-
Supplier: RS Components, Ltd.
Description: Schneider Electric R9PL3 Surge Arrester
- Maximum Surge Current: 20,000 amps
- Features: Three Phase
-
Supplier: Eaton | Power Quality
Description: Eaton's PSPD series surge protectors are the latest and most advanced UL 1449 3rd Edition certified surge protection devices. Application of PSPD Series units throughout a facility will ensure that equipment is protected with the safest and most reliable surge
- Maximum Surge Current: 50,000 to 400,000 amps
- Voltage: 120/208, 277/480
- Technology: MOV
- Features: Network Applications, Other, Telecom Applications, Three Phase
-
Supplier: PHOENIX CONTACT USA
Description: Pluggable device protection, according to type 3/Class III, for 1-phase power supply networks with separate N and PE (3-conductor system: L1, N, PE) with remote indication contact.
- Operating Temperature: 104 to 176 F
- Mounting: DIN Rail
- Standards: RoHS Compliant, UL
- Features: SPD
-
-
Supplier: PHOENIX CONTACT USA
Description: Pluggable device protection, according to type 3/Class III, for 1-phase power supply networks with separate N and PE (3-conductor system: L1, N, PE) with remote indication contact.
- Operating Temperature: 104 to 176 F
- Mounting: DIN Rail
- Standards: RoHS Compliant, UL
- Features: SPD
-
Supplier: PHOENIX CONTACT USA
Description: Pluggable device protection, according to type 3/Class III, for 1-phase power supply networks with separate N and PE (3-conductor system: L1, N, PE) with remote indication contact.
- Operating Temperature: 104 to 176 F
- Mounting: DIN Rail
- Standards: RoHS Compliant, UL
- Features: SPD
-
Supplier: PHOENIX CONTACT USA
Description: Pluggable device protection, according to type 3/Class III, for 1-phase power supply networks with separate N and PE (3-conductor system: L1, N, PE) with remote indication contact.
- Operating Temperature: 104 to 176 F
- Mounting: DIN Rail
- Standards: RoHS Compliant, UL
- Features: SPD
-
Supplier: ABB Inc.
Description: to streamline installation. • Features internal copper bus conduction path to minimize system impedances, lowering clamping voltage and increasing protection.
-
Supplier: MCG SURGE PROTECTION
Description: MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con- nected to the rack's metal framework. An additional ground wire is provided for connection to the frame rack to insure continued excellent protection.
- Mounting: Hard-Wired / Device Mount, Wall / Panel / Backboard Mount
- Features: MOV, SPD
- Connection: Screw Down Terminals
- TVSS Signal Protection: Three Phase
-
Supplier: Finder S.p.A. con unico socio
Description: Type 7P.36 surge arresters, SPD Type 3 for systems with TT and TN-S neutral Single-phase applications for recessed installation (boxes 503) and on DIN rail. It allows easy additional protection from overvoltages in existing wall outlets. Y configuration with acoustic
- Standards: CE Marking
- Features: Other, Single Phase
-
Supplier: Finder S.p.A. con unico socio
Description: Type 7P.15 surge arresters, High performance SPD Type 1 + 2 with low Up value – for three-phase applications, for TN-S three-phase systems with Neutral. Signaling with remote contact of the varistor status. Varistor protection L1, L2, L3, N-PE. With replaceable varistor
- Standards: CE Marking
- Features: Other, Single Phase
-
Supplier: Finder S.p.A. con unico socio
Description: Type 7P.14 surge arresters, High performance SPD Type 1 + 2 with low Up value – for three-phase applications, for TT and TN-S three-phase systems with Neutral. Signaling with remote contact of the varistor status. Varistor protection L1, L2, L3 + N-PE gas spark gap. With
- Standards: CE Marking
- Features: Other, Single Phase
-
Supplier: Finder S.p.A. con unico socio
Description: Type 7P.13 surge arresters, SPD Type 1 + 2 with low Up value, for TN-C systems three-phase without Neutral (PEN). Varistor protection L1, L2, L3 -PEN. Replaceable varistor modules. Signaling with remote contact of the varistor status Features include: SPD suitable for 230/400 V
- Standards: CE Marking
- Features: Other, Single Phase
-
Supplier: Cole-Parmer
Description: • Provide up to 160,000 A surge protection per phase • NEMA 4X for indoor and outdoor installations These surge devices protect sensitive electronic equipment from external or internal transient activity. The water-tight, fire- and corrosion-resistant plastic
- Features: Single Phase
-
Supplier: Cole-Parmer
Description: • Provide up to 160,000 A surge protection per phase • NEMA 4X for indoor and outdoor installations These surge devices protect sensitive electronic equipment from external or internal transient activity. The water-tight, fire- and corrosion-resistant plastic
- Features: Single Phase
-
Supplier: TelephoneStuff.com
Description: Distribution Panel Mount Surge Protective Device - 120/280V/5 Wire. Designed for installation at the service entrance and at branch panels, or as dedicated TVSS for critical equipment. Provides dedicated surge protection for each phase to neutral, phase to
- Features: SPD
- Mounting: Wall / Panel / Backboard Mount
-
Supplier: Surge Suppression Incorporated
Description: Advantage Panel Protection Series, Nema 1, Voltage Responsive Circuitry (Threshold Level Protection)
- Operating Temperature: 176 F
- Voltage Protection Rating (VPR): 1,800 volts
- Nominal Discharge Current: 10 kA
- Features: 3-Wire, 480, Audible Alarm, Computer Rooms, Delta, Grounding Wire, Hospital Grade, Hybrid, Integral Disconnect, Medical Facilities, NC/NO Dry Contacts, NEMA Enclosure, Other, Remote Alarm Contacts, SPD, Surge Counter, Thermal Fusing, Visual Indicators / LEDs
-
Supplier: Transtector Systems, Inc.
Description: AC surge protector (also known as SPD or lightning protector) 1101-800 from Transtector is a panel style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 277/480 Vac 3-Phase Wye electrical service. This surge protector
- Maximum Surge Current: 10,000 amps
- Operating Temperature: -40 to 185 F
- Features: 277/480, Audible Alarm, Computer Rooms, Lightning Arrestor, Medical Facilities, NEMA Enclosure, Network Applications, Other, SPD, Silicon Avalanche Diode, Surge Counter, Wye
- TVSS Signal Protection: Three Phase
-
Supplier: Transtector Systems, Inc.
Description: AC surge protector (also known as SPD or lightning protector) 1101-172-2 from Transtector is a brick style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 240 Vac Single-Phase electrical service. This surge protector pro-vides
- Maximum Surge Current: 3,000 amps
- Operating Temperature: -4 to 149 F
- Features: 240, Computer Rooms, Lightning Arrestor, Medical Facilities, NC/NO Dry Contacts, Network Applications, Other, SPD, Silicon Avalanche Diode, Visual Indicators / LEDs
- TVSS Signal Protection: Single Phase
-
Supplier: Transtector Systems, Inc.
Description: AC surge protector (also known as SPD or lightning protector) 1101-799 from Transtector is a panel style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 277/480 Vac 3-Phase Wye electrical service. This surge protector
- Maximum Surge Current: 10,000 amps
- Operating Temperature: -40 to 185 F
- Features: 277/480, Computer Rooms, Lightning Arrestor, Medical Facilities, Network Applications, Other, SPD, Silicon Avalanche Diode, Surge Counter, Wye
- TVSS Signal Protection: Three Phase
-
Supplier: Legrand
Description: and feature all-mode protection. Units provide excellent protection when placed at branch panels or at specific pieces of equipment. They can also suppress external surges when mounted at the main service panel. PA and PB Series surge protection devices are
- Nominal Discharge Current: 5 kA
- Mode of Protection: All Mode
- Features: Grounding Wire, MOV, NEMA Enclosure, Other, SPD, Thermal Fusing, Visual Indicators / LEDs
- Connection: Screw Down Terminals
-
Supplier: Transtector Systems, Inc.
Description: AC surge protector (also known as SPD or lightning protector) A70-00-5008 from Transtector is a brick style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 277/480 Vac 3-Phase Wye electrical service. This surge protector
- Maximum Surge Current: 120,000 amps
- Operating Temperature: -40 to 185 F
- Features: 277/480, Computer Rooms, Lightning Arrestor, MOV, Medical Facilities, NC/NO Dry Contacts, Network Applications, Other, SPD, Visual Indicators / LEDs, Wye
- TVSS Signal Protection: Three Phase
-
Supplier: Radwell International
Description: SURGE PROTECTION DEVICE, SURGELOGIC, 40KA, 480 VAC DELTA, 3 PHASE, 3 WIRE, NEMA 4X, SPDT1. FREE 2 YEAR RADWELL WARRANTY
- Features: Three Phase
-
Supplier: ABB Inc.
Description: Filtering Advanced Remote Communications Capabilities Selenium + MOV + Capacitive Filtering Temporary Over Voltage + Transient Surge Protection Fully complies with UL96A, Master Label, for Lightning Protection Systems 20 Year Warranty
-
Supplier: CITEL SURGE PROTECTION
Description: CITEL model DS250VG is a heavy duty AC Surge Protection Device (SPD) for high risk, low tolerance electrical service entrance applications. The DS250VG provides protection against the direct and indirect effects of lightning and is particularly useful in a high lightning
- Operating Temperature: -40 to 185 F
- Voltage Protection Rating (VPR): 1,200 volts
- Features: 120, 220, 277, Delta, Other, SPD, Thermal Fusing, Wye
- Nominal Discharge Current: 20 kA
-
Supplier: PolyPhaser Corporation
Description: equipment. Our T1/E1, RS-232/422/485 lightning surge protector is designed for 3 pair. This surge protector for twisted pair has a Underwriters Laboratories listing of UL 497B. T1/E1, RS-232/422/485 surge protection device from PolyPhaser can be used
- Maximum Surge Current: 100 amps
- Number of Protected Lines: 3 #
- Operating Temperature: -40 to 149 F
- Features: Dataline and DC Signal, Other
-
Supplier: PolyPhaser Corporation
Description: purchased. This radio frequency surge protector / lightning surge arrestor helps protect your equipment from electromagnetic pulse (EMP) or power surges that are commonly caused by lightning or other strong electrical changes. This RF surge protection device
- Maximum Surge Current: 20,000 amps
- Operating Temperature: -67 to 185 F
- Frequency: 800 to 2,500 MHz
- Maximum DC Power: 300 watts
-
Supplier: AEG Power Solutions USA, Inc.
Description: wiring system. Effective protection provides AEG‘s surge protector series. PROTECT Office. is the compact power distribution for your desktop. The 3 power outlets and network ports provide complete computer protection. During the development phase, the compactness
- Features: SPD
-
Supplier: PolyPhaser Corporation
Description: maximum of 50 Watts. RF surge protector RGT from PolyPhaser incorporates gas discharge tube technology to provide protection for equipment at up to the max. power of 50W. Our coax surge protection device for RF is manufactured with a type N bulkhead connection in
- Maximum Surge Current: 18,000 amps
- Operating Temperature: -58 to 185 F
- Frequency: 0 to 2,400 MHz
- Maximum DC Power: 50 watts
-
Supplier: CITEL SURGE PROTECTION
Description: CITEL model DS240 surge protectors are used mainly for distribution panels of single-phase and three-phase networks. They provide common-mode protection (between the active conductors and ground) and are available with an option remote alarm. The DS240 is built with a
- Operating Temperature: -40 to 185 F
- Voltage Protection Rating (VPR): 700 to 1,500 volts
- Features: 120, 208, 220, 240, 277, Delta, Integral Disconnect, Other, Plug-in Style, SPD, Thermal Fusing, Wye
- Nominal Discharge Current: 20 kA
-
Supplier: PolyPhaser Corporation
Description: power handling maximum of 40 Watts. RF surge protector BGXZ-60NFNM-AS from PolyPhaser incorporates hybrid technology to provide protection for equipment at up to the max. power of 40W. Our coax surge protection device for RF is manufactured with a type N connection
- Maximum Surge Current: 3,000 amps
- Operating Temperature: -58 to 185 F
- Frequency: 5 to 400 MHz
- Maximum DC Power: 40 watts
-
Supplier: CITEL SURGE PROTECTION
Description: CITEL model DS150E is a heavy duty AC Surge Protection Device (SPD) for high exposure applications such as direct lightning strikes, capacitor bank switching and large inductive loads. The DS150E is a single pole device that incorporated a multi-varistor circuit. It
- Operating Temperature: -40 to 185 F
- Voltage Protection Rating (VPR): 600 to 1,500 volts
- Features: 120, 220, 277, 480, Delta, Integral Disconnect, MOV, Other, SPD, Thermal Fusing, Wye
- Nominal Discharge Current: 20 kA
-
Supplier: Sankosha U.S.A., Inc.
Description: Applications: 10/100/1000 Base-T Ethernet Transporation / Traffic Systems Power Over Ethernet (PoE) Wireless Client Devices Surveillance Cameras IP Security and Phone Systems Advertising Billboards / Displays Network Appliances Features: Gigabit Ethernet In-Line Protection Complies
- Operating Temperature: -31 to 140 F
- Features: Complete Pin Protection, Network Applications, Other, SPD
- Mounting: DIN Rail
- TVSS Signal Protection: Dataline and DC Signal, Single Phase
-
Supplier: TelephoneStuff.com
Description: A 15 amp, 125 volt, duplex receptacle with a straight blade, residential grade, and surge with an indicator light and audible alarm. Features: - Protects sensitive electronic equipment against transient voltage surges - Provides excellent 3-Level, point-of-use surge
- Type / Features: Integral Surge Protection, Surge Protection
- Device Type: Receptacle / Outlet
- Applications: Residential / General-Purpose
- Standards / Certifications: UL Listing Mark
-
Supplier: Mersen
Description: The Surge-Trap® Type 1 STXP Series offers advanced performance and features over the STXR series including higher surge capacity and phase LED status indicators. The STXP meets requirements for UL1449 4th Edition and has been designed for additional mounting flexibility
- Operating Temperature: -40 to 185 F
- Standards: ANSI, CSA Mark, IEEE, RoHS Compliant, UL
- Features: MOV, Other, SPD
-
Supplier: Mersen
Description: STM T23 SF is the series of robust 10kV/10kA combined Type 2+3/Class II+III devices for discharging voltage surges while providing a very fine voltage protection level, in accordance with EN/IEC 61643. Suitable for protection in the fusebox (mast) of LED outdoor
- Maximum Surge Current: 10,000 amps
- Operating Temperature: -40 to 176 F
- Features: Other, SPD
Find Suppliers by Category Top
Featured Products Top
-
, and surge protection. • Device end-of-life warnings help users recognize when replacement may be needed. • International certifications include UL, VDE, CE, and China 3C, supporting global market requirements. • Applications include bathroom appliances, electrical tools (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Suzhou Ele Mfg Co., Ltd. -
. Undervoltage Protection The stabilizer detects low-voltage conditions and provides automatic protection to avoid abnormal operation of electrical equipment. 3. Overcurrent Protection The intelligent controller (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
AutomationDirect has added Klemsan phase monitoring relays that are compact, DIN rail-mounted devices that continuously monitor 3-phase electrical systems to protect motors and equipment from damaging power quality faults. Available in fixed and adjustable versions, these relays detect (read more)
Browse Safety Relays Datasheets for Automationdirect.com -
transformer, interference such as high voltage pulses and lightning surges on the input side are blocked from being transmitted to the output end, protecting sensitive electronic components. 3 Multiple protection and security guarantee technologies Overload and short circuit protection (read more)
Browse Uninterruptible Power Supplies (UPS) Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
protected – from surges attributable to the power grid, overheating, short-circuits, and those generated by other connected devices – ensuring a reliable and durable product. The new power supply is also suitable for (read more)
Browse Switching Power Supplies Datasheets for Finder S.p.A. con unico socio -
UL Listed GFCI Protection Device in High Amperage, 3-Phase Field Application While the current NEC guidelines only specifies Class A GFCI protection for cord connected appliances, best practice for assuring personnel protection within a commercial kitchen environment would be to apply (read more)
Browse Circuit Protection Components Datasheets for Tecmark Corporation -
GFCI products, as well as our CSA Listed ELCI products, provide protection for 15 to 60 Amp single, split, and 3 phase applications. This allows you to stay protected in hazardous environments while adhering to NEC guidelines. (read more)
Browse Datasheets for Tecmark Corporation -
on-board satellites and are coordinated with companion satellites to increase accuracy. By using realtime positioning, accuracy of devices on earth is significantly improved. The new GPGPS (carrier phased GPS) positioning method includes measuring satellite signals (read more)
Browse Electrical Connectors Datasheets for Omnetics Connector Corporation -
offers a wide variety of GFCI, ELCI, and EVSE products in our LineGard electrical protection series. The UL Listed Class A & C GFCI products, as well as our CSA Listed ELCI products, provide protection for 15 to 60 Amp single, split, and 3 phase applications. This allows you to stay protected in hazardous environments while adhering to NEC guidelines. (read more)
Browse Pump Controllers Datasheets for Tecmark Corporation -
Compact 1206 (3.1 × 1.55 mm) package Improved surge withstand performance Current ratings (read more)
Browse Circuit Protection Components Datasheets for VICFUSE
More Information Top
-
More than $5000 Electrical - Grainger Industrial Supply
• 3 Phase Hardwire Surge Protection Devices 3 Phase Hardwire Surge Protection Devices .
-
Grainger.com
• 3 Phase Hardwire Surge Protection Devices 3 Phase Hardwire Surge Protection Devices .
-
MERSEN Electrical - Grainger Industrial Supply
• 3 Phase Hardwire Surge Protection Devices 3 Phase Hardwire Surge Protection Devices .
-
Grainger.com
• 3 Phase Hardwire Surge Protection Devices 3 Phase Hardwire Surge Protection Devices .
-
Electrical - Grainger Industrial Supply
• 3 Phase Hardwire Surge Protection Devices 3 Phase Hardwire Surge Protection Devices .
-
Electrical - Grainger Industrial Supply
• 3 Phase Hardwire Surge Protection Devices 3 Phase Hardwire Surge Protection Devices .
-
$900-$1000 Electrical - Grainger Industrial Supply
• 3 Phase Hardwire Surge Protection Devices 3 Phase Hardwire Surge Protection Devices .
-
$3500-$4000 Electrical - Grainger Industrial Supply
• 3 Phase Hardwire Surge Protection Devices 3 Phase Hardwire Surge Protection Devices .
-
Grainger.com
• 3 Phase Hardwire Surge Protection Devices 3 Phase Hardwire Surge Protection Devices .
-
Grainger.com
• 3 Phase Hardwire Surge Protection Devices 3 Phase Hardwire Surge Protection Devices .
Indicates content that may require registration and/or purchase.