-
Supplier: Hengda Electronic Factory
Description: Single phase toroidal transformer core ring core customization Item No.: 16 Coil Structure: Toroidal Thickness: 0.23mm,0.27mm,0.3mm,0.35mm Product name: low frequency Silicon Steel toroidal transformer ferrite core Brand Name: HENGNIU ODM&OEM: accept Place
- Core Material: Silicon Steel
- Core Shape: Toroid
-
Supplier: Abbott Technologies, Inc.
Description: 400 Hz MIL-PRF-27F Toroid Transformers • Military designation TF5S03ZZ • Standard output voltages 5 to 300 volts • Compact toroidal construction in a convenient printed-circuit mount package. • Low outgassing molded construction for high-altitude operation • Power levels 1. 5,
- Maximum Primary Voltage Rating: 115 volts
- Maximum Secondary Voltage Rating: 5 to 300 volts
- Maximum Secondary Current Rating: 0.005 to 1.8 amps
- Power Rating (VA): 1 to 9 VA
-
Supplier: Amgis Toroidal Power Products, LLC
Description: Three phase toroidal power transformers are three separate single-phase units. This allows for separation of the coils as individual units, giving 3-phase toroidal electrical transformers superior flexibility when compared to traditional E-I
- Output Type: AC
- Features: Power / Power System / Distribution Transformer, Power Transformer, Toroidal Core
-
-
Supplier: Time Mark Corporation
Description: The Model 276B3 is a ring-type 3-phase transformer for currents from 50-1200 amps. Secondary terminals are #8-32, brass studs with one flatwasher, lockwasher and regular nut. Polarity markings are stamped on the transformer. Holes at the corners of the transformer
- Primary current (Ratio) Range: 50 to 1,200 amps
- Secondary Current (Ratio) Range: 0 to 5 amps
- Frequency Range: 0.025 to 0.4 kHz
- Transformer Category: Current Transformer
-
Supplier: Airlink Transformers
Description: 3PAD0031 - 3P Isolating Delta Delta 500VA 3P 480-240v Hardwired Three Phase Isolating transformers Three Phase, Non Isolating, Auto transformers Autowound transformers have the advantage of being smaller and cheaper than double wound isolating type Range from 1kva
- Maximum Primary Voltage Rating: 480 volts
- Maximum Secondary Voltage Rating: 240 volts
- Maximum Secondary Current Rating: 1.31 amps
- Power Rating (VA): 500 VA
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Phase Dimmable DC Drivers supply low voltage power to dimmable LED lights, pool lights and lighting fixtures in residential and commercial applications. They are compatible with a complete list of dimmers: PWM dimmers, on/off switches, MLV dimmers, 0-10 dimmers, and RGB controllers. All
- Operating Temperature: -20 to 70 C
- Maximum Primary Voltage Rating: 120 to 277 volts
- Maximum Secondary Voltage Rating: 12 to 24 volts
- Features: Constant Voltage Transformer (CVT), Industrial Control Transformer, NEMA Enclosure, Signal / RF Transformer
Find Suppliers by Category Top
Featured Products Top
-
AutomationDirect now offers more ACME Electric dry-type encapsulated single-phase distribution transformers which provide reliable voltage conversion for commercial and industrial power distribution applications. Available in ratings from 250 VA to 5 kVA, these 60 Hz transformers offer 240 (read more)
Browse Industrial Enclosures Datasheets for Automationdirect.com -
Our transformers in this range are all custom built to order and are suitably protected by a sheet metal case. They are normally wall mountable up to 2250VA and floor standing above this rating. Many requirements are for isolation and/or conversion of three phase machines, or creation of a (read more)
Browse Transformers Datasheets for Majestic Transformer Co. -
The ESS 076 (3-phase) smart current sensor measures three-phase alternating current without contact. The three current conductors are fed through the openings of the through-type transformers. The measured current is processed digitally. It is output either (read more)
Browse I/O Modules and Instruments Datasheets for STEGO -
Digital IO-Link communication Simple mounting on DIN rail With the new three-phase version, the ESS 076 3-phase smart current sensor, (read more)
Browse Current Sensors Datasheets for STEGO -
Type Transformer Three Phase Isolation Transformer High Efficiency Transformer 2. Renewable Energy Continues to Drive Industrial Demand Solar farms, wind power (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
conversion, filtering, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
custom power transformers to meet the requirements of virtually every power application. We offer customers a wide array of transformer products, including: 3-phase transformers Audio transformers Autotransformers Buck-boost transformers (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
power of comparable volt-ampere (VA) rated chassis mount power transformers, but with significant reductions in size and weight compared to standard models. Available in six different sizes — 1 ¾ in, 2 in, 2 3/8 in, 2 13/16 in, 3 1/8 in, and 3 9/16 in mounting lengths (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
, and production sampling. We are here to help you move your concept through the idea phase to a fully realized product. We understand that every audio application has different current and signal transfer requirements, and that the performance of the transformer is dependent on the source (read more)
Browse Audio Transformers Datasheets for Triad Magnetics -
over 80 years, consumer, commercial and industrial electronic devices have relied on innovative magnetics technology from Triad Magnetics. We offer solutions for power conversion, filtering, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)
Browse Gate Drive Transformers Datasheets for Triad Magnetics
More Information Top
-
CR4 - Thread: Homopolar Transformer (Neutral)
The device you describe is a toroidal current transformer with all 3 phases passing through the center.
-
A primary-switched line-side converter using zero voltage switching
The transformer was made of 3 single- phase toroidal amorphous metal cores.
-
The thermal ionization phase during the plasma formation in TM-1-MH tokamak
Due to the relatively high resistance of the plasma column the time evolution of the toroidal electriefield (e.g., loop voltage per unit length … … by the external electric circuits of the tokamak transformer during the avalanche phase of the discharge [2, 3 ].
-
EEE transactions on magnetics cumulative index 1985-2000 volumes 21-36 [Author Index]
Investigation of power loss in wound toroidal cores under PWM excitation; T-MAG Sep 97 3763-3765 Moses, A … … Effects of magnetic properties and geometry on flux harmonics and losses in 3 - phase , 5-limb, split limb, transformer cores; T-MAG Sep …
-
Balanced Phono-Amps
… threshold voltage 89ff third octave 202ff Tietze, U. 737 time constants 9ff, 14, 340, 405, 505, 519, 526 toroidal transformer 300, 337 Toshiba 65 … … input situation 412 transformer phase response 180 transformer solution … … ratio 179 turn-table 3 Twin-BNC 332, 676 .
-
The Sound of Silence
… Thorens TEP3800, 632 Threshold voltage, 89ff Tietze, U., 737 Time constants, 9ff, 14, 340, 405, 505, 519, 526 Toroidal transformer , 300, 337 Toshiba, 65 … … 183 input situation, 412 phase response, 180 solution, 327ff … … ratio, 179 Turn-table, 3 Twin-BNC, 332, 676 .
-
http://dspace.mit.edu/bitstream/handle/1721.1/32566/14874916-MIT.pdf?sequence=2
modified to permit open-circuiting of the OH transformer primary followingthe start-up phase of the discharge.2 7 Under these conditions, 800MHz current drive effects still disappear at densities above ne - 6 x 1012 cm- 3 , as shown in Table 1 … … rf power.2 9 The toroidal magnetic field has remained …
Indicates content that may require registration and/or purchase.