-
Supplier: Utmel Electronic Limited
Description: XLR Connectors 3 PIN FEMALE PLUG
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Gender: Male / Plug
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: CORD PLUG 3 PIN FEMALE, RoHS
-
Supplier: Allied Electronics, Inc.
Description: finish. Contacts/pins available with gold-plating. Optional metal handle. Switchcraft introduces this connectors. The Q-G ® twist series is available in male or female cord plug, 3 through 7 pins or contacts. The unique features are the easy twist on
-
-
Supplier: Allied Electronics, Inc.
Description: Plug Connector, Rugged Die-Cast Metal Material Housing, Gold Plated Material Contact Three contact connectors feature easy twist on combination handle strain/relief, and the reduced number of parts to assemble, rugged strain relief accommodates a wide range of cable diameters.
-
Supplier: Allied Electronics, Inc.
Description: Adapter - 3 pin female XLR to 1/4in stereo plug - prewired
-
Supplier: Visual Sound, Inc.
Description: TecNec Distributing 4 Pole Speaker Plug To 3 Pin Female XLR Adapter
- Connector Type: Audio / Video Connector
- Features: XLR Connector
-
Supplier: Condor Electronics, Inc.
Description: 3 PIN AMP RECEPTACLE, BLACK, SINGLE ROW
- Gender: Male / Plug
-
Supplier: HAVE, Inc.
Description: SWIA3F - Switchcraft 3-Pin XLR Female Cable End Connector. Straight 3-pin female cord plug with standard latchlock. Nickel Finish Solder connection
- Connector Type: Audio / Video Connector
- Gender: Female / Jack
- Features: XLR Connector
-
Supplier: Newark, An Avnet Company
Description: Adapter - 3 pin female XLR to RCA plug - unwired RoHS Compliant: Yes
-
Supplier: HAVE, Inc.
Description: HAVXLRMXLRF - HAVE XLR Male to XLR Female Adapter. Prewired Straight Through, Pin to Pin, :Rugged. Locking. Accepts any Standard Sized Male XLR connector on one end, and Female XLR connector on the other end.
- Connector Type: Audio / Video Connector
- Gender: Female / Jack, Male / Plug
- Features: XLR Connector
-
Supplier: Condor Electronics, Inc.
Description: 3 PIN AMP (MINI) MATE-N-LOCK
- Gender: Male / Plug
-
Supplier: Newark, An Avnet Company
Description: Adapter - 3 pin female XLR to 1/4" stereo plug - pre-wired RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Adapter - 3 pin female XLR to 1/4" mono plug - unwired RoHS Compliant: Yes
-
Supplier: Belden Inc.
Description: Mini Power Tee Connector: 1 3/8" male to 1 3/8" female and 1 3/8" female, 3-pin(2+PE), black body, 600 V, 42 A
- Current Rating: 42 amps
- Gender: Female / Jack, Male / Plug
- Connector Type: Gender Changer
- Features: Male / Female
-
Supplier: Belden Inc.
Description: Mini Power Tee Connector: 1 3/8" male to 1 3/8" female and 1 3/8" female, 3-pin(2+PE), red body, 600 V, 42 A
- Current Rating: 42 amps
- Gender: Female / Jack, Male / Plug
- Connector Type: Gender Changer
- Features: Male / Female
-
Supplier: Belden Inc.
Description: Mini Power Tee Connector: 1 3/8" male to 1 3/8" female and 1 3/8" female, 4-pin(3+PE), black body, 600 V, 40 A
- Current Rating: 40 amps
- Gender: Female / Jack, Male / Plug
- Connector Type: Gender Changer
- Features: Male / Female
-
Supplier: Belden Inc.
Description: Mini Power Reducing Tee Connector: 1 3/8" male to 1 3/8" female and 7/8" female, 3-pin(2+PE), black body, 600 V, 18 A
- Current Rating: 18 amps
- Gender: Female / Jack, Male / Plug
- Connector Type: Gender Changer
- Features: Male / Female
-
Supplier: Waytek, Inc.
Description: Molex 33471-0301 3-Pin Connectors Category: MX150 Connectors Manufacturer: Molex Series: MX150 Component Type: Female Terminal Receptacle Circuit Layout: 1x3 Environmentally sealed Max. Current Rating (per contact): 22A Superior performance under submersed water
- Current Rating: 22 amps
- Connector Type: Automotive Connector
-
Supplier: Mencom Corporation
Description: MIN Size I, 3 Pole, Female Straight, Field Wireable, Aluminum, 8-17mm
- Voltage Rating: 600 volts
- Current Rating: 18 amps
- Operating Temperature: -40 to 90 C
- Poles: 3 Poles
-
Supplier: Allied Electronics, Inc.
Description: Chrome plated machined brass shells with threaded coupling and black phenolic dielectric. Panel receptacle mounting hole 27⁄32" diameter. Maximum chassis thickness 1⁄8". Cable Diameters: 3 contact 0.281 max. 4-6 contact 0.385" max. Rated for 600 volts. Male contacts rated for 5 amps,
-
Supplier: Waytek, Inc.
Description: Size 16 Qty. 1 | AW3P, AT 3 Pin Receptacle Wedge Qty. 1 | AT04-3P, AT 3 Pin Receptacle Connector Qty. 2 | AT62-201-16141, Female Terminals, Size 16 Qty. 1 | AW3S, AT 3 Pin Plug Wedge Qty. 1 | AT06-3S, AT 3 Pin
- Current Rating: 13 amps
- Operating Temperature: -55 to 125 C
- Applications: Industrial
- Device Type: Plug / Inlet, Receptacle / Outlet
-
Supplier: Mencom Corporation
Description: MAC, Field Wireable, 3 Pole, Female Straight, 4A, 6-8mm
- Voltage Rating: 250 volts
- Current Rating: 4 amps
- Operating Temperature: -25 to 90 C
- Poles: 3 Poles
-
Supplier: Beckhoff Automation LLC
Description: female header with spring connection as IP20 plug-in connection level, for KM or EM modules, EPxxxx-0003, EPPxxxx-0003 and IE2403, 3 x 10-pin, with LED
-
Supplier: HAVE, Inc.
Description: Compact low profile right-angle connectors with Neutrik `chuck-principle` cable clamp. 7 selectable cable outlet positions. TECHNICAL DATA Electrical Number of contacts: 3 - 7 Contact resistance: = 3 m Insulation resistance - initial: >: 2 G - after damp heat test: >: 1 G
- Connector Type: Audio / Video Connector
- Gender: Male / Plug
- Geometry: Right Angle
- Features: XLR Connector
-
Supplier: Beckhoff Automation LLC
Description: Female header with push-in termination as plug-in connection level, IP20, black, for ELM721x/ELM722x EtherCAT Terminal, slot X2/X3 motor connector up to 8 A, 2 x 4 pin, packaging unit = 5
-
Supplier: L-com, Inc.
Description: and uses a snap on connection. An important difference to note is that the SMB Jack (female) interface design has a Male center contact and the SMB Plug (Male) design uses a female socket for the center pin. SMB connectors generally have a maximum operating
- Connector Type: Coaxial Connector
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack, Male / Plug
- Features: SMA, SMB
-
Supplier: Beckhoff Automation LLC
Description: Female header with push-in termination as plug-in connection level, IP20, black, for ELM72xx modules, slot X1 Digital IO, 2 x 5 pin, packaging unit = 5
-
Supplier: L-com, Inc.
Description: computer ports UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through except pin 2 & 3 reversed Application Null modem RS-232 DTE/DCE communications Serial data transfer
- Coupling / Adapter: Coupling / Adapter
- Connector Type: D-Sub
- Gender: Female / Jack, Male / Plug
-
Supplier: Radwell International
Description: 3.50MM (0.141", 1/8", MINI PLUG) - HEADPHONE PHONE JACK STEREO (3 CONDUCTOR, TRS) CONNECTOR KINKED PIN . FREE 2 YEAR RADWELL WARRANTY
- Gender: Female / Jack, Male / Plug
- Connector Type: Phone Jack / Plug
-
Supplier: Remke Industries
Description: The Remke family of Mini-Link Molded Connectors & Cordsets are ideally suited for applications where flexibility and resistance to stress, abuse or harsh environments is important. These connectors are available in: PVC(plastic) for general industrial applications Rubber for use in
- Rated Voltage: 0.6 kilovolts
- Rated Amperage: 13 amps
- Operating Temperature: -20 to 90 C
- North American (AWG): 16 AWG
-
Supplier: Heilind Electronics, Inc.
Description: D-L-1 SERIES 3 PIN FEMALE RECEPTACLE
- Gender: Female / Jack
-
Supplier: Harwin Plc
Description: Female receptacle Double Row straight (vertical), surface mount connector - 6 contacts (3+3). Gold finish on contact areas and terminations. Packaged in tubes. Compatible connector housing style for mating to male plug connectors with latches. If
- Current Rating: 3.3 amps
- Contact Pitch: 2 mm
- Number of Contacts: 6 #
- Connector Type: Board Mount Connector
-
Electrical Connectors - Aptiv 12124685 Metri-Pack 3-Way Female Connector, Black, 630 Series -- 38133Supplier: Waytek, Inc.
Description: Installation: Select Metri-Pack 630 male connector bodies and female connector bodies Select number of male terminals and female terminals needed, one terminal for each cavity Choose cable seal based on wire gauge Cavity plugs are required for all unused pin
- Connector Type: Automotive Connector, Rectangular Connectors, Heavy Duty
-
Supplier: Remke Industries
Description: The Remke family of Mini-Link Molded Connectors & Cordsets are ideally suited for applications where flexibility and resistance to stress, abuse or harsh environments is important. These connectors are available in: PVC(plastic) for general industrial applications Rubber for use in
- Rated Voltage: 0.6 kilovolts
- Rated Amperage: 13 amps
- Operating Temperature: -20 to 90 C
- North American (AWG): 16 AWG
Find Suppliers by Category Top
Featured Products Top
-
consists of male XT plug terminals and female XT socket terminals. Stable current conduction and power transmission can be realized through precise plug-in mating of male and female terminals.In other words, its operation is simple and reliable, and users only need to align and insert both (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
5 pin magnetic connector? The 5-pin magnetic connector consists of male and female components; its core design incorporates magnets into the structure of a traditional pogo pin connector.Its five gold-plated contacts serve various functions, including the positive and negative (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
What is magnetic connector? A magnetic connector is a connection solution that uses magnetic force to achieve automatic adsorption and alignment.When the male and female connectors are brought close together, the magnets automatically guide them to align and attract each (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
the flex pin contacts that so many are use to, still remaining, is the quality and reliability designers have come to expect from Omnetics. Omnetics' Quick Lock USB 3.0 encompasses SuperSpeed "Type A" connectors sealed inside of a rugged, battlefield tested and proven IP68 housing to ensure (read more)
Browse Heavy Duty Rectangular Connectors Datasheets for Omnetics Connector Corporation -
connectors in a plethora of serious applications from autonomous devices, to human monitors and robotic machinery, where rugged miniaturization is critical. To meet the new demands, Omnetics’ PZN connectors have been designed, built and tested using military style Nano-pin and (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
Omnetics Micro Circular Series (spaced at .050" / 1.27 mm centerline-to-center line) is ideal for tight spaces and rugged environments. This family of interconnect solutions features a mated length of less than 12.4 mm. Both the male (pins) and female (sockets) are shrouded by the (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
Amphenol Sine Systems' Industrial Plugs & Sockets Engineered for Safety, Durability, and Performance Amphenol Sine Systems Industrial Plugs & Sockets CEE IEC 60309 connectors, often referred to as "pin and sleeve" connectors are engineered to meet the (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
– that include pin-count options of 2, 3, 4, 6, 8, 10 and 12. SMT Connectors All new SMT connectors in the series are available in vertical (male only) or horizontal (male and female) mounting options, with full shrouding and recessed contacts incorporated to (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
Available in Nine shell sizes: 11, 13, 15, 17, 19, 23, 25, 29 & 33 Pin count - 7, 12, 21, 31, 42, 64, 92, 121 and 155 Plating options – Cadmium, Zinc Nickel Six keying options (1, 2, 3, 4, 5, 6) for both (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Powell Electronics, Inc. -
require connectors that reduce space and weight while increasing the instrument’s capabilities, portability, and ruggedness. Interconnect systems bear much of the wear and tear in plug-and-play systems that endure multiple disconnect and reconnect cycles as components are interchanged, and (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Omnetics Connector Corporation