Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DMN, Incorporated
Description: The 2-TDV and 3-TDV transport pneumatically conveyed products in powder or pellet f orm to or from two respectively 3 destinations (diverging or converging). The 2-TDV and 3-TDV are compactly designed and by using an additional line cylinder on the 3-TDV very accurate
- Pressure Rating: 11.603016 to 43.51131 psi
- Media Temperature: -4 to 212 F
- Features: Diverter Valves
- Media: Powder / Solids
-
Supplier: Assured Automation
Description: Description: The 33D is a full port, 3-way, 316 stainless steel, NPT threaded end diverter valve. It can be equipped with a manual handle or with direct mount pneumatic or electric actuators. The direct mount actuators eliminate the valve-actuator mounting kit, which adds
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 800 psi
- Number of Ports: 3
- Flow (Cv): 3.2 to 82
-
Supplier: Haskel International LLC
Description: 3-way ball valves for switching service are ball valves designed to direct media from bottom inlet port to one of two separate lines. This flow can also be performed in reverse. The 180° quarter-turn design allows for positive shutoff in the center position. 3-way
- Valve Size: 0.1876 to 0.5 inch
- Pressure Rating: 3,000 to 20,000 psi
- Media: Air, Compressed Air, Gas
- Valve Type: Ball Valves
-
-
Description: action 3-way control valves direct action mixing type Description: The plug structure of Three-way control valve is designed to flow to open. If valve plug in the valve seat that is mixing service control valve. There are two input ports and one outlet
- Media: Air, Steam
- Features: Control Valves, Diverter Valves, Globe Valves
-
Supplier: FLSmidth
Description: accurate positioning of the valve seal disc. Motor electrical requirements are 3 phase, 60 Hz., 230/460 V. Air - Heavy-duty air cylinder actuator with dual solenoid, 120V NEMA 4, pre-piped Accessories -Limit switches for position indication are standard on motor-operated
- Features: Diverter Valves
-
Supplier: Johnson Electric Group
Description: Johnson Electric provides low noise diverter valves which combines our valve and motor design experience. We provide customers with products requiring lower power consumption boiler pumps due to the low pressure drop design of our diverter valves. Easy installation
- Pressure Rating: 7.251885 to 43.51131 psi
- Media: Cold Water, Water
- Features: Diverter Valves
- Actuation: Electric
-
Supplier: NResearch
Description: NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally
- Valve Size: 0.25 inch
- Pressure Rating: 30 psi
- Number of Ports/Ways: 3
- Power: 24 volts
-
Supplier: Lumaco Sanitary Valves
Description: An ingenious new design - meeting 3A and USDA standards - features a double-faceted sculptured plug replacing the standard "bored parts." This reduces sharp turns and turbulence in the line. With the valve in any position, the product flow is completely unobstructed.A 2mm. thick teflon
- Valve Size: 3 inch
- Number of Ports/Ways: 3
- Number of Ports: 3
- Features: Diverter Valves, Plug Valves, Sanitary / Hygienic Valves
-
Description: action 3-way control valves direct action mixing type Description: The plug structure of Three-way control valve is designed to flow to open. If valve plug in the valve seat that is mixing service control valve. There are two input ports and one outlet
- Features: Control Valves, Directional Valves, Diverter Valves, Mixing Valves
-
Supplier: DynaQuip Controls
Description: accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special
- Valve Size: 0.5 to 2 inch
- Number of Ports: 3
- Media Temperature: -4 to 176 F
- Number of Ports/Ways: 3
-
Supplier: Sharpe Valves
Description: Pressure relief hole in ball & stem, visual position indicator
- Valve Size: 3 inch
- Pressure Rating: 720 psi
- Number of Ports: 2
- Flow (Cv): 1,300
-
Supplier: APV, An SPX Brand
Description: proximity switch and valve position indicator may be incorporated. The valve may be cleaned up to the valve stem via a CIP nozzle, supplied as an optional accessory, this is fitted in a pipe adapter below the valve.
- Valve Size: 1 to 6 inch
- Pressure Rating: 145 psi
- Features: Diverter Valves, Sanitary / Hygienic Valves, Shut Off Valves
- Actuation: Manual / Hand
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being
- Valve Size: 0.25 inch
- Pressure Rating: 500 psi
- Number of Ports/Ways: 3
- Media Temperature: -65 to 650 F
-
Supplier: Honeywell International, Inc.
Description: HYDRAULIC TYPE 3-11/16 INCH OVERALL LENGTH 3/4 INCH NOMINAL SIZE .75 NOMINAL SIZE - DECIMAL 3/4 NOMINAL SIZE - FRACTIONAL HYDRAULIC SYSTEMS APPLICATION WATER SERVICE 40 TO 200 DEG F TEMPERATURE RATING COPPER BODY MATERIAL 10 TO 20 PSI PRESSURE RATING 3/4 INCH SWEAT END
- Valve Size: 0.75 inch
- Pressure Rating: 10 to 20 psi
- Media Temperature: 40 to 200 F
- Valve Type: Control Valves
-
Supplier: U.S. Plastic Corporation
Description: The 639 series three-way ball valve design promotes multiple configurations to fit the exact end use application. The 639 Series Valve is designed as a panel mount diverter valve. The middle port is common. The 90 degree handle rotation directs the flow to the open port,
- Valve Size: 0.375 inch
- Number of Ports: 3
- Number of Ports/Ways: 3
- Valve Type: Ball Valves
-
Supplier: U.S. Plastic Corporation
Description: The 639 series three-way ball valve design promotes multiple configurations to fit the exact end use application. The 639 Series Valve is designed as a panel mount diverter valve. The middle port is common. The 90 degree handle rotation directs the flow to the open port,
- Valve Size: 0.375 inch
- Number of Ports: 3
- Number of Ports/Ways: 3
- Valve Type: Ball Valves
-
Supplier: Invotec Solutions Ltd.
Description: The SMARTFLOW® SWAP® Valve is a simple, manually selectable device that supplies cooling water to the mould during processing or air to purge the water from the mould, cooling lines, Supply and Return manifolds prior to tool change. The 3-position shear valve is a proven
- Valve Size: 2 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Number of Ports: 2
-
Description: action 3-way control valves direct action mixing type Description: The plug structure of Three-way control valve is designed to flow to open. If valve plug in the valve seat that is mixing service control valve. There are two input ports and one outlet
- Valve Type: Control Valves, Directional Valves, Globe Valves, Mixing Valves
- Media: Steam
-
Supplier: FLSmidth
Description: subject to the highest pressure load. MÖLLER valves are also used as 2-way diverter valves in conveying pipes. Key Benefits A pneumatic valve designed for high-wear applications Number one requirement for your pressure valve is a seal that works – absolutely, every
- Valve Type: Dome Valves
-
Supplier: Prince Manufacturing Corp.
Description: FUNCTION The PRINCE valve model RD-900 is a manual 3-way 2-position selector valve. This valve will allow one pump source to supply two separate circuits. Pushing the handle in diverts oil flow to port away from handle. Pulling the handle out diverts oil flow to
- Valve Size: 0.5 inch
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 3
- Primary Material: Cast Iron, Steel
-
Supplier: Prince Manufacturing Corp.
Description: FUNCTION The PRINCE valve model SS is a manual 3-way 2 position selector valve. This valve will allow one pump source to supply two circuits. With the standard selector spool pulling the spool out diverts oil to port nearest handle, pushing the spool in diverts oil
- Valve Size: 0.5 inch
- Pressure Rating: 2,500 psi
- Number of Ports/Ways: 3
- Primary Material: Cast Iron, Steel
-
Supplier: Valcor Engineering Corporation
Description: Description These compact 3-way direct acting solenoid valves are available in normally open, normally closed, and universal operating modes. They range from 1/8” to ¼” port sizes with orifice sizes of 3/64” to ¼”. These sturdy construction valves are designed to handle a
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 230 F
-
Supplier: Honeywell International, Inc.
Description: HANDLED NORMALLY CLOSED VALVE POSITION 30 SEC VALVE TIMING V8044 MODEL
- Valve Size: 0.5 inch
- Pressure Rating: 20 to 125 psi
- Media Temperature: 40 to 200 F
- Primary Material: Brass / Bronze
-
Supplier: Clippard
Description: The R-338 is a 2-position, 3-way, double-piloted, fully-ported valve also with an independent check valve. It can be used Normally-Open, Normally-Closed, as a 2-position diverter or as a 2-way selector. Features • Easy manifold-mounted design • Integrated
- Pressure Rating: 150 psi
- Media Temperature: 32 to 180 F
- Number of Ports/Ways: 3
- Media: Air, Water
-
Supplier: Gemu Valves
Description: Construction The GEMU CleanStar®C60 / C67 HPW ultra pure pneumatically or manually operated 3/5 way diaphragm valves have a full PFA-HP body with two valve seats. All medium wetted parts are in PFA-HP or PTFE (diaphragm). The non-wetted bonnet is PVDF. The standard version of
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 87.02262 psi
- Media Temperature: 194 F
- Number of Ports/Ways: 3 to 5
-
Supplier: Eaton
Description: without ever having to worry about leakage and overflow. And...without overflow, there is no need to clean up after servicing the strainer basket. The Model 53BTX is simply a better way to work. A Better Duplex Strainer Design A unique flow diverter valve cartridge in the Model 53BTX
- Pipe Size: 0.75 to 4 inch
- Pressure Rating: 200 psi
- Materials: Bronze, Cast Iron, Monel®, Steel - Carbon / Alloy, Steel - Stainless
- Strainer Type: Duplex Basket
Find Suppliers by Category Top
Featured Products Top
-
ThermOmegaTech®’s M/D temperature control valve is designed for 3-way mixing or diverting applications. For fast response, the valve is compact and low mass. ThermOmegaTech®’s valves are designed around our exclusive Thermoloid® sensor/controller that automatically and (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
Industrial engineers often face challenges ensuring accurate fluid control, high efficiency, and reliable performance in systems with complex mixing or diverting requirements. Inconsistent valve operation can lead to (read more)
Browse Mixing Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
valves are approved under the NSF standard 61/372 for potable water use and are available in both “T” and “L” configurations, sizes ¼” through 3”. Bonomi North America has introduced a new range of lead-free, three-way, direct (read more)
Browse Diverter Valves Datasheets for Bonomi North America, Inc. -
% F.S.(with positioner) Available with diaphragm or piston actuators Multiple flange and welding connection options Designed for accurate mixing and diverting control, HMT/HDT pneumatic three-way control valves help improve process efficiency, system stability (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The DN50 150LB Pneumatic 3-Way Globe Valve with Bellows Bonnet and CF8 stainless steel body delivers precise (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
diverting type and is available across a wide size range. Highlight Specifications Body type: three-way cast globe valve Nominal size: 3/4" to 14" Pressure rating: ANSI Class 125/150/300/600; JIS 10K/16K/20K/30K/40K; PN1.6/4.0/6.4/10.0 MPa (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
3-Way Diverting Globe Valve: Enables efficient mixing or separation of fluid streams in pipelines DN80 Size, 150 (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
In industrial fluid systems, valves must ensure accurate flow control, corrosion resistance, and long-term stability. 3-way valve configurations enable flexible process control in complex systems (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
both mixing and diverting operations while maintaining performance under extreme temperatures and pressures. This valve covers a wide size range (3/4″ to 14″) and pressure ratings up to 40K/10 (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
and a series of common tubing lines, the grower was able to substitute water pressure for compressed air directly to the "air to open" side of the actuator. When water flow is diverted to the remote piping from the grower's central control system, the 40 PSI line pressure automatically opens the valve (read more)
Browse Air Valves Datasheets for Plast-O-Matic Valves, Inc.
Conduct Research Top
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
position - all while maintaining extremely high focal uniformity. Other imaging applications include: Consumer Digital Cameras. Non-Destructive Testing. Aerial Photography. Automotive Quality Control. 3. Advanced Security Applications. ATM money compartment security, currency counters, hotel room
More Information Top
-
EGR System Integration on a Pump Line-Nozzle Engine
Figure 3 shows the EGR valve block with the flow diverter rotated to an intermediate position .
-
Accessory Electrification in Class 8 Tractors
It controls the engine cooling fans, water pump speed, and diverter valve position in an energy-efficient manner to maintain engine coolant temperature within ± 3 degrees Celsius.
-
Design of a Riser Recoil Control System and Validation Through Full-Scale Testing
… times per second included: 1) pressures at numerous points in the plumbing of two tensioners, 2) stroke measured on the telescopic joint and two tensioners, 3 ) control valve positions , 4) strain measured by … … telescopic joint and the diverter housing, and 5) accelerations …
-
The Case for New Divided-Chamber Diesel Combustion Systems Part One: Critical Analysis of Current DI and Past Significant Divided-Chamber Engines
… for starting the engine, the diesel's main combustion chamber communicates with an auxiliary chamber (4) via a valve ( 3 ), controlled with a lever … … turned to the starting position , also shuts off the … … by lifting the air- diverter valve (7) to its upper …
Indicates content that may require registration and/or purchase.