Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1233410-SS-3GPB Category: Switches>Limit Switches Series: SS-P Termination Style: PC Pin Package: Tray Ingress Protection: IP40 Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 1,000 Circuit: SPDT Switch Function: On-Mom Actuator
- Device Type: Rotary Limit Switch
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SWITCH OPERATOR HEAD ROLLER, FOR LIMIT SWITCH 51ML3, 4 POSITIONS, SEALED HEAD. FREE 2 YEAR RADWELL WARRANTY
- Device Type: Linear Limit Switch
-
Description: SIRIUS POSITION SWITCH
- Maximum Current Rating: 6 amps
- Maximum DC Voltage Rating: 125 volts
- Device Type: Linear Limit Switch
- Features: Other
-
-
Supplier: Classic Automation LLC
Description: SIRIUS 3SES Position Switches - Limit switch, metal, plunger 1NO - 1NC, Form C Snap-action 1/2" - NPT threaded opening
- Device Type: Linear Limit Switch
-
Supplier: VAST STOCK CO., LIMITED
Description: Limit Switches MICRO SWITCH General Purpose Limit Switches: LS Series, Epoxy-Coated Aluminum Housing, Non Plug-in Body Style, Side Roller Plunger, 16,7 mm x 4,8 mm [0.66 in x 0.19 in] SST Roller, Roller Plunger May Be Locked in Any Position Through 360 , 1NC 1NO Si
- Maximum Current Rating: 10 amps
- Operating Temperature: -29 to 71 C
- Switch Type: Electromechanical
- Switch Configuration: Single Pole, Double Throw (SPDT)
-
Supplier: Assured Automation
Description: Description • Proximity • Visual indicator • 2 Conduit entries • Clear Lexan Cover • FM and CSA approved Enclosures & Connections • Class 1 Groups A,B,C,D Div 2 • Class II Groups EFG Div 2 Switch Ratings • 0.3 amp @ 125V AC/DC Part Numbers YO = Switch only YP = with 3 way solenoid YQ =
- Max AC Current Rating: 0.3 amps
- Max AC Voltage Rating: 125 volts
- Position Indication Options: 180 Degree (T or L Valve), ON-OFF (Two-way), Three-way
- Type of Position Indication: A Position Transmitter
-
Supplier: DigiKey
Description: SIRIUS POSITION SWITCH
- Maximum Current Rating: 3 to 6 amps
- Electrical Life (Minimum): 100,000 (#)
- Operating Temperature: -25 to 85 C
- Mechanical Life (Minimum): 15,000,000 (#)
-
Supplier: Schmersal Inc.
Description: Metal enclosure 3-4 Contacts
-
Supplier: Burger & Brown Engineering, Inc.
Description: Smartflow Thinswitch Liquid-Resistant Limit Switch is designed to verify ejector plate return in areas where occasional water or oil spray is present. The Thinswitch helps prevent accidental mold close in injection molding applications by providing a position switch that is tied to the
- Maximum Current Rating: 4 to 5 amps
- Maximum AC Voltage Rating: 250 volts
- Maximum DC Voltage Rating: 28 volts
- Electrical Life (Minimum): 10,000,000 (#)
-
Supplier: Euchner-U.S.A., Inc.
Description: Euchner Precision Single Plunger Limit Switches are used in Mechanical and Plant Engineering for control and positioning tasks. They have been developed in close collaboration with machine tool manufacturers. Their robust housings are made of a die cast anodized alloy, offering high
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 230 volts
- Maximum DC Voltage Rating: 24 volts
- Operating Temperature: -5 to 80 C
-
Supplier: Tru-Flo Valves & Automation
Description: Features & Specifications Multiple capabilities suitable for both double-acting and spring-return applications Mid-point stop ability ideal for all 180° spring-return 3-postion control applications including a critical fail application Compact design reducing installation, calibration, and
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Limit Switch, Pre-Wired Factory Sealed, Switch Body Only, Switch Body For Lever Type, Neutral Position, 4-Circuit, Extended Cable Length: 3.66m (12ft)
-
Supplier: Assured Automation
Description: Description • 2 SPDT mechanical switches • Visual indicator • 2 Conduit entries • Enclosed mounting hardware Enclosures & Connections • NEMA 4, 4X, • One 3/4" & one 1/2" NPT Conduit entries Switch Ratings • 10 amp @ 125/250VAC • 0.5 amp @ 125VDC Part Numbers YF = Switch only YB = with
- Max AC Current Rating: 10 amps
- Max AC Voltage Rating: 250 volts
- Position Indication Options: 180 Degree (T or L Valve), ON-OFF (Two-way), Three-way
- Type of Position Indication: A Position Transmitter
-
Supplier: RS Components, Ltd.
Description: Actuator head for position switch 3SE51/
- Features: Other
-
Supplier: Schmersal Inc.
Description: Metal enclosure Long life 40 mm x 76 mm x 40 mm ( basic component) Suitable for low actuating speeds 1 Cable entry M 20 x 1.5 free of silicon proved in power station applications Actuator head can be repositioned in steps 4 x 90° Continuous adjustment of lever position 360° Lever can be
- Number of Normally Open Contacts: 1
- Number of Normally Closed Contacts: 1
- Maximum Current: 6 amps
- Operating Temperature: -22 to 320 F
-
Supplier: Schmersal Inc.
Description: Metal enclosure Long life 40 mm x 76 mm x 40 mm ( basic component) Suitable for low actuating speeds 1 Cable entry M 20 x 1.5 free of silicon proved in power station applications Actuator head can be repositioned in steps 4 x 90° Continuous adjustment of lever position 360° Lever can be
- Maximum Current: 6 amps
- Operating Temperature: -22 to 194 F
-
Supplier: Eaton Corporation
Description: HAZARDOUS LOCATION TYPE 2NO CONTACT CONFIGURATION 3/4 INCH CONNECTION TYPE NEUTRAL POSITION, SPRING RETURN OPERATION TYPE 600 VAC 5 AMPERE, 240 VDC 0.05 AMPERE CONTACT RATING UL APPROVAL NEMA 1/4/7/9/13 ENCLOSURE DIE CAST ALUMINUM BODY MATERIAL -20 TO 200 DEG F OPERATING TEMPERATURE
- Maximum Current Rating: 0.05 to 5 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 240 volts
- Operating Temperature: -28.88888888888889 to 93.33333333333333 C
-
Supplier: DME Company
Description: Smartflow® Thinswitch® Liquid-Resistant Limit Switch is designed to verify ejector plate return in areas where occasional water or oil spray is present. The Thinswitch helps prevent accidental mold close in injection molding applications by providing a position switch that is tied to
-
Supplier: Assured Automation
Description: Switches YE = (2) Mechanical Switches YI = with 3 way solenoid YJ = with 4 way solenoid YK = DIN conn wired to terminal
- Max AC Current Rating: 0.3 amps
- Max AC Voltage Rating: 125 volts
- Position Indication Options: 180 Degree (T or L Valve), ON-OFF (Two-way), Three-way
- Type of Position Indication: A Position Transmitter
-
Supplier: DigiKey
Description: SIRIUS POSITION SWITCH,
-
Supplier: Eaton Corporation - Sensors
Description: Modular Construction and a Variety of Operating Modes Cutler-Hammer E51 Limit Switch Style Modular Sensors from Eaton's electrical business are available in thru-beam, reflex, polarized reflex, diffuse reflective and fiber optic sensing modes to solve a wide variety of sensing applications.
- Operating Distance: 420 inch
- Operating Temperature: -13 to 158 F
- Output Load: AC Load
- Mode: Dark-on, Light-on, Light/Dark Programmable
-
Supplier: Eaton Corporation
Description: HEAVY DUTY PLUG IN TYPE DIE CAST ZINC MATERIAL E50 SERIES MODULAR PLUG IN NEUTRAL POSITION LIMIT SWITCH USED ON DP, 2NO-2NC CONTACT CONFIGURATION 1/2 INCH NPT CONDUIT CONNECTION TYPE 600 VAC 10 AMPERE, 250 VDC 1 AMPERE CONTACT RATING UL, CSA, TUV APPROVAL NEMA
-
Supplier: Schmersal Inc.
Description: Metal enclosure Long life 40 mm x 76 mm x 40 mm ( basic component) Suitable for low actuating speeds 1 Cable entry M 20 x 1.5 free of silicon proved in power station applications Actuator heads can be repositioned by 4 x 90° With latching end position Continuous adjustment of lever
- Maximum Current: 6 amps
- Operating Temperature: -22 to 320 F
-
Supplier: Eaton Corporation
Description: LEVER TYPE E50/E50 6P/10316 SERIES LIMIT SWITCH USED ON CLOCKWISE/COUNTERCLOCKWISE CONVERTIBLE OPERATION TYPE 14 TO 250 DEG F (CLOCKWISE/COUNTERCLOCKWISE), 14 TO 200 DEG F (CLOCKWISE, COUNTERCLOCKWISE) OPERATING TEMPERATURE 3 LB-INCH OPERATING FORCE 10 DEG (POSITION 1), 20 DEG
-
Supplier: Metrol Co., Ltd.
Description: Features M5mm(or φ5), the world’s smallest positioning switches 3µm, high repeatability IP67 protective structure 3 million contact life time The ultra-precision positioning switches using no amp does not cause signal point drift due to external environment or
- Maximum Current Rating: 0.01 amps
- Maximum DC Voltage Rating: 5 to 24 volts
- Operating Temperature: 0 to 80 C
- Pre-travel: 0 inch
-
Supplier: Eaton Corporation
Description: FERROUS/NON FERROUS METAL TYPE RUGGED DIE CAST ZINC MATERIAL 3 PIN MINI CONNECTOR CONNECTION TYPE 2 WIRE(S) UL, CSA, CE APPROVAL 20 TO 264 VAC AT 50/60 HZ/20 TO 264 VDC OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13, IP67 ENCLOSURE -13 TO 158 DEG F OPERATING TEMPERATURE NO/NC
- Operating Temperature: -13 to 158 F
- Power Requirements: AC Powered, DC Powered
- Sensor Technology: Inductive Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Supplier: Allied Electronics, Inc.
Description: MICRO SWITCH™ compact LS limit switches have a long record of successful performance in industrial applications. The MICRO SWITCH™ LS fits in many places too small for any other fully adjustable limit switch. Switch is assembled for actuation in both directions but may be
-
Supplier: Allied Electronics, Inc.
Description: Compact: The most versatile, flexible and cross-functioning switches, the footprints match similar IEC switches available today allowing for easy retrofitting. Flexible: With more than 5,000 interchangeable configurations available, the modular design reduces installation time. Heads
-
Supplier: Allied Electronics, Inc.
Description: Compact: The most versatile, flexible and cross-functioning switches, the footprints match similar IEC switches available today allowing for easy retrofitting. Flexible: With more than 5,000 interchangeable configurations available, the modular design reduces installation time. Heads
-
Supplier: Allied Electronics, Inc.
Description: Eliminate limit switch failure with long-range combiprox® sensors. Up to 40 mm range with 9 sensing positions, weld-field immunity and extended temperature range, with the enhanced benefits of Uprox® technology senses all metals at the same rated sensing distance. Please contact your
-
Supplier: DeZURIK, Inc.
Description: Switches The two SPDT or four SPDT switches are rated at 10 amps at 125/250 VAC and 0.5 amps at 120 VDC. The top switch is set to indicate the fully closed position and the bottom switch is set to indicate the fully open position. Proximity Switches The proximity
-
Supplier: ASTM International
Description: 1.1 This specification covers the requirements for fiber-optic position switches (proximity and limit). This specification does not include switches that transfer an optical signal from one path to another by an external force or energy applied to the switch. 1.2 The
-
Supplier: steute
Description: Features/Options Ex zone 1 and 21 Thermoplastic enclosure Design to EN 50047 Wiring compartment Available with contact overlapping Actuator can be repositioned by 4 x 90° Rocking lever can be repositioned by 10° steps With 3 contacts available on request N.B.: Please state required
- Mechanical Life (Minimum): 1,000,000 (#)
- Switch Type: Electromechanical
- Device Type: Linear Limit Switch
- Features: Rated for Hazardous Locations
-
Supplier: Littelfuse, Inc.
Description: of less than 100 milliohms. Ideally suited for limit sensing, telecom and office equipment. Will handle light inductive loads with no suppression circuitry. Normally open switch capable of switching 200Vdc or 1.5A at up to 50 Watts Available sensitivity range of 22-43 AT
- Current Rating: 1.1 amps
- AC Voltage Rating: 140 volts
- DC Voltage Rating: 200 volts
- Power Rating: 50 watts
Find Suppliers by Category Top
Featured Products Top
-
The PS Series of limit switches are highly modular, with many actuator head and contact options, for position detection and safety guard monitoring applications. The PS series has 4 main body styles: PS116 Compact 1.22” x 0.62” x (read more)
Browse Limit Switches Datasheets for Schmersal Inc. -
industrial environments. In conjunction with an appropriate safety controller, a single position switch can be used up to PLd, while using two can achieve PLe, according to ISO 13849-1. Elevator industry The PS116 limit switch also fulfils the requirements for use in elevators according to EN 81-1, because all available switching elements have a contact opening of 2 x 2 mm. (read more)
Browse Limit Switches Datasheets for Schmersal Inc. -
locations. Bonomi North America has introduced a compact, heavy-duty hazardous location limit switch series with both mechanical and non-contact models. The new low-cost Bonomi EX Series provides both visual and remote electrical indication of valve/actuator position (read more)
Browse Valve Position Indicators Datasheets for Bonomi North America, Inc. -
option provides true environment-free sealing to comply with MIL-PRF-8805/39, MIL-PRF-8805/40, MIL-PRF-8805/43, and MIL-PRF-8805/100. Most case parts are grounded for EMI reduction. P6 and P6-3 limit switch models are among the 75,000+ MIL-qualified switches that OTTO manufactures in the U (read more)
Browse Limit Switches Datasheets for Powell Electronics, Inc. -
Asahi/America, Inc. is pleased to introduce the new J-Switch™ manual limit switch compatible with Asahi/America’s Type-21/21a ball valves and Type-23 Multiport™ ball valves. The new limit switch is a low-cost manual valve position indication solution. Asahi/America, Inc (read more)
Browse Ball Valves Datasheets for Asahi/America, Inc. -
, 4X limit switch containing two single-pole, double-throw mechanical switches (5A 125-250, 3A 24VDC). The valve and switch components together offer remote open or closed position indication. The standard Bonomi LS2 limit switch features a die-cast aluminum housing (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
The Telemecanique Sensors XCKN2118P20C is a compact electromechanical limit switch designed to detect the position, presence, travel limit, or movement of machine components. It belongs to the Telemecanique Limit Switches (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
XCKMR54D1H29 Heavy-Duty Hoisting Limit Switch The Telemecanique Sensors XCKMR54D1H29 is an application-specific electromechanical limit switch designed for position detection and travel control in hoisting, crane, and material-handling equipment. It (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
positioned as a cloud edge access/aggregation switch, connecting IOT and other devices in enterprise and SMB deployments. It is also an ideal Gigabit access/aggregation switch for SMB, enterprise, and campus networks. The LN-3848G-6Y/LN-3848GP-6Y is packed with features that bring high (read more)
Browse Access Points Datasheets for Larch Networks -
100mA@50VDC in non-switching applications and 25mA@24VDC with switching. SPDT contact arrangements are offered for each position. Each circuit is proven with a 2000-cycle rating. Shipped switches are provided with poles in the “OFF” position. With a profile of 3 (read more)
Browse DIP Switches Datasheets for Heilind Electronics, Inc.
Conduct Research Top
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
(DS 301 and DSP 402) and is certified by the CAN in Automation e.V. DC-, 2- and 3-phase servo-, stepper and linear motors can be controlled by it. Powerful algorithms and high sampling rates guarantee a high quality control. The interfaces for limit switches, digital and analog inputs and outputs
More Information Top
-
Effect of Phase Pressure on Casting Properties in Cold Chamber Die Casting Process
Variable 1 (1st phase pressure) (N/mm2 ) Variable 2 (2nd phase pressure) (N/mm2 ) Variable 3 ( limit switch position ) (cm) .
-
Safety analysis report and technical specifications of the MITR fission converter facility for neutron capture therapy
150 3 position medical control Limit switch ($100) (fully open) panel Display at the medical control panel ($50) FX4 Cd shutter Display at the Part of Cd rail system.
-
Intelligent controller of SEFRE rehab system
There are 3 limit switches to check positioning of left, right and middle hand.
-
The axial actuators for the VST primary mirror
The upwards movement of the sphere, starting from the motor being at the lower limit switch position , is limited to 3 mm by the brackets (33), in order to avoid any damage to the flexible plates in case of failure.
-
Material control system design: Test Bed Nitrate Storage Area (TBNSA)
These items include, but are not limited to, the following: 1) 24 point strip chart recorders for temperature recording 2) Indicator lights showing the position of each limit switch equipped valve 3 ) Two strip chart recorders for each module with a selector…
Indicates content that may require registration and/or purchase.