-
Supplier: Aurora Instruments
Description: Communication Aurora’s OEM Peristaltic Pump can communicate singly or in a multi-pump configuration through an RS-232 interface with supported 9,600 baud rate. Peristaltic Drive Aurora’s OEM Peristaltic Pump is driven by a stepper motor with a -1.8deg. step
- Features: Peristaltic Pumps
-
Supplier: Clark Solutions
Description: Model R12 Peristaltic Pump Flow Rate to 17.2 L/min (4.55 GPM) Description Model R12 Peristaltic Pump is an extremely strong pump featuring a conventional 3-roller design. The pump has excellent suction/lift performance and is well suited for
- Maximum Discharge Flow: 4.55 GPM
- Maximum Discharge Pressure: 29 psi
- Media Temperature: 185 F
- Discharge Size: 0.62598459 inch
-
Supplier: Clark Solutions
Description: Easy Tube Loading Peristaltic Pumps EZ 12 or 24 VDC, Flow to 1260 ml/min (20 GPH) Description EZ Easy Tube Loading Peristaltic Pumps are supplied with a 3-roller rotor for optimal fluid delivery and a 12 VDC or 24 VDC gear motor. The pump heads are
- Maximum Discharge Flow: 0.3333333333333333 GPM
- Maximum Discharge Pressure: 29 psi
- Discharge Size: 0.003149608 to 0.3149608 inch
- Power Source: DC Powered
-
-
Supplier: Clark Solutions
Description: 6000 series peristaltic pumps are built on the unique operational principle of balancing the load on the motor and gearbox shafts. The peristaltic tubes are positioned in pairs on both sides of the rollers. The pumps are supplied with a standard of 8 or 4
- Maximum Discharge Flow: 0.001717118325 to 0.0043852560300000005 GPM
- Media Temperature: 122 F
- Discharge Size: 0.040551203 inch
- Power Source: DC Powered
-
Supplier: Cole-Parmer
Description: class="cp-accordion">
These multi-channel peristaltic pumps let you individually control the flow and direction...
of each channel from the intuitive keypad or via your computer—expanding your benchtop pumping capabilities with a single compact unit! Pump delivers- Maximum Discharge Flow: 0.00924602175 GPM
- Maximum Discharge Pressure: 14.50377 psi
- Power Source: AC Powered
- Features: Peristaltic Pumps
Supplier: Clark SolutionsDescription: The Boxer 4000 Series is a high performance and versatile peristaltic pump. The pump is available with roller sizes to match either 6 or 8 mm ID x 2.4 mm wall, or 6.0 to 9.6 mm ID x 3.2 mm wall tubing. A set of replaceable inserts secures the various tube sizes
- Power Source: DC Powered
- Features: Dosing Pumps, Peristaltic Pumps, Positive Displacement Pumps
- Pump Housing Material: Plastic
Supplier: Cole-ParmerDescription: class="cp-accordion">
These multi-channel peristaltic pumps let you individually control the flow and direction...
of each channel from the intuitive keypad or via your computer—expanding your benchtop pumping capabilities with a single compact unit! Pump delivers- Maximum Discharge Flow: 0.00924602175 GPM
- Maximum Discharge Pressure: 14.50377 psi
- Power Source: AC Powered
- Features: Peristaltic Pumps
Supplier: Cole-ParmerDescription: class="cp-accordion">
These multi-channel peristaltic pumps let you individually control the flow and direction...
of each channel from the intuitive keypad or via your computer—expanding your benchtop pumping capabilities with a single compact unit! Pump delivers- Maximum Discharge Flow: 0.00924602175 GPM
- Maximum Discharge Pressure: 14.50377 psi
- Power Source: AC Powered
- Features: Peristaltic Pumps
Supplier: OMEGA Engineering, Inc.Description: FPU400 Series peristaltic pumps offer simplicity at a reduced cost. The motor turns the rollers, which squeeze fluid through the precision-bore high-tolerance tubing in a wavelike motion, acting like a positive displacement pump. The fluid doesn’t touch the pump;
- Maximum Discharge Flow: 0.0008 to 0.261 GPM
- Discharge Size: 0.0625 to 0.4375 inch
- Power Source: AC Powered, Manual
- Features: Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
Supplier: Aalborg InstrumentsDescription: Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into
- Maximum Discharge Flow: 0.0084535056 GPM
- Maximum Discharge Pressure: 12.3 psi
- Discharge Size: 0.3125 inch
- Power Source: AC Powered, DC Powered
Supplier: Cole-ParmerDescription: • Pump at output pressures up to 125 psi; flows to 33.3 GPH • Self priming even against maximum line pressure • Output volume is not affected by changes in back pressure • NEMA 4X and IP66 rated for washdown Standard electric control models have user-friendly features, including the
- Maximum Discharge Flow: 0.554761305 GPM
- Maximum Discharge Pressure: 125 psi
- Features: Metering Pumps, Peristaltic Pumps
Supplier: Aalborg InstrumentsDescription: Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into
- Maximum Discharge Pressure: 12.3 psi
- Discharge Size: 0.3125 inch
- Power Source: AC Powered, DC Powered, None, Pump Only
- Pump Housing Material: Aluminum, Stainless Steel
Supplier: Watson Marlow Pumps GroupDescription: Dual pumpheads for balanced twin-channel flows Flow rates up to 4.8 gpm (15.8 liter/min) per channel 621IX/R twin-roller pumps accept continuous tubing 621IX/RE twin-roller pumps accept LoadSure™ elements 621IX/RE4 four-roller pumps accept LoadSure™ elements
- Maximum Discharge Flow: 4.8 GPM
- Maximum Discharge Pressure: 60 psi
- Power Source: AC Powered
- Features: Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
Supplier: Aalborg InstrumentsDescription: Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into
- Discharge Size: 0.3125 inch
- Power Source: AC Powered
- Pump Housing Material: Aluminum, Stainless Steel
- Features: Peristaltic Pumps, Positive Displacement Pumps
Supplier: Aalborg InstrumentsDescription: Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into
- Discharge Size: 0.3125 inch
- Pump Housing Material: Aluminum, Stainless Steel
- Power Source: DC Powered
- Features: Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
Supplier: PumpWorks Inc. (The)Description: rollers 3 Flow range 0.007 ml/min to 760 ml/min Accommodates 8 small of 4 small Gear Ratio 1:1 Occlusion offset, tangential, adjustable Materials of construction Stainless steel rotor, Rulon rollers, Polysulfone ends APPLICATIONS INCLUDE Infusion/perfusion Continuous cell
- Features: Peristaltic Pumps
Supplier: Watson-Marlow Fluid Technology GroupDescription: Watson-Marlow 620S/RE4, 620U/RE4, 620Du/RE4: 0-2 bar NEMA 2 (IP31) low-pulsation pumps fitted with LoadSure tubing element pumpheads 620 cased pump drives offer NEMA 2 (IP31) ingress protection for light industrial and wipedown environments. All models include MemoDose for accurate,
- Maximum Discharge Flow: 0.000792 to 3.432 GPM
- Maximum Discharge Pressure: 30 psi
- Discharge Size: 0.4724412 to 0.6692917 inch
- Power Source: AC Powered
Supplier: Traceable® ProductsDescription: and other critical solutions. The tubing may be sterilized by autoclave. Unit pumps liquids and gases. Pumping dry does not harm the pump. Pump has a purge/prime switch for high-speed emptying/filling. It also reverses at the touch of a switch for ease in draining tubing. Three
- Maximum Discharge Flow: 0.00216621081 GPM
- Media Temperature: 500 F
- Power Source: AC Powered
- Features: Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
Supplier: Watson-Marlow Fluid Technology GroupDescription: The 114FD OEM pumps offer a product range for intermittent use or lighter applications. The pumps are reversible and come in 12V DC and 24V DC versions with a choice of speeds. They are extremely easy to use and are compact and stylish. 3 gear ratios for 350, 190 or 60rpm Small
- Maximum Discharge Flow: 0.00036984086999999996 to 0.079251615 GPM
- Discharge Size: 0.01968505 to 0.18897648 inch
- Power Source: DC Powered
- Features: Peristaltic Pumps, Positive Displacement Pumps
Supplier: Watson-Marlow Fluid Technology GroupDescription: Watson-Marlow 520DuN/REL, 520UN/REL, 520SN/REL and 520BpN/REL: 0-2 bar NEMA 4X (IP66) pumps fitted with LoadSure low-pressure element pumpheads The 520N cased pump drive offers NEMA 4X (IP66) ingress protection, which prevents the entry of dust particles and protects against powerful
- Maximum Discharge Flow: 0.000047550969 to 0.924602175 GPM
- Power Source: AC Powered
- Features: Dosing Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps
- Pump Housing Material: Plastic
Supplier: Watson Marlow Pumps GroupDescription: Dual pumpheads for balanced twin-channel flows Flow rates from 0.025 to 4.9 gpm (0.1 to 18.7 liter/min) per channel 621FX/R, 621DFX/R twin-roller pumps accept continuous tubing 621FX/RE, 621DFX/RE twin-roller pumps accept LoadSure™ elements 621FX/RE4, 621DFX/RE4
- Maximum Discharge Flow: 4.9 GPM
- Maximum Discharge Pressure: 60 psi
- Power Source: AC Powered
- Features: Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
Supplier: Watson Marlow Pumps GroupDescription: Flip-top easy-loading design 313 has three rollers for maximum flow rates 314 has four rollers for minimum pulsation Up to 2 l/min continuously, 3 l/min intermittently Accepts seven tube sizes without adjustment Up to six pumpheads on one drive Rated for 24-hour duty One-year
- Maximum Discharge Flow: 0.4623010875 GPM
- Power Source: DC Powered
- Features: Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
- Pump Housing Material: Plastic
Supplier: U.S. Plastic CorporationDescription: autoclave. Unit pumps liquids and gases. Pumping dry does not harm the pump. Pump has a purge/prime switch for high-speed emptying/filling. It also reverses at the touch of a switch for ease in draining tubing. Three rollers reduce flow pulsation, prevent siphoning, and
Supplier: Traceable® ProductsDescription: and other critical solutions. The tubing may be sterilized by autoclave. Unit pumps liquids and gases. Pumping dry does not harm the pump. Pump has a purge/prime switch for high-speed emptying/filling. It also reverses at the touch of a switch for ease in draining tubing. Three
- Maximum Discharge Flow: 0.625 GPM
- Media Temperature: 200 F
- Power Source: AC Powered
- Features: Other
Find Suppliers by Category Top
Peristaltic Pumps (314 Companies)Liquid Handling Pumps (2,272 Companies)Tubing (2,416 Companies)Roller Bearings (593 Companies)Water Pumps (863 Companies)Featured Products Top
-
peristaltic pumps and piping to simulate a variety of pumping conditions. The decrease in energy used over time when the pulsation dampener was added in the system ranged from 3.9% up to 34.1% depending on the setup and differential pressure created. As seen in Figure 1 (read more)
Browse Flow Meters Datasheets for Blacoh Fluid Control, Inc. -
Oil & Gas Automotive Aerospace High precision silicon nitride ceramic balls, roller for bearing, pump valve: High (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
. This design makes the pump ideal for tanker truck, rail car, or underground tank unloading applications, since the HZS can purge the suction line of air and vapor. The HZS/HZSA pumps can offer flows up to 600 m3/hr (2,460 gpm) and differential heads up to 500 m (1,640 ft). The (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
RETAINING RINGS CURE FASTENER CONCERNS IN YET ANOTHER MEDICAL APPLICATION Peristaltic pumps are used to move fluids along (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
(Left Ventricular Assist Device) Tunnellers Peristaltic Pump components Specialized Surgical Tools Laser Holders Canulas Implanted IV Ports Surgical Retractors Cytometer Components Bed Mounting hardware (read more)
Browse CNC Machining Services Datasheets for Protomatic, Inc. -
will steady a pulsing flow caused by diaphragm pumps, piston pumps, peristaltic pumps and other quick flow interrupting equipment. The PDS will steady a vibrating pointer of a pressure gage or flow meter under flowing conditions. When used properly, quick pulsating flows will be greatly (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc. -
similar to type 321 at elevated temperatures, and excellent cryogenic impact strength. Valve stems, seats, and trim; fastening systems, screening, pins, bushings, roller bearings, pump shafts and rings. Food handling, medical, automotive, aerospace and nuclear (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
ferrous metal roller used in a metal bending application with a ceramic roller. Since these ceramic rollers have yet to be replaced, this has resulted in the elimination of any downtime. Pumping and metering chemically aggressive fluids is another application in which metal parts have been replaced (read more)
Browse Ceramic Fabrication Services Datasheets for Insaco, Inc. -
alternatives to metals do exist and should be considered. For example, we recently replaced a ferrous metal roller used in a metal bending application with a ceramic roller. Since these ceramic rollers have yet to be replaced, this has resulted in the elimination of any downtime. Pumping and metering (read more)
Browse Ultra-hard Materials Machining Datasheets for Insaco, Inc. -
alternatives to metals do exist and should be considered. For example, we recently replaced a ferrous metal roller used in a metal bending application with a ceramic roller. Since these ceramic rollers have yet to be replaced, this has resulted in the elimination of any downtime. Pumping and metering (read more)
Browse Machine Shop Services Datasheets for Insaco, Inc.
More Information Top
-
Journal of Propulsion and Power > Laser Velocimetry Measurementsat the Diffuser Exit of a Coal-Fired MHD Channel
The frequency of the flow pulsation was set at 12 Hz by carefully adjusting the rpm of the 3 - roller peristaltic pump .
-
Enhancement of endothelial nitric oxide synthase production reverses vascular dysfunction and inflammation in the hindlimbs of a rat model of diabetes
An integrated roller peristaltic pump (Minipuls 3 ; Abimed, Langenfeld, Germany), which delivered blood from the left carotid artery, enabled the perfusion through the femoral artery into the left hindlimb.
-
Dynamic changes in murine vessel geometry assessed by high‐resolution magnetic resonance angiography: A 9.4T study
A constant flow of 3 mL/minute was adjusted by means of a roller peristaltic pump (Minipuls 3 ; Abimed, Langenfeld, Germany) under control of a small-animal blood-flow meter (T206; Transonic Systems, New York, NY, USA).
-
Integrated Microanalytical System Coupling Permeation Liquid Membrane and Voltammetry for Trace Metal Speciation. Technical Description and Optimization
A 10 roller peristaltic pump (Minipuls 3 ± Gilson) was used to circulate the source solution.
-
Microwave dissolution of plant tissue and the subsequent determination of trace lanthanide and actinide elements by inductively coupled plasma-mass spectrometry
Samples were transferred to the nebulizer by using a ten- roller peristaltic pump (Miniplus 3 ; Gilson Medical Electronics, Middleton, WI).
-
Waste minimization in analytical chemistry through innovative sample preparation techniques.
Samples were transferred to the nebulizer by using a ten- roller peristaltic pump (Miniplus 3 : Gilson Medical Electronics, Middleton, WI).
-
Direct measurement of mixing quality in a pulsatile flow micromixer
An 8 roller Gilson Minipuls 3 peristaltic pump produces the flow.
-
Dependence of oxygen uptake on ambient PO 2 in isolated perfused frog skin
The perfusate was equilibrated with 4% O 2 and 2% CO 2 in N 2 and pumped to the skin by a ten- roller peristaltic pump (Gilson Minipuls 3 ) through a bubble trap.
-
The influence of pulsation on the dissolution rate measurements in column type apparatus
Different pumps: (1) peristaltic pump, two rollers, manufacture a 0 ;(2) peristaltic pump, two rollers, manufacture b x ; ( 3 ) peristaltic pumps , six rollers .
-
Autologous Pump‐Perfused Rat Hind Limb Preparation for Investigating Muscle Function and Metabolism In Vivo
A cannula was inserted into the right femoral artery (non- perfused leg) toward the heart and was connected to a resealing flexi-tube, passed through a peristaltic roller pump (Gilson Miniplus 3 , Middleton, WI, USA) and connected to a cannula that was …
Indicates content that may require registration and/or purchase.