-
Supplier: Newark, An Avnet Company
Description: 3 VOLT RELAY KIT / OMRON ELECTRONIC COMPONENTS
-
Supplier: Newark, An Avnet Company
Description: COMBINED UNDER & OVER VOLTAGE/FREQUENCY RELAY, SINGLE PHASE ALL RELAYS DE-ENERGIZE ON TRIP INPUT 480 VOLTS RELAY OUTPUT WITH VOLT FREE CONTACTS FREQUENCY 60 HERTZ 1.5% VOLTS 0.3 HERTZ
-
Supplier: Newark, An Avnet Company
Description: 3-PHASE VOLT. LEVEL RELAY PH SEQ AND LOSS TROP R.0
-
-
Supplier: Newark, An Avnet Company
Description: VOLT MONITORING RELAY, 240VAC; Product Range:VAKP Series; Contact Configuration:SPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC; Relay Terminals:Quick Connect; Contact Voltage VDC:-; Power Consumption:3VARoHS Compliant: Yes
-
Supplier: MilesTek Corporation
Description: RELAY, BUS SEGMENTING 28 VOLT - 90-50274 Eliminating the task of manually switching cables, relay devices act as on-off bus switches to connect and disconnect individual remote terminals or entire bus segments to/from a bus network. Reconfiguring bus components is accomplished
-
Supplier: Accuris
Description: CUTOUT RELAY, ENGINE GENERATOR, 28 VOLT DC SYSTEM
-
Supplier: Accuris
Description: RELAY, FIELD CONTROL, GENERATOR, 120 VOLTS DC, TYPE M-3
-
Supplier: Accuris
Description: Relay Assembly: Gun-Firing, Waterproof, 24 Volt Dc
-
Supplier: Accuris
Description: Industrial Control and Systems Controllers, Contactors and Overload Relays Rated 600 Volts
-
Supplier: Cole-Parmer
Description: Opto 22 offers a complete line of solid-state relays (SSRs), from the rugged 120/240-volt AC Series to the small-footprint MP Series, designed for mounting on printed circuit boards. All Opto 22 relays feature 4,000 volts optical isolation and are UL and CSA recognized.
- Output Voltage Type: DC
-
Supplier: VAST STOCK CO., LIMITED
Description: Industrial Relays UndrOvr Volt Relay 20 to 600 V
-
Supplier: Allied Electronics, Inc.
Description: Protect equipment from problems with 3-Phase power. Models available to protect loss, phase reversal, under and over voltage. All models are multi-voltage and 50/60 Hz. LED indication for power and output status. Control of 3-Phase Networks: Phase Sequence, Phase Failure, Imbalance
-
Supplier: Kelco Industries
Description: Guardian offers a range of general purpose, “off-the-shelf” relays for applications throughout a wide variety of industries. DC relay designs are available from 1 amp through 30 amp, in sealed and non-sealed configurations. Coil voltages include 3-110 volt DC. AC
- Relay Type: Aerospace / MIL-SPEC Relay
-
Supplier: VAST STOCK CO., LIMITED
Description: General Purpose Relays 3.0volts 1 Form A PLC Relay
- DC Coil Voltage: 3 volts
- Relay Type: General Application Relay
-
Supplier: Radwell International
Description: 1/2 HP AT 120 VOLT & 3/4 HP AT 240 VOLT, ELECTROMECHANICAL PLUG-IN GENERAL PURPOSE RELAY 10 AMP AT 250 VAC, 3PDT, 24 VAC AT 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
- Relay Type: General Application Relay
-
Supplier: Radwell International
Description: PROTECTOR RELAY CONTROLLER, INTERMITENT IGNITION, 120 VOLT, 60 HZ, 3 WIRE, 24 VOLT CONTROL CIRCUIT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DigiKey
Description: MON.RELAY,IO-LINK,3-PH+N VOLT.,1
-
Supplier: ODG (Origin Data Global)
Description: UNDROVR VOLT RELAY 20 TO 600 V
- Supply Voltage (Vi): 24 volts
-
Supplier: Quarktwin Technology Ltd.
Description: 3 VOLT RELAY ADJ 200-250VAC 10P
- Operating Temperature: 32 to 104 F
-
Supplier: Powell Electronics, Inc.
Description: Monitoring Relay, Volt, 3 phase, 30/60/3
-
Supplier: Allied Electronics, Inc.
Description: Series DC60 Solid State Relays, Panel Mount, 3 to 60 VDC, 4000 V (RMS) Dielectric Strength 3-7 Amp; 60 VDC; DC Output Bipolar transistor outputs are available in 3, 5 and 7 amp ratings. Cost-effective relays offer 4000 volt isolation and come in Crydom's
-
Supplier: Galco Industrial Electronics
Description: 3-PHASE VOLT MON/ 380-480V/ AD
-
Supplier: Allied Electronics, Inc.
Description: DC60 Series 3 A to 7 A Current Panel Mounting Solid State Relay 3-7 Amp; 60 VDC; DC Output Bipolar transistor outputs are available in 3, 5 and 7 amp ratings. Cost-effective relays offer 4000 volt isolation and come in Crydom's standard panel-mount package.
-
Supplier: Cole-Parmer
Description: Opto 22 offers a complete line of solid-state relays (SSRs), from the rugged 120/240-volt AC Series to the small-footprint MP Series, designed for mounting on printed circuit boards. All Opto 22 relays feature 4,000 volts optical isolation and are UL and CSA recognized.
- Output Voltage Type: DC
-
Supplier: Radwell International
Description: SOLID STATE PANEL MOUNT RELAY, CONTACT CONFIGURATION:SPST-NO, LOAD CURRENT:3A, OPERATING VOLT MAX:60VDC, RELAY MOUNTING:PANEL, RELAY TERMINALS:SCREW, SWITCHING MODE:DC SWITCH, OPERATING VOLT MIN:3VDC, CONTROL VOLT MIN:3.5VDC, ROHS COMPLIANT. FREE 2
- Features: DC Motor Starter
- Overload Protection: Solid State
-
Supplier: Cole-Parmer
Description: Opto 22 offers a complete line of solid-state relays (SSRs), from the rugged 120/240-volt AC Series to the small-footprint MP Series, designed for mounting on printed circuit boards. All Opto 22 relays feature 4,000 volts optical isolation and are UL and CSA recognized.
- Output Voltage Type: DC
-
Supplier: Backer Hotwatt Inc.
Description: Features: 3-32 VDC Input 600 volt blocking voltage 4000 volt isolation Zero voltage turn-on Built-in snubber 100% tested at rated current High surge capability U.L. recognized C.S.A. certified
- Input (Pick-up) Voltage Range: 0 volts
- Maximum Current: 25 amps
- Load Voltage: 24 to 330 volts
- Output Voltage Type: AC, DC
-
Supplier: Kussmaul Electronics Company, Inc.
Description: Programmable Voltage Detector monitors the battery system voltage and detects both over voltage and under voltage conditions. The under voltage trip point is programmed by the use of 3 "DIP" switches, which provide for 8 possible settings ranging from 11.44 Volts to 13.01 Volts.
- Voltage Sensing Range: 11.44 to 13.01 volts
- Voltage Sensitive Relay: Over-voltage Protection, Undervoltage
-
Supplier: Red Lion Controls, Inc.
Description: surge) Typical on resistance: 0.3 Ohms (Drop 0.3 VDC @ 1 Amp) Input isolation: 150 Volts (16 channel modules only) All channels Scan rate: 1 ms Configuration Configured using Crimson® 3.x software Graphical User Interface (GUI)
-
Supplier: Allied Electronics, Inc.
Description: DC60 Series 3 A to 7 A Current Panel Mounting Solid State Relay 3-7 Amp; 60 VDC; DC Output Bipolar transistor outputs are available in 3, 5 and 7 amp ratings. Cost-effective relays offer 4000 volt isolation and come in Crydom's standard panel-mount package.
-
Supplier: Micropac Industries, Inc.
Description: effective isolation up to 1000 volts AC RMS. Power FET outputs eliminate bipolar offset, and minimize output voltage drop. The control logic is TTL and CMOS compatible, and will accommodate bias supplies between 3.8 and 32 VDC. A built-in Schmitt trigger increases noise margin when
- Input (Pick-up) Voltage Range: 3.8 volts
- Dropout Voltage: 1.5 volts
- Input Current Range: 1 amps
- Maximum Current: 1 amps
-
Supplier: UL Standards & Engagement
Description: with their associated control devices including, but not limited to, voltage sensing relays, frequency sensing relays, and time delay relays. 1.4 An automatic transfer switch as covered by these requirements is a device that automatically transfers a common load from a normal
-
Supplier: Air Compressors Direct
Description: Quick Connect Stud (F) •1/4” NPT Quick Connect Coupler (M) •Dash Panel Gauge with ON/OFF Switch •Pressure Switch with Relay (110 PSI on, 150 PSI off) •Reducer (1/8” NPT F to 1/4” NPT M) •1/4” NPT 175 PSI Safety Valve •1/4” NPT Drain Cock •(3) 1/4” NPT Compression Fittings •4” Strip of
- Discharge / Operating Pressure: 150 psi
- Flow Capacity: 1.84 to 1.41 SCFM
- Power Source: DC
-
Supplier: CSA Group
Description: with their associated control devices including, but not limited to, voltage sensing relays, frequency sensing relays, and time delay relays. 1.4 An automatic transfer switch as covered by these requirements is a device that automatically transfers a common load from a normal
-
Supplier: Marsh Bellofram Group of Companies
Description: Features: Low Cost Rugged Design 10 Amp Output High Reliability 8 pin or 11 pin Track Mountable Plug-in base DPDT & 3PDT Arrangements 12, 24, 120, & 240 Volts Operation
- Maximum Current: 10 amps
- Maximum AC Switching Power: 2,300 VA
- Maximum DC Switching Power: 280 watts
- DC Coil Voltage: 12 volts
Find Suppliers by Category Top
Featured Products Top
-
status and hysteresis can be set within this option. These alarms have visual indication (LEDs) and activate changeover relays for remote indication or control. The set points can be viewed and adjusted using the hotkeys on the front panel keypad. The Superdew 3 also includes RS485 (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
COLOR CODE: 1-White, 2-Black, 3-Red, 4-Green, 5-Yellow OPERATING TEMPERATURE: -40°C to +90°C OPERATING VOLTAGE: 200 Volts (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
Volts. Flexible Controls: Accommodates a variety of relays, contactors, and programmable logic controllers. Lithium Iron Phosphate Chemistry: Delivers exceptional cycle (read more)
Browse Power Supplies Datasheets for Green Cubes Technology -
The ultrasonic flowmeter has a measuring range of ±32 m/s. With an accuracy of ±1.5 % f.s. for a pipe diameter of DN ≥50, ±3.5 % f.s. for a pipe diameter of DN <50 and a reproducibility of ±0.5 % f.s., the ultrasonic flow meter is (read more)
Browse Ultrasonic Flow Meters Datasheets for PCE Instruments / PCE Americas Inc.
More Information Top
-
CR4 - Thread: How Do I Bridge the Connection to Make the PIR Sensor Work?
You could use a high resistance 3 volt relay connected to the echo (+) output and ground.
-
Automation of MCDOR at NMT-3 Los Alamos National Laboratory. Final report
Connect the output number 1t lead to the t terminal of a DC power supply set to * 5 volts and the-lead to an input part of a 3 volt relay .
-
RK ELECTRIC - RK ELECTRIC RELAY(11)
3 PHASE VOLT RELAY 110-120VAC .
-
RK ELECTRIC - RK ELECTRIC RELAY(13)
3 PHASE VOLT RELAY 380-415VAC .
-
CR4 - Thread: 555 Timer To Control Motors
I am going to use a low power 3 terminal 5 volt power regulator (LM109) to maintain the voltage across the 555, then using a 3 volt activated relay from the output of the 555 to control it, to power the motors …
-
Development of a micro-controlled solar tracker
To invert the rotation direction of the dc motor, four relays of 3 volts and 40 mA were utilized.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/74-0000s/74-3330.pdf
OUT 1 COM OUT 1 OPEN OUT 1 CLOSE OUT 2 COM OUT 2 OPEN OUT 2 CLOSE RELAY COM RELAY 1 RELAY 2 RELAY 3 SUPPLY VOLT SUPPLY VOLT PWR RELAY IN (D,F MODELS ONLY) PWR RELAY OUT (D,F …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/95-0000s/95-7519.pdf
RELAY COM RELAY 1 RELAY 2 RELAY 3 SUPPLY VOLT SUPPLY VOLT PWR RELAY IN (D,F MODELS ONLY) PWR RELAY OUT (D,F MODELS ONLY .
-
CR4 - Thread: Bus Coupler Scheme in 6.6 KV Breakers
3 .NO VOLT Relay .
-
Testing of harmonic restraint relays with single frequency sources
The output of the current transformers to the operating circuit is approximately 3 Volts for the relay to operate.
Indicates content that may require registration and/or purchase.