-
Supplier: Nova Plumbing Technologies
Description: PART NO 46002500MXE Description 1" 3-Way Mixing Valve, NPT Country of Origin ITALY Material NORMAL BRASS
- Number of Ports/Ways: 3
- Valve Size: 1 inch
- Primary Material: Brass / Bronze
- Features: Mixing Valves
-
Supplier: Nova Plumbing Technologies
Description: PART NO 46002000MXC Description 3/4" 3-Way Mixing Valve, NPT Country of Origin ITALY Material NORMAL BRASS
- Number of Ports/Ways: 3
- Valve Size: 0.75 inch
- Primary Material: Brass / Bronze
- Features: Mixing Valves
-
Supplier: Nova Plumbing Technologies
Description: PART NO 46003200MXG Description 1 1/4" 3-Way Mixing Valve, NPT Country of Origin ITALY Material NORMAL BRASS
- Number of Ports/Ways: 3
- Valve Size: 1.25 inch
- Primary Material: Brass / Bronze
- Features: Mixing Valves
-
-
Description: Description The mixing control valve is mainly used for mixing two fluids into a third fluid. The diverting control valve is mainly used for diverting one fluid into two fluids. Performance Characteristics 1. HDT/HMT series is a cage guided 3-way
- Media: Air, Steam
- Features: Control Valves, Cryogenic Valves, Directional Valves, Diverter Valves, Globe Valves, Mixing Valves
-
Supplier: Nova Plumbing Technologies
Description: PART NO 45002000MXC Description 3/4" 4-Way Mixing Valve, NPT Country of Origin ITALY Material NORMAL BRASS
- Number of Ports/Ways: 4
- Valve Size: 0.75 inch
- Primary Material: Brass / Bronze
- Features: Mixing Valves
-
Supplier: Zurn Industries LLC
Description: 3-Way Thermostatic Mixing valve Features And Benefits 3-way thermostatic mixing valve Large flow proportional master mixing valve Accurate control of both hot and cold water inlet Teflon coated wear surfaces
- Features: Mixing Valves
- Media: Water
-
Description: Description SPECIFICATIONS Body Type Three-way cast globe valve Nominal size 3/4’’, 1’’, 1-1/4’’, 1-1/2’’, 2’’, 2-1/2’’, 3’’, 4’’, 5’’, 6’’, 8’’, 10’’, 12’’, 14’’ Pressure rating • ANSI Class 125, 150, 300, 600 • JIS 10K, 16K, 20K, 30K, 40K • PN1.6, 4.0, 6.4, 10.0 Mpa End
- Media: Air, Steam
- Features: Control Valves, Cryogenic Valves, Directional Valves, Diverter Valves, Globe Valves, Mixing Valves
-
Supplier: Taco Comfort Solutions
Description: Taco iSeries® Mixing Valves provide precise and cost-effective temperature control for your heating systems, the flexibility of zone-to-zone control, plus built-in boiler protection. Available in 2-way, 3-way or 4-way injection configurations For either
- Features: Mixing Valves
- Media: Water
-
Supplier: ThermOmegaTech®
Description: Operation The ThermOmegaTech® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold
- Valve Size: 0.5 inch
- Pressure Rating: 350 psi
- Number of Ports/Ways: 3
- Media Temperature: 250 F
-
Description: action 3-way control valves direct action mixing type Description: The plug structure of Three-way control valve is designed to flow to open. If valve plug in the valve seat that is mixing service control valve. There are two
- Features: Control Valves, Directional Valves, Globe Valves, Mixing Valves
- Media: Steam
-
Description: Description SPECIFICATIONS Body Type Three-way cast globe valve Nominal size 3/4’’, 1’’, 1-1/4’’, 1-1/2’’, 2’’, 2-1/2’’, 3’’, 4’’, 5’’, 6’’, 8’’, 10’’, 12’’, 14’’ Pressure rating • ANSI Class 125, 150, 300, 600 • JIS 10K, 16K, 20K, 30K, 40K • PN1.6, 4.0, 6.4, 10.0 Mpa End
- Media: Air
- Features: Control Valves, Diverter Valves, Mixing Valves
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Three-way version offers the same trunnion design, dual sliding seats and other premium features found in our 2-way valves. 1/2″ – 2″ sizes in PVC or CPVC, with 2-hole ball to prevent mixing, or 3-hole ball to prevent momentary deadhead. 3″ & 4″ sizes in
- Valve Size: 0.5 to 2 inch
- Number of Ports: 3
- Flow (Cv): 4 to 39
- Number of Ports/Ways: 3
-
Supplier: Assured Automation
Description: Description: The PTP Series 3-Way Ball Valves can be used for flow diverting, mixing, or on/off isolation. They will replace a Tee + 2 valve linkage assembly at reduced cost and space, along with shorter installation and maintenance time. The patented seat stop
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 232 psi
- Number of Ports: 3
- Flow (Cv): 2.45 to 224
-
Supplier: Valcor Engineering Corporation
Description: The SV23 series pinch valves are available in normally closed, normally open and close-open configuration. These pinch valves are used in applications where the media needs to be completely isolated from any valve parts. They are available in single or multi tube configuration
- Number of Ports/Ways: 2 to 3
- Pressure Rating: 30 psi
- Actuation: Electric
- Features: Other, Tube Fitting
-
Supplier: BI-TORQ® Valve Automation
Description: Features Full port 3-way sanitary clamp end 316SS ball valve 1/2" through 4" ISO mounting pad for direct mount automation TFE cavity filler seats and seals L-port or T-port configurations Ideal for mixing, food, biotech and chemical applications 4-seat design for high
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 3
- Media Temperature: 450 F
-
Supplier: Burkert Fluid Control Systems
Description: The 0330 valve is a direct-acting, media-separated pivoted armature valve. It is available as a 2/2 and 3/2-way variant. As a 3/2-way variant, it can be used as a distributor or mixing valve. Various diaphragm materials and circuit functions
- Primary Material: Brass / Bronze
- Features: Mixing Valves, Solenoid Valves
-
Supplier: BI-TORQ® Valve Automation
Description: Features Full port 3-way 150# ANSI flanged 316SS ball valve 1/2" through 4" ISO mounting pad for direct mount automation TFE seats and seals L-port or T-port configurations Ideal for mixing, food and chemical applications 4-seat design for high cycling
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 275 psi
- Number of Ports: 3
- Media Temperature: -40 to 400 F
-
Supplier: Lee Co. (The)
Description: models. The 3-way features an innovative Y-shaped elastomer tube, which offers ultra low carryover volume when switching between fluids. This tube also allows for single-plane flow through the valve, keeping fluid flow laminar and minimizing mixing. The valve is
- Pressure Rating: 30 psi
- Features: Other
- Valve Type: Solenoid Valves
-
Supplier: BI-TORQ® Valve Automation
Description: Manual 3-Way Flanged Stainless Steel Ball Valve Features Full port 3-way SS ball valve 1/2" through 4" 150# ANSI flanged ends L-port and T-port design 4-seat design for high cycle applications ISO 5211 mounting pad for direct mount actuation Ideal for
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 275 psi
- Number of Ports: 3
- Media Temperature: 450 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated
- Valve Size: 1.574804 inch
- Pressure Rating: 0 to 1,500 psi
- Number of Ports/Ways: 3
- Media Temperature: -4 to 320 F
-
Supplier: BI-TORQ® Valve Automation
Description: Features Full port 3-way NPT 316SS ball valve 1/2" through 2" ISO mounting pad for direct mount automation RTFE seats and seals L-port or T-port configurations Ideal for mixing, food and chemical applications 4-seat design for high cycling NPT or socket weld ends (clamp
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 3
- Media Temperature: -40 to 450 F
-
Supplier: Radwell International
Description: VALVE MECHANICAL MIXING 3/8IN 3WAY. FREE 2 YEAR RADWELL WARRANTY
- Features: Mixing Valves
-
Supplier: Burkert Fluid Control Systems
Description: The Bürkert 3/2 way seat valve, Type 2106, consists of a pneumatically operated ELEMENT actuator and a 3 way stainless steel valve body. Interchanging of pressure and service ports enables different fluidic circuit functions, such as the mixing or
- Media Temperature: 14 to 365 F
- Number of Ports/Ways: 3
- Valve Type: Globe Valves
- Primary Material: Stainless Steel
-
Supplier: Radwell International
Description: MIXING VALVE, 3 WAY, 1 IN NPT, 14 CV. FREE 2 YEAR RADWELL WARRANTY
- Features: Mixing Valves
-
Supplier: Radwell International
Description: VALVE, 3-WAY, MIXING, LN,BZ,OR, FXF ,.75/6.3. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Features: Mixing Valves
-
Supplier: Valcor Engineering Corporation
Description: Description These compact 3-way direct acting solenoid valves are available in normally open, normally closed, and universal operating modes. They range from 1/8” to ¼” port sizes with orifice sizes of 3/64” to ¼”. These sturdy construction valves are designed to
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 230 F
-
Supplier: Clark Solutions
Description: valves are rated for 25 PSI differential. Optional trim materials are available for higher temperature/pressure applications. Flow type for two-way valves is equal percentage or modified equal percentage for water or steam applications. Flow type for three-way
- Valve Size: 0.75 inch
- Pressure Rating: 365 psi
- Number of Ports/Ways: 3
- Flow (Cv): 6.3
-
Supplier: Hansen Technologies Corporation
Description: A 3-way mixing valve that operates with the use of an internal thermostatic element. As oil is circulated through the screw compressor, it picks up heat from the compressor. The hot oil is circulated past the thermostatic element inside the valve and it is also fed
- Features: Mixing Valves
-
Supplier: Honeywell International, Inc.
Description: 3-WAY, HYDRONIC, THERMOSTATIC TYPE 1-1/2 INCH NOMINAL SIZE 248 DEG F TEMPERATURE RATING PLASTIC HANDLE, KNURLED RING INCLUSIONS/FEATURES BRONZE BODY MATERIAL 232 PSI PRESSURE RATING THREADED X THREADED END CONNECTION 3-11/16 INCH BASE TO INLET DIMENSION 3-11/16 INCH INLET
- Valve Size: 1.5 inch
- Pressure Rating: 232 psi
- Media Temperature: 248 F
- Primary Material: Brass / Bronze
-
Supplier: Gemu Valves
Description: Construction The GEMU 312/314 pneumatically operated 3/2-way valves have a rugged low maintenance aluminium piston actuator. GEMU 312 is flanged, GEMU 314 has threaded sockets. The connection for the control medium can be rotated through 360°. The double sided valve plug
- Pressure Rating: 29.00754 to 232.06032 psi
- Media Temperature: 176 to 356 F
- Number of Ports/Ways: 2
- Features: ANSI, Bolt Flange, DIN, ISO, Other, Threaded
-
Supplier: Assured Automation
Description: temperature, level, and flow of a wide variety of fluids in from -20 to 500ºF. Functions 2-way Flow Control 3-way Mixing 3-way Diverting Features & Benefits Compact rugged valve body with selection of port reductions Precision manufactured
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 720 psi
- Number of Ports/Ways: 2 to 3
- Media Temperature: -20 to 500 F
-
Supplier: EXACT Dispensing Systems
Description: range of control options is available, from a simple lever or foot switch dispense control to fully automatic, Linear Encoded dispensing. Other low priced systems rely on check valves to divert material in and out of the material cylinders. The Model 860-5 utilizes positive, 3
- Shot Size: 290 cc
- Container Size: 177.4411776 to 18,927.0589456601 cc
- Application: Adhesive / Silicone
- Dispensed From: Barrel / Syringe, Bottle, Can / Pail / Drum
-
Supplier: Clippard
Description: NIV series multi-channel gradient valves feature multiple 2-Way, Normally-Closed PTFE media isolation valves connected around a central body. This unique design provides significant reduction in internal volume with enhanced mixing capabilities. Each actuator operates
- Pressure Rating: 30 psi
- Number of Ports/Ways: 2 to 6
- Power: 12 to 24 volts
- Media: Air, Water
Find Suppliers by Category Top
Featured Products Top
-
ThermOmegaTech®’s M/D temperature control valve is designed for 3-way mixing or diverting applications. For fast response, the valve is compact and low mass. ThermOmegaTech®’s valves are designed around our exclusive Thermoloid® sensor/controller that automatically and (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
energy waste, process inefficiency, and equipment stress, impacting overall productivity. The HMT and HDT three-way control valves deliver precision control and operational reliability for mixing and diverting services. Key (read more)
Browse Mixing Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
HMT/HDT Pneumatic 3-Way Control Valves are designed for precise flow regulation in industrial process control systems. The HMT series is optimized for mixing applications, while the HDT series (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Superior Perfluoro Elastomer (PFE/FFKM) Inertness Low Internal Volume Response Time: 2ms Flow Capacity: 3-way; 1500 Lohms Operating Pressure Range: Vac - 45 psig (0-15 psid) Power Consumption: 850 mW Electrical Connection: 0.025" Sq. pin Saline Compatible (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
The DN80 150LB WCB pneumatic 3-way globe control valve is designed to deliver accurate, reliable flow diversion and mixing in demanding industrial environments. With a durable WCB carbon steel body, globe-type throttling, and a pneumatic actuator, it ensures high (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The DN50 150LB Pneumatic 3-Way Globe Valve with Bellows Bonnet and CF8 stainless steel body delivers precise (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
In industrial fluid systems, valves must ensure accurate flow control, corrosion resistance, and long-term stability. 3-way valve configurations enable flexible process control in complex systems (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
matter Unobstructed flow path Variety of medical/laboratory and food grade silicone tubing available Tubing is easily replaceable Available in 2-Way Normally-Open or Normally- Closed or 3-Way (read more)
Browse Pinch Valves Datasheets for Clippard -
The Parker Sporlan Modulating 3-Way (MTW) valve allows control of refrigerant flow through two outlet ports. Two valve pistons are attached to a connecting rod and also to the stepper motor. As the MTW valve modulates, one port opens and the other port closes. The movement of (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
Product Overview Electric three-way control valves, also known as heavy-duty three-way control valves, are designed for either mixing or diverting services. They are very commonly used in water, steam, or gas conditions. This series includes the 2-inch motorized (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
The measured energy impact of air leakage on frame wall systems
3 way mixing valve -7 w/motor .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/77-0000s/77-1133.pdf
3 - WAY MIXING VALVE .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/77-0000s/77-E1100.pdf
3 - WAY MIXING VALVE .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-9271.pdf
A 3 - WAY MIXING VALVES , ANSI VGF31EM25 10-7/8 (276) VGF31EM30 11-3/4 (298) 4- VGF31EM40 13-7/8 (352) 5- VGF31EM50 15-3/4 (400) 5- VGF31EM60 17-3/4 (451) 5- 3-WAY MIXING VALVES, ANSI VGF32EM25 11-1/2 (292 .
-
Proceedings of the XIX international Linac conference
LCL components include an end-suction centrifugal pump, a 12-kW electric heater, a shell-and-tube heat exchanger, and a 3 - way mixing valve to regulate the temperature.
-
Klamath County geo-heating district feasibility study
NORMALLY CLOSED 3 - WAY MIXING VALVE .
-
Proceedings of the 1979 linear accelerator conference
The temperature control system uses a 3 - way mixing valve , heater, heat exchanger and appropriate control units.
-
Improved temperature regulation of APS linac RF components.
LCL components include an end-suction centrifugal pump, a 12-kW electric heater, a shell-and-tube heat exchanger, and a 3 - way mixing valve to regulate the temperature.
Indicates content that may require registration and/or purchase.