-
Supplier: FLSmidth
Description: The new 2-way SK Valve offers a larger hinged access port that gives full access to the internals. Replaceable hard seats are now pre-mounted in a cartridge that makes replacements very simple. Hand, Air & motor actuators are available in sizes 3" to 14".
- Valve Size: 3 to 14 inch
- Media Temperature: 850 F
- Primary Material: Cast Iron
- Features: Diverter Valves
-
Supplier: Assured Automation
Description: Description: The 33D is a full port, 3-way, 316 stainless steel, NPT threaded end diverter valve. It can be equipped with a manual handle or with direct mount pneumatic or electric actuators. The direct mount actuators eliminate the valve-actuator mounting
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 800 psi
- Number of Ports: 3
- Flow (Cv): 3.2 to 82
-
Description: action 3-way control valves direct action mixing type Description: The plug structure of Three-way control valve is designed to flow to open. If valve plug in the valve seat that is mixing service control valve. There are two input ports and
- Media: Air, Steam
- Features: Control Valves, Diverter Valves, Globe Valves
-
-
Supplier: FLSmidth
Description: General The FLSmidth Type SK Two-way Valve is available in eight standard sizes; 3 through 6- inch (75 through 150 mm) valves match I.D. of standard pipe; 8 through 14-inch (200 through 350) match I.D. of standard Schedule 30 pipe. Available hand or left hand mounting.
- Features: Diverter Valves
-
Description: Description SPECIFICATIONS Body Type Three-way cast globe valve Nominal size 3/4’’, 1’’, 1-1/4’’, 1-1/2’’, 2’’, 2-1/2’’, 3’’, 4’’, 5’’, 6’’, 8’’, 10’’, 12’’, 14’’ Pressure rating • ANSI Class 125, 150, 300, 600 • JIS 10K, 16K, 20K, 30K, 40K • PN1.6, 4.0, 6.4, 10.0 Mpa End
- Media: Air
- Features: Control Valves, Diverter Valves, Mixing Valves
-
Supplier: Bonomi North America, Inc.
Description: 3" 2-Way, ANSI 150 Carbon Steel L-Ported Diverter Flanged Ball Valve & Double Acting Pneumatic Actuator
- Valve Size: 3 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: Bonomi North America, Inc.
Description: 3" 2-Way, ANSI 150 Stainless Steel L-Ported Diverter Flanged Ball Valve & Spring Return Pneumatic Actuator
- Valve Size: 3 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: Bonomi North America, Inc.
Description: 4" 3-Way, ANSI 150 Stainless Steel L-Ported Diverter Flanged Ball Valve & Double Acting Pneumatic Actuator
- Valve Size: 4 inch
- Pressure Rating: 600 psi
- Number of Ports: 3
- Media Temperature: -4 to 302 F
-
Supplier: Clippard
Description: as a diverter sending a fluid (port 1) to two separate outputs (port 2 or 4). Also, the valve may be used as a Normally-Closed or Normally-Open 3-way valve. The HV-4 series is a 4-way valve that vents its exhaust ports to atmosphere and is ideal for
- Valve Size: 0.124 inch
- Pressure Rating: 150 psi
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 3
-
Supplier: DynaQuip Controls
Description: Features Include: 316 Stainless Steel Bodies and Trim Standard Port 3-Way “L” Pattern Diverter Ball Valve Four RTFE Seats Allow Flow in Any Direction NPT Female Threaded Ends Viton Stem Seals ISO 5211 Direct Mounting "T" Pattern Available
- Valve Size: 0.5 to 2 inch
- Number of Ports: 3
- Media Temperature: -4 to 176 F
- Number of Ports/Ways: 3
-
Supplier: Bonomi North America, Inc.
Description: 0.75" 2-Way, ANSI 150 Carbon Steel L-Ported Diverter Flanged Ball Valve & Double Acting Pneumatic Actuator
- Valve Size: 0.75 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: Clippard
Description: as a diverter sending a fluid (port 1) to two separate outputs (port 2 or 4). Also, the valve may be used as a Normally-Closed or Normally-Open 3-way valve. The HV-4 series is a 4-way valve that vents its exhaust ports to atmosphere and is ideal for
- Valve Size: 0.124 inch
- Pressure Rating: 150 psi
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 3
-
Supplier: Radwell International
Description: ZONE VALVE, 599 SERIES, 1/2 INCH INCH VALVE SIZE, 3-WAY DIVERTING, LINEAR, NPT CONNECTION. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Features: Diverter Valves
-
Supplier: ACS Valves
Description: applications up to 500°F. Options: Round flange design: available in 4 heights, from 24 7/16"H to 31 7/16"H, and 4 flange diameters from 6" to 12". 3-way diverter valve design. Custom outlet angle construction, specific to application requirement. Valve housing and
- Number of Ports/Ways: 2
- Media Temperature: 500 F
- Number of Ports: 2
- Primary Material: Aluminum, Stainless Steel, Steel
-
Supplier: XOMOX (A Crane Co. Company)
Description: Xomox offers a wide range of partially jacketed sleeved plug valves to meet your needs. Our partially jacketed plug valves have a cavity free design, excellent in-line sealing and great operating reliability. See below for out list of partially jacketd sleeved plug valves.
- Valve Size: 3 inch
- Flow (Cv): 100
- Pressure Rating: 285 psi
- Media Temperature: -20 to 400 F
-
Supplier: Clark Solutions
Description: Model series KSV3 offer great performance in a very economical design. This product is best suited for OEM applications where the valve performance is acceptable and where low component cost is necessary. The valve body is fabricated from steel and therefore is limited to use with air
- Valve Size: 0.1968505 inch
- Pressure Rating: 5 psi
- Media Temperature: 32 to 113 F
- Number of Ports/Ways: 3
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated
- Valve Size: 1.574804 inch
- Pressure Rating: 0 to 1,500 psi
- Number of Ports/Ways: 3
- Media Temperature: -4 to 320 F
-
Description: action 3-way control valves direct action mixing type Description: The plug structure of Three-way control valve is designed to flow to open. If valve plug in the valve seat that is mixing service control valve. There are two input ports and
- Valve Type: Control Valves, Directional Valves, Globe Valves, Mixing Valves
- Media: Steam
-
Supplier: Clippard
Description: as a diverter sending a fluid (port 1) to two separate outputs (port 2 or 4). Also, the valve may be used as a Normally-Closed or Normally-Open 3-way valve. The HV-4 series is a 4-way valve that vents its exhaust ports to atmosphere and is ideal for
- Valve Size: 0.124 inch
- Pressure Rating: 150 psi
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 4
-
Supplier: Valcor Engineering Corporation
Description: Description These compact 3-way direct acting solenoid valves are available in normally open, normally closed, and universal operating modes. They range from 1/8” to ¼” port sizes with orifice sizes of 3/64” to ¼”. These sturdy construction valves are designed to
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 230 F
-
Supplier: Assured Automation
Description: temperature, level, and flow of a wide variety of fluids in from -20 to 500ºF. Functions 2-way Flow Control 3-way Mixing 3-way Diverting Features & Benefits Compact rugged valve body with selection of port reductions Precision manufactured valve
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 720 psi
- Number of Ports/Ways: 2 to 3
- Media Temperature: -20 to 500 F
-
Supplier: FLSmidth
Description: subject to the highest pressure load. MÖLLER valves are also used as 2-way diverter valves in conveying pipes. Key Benefits A pneumatic valve designed for high-wear applications Number one requirement for your pressure valve is a seal that works –
- Valve Type: Dome Valves
-
Supplier: Gemu Valves
Description: Construction The GEMU CleanStar®C60 / C67 HPW ultra pure pneumatically or manually operated 3/5 way diaphragm valves have a full PFA-HP body with two valve seats. All medium wetted parts are in PFA-HP or PTFE (diaphragm). The non-wetted bonnet is PVDF. The standard
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 87.02262 psi
- Media Temperature: 194 F
- Number of Ports/Ways: 3 to 5
-
Supplier: BI-TORQ® Valve Automation
Description: Our unique tee-linkages utilize quality products and superior engineering to create an economic and effective 3-way assembly. Ideal for HVAC and diverting applications, our tee-linkage assembly is a big cost saver over expensive three-way ball valves. All of our
- Valve Size: 2 to 12 inch
- Number of Ports/Ways: 3
- Media: Air, Cold Water, Compressed Air, Ground Water, Hot Water, Potable Water, Salt Water, Wastewater, Water
- Features: Bolt Flange, Other
-
Supplier: Clark Solutions
Description: Model series KSV3 offer great performance in a very economical design. This product is best suited for OEM applications where the valve performance is acceptable and where low component cost is necessary. The valve body is fabricated from steel and therefore is limited to use with air
- Pipe Diameter: 0.25 inch
- Operating Temperature: -20 to 200 F
- Operating Pressure: 1,000 psi
- Media Temperature: -20 to 200 F
-
Supplier: Filtertech, Inc.
Description: reservoir tank. An automatic three-way valve is used to control the flow of solution to the inlet manifold of the filter, which only lets solution into the filter chamber during the filtration cycle (fig. 1). Inside the filter chamber a perforated platen supports the filter media which
- Features: All Pressure Filters
- Equipment Type: Automatic Pressure Filter
-
Supplier: Asahi/America, Inc.
Description: For various applications 6 flow patterns of 3 ports are available for various applications. Excellent Cv value performance AVDIV is equivalent in Cv value performance to AVSDV
-
Supplier: APV, An SPX Brand
Description: The DELTA MS4 and MSP4 aseptic single seat valves are designed for aseptic applications in the food, beverage, dairy, pharmaceutical and chemical industries. The valves are available in shut-off or change-over design as well as for manifold or tank outlet applications. DELTA MS4 and
- Valve Size: 1 to 4 inch
- Pressure Rating: 145 psi
- Features: Diverter Valves, Sanitary / Hygienic Valves, Shut Off Valves
- Actuation: Pneumatic
-
Supplier: APV, An SPX Brand
Description: The valve can be supplied with feedback signal indication with either proximity or micro switches, fitted in an optimal control unit or directly into the valve actuator yoke. The double seat ball valve DELTA DKR can be welded direct in the pipe lines or supplied with pipeline
- Valve Size: 1 to 4 inch
- Pressure Rating: 145 to 1,450 psi
- Features: Ball Valves, Diverter Valves, Sanitary / Hygienic Valves, Shut Off Valves
- Connection Description: Bolt Flange
-
Supplier: Rotolok Valves, Inc.
Description: flanges. The flexibility of our design, also allows heavier duty applications to suit your needs. Gravity Feed Diverter Valves are used in the bulk handling field to re-route powders, pellets or granular materials from one discharge point to a choice of others. Being of fabricated
- Valve Size: 6 to 16 inch
- Number of Ports/Ways: 3
- Number of Ports: 3
- Connection Description: Bolt Flange
-
Supplier: Koger Air Corporation
Description: 16-gauge to 10-gauge carbon steel in sizes 8" to 24". ; Manual, pneumatic or electric operated. ; Flanged connections allow easy installation. ; Suitable for both air and material handling systems. ; Available in custom sizes and materials. ; Shop drawings available. ; Not a stock item. ;
- Number of Ports/Ways: 3
- Number of Ports: 3
- Media: Air, Powder / Solids
- Primary Material: Aluminum, Stainless Steel, Steel
-
Supplier: APV, An SPX Brand
Description: An investment in the future! Installing the new SW4 valves is an investment in efficiency, production flexibility or in other words: in the future. So when designing this new valve, great emphasis has been put on facilitating valve handling, installation and maintenance. Its
- Valve Size: 1 to 6 inch
- Pressure Rating: 150 psi
- Features: Diverter Valves, Sanitary / Hygienic Valves, Shut Off Valves
- Actuation: Manual / Hand, Pneumatic
-
Supplier: Rotolok Valves, Inc.
Description: The Weigh Valve is a natural development from the Rotolok series of Pneumatic Conveying Diverter Valves. It is primarily used in small bulk handling systems whereby a product is pneumatically conveyed to a hopper or bulk bin which is process weighed. The Rotolok Weigh
- Valve Size: 2 to 8 inch
- Pressure Rating: 20 psi
- Number of Ports/Ways: 3
- Number of Ports: 3
Find Suppliers by Category Top
Featured Products Top
-
Bonomi Introduces NSF-Approved Lead-Free Three-Way Brass Ball Valve Packages with Electric or Pneumatic Actuators Bonomi‘s new range of lead-free, three-way, direct mount brass ball valve packages come with a choice of four factory-installed electric or pneumatic actuators. The (read more)
Browse Diverter Valves Datasheets for Bonomi North America, Inc. -
ThermOmegaTech®’s M/D temperature control valve is designed for 3-way mixing or diverting applications. For fast response, the valve is compact and low mass. ThermOmegaTech®’s valves are designed around our exclusive Thermoloid® sensor/controller that automatically and (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
energy waste, process inefficiency, and equipment stress, impacting overall productivity. The HMT and HDT three-way control valves deliver precision control and operational reliability for mixing and diverting services. Key (read more)
Browse Mixing Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The DN80 150LB WCB pneumatic 3-way globe control valve is designed to deliver accurate, reliable flow diversion and mixing in demanding industrial environments. With a durable WCB carbon steel body, globe-type throttling, and a pneumatic actuator, it ensures high (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The DN50 150LB Pneumatic 3-Way Globe Valve with Bellows Bonnet and CF8 stainless steel body delivers precise (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
HMT/HDT Pneumatic 3-Way Control Valves are designed for precise flow regulation in industrial process control systems. The HMT series is optimized for mixing applications, while the HDT series (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
In industrial fluid systems, valves must ensure accurate flow control, corrosion resistance, and long-term stability. 3-way valve configurations enable flexible process control in complex systems (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
diverting type and is available across a wide size range. Highlight Specifications Body type: three-way cast globe valve Nominal size: 3/4" to 14" Pressure rating: ANSI Class 125/150/300/600; JIS 10K/16K/20K/30K/40K; PN1.6/4.0/6.4/10.0 MPa (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
maintenance costs, impacting plant reliability. This motorized three-way control valve helps optimize process control: • Wide size range (3/4''–14'') for flexible (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The High-Temp High-Pressure 3-Way Control Valve is designed to deliver accurate and reliable fluid control in the most demanding industrial environments. It is ideal for handling water, steam, and gas, excelling in (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
Plast-Ex 2007 Technology Preview - Canadian Plastics
Lorenz’s 2, 3 or 4 Way Diverter Valves are designed to divert and purge plastics pellet and resin lines automatically for vacuum and pneumatic conveying systems.
-
Demonstration of Air-Power-Assist Engine Technology for Clean Combustion and Direct Energy Recovery in Heavy Duty Application
At the lower right of Figure 1.1.1.1, a 3 - Way Diverter Valve (DV) assembly has been added which enables switching the flow from the traditional ICE exhaust system to the air storage system during pneumatic modes of operation and…
-
Equipment | 3-Way Line Diverters Increase Production | Food Processing
Vortex Valves North America – a division of Salina Vortex Corporation – introduces its new, patent-pending, Quantum Series 3 - Way Wye Line Diverter specifically engineered to handle dry bulk solids in pneumatic conveying systems with vacuum or positive pressures up to…
-
A borehole instrumentation program for characterization of unsaturated-zone percolation
A two- way valve ( diverter ) is used to gain access to the instrument station for: 1) vacuum withdrawal of formation rock gases, 2) introducing gas tracers, and 3 ) uphole measurements of the pneumatic pressure inside .
-
Engineering of procedural installations
…of tubular conduit particular partial -drawings lists of the … data sheets for safety valves and tubular conduits electrically heated the lists of the condensate arresters possibly lists to bursting … risk classes 2 and 3 possibly density detections possibly … and/or armatures after TA air possibly results of the vibration analysis /…
-
Dubbel
…H 3 -, pressure regulator H 3, H 21 -, expansion ratio H 3 -, filter H 3, H 21 -, oiler H 3 -, SPS control H 3 -, compressor H 20 -, maintenance unit H 3 , H 21 compressors P … of application P 28 -, design P 28 -. .... of compressors P 28 -, main application P 28 -, Roots fan P 28 -, rolling piston vacuum pump P 28 condensate arresters K 21 condensation R … solid capacitor I 8 -, air capacitors I 7 -, parasitic … pumps P 24 -, druckgesteuerte valves P 22 -, eccentric screw…
-
New pneumatic transfer systems for neutron activation analysis at the HANARO research reactor
…six components as follows: (1) irradiation and transport system (system controller, irradiation tube, transport tube, loader, auto-loader, loader and receiver, receiver, air cushion valve assembly, 4 way - diverter , photo sensor and high … purging system of loaders, ( 3 ) gas exhaust system, (4 .... YONG-SAM CHUNG et al.: NEW PNEUMATIC TRANSFER SYSTEMS FOR NEUTRON ACTIVATION ANALYSIS .
-
Universities of Leeds, Sheffield and York
http://eprints.whiterose.ac.uk/
Air pressure was sup- plied by a custom made pneumatic control box with independent control valves that could be turned on by a 5 V input provided by the Arduino microcontroller. .... Once the diverter cannula had been surgically inserted into the animal and the animal transferred to the .... The waste line of the fluid path was connected to the diaphragm valve and the 3 - way stopcock opened to provide a continuous fluid outlet path to waste outside of the magnet.
-
Electrical power supply
…block 68, 71 regulating power station 69, 506 regulating power 496, 503, 668 regulating machine 68, 500 regulating reserve 503 control rods 28 control stage 63, 66 control valves energy sources regenerative to … residual current 607, 650 direction comparison 335 Ringerder 639 … saturated steam 7, 28 saturated steam turbine 180 saturation 120, 122, 189, 206, 275, 276, 433, 562, 624, 627, 629 switchgear 285 ff, 312, 321, 498, 650 - free air switch gear 291 ff … machine, circuit breaker, overvoltage arrester , 558, 563 leg pole … smart meters 508, 668, 670 solar module 360 voltage drop 273 voltage plane 3 , 81 ff, 95…
-
Electrical power supply
Control stage 59, 62 control valves energy sources regenerative to 59 regulating zone 4, 65, 83, 490-492, 494, 497 27 … 319, 322, 323 residual stress characteristic 319 residual stress method 372 residual current 590, 633 direction comparison 331 Ringerder 622 … saturated steam 6, 26 saturated steam turbine 176 saturation 116, 118, 185, 202, 271, 272, 428, 545, 607, 610, 612 switchgear 281 ff, 308, 317, 492, 633-free air switch gear 287 ff … coil 121 legs, overvoltage arrester , 120, 541, 546 leg … S lacquer-nodes 385 solar module 355 voltage drop 269 voltage plane 2, 3 , 77 ff, 91…
Indicates content that may require registration and/or purchase.