-
Supplier: ASCO
Description: The Series 384 are 3-way, universal, solenoid operated pinch valves designed to control the flow of corrosive or high purity fluids in medical equipment, analytical instruments, and industrial applications. Pinch valves control fluid flow by locating
- Valve Size: 0.187 to 0.313 inch
- Pressure Rating: 15 psi
- Number of Ports/Ways: 3
- Power: 12 to 24 volts
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: The 3/2-way pinch valves of series 16.006.330 are designed for flexible tubes up to an outer diameter of 9,2 mm and a shore hardness of 50-60. The flow of the medium is controlled by pinching the inserted tube. This design avoids using the traditional valve seat
- Valve Size: 0.2362206 inch
- Pressure Rating: 0 to 11.603016 psi
- Number of Ports/Ways: 2 to 3
- Power: 24 volts
-
Supplier: Valcor Engineering Corporation
Description: The SV23 series pinch valves are available in normally closed, normally open and close-open configuration. These pinch valves are used in applications where the media needs to be completely isolated from any valve parts. They are available in single or multi tube
- Number of Ports/Ways: 2 to 3
- Pressure Rating: 30 psi
- Actuation: Electric
- Features: Other, PTFE - Teflon®, Pinch Valves, Tube Fitting
-
-
Supplier: Clippard
Description: The Clippard NPV Series Pinch Valve is a solenoid-operated device that is designed to open and close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Pinch
- Pressure Rating: 30 psi
- Number of Ports/Ways: 3
- Power: 12 volts
- Features: Air, Double Solenoid, Gas (general), Normally Closed (Closed Center), Normally Open (Open Center), Pinch Valves, Solenoid Valves, Water
-
Supplier: Clippard
Description: The Clippard NPV Series Pinch Valve is a solenoid-operated device that is designed to open and close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Pinch
- Pressure Rating: 3 to 30 psi
- Number of Ports/Ways: 2
- Power: 24 volts
- Features: Air, Gas (general), Normally Open (Open Center), Pinch Valves, Single Solenoid, Solenoid Valves, Water
-
Supplier: Cole-Parmer
Description: Solenoid Electric Valves (actuated)
- Pressure Rating: 15 psi
- Power: 24 volts
- Features: Pinch Valves, Solenoid Valves
-
Supplier: Cole-Parmer
Description: Solenoid Electric Valves (actuated)
- Pressure Rating: 15 psi
- Power: 12 volts
- Features: Pinch Valves, Solenoid Valves
-
Supplier: Cole-Parmer
Description: What's included: two 6" lengths of tubing sections with a "Y" connector. Additional tubing sold separately. All valves have 15" 26-gauge PTFE coated lead wires.
- Power: 24 volts
- Features: Pinch Valves, Solenoid Valves
-
Supplier: Cole-Parmer
Description: What's included: two 6" lengths of tubing sections with a "Y" connector. Additional tubing sold separately. All valves have 15" 26-gauge PTFE coated lead wires.
- Pressure Rating: 15 psi
- Power: 12 volts
- Features: Pinch Valves, Solenoid Valves
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: The 16.002.116 pinch valve series is normally closed in operation and is designed for flexible tubes up to an outer diameter of 3,2 mm and a shore hardness of 50-60. The flow of the medium is controlled by pinching the inserted tube. This design avoids using the traditional
- Valve Size: 0.0787402 inch
- Pressure Rating: 0 to 14.50377 psi
- Number of Ports/Ways: 2
- Power: 24 volts
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: The 16.002.216 pinch valve series is normally open in operation and is designed for flexible tubes up to an outer diameter of 3,2 mm and a shore hardness of 50-60. The flow of the medium is controlled by pinching the inserted tube. This design avoids using the traditional
- Valve Size: 0.0787402 inch
- Pressure Rating: 0 to 14.50377 psi
- Number of Ports/Ways: 2
- Power: 24 volts
-
Supplier: Western Analytical Products
Description: " Solenoid operated pinch valves with silicon tubing for straight no-clog flowpaths. Designed to assure sterility while managing the isolation or diversion of flow. Easy remove and replace of tubing sets. Pinch valves are available with 5 sizes of tubing and two
- Pressure Rating: 30 psi
- Actuation: Electric
- Features: Other
-
Supplier: Lee Co. (The)
Description: models. The 3-way features an innovative Y-shaped elastomer tube, which offers ultra low carryover volume when switching between fluids. This tube also allows for single-plane flow through the valve, keeping fluid flow laminar and minimizing mixing. The valve is also
- Pressure Rating: 30 psi
- Features: Other
- Valve Type: Solenoid Valves
-
Supplier: Clippard
Description: The NPV Series Pinch Valve is a solenoid-operated device that is designed to open and close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Pinch
- Pressure Rating: 30 psi
- Number of Ports/Ways: 2 to 3
- Power: 12 to 24 volts
- Features: Air, Gas (general), Normally Closed (Closed Center), Normally Open (Open Center), Other, Pinch Valves, Single Solenoid, Solenoid Valves, Tube Fitting, Water
-
Supplier: Lee Co. (The)
Description: This chemically inert internal pinch-tube valve is available in 2-way and 3-way configurations with zero dead volume. Intended for applications flowing aggressive fluids, it features a unique internal pinch-block design which isolates the fluid path and
- Pressure Rating: 30 psi
- Features: Other
- Valve Type: Solenoid Valves
-
Supplier: Radwell International
Description: 2-WAY N.C. PINCH VALVE, 1.250" DIA., 1/16" ID-3/16" OD TUBING, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
- Features: Pinch Valves
-
Supplier: Gems Sensors & Controls
Description: 2-Way Normally Open/Closed; 3-Way Directional MOPD: 15 PSIG to 30 PSIG (1.03 bar to 2.07 bar) As Low as 2.8 Watts; Based on Configuration These pinch valves offer 2-way Normally Open (NO) and Closed (NC), or 3-way Directional Control operation.
- Pressure Rating: 0 to 30 psi
- Number of Ports/Ways: 2 to 3
- Actuation: Electric
- Valve Type: Solenoid Valves
Find Suppliers by Category Top
Featured Products Top
-
The Lee Company’s new perfluorinated semi-inert solenoid valve is specifically designed to handle moderately aggressive gases and liquids in a wide range of fluid handling applications. The valve is ideal for use in anesthesia delivery, inkjet printing, gas detection systems, reagent (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
Clippard NPV Series Miniature Pinch Valves are solenoid-operated devices designed to open and close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in (read more)
Browse Pinch Valves Datasheets for Clippard -
optimized to ensure a design with the highest performance, longest life, and highest reliability - all within the smallest envelope possible. Available Standard Designs Single Coil Solenoid Valves: 2 position, 3-way normally closed and (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
Clippard's compact valves offer many features for design flexibility especially in applications with limited space. Available in 2-way or 3-way configurations, as Normally-Open or Normally-Closed, flow rates from 0.5 to 3.0 scfm are available dependent on the orifice size. Other features include (read more)
Browse Solenoid Valves Datasheets for Clippard -
the seating area. This multifunctional poppet/diaphragm/stem results in a simplified design with fewer parts (only two for the 2-Way and three for the 3-Way), longer life and zero dead volume. Choose from four orifice sizes available as 2-Way Normally-Closed, 2-Way Normally-Open, or 3-Way Selector (read more)
Browse Solenoid Valves Datasheets for Clippard -
are perfect for applications where compact, electronically-controlled pneumatics are needed. Available in Normally-Open or Normally-Closed versions, these 2-Way and 3-Way valves feature a high strength, lightweight glass-filled nylon body and are suitable for a broad range of uses. Learn more (read more)
Browse Solenoid Valves Datasheets for Clippard -
3-Way Selector/Diverter. Industries and applications that commonly use these types of valves to isolate gas or liquid include: drug dispensing, laboratory equipment, analytical, chemical analysis, sampling, life science/biotech, genetic research, gas chromatography, spectrometry, DNA (read more)
Browse Solenoid Valves Datasheets for Clippard -
The Lee EPSV is designed to meet mission critical parameters. This compact, lightweight, 2-way solenoid valve builds on the long performance history of the VHS solenoid valve product line, but extends the operating pressure to 800 psi (55 bar). High temperature models can operate up to 275 (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
The Lee Company is excited to introduce Xover – a groundbreaking internal pinch-tube solenoid valve designed to switch quickly and efficiently between samples, reagents, cleaning solutions or calibrants. The Xover solenoid valve features an exceptionally low carryover volume of just (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
AutomationDirect has added GC Valves solenoid process valves to expand their general purpose valve selection. These valves are simple 2-way or 3-way electrically controlled valves that control fluid flow through a pipe or other process. Supported fluids include compressed air, inert gases (read more)
Browse Pressure Relief Valves Datasheets for Automationdirect.com
More Information Top
-
Three way solenoid pinch valve 24 VDC 1 16 ID x 3 16 OD tubing from Cole-Parmer
3 - way solenoid pinch valves .
-
Three way solenoid pinch valve 12 VDC 1 8 ID x 1 4 OD tubing from Cole-Parmer
3 - way solenoid pinch valves .
-
Perfluorocarbons attenuate oxidative lung damage
1, cuffed modified endotracheal tube; 2, ventilation pump sets; 3, control volumes; 4, pressure transducers; 5, 3 - way solenoid pinch valves ; 6, reservoir; 7, refresh pump; 8, filter; 9, membrane oxygenator integrated with heat exchange; 10, termometer; 11, control system (a management …
-
Application of membrane‐based preferential transport to whole broth processing
left UV monitor and into a beaker while the protein flow was diverted to a beaker (effectively shutting offHPLC pumps (HPX), two 3 - way solenoid actuated pinch valves (G-98301-22), two 2-way solenoid actuated .
-
Recuperative parametric pumping in adsorptive membranes
The recuperative parametric pumping apparatus consisted of the membrane cartridge, two syringe pumps, two 3 - way solenoid -actuated pinch valves (G-98301-221, two 2-way solenoid-actuated pinch values (G-98301-01), a time-delay re- lay (G-20602-30), two …
-
http://www.scientifica.uk.com/download-document/category/20-distributor-brochures?download=148:octaflow-brochure
Y = type of valve: order S for custom Lee solenoid valve or P for 3 way pinch valve; .
-
Concentration and Detection of Pathogenic Escherichia coli in the Wash Water from Fresh Produce
Two miniature solenoid pumps and two 3 - way pinch valves were used to move the fluid through, which were controlled using a microcontroller.
-
3 way pinch valve 12 VDC 1 8 x 3 16 Solenoid Electric Valves actuated from Cole-Parmer
ASCO Scientific Solenoid Operated 2- & 3 - Way Pinch Valves > .
-
3 way pinch valve 24 VDC 1 8 x 3 16 0 125 in ID x 0 1875 in OD from Cole-Parmer
ASCO Scientific Solenoid Operated 2- & 3 - Way Pinch Valves > .
-
A very simple, reliable and economic set‐up for [ 11 C]‐methyl iodide synthesis
Recently, a simple, reliable and economic set-up (Figure l), which includes two 3 - way solenoid valves , one 2-way pinch valve, one omnifit 2-way connector, two heaters, one home-made stopper assemblies and one disposable glass tube, has been developed …
Indicates content that may require registration and/or purchase.