-
Supplier: Assured Automation
Description: Description: The PTP Series 3-Way Ball Valves can be used for flow diverting, mixing, or on/off isolation. They will replace a Tee + 2 valve linkage assembly at reduced cost and space, along with shorter installation and maintenance time. The patented seat stop carrier
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 232 psi
- Number of Ports: 3
- Flow (Cv): 2.45 to 224
-
Supplier: ThermOmegaTech®
Description: Operation The ThermOmegaTech® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet
- Valve Size: 0.5 inch
- Pressure Rating: 350 psi
- Number of Ports/Ways: 3
- Media Temperature: 250 F
-
Supplier: Bonomi North America, Inc.
Description: 3" 2-Way, ANSI 150 Carbon Steel L-Ported Diverter Flanged Ball Valve & Double Acting Pneumatic Actuator
- Valve Size: 3 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
-
Supplier: Johnson Electric Group
Description: Johnson Electric provides low noise diverter valves which combines our valve and motor design experience. We provide customers with products requiring lower power consumption boiler pumps due to the low pressure drop design of our diverter valves. Easy installation
- Pressure Rating: 7.251885 to 43.51131 psi
- Media: Cold Water, Water
- Features: Diverter Valves
- Actuation: Electric
-
Supplier: Bonomi North America, Inc.
Description: 3" 2-Way, ANSI 150 Stainless Steel L-Ported Diverter Flanged Ball Valve & Spring Return Pneumatic Actuator
- Valve Size: 3 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: Clippard
Description: as a diverter sending a fluid (port 1) to two separate outputs (port 2 or 4). Also, the valve may be used as a Normally-Closed or Normally-Open 3-way valve. The HV-4 series is a 4-way valve that vents its exhaust ports to atmosphere and is ideal for
- Valve Size: 0.124 inch
- Pressure Rating: 150 psi
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 3
-
Supplier: Bonomi North America, Inc.
Description: 4" 3-Way, ANSI 150 Stainless Steel L-Ported Diverter Flanged Ball Valve & Double Acting Pneumatic Actuator
- Valve Size: 4 inch
- Pressure Rating: 600 psi
- Number of Ports: 3
- Media Temperature: -4 to 302 F
-
Supplier: Bonomi North America, Inc.
Description: 0.75" 2-Way, ANSI 150 Carbon Steel L-Ported Diverter Flanged Ball Valve & Double Acting Pneumatic Actuator
- Valve Size: 0.75 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: Clippard
Description: as a diverter sending a fluid (port 1) to two separate outputs (port 2 or 4). Also, the valve may be used as a Normally-Closed or Normally-Open 3-way valve. The HV-4 series is a 4-way valve that vents its exhaust ports to atmosphere and is ideal for
- Valve Size: 0.124 inch
- Pressure Rating: 150 psi
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 3
-
Supplier: DynaQuip Controls
Description: available with 115VAC, 220VAC, 24VAC, 24VDC, and 12VDC. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special actuator options. Features Include: 316 Stainless Steel Bodies and Trim Standard Port 3-Way “L” Pattern
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 3
- Media Temperature: -20 to 450 F
-
Supplier: KZVALVE
Description: The KZValve QX Series 3-Way, Side Load, Full Port, Ball Valves (On-On Diverter) are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4", 1" and 11/2" full port
- Valve Size: 0.75 inch
- Pressure Rating: 150 psi
- Number of Ports: 3
- Flow (Cv): 15
-
Supplier: KZVALVE
Description: The KZValve QX Series 3-Way, Side Load, Full Port, Ball Valves (On-On Diverter) are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4", 1" and 11/2" full port
- Valve Size: 0.75 inch
- Pressure Rating: 300 psi
- Number of Ports: 3
- Flow (Cv): 15
-
Supplier: DynaQuip Controls
Description: Features Include: 316 Stainless Steel Bodies and Trim Standard Port 3-Way “L” Pattern Diverter Ball Valve Four RTFE Seats Allow Flow in Any Direction NPT Female Threaded Ends Viton Stem Seals ISO 5211 Direct Mounting "T" Pattern Available
- Valve Size: 0.5 to 2 inch
- Number of Ports: 3
- Media Temperature: -4 to 176 F
- Number of Ports/Ways: 3
-
Supplier: DynaQuip Controls
Description: VYSG Series Three-way utility ball valve has a 90deg “L” port (diverter) design and features and investment cast body and endcaps, stainless steel trim, RTFE seats, blowout-proof stem, and NPT end connections. ISO 5211 mounting pad makes automation easy! See our DynaMatic EYSG
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 2
- Media Temperature: -20 to 450 F
-
Supplier: KZVALVE
Description: The KZValve QX Series 3-Way, Side Load, Full Port, Ball Valves (On-On Diverter) are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4", 1" and 11/2" full port
- Valve Size: 1 inch
- Pressure Rating: 150 psi
- Number of Ports: 3
- Flow (Cv): 25
-
Supplier: XOMOX (A Crane Co. Company)
Description: Xomox offers a wide range of partially jacketed sleeved plug valves to meet your needs. Our partially jacketed plug valves have a cavity free design, excellent in-line sealing and great operating reliability. See below for out list of partially jacketd sleeved plug valves.
- Valve Size: 3 inch
- Flow (Cv): 100
- Pressure Rating: 285 psi
- Media Temperature: -20 to 400 F
-
Supplier: KZVALVE
Description: The KZValve QX Series 3-Way, Side Load, Full Port, Ball Valves (On-On Diverter) are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4", 1" and 11/2" full port
- Valve Size: 1.5 inch
- Pressure Rating: 125 psi
- Number of Ports: 3
- Flow (Cv): 47
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated
- Valve Size: 1.574804 inch
- Pressure Rating: 0 to 1,500 psi
- Number of Ports/Ways: 3
- Media Temperature: -4 to 320 F
-
Supplier: Valcor Engineering Corporation
Description: Description The SV85 series is a 3-way, balanced poppet solenoid valve that is capable of handling up to 625 PSI of pressure in the diverting mode of flow. The normally open and normally closed versions handle 250 PSI of pressure. The poppet and seal assembly is spring loaded
- Valve Size: 1 inch
- Pressure Rating: 625 psi
- Number of Ports/Ways: 3
- Flow (Cv): 7
-
Supplier: Clippard
Description: as a diverter sending a fluid (port 1) to two separate outputs (port 2 or 4). Also, the valve may be used as a Normally-Closed or Normally-Open 3-way valve. The HV-4 series is a 4-way valve that vents its exhaust ports to atmosphere and is ideal for
- Valve Size: 0.124 inch
- Pressure Rating: 150 psi
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 4
-
Supplier: Clark Solutions
Description: valves are rated for 25 PSI differential. Optional trim materials are available for higher temperature/pressure applications. Flow type for two-way valves is equal percentage or modified equal percentage for water or steam applications. Flow type for three-way
- Valve Size: 0.75 inch
- Pressure Rating: 365 psi
- Number of Ports/Ways: 3
- Flow (Cv): 6.3
-
Supplier: Radwell International
Description: DIVERTING VALVE,MOTORIZED,24V/50-60HZ,1/2IN FNPT,3 WAY,BOTTOM INLET,AUTO RECYCLE,REMOVABLE POWER HEAD,BRASS BODY,AUTO/MANUAL. FREE 2 YEAR RADWELL WARRANTY
- Primary Material: Brass / Bronze
- Features: Diverter Valves
-
Supplier: Quarter Turn Valve
Description: • SERIES 955N (T) STAINLESS STEEL BALL VALVE • THREE-WAY DIVERTING VALVE WITH ISO 5211 PAD FOR ACTUATOR • FULL PORT 3/8" • SELF ADJUSTING STEM PACKING, BLOW-OUT PROOF STEM DESIGN • 100% AIR TESTED UNDER WATER AT 80 PSI • WORKING PRESSURE IS 1000 PSI (1/4" TO 1"),
- Valve Size: 0.375 inch
- Pressure Rating: 800 psi
- Number of Ports: 3
- Number of Ports/Ways: 3
-
Supplier: Quarter Turn Valve
Description: • SERIES 955N (T) STAINLESS STEEL BALL VALVE • THREE-WAY DIVERTING VALVE WITH ISO 5211 PAD FOR ACTUATOR • FULL PORT 3/4" • SELF ADJUSTING STEM PACKING, BLOW-OUT PROOF STEM DESIGN • 100% AIR TESTED UNDER WATER AT 80 PSI • WORKING PRESSURE IS 1000 PSI (1/4" TO 1"),
- Valve Size: 0.75 inch
- Pressure Rating: 800 psi
- Number of Ports: 3
- Number of Ports/Ways: 3
-
Supplier: Quarter Turn Valve
Description: • SERIES 966N (L) STAINLESS STEEL BALL VALVE • THREE-WAY DIVERTING VALVE WITH ISO 5211 PAD FOR ACTUATOR • FULL PORT 3/8" • SELF ADJUSTING STEM PACKING, BLOW-OUT PROOF STEM DESIGN • 100% AIR TESTED UNDER WATER AT 80 PSI • WORKING PRESSURE IS 1000 PSI (1/4" TO 1"),
- Valve Size: 0.375 inch
- Pressure Rating: 800 psi
- Number of Ports: 3
- Number of Ports/Ways: 3
-
Supplier: Quarter Turn Valve
Description: • SERIES 966N (L) STAINLESS STEEL BALL VALVE • THREE-WAY DIVERTING VALVE WITH ISO 5211 PAD FOR ACTUATOR • FULL PORT 3/4" • SELF ADJUSTING STEM PACKING, BLOW-OUT PROOF STEM DESIGN • 100% AIR TESTED UNDER WATER AT 80 PSI • WORKING PRESSURE IS 1000 PSI (1/4" TO 1"),
- Valve Size: 0.75 inch
- Pressure Rating: 800 psi
- Number of Ports: 3
- Number of Ports/Ways: 3
-
Supplier: Honeywell International, Inc.
Description: 3-WAY TYPE 1/2 INCH NOMINAL SIZE UL APPLICABLE STANDARD HYDRONIC CONTROL APPLICATION 40 TO 200 DEG F TEMPERATURE RATING BRASS BODY MATERIAL MAXIMUM 20 PSI CLOSE OFF, 125 PSI STATIC PRESSURE RATING 1/2 INCH NPT X 1/2 INCH NPT X 1/2 INCH NPT END CONNECTION SPRING RETURN ACTUATION TYPE
- Valve Size: 0.5 inch
- Pressure Rating: 20 to 125 psi
- Media Temperature: 40 to 200 F
- Primary Material: Brass / Bronze
-
Supplier: GF Piping Systems
Description: A broad spectrum of product features provides you with quality, flexibility, and reliability, in addition to modularity. GF Piping Systems has 40 years experience in plastic valves. GF Piping Systems offers 3-way diverter valves, metering valves as well as
- Valve Size: 0.375 to 6 inch
- Pressure Rating: 232 psi
- Number of Ports: 2 to 3
- Number of Ports/Ways: 2 to 3
-
Supplier: Assured Automation
Description: pressure, temperature, level, and flow of a wide variety of fluids in from -20° to 400°F. Functions 2-way Flow Control 3-way Mixing 3-way Diverting Features & Benefits Bottom post guide adds stability allowing for higher pressure drops Spring loaded V-ring packing
- Valve Size: 2.5 to 8 inch
- Pressure Rating: 400 psi
- Number of Ports/Ways: 2 to 3
- Media Temperature: -20 to 400 F
-
Supplier: ASCO
Description: Three-way (3/2) Next Generation solenoid valves have three ports and two orifices. When one orifice is open, the other is closed. • Control of air, water, light oil, and other non-corrosive media. • Normally closed (pressure to cylinder port when energized) operation. •
- Pressure Rating: 35 psi
- Number of Ports/Ways: 3
- Flow (Cv): 0.35
- Media Temperature: 180 F
-
Supplier: Clippard
Description: The R-338 is a 2-position, 3-way, double-piloted, fully-ported valve also with an independent check valve. It can be used Normally-Open, Normally-Closed, as a 2-position diverter or as a 2-way selector. Features • Easy manifold-mounted design • Integrated
- Pressure Rating: 150 psi
- Media Temperature: 32 to 180 F
- Number of Ports/Ways: 3
- Media: Air, Water
-
Supplier: BI-TORQ® Valve Automation
Description: Our unique tee-linkages utilize quality products and superior engineering to create an economic and effective 3-way assembly. Ideal for HVAC and diverting applications, our tee-linkage assembly is a big cost saver over expensive three-way ball valves. All of our
- Valve Size: 2 to 12 inch
- Number of Ports/Ways: 3
- Media: Air, Cold Water, Compressed Air, Ground Water, Hot Water, Potable Water, Salt Water, Wastewater, Water
- Features: Bolt Flange, Other
-
Supplier: Heat Exchange & Transfer, Inc.
Description: components with the addition of a shell and tube heat exchanger and three way diverting valve. Each unit is furnished completely piped and wired and includes foam glass insulation on internal piping and heater chamber. The system is given an operating test prior to shipment. KM and KMS
- Operating Temperature: 550 F
- Media Flow Rate: 100 GPM
- Discharge Pressure: 150 psi
- Expansion Tank Capacity: 40 gallons
-
Supplier: Heat Exchange & Transfer, Inc.
Description: components with the addition of a shell and tube heat exchanger and three way diverting valve. Each unit is furnished completely piped and wired and includes foam glass insulation on internal piping and heater chamber. The system is given an operating test prior to shipment. KM and KMS
- Operating Temperature: 550 F
- Media Flow Rate: 60 GPM
- Discharge Pressure: 150 psi
- Expansion Tank Capacity: 30 gallons
-
Supplier: Invotec Solutions Ltd.
Description: The SMARTFLOW® SWAP® Valve is a simple, manually selectable device that supplies cooling water to the mould during processing or air to purge the water from the mould, cooling lines, Supply and Return manifolds prior to tool change. The 3-position shear valve is a
- Valve Size: 2 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Number of Ports: 2
Find Suppliers by Category Top
Featured Products Top
-
valves are approved under the NSF standard 61/372 for potable water use and are available in both “T” and “L” configurations, sizes ¼” through 3”. Bonomi North America has introduced a new range of lead-free, three-way, direct (read more)
Browse Diverter Valves Datasheets for Bonomi North America, Inc. -
ULTRAPEN PT4 is the fast accurate way to determine the killing power of free chlorine species in water. It employs a proprietary predictive ORP algorithm to determine free available chlorine levels at the actual pH of water, so you know your chlorine treatment is effective. Following (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Welcome to MPI’s third glossary of industry terminology, this time featuring brief descriptions of a wide range of different valve types. Plus, we also included a list of important industry standards at the end. VALVE TYPES 3-Way (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
ThermOmegaTech®’s M/D temperature control valve is designed for 3-way mixing or diverting applications. For fast response, the valve is compact and low mass. ThermOmegaTech®’s valves are designed around our exclusive Thermoloid® sensor/controller that automatically and (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
energy waste, process inefficiency, and equipment stress, impacting overall productivity. The HMT and HDT three-way control valves deliver precision control and operational reliability for mixing and diverting services. Key (read more)
Browse Mixing Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
HMT/HDT Pneumatic 3-Way Control Valves are designed for precise flow regulation in industrial process control systems. The HMT series is optimized for mixing applications, while the HDT series (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
3-Way Diverting Globe Valve: Enables efficient mixing or separation of fluid streams in pipelines DN80 Size, 150 (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
In industrial fluid systems, valves must ensure accurate flow control, corrosion resistance, and long-term stability. 3-way valve configurations enable flexible process control in complex systems (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The DN50 150LB Pneumatic 3-Way Globe Valve with Bellows Bonnet and CF8 stainless steel body delivers precise (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Product Overview Electric three-way control valves, also known as heavy-duty three-way control valves, are designed for either mixing or diverting services. They are very commonly used in water, steam, or gas conditions. This series includes the 2-inch motorized (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
Practical aspects of steam injection processes: A handbook for independent operators
…wells, which route the production either to the production manifold or to a common test line or to a purge line through an automatic three- way diverter valve ; ( 3 ) a common test line … testing the oil and water production; and (4) a…
-
Engineering of procedural installations
…of tubular conduit particular partial -drawings lists of the … data sheets for safety valves and tubular conduits electrically heated the lists of the condensate arresters possibly lists to bursting … / list of warm water -/ vapor accompanying heatings … risk classes 2 and 3 possibly density detections possibly…
-
Subcontract Report: Modular Combined Heat & Power System for Utica College: Design Specification
The high temperature water module (Figure 1) includes a water pump, exhaust heat exchanger, 3 - way valves V10 and V11, and an intermediate heat exchanger. .... GTI found that most CHP installations in the U.S. use exhaust diverter valves.
-
High voltage technique
…214, van de Graaffscher generator 367 van-der-Waals'sche forces 294 Vapour phase 336, 504, 513 variance 140 zone forbidden to 531 processing time 302 empirical 141 variation coefficient 141 vector potential 8, 110 valve arresters 347 valve tower 234 combustion engine .... Probability 150 150 breakdown stop probability network 143, 146 probability paper of 391 magneto optical to 143 wall bushing 3 , 533, 544 101 HVDC … 484 waiting time 318 water 136, 265, 320, 325 … average to 268, 411 path length, 214 Weibull-exponent…
Indicates content that may require registration and/or purchase.