-
Supplier: Radwell International
Description: PUMP DIVISION Hydraulics D22AA2A
- Features: Hydraulic Pumps
-
Supplier: Radwell International
Description: SUSPA Pumps D43-02017
- Features: Hydraulic Pumps
-
Supplier: Princess Auto Limited
Description: 3.2 GPM Hydraulic Gear Pump
- Maximum Discharge Flow: 3.2 GPM
- Maximum Discharge Pressure: 3,850 psi
- Pump Housing Material: Aluminum
- Pump Type: Gear Pumps
-
-
Supplier: Princess Auto Limited
Description: 6.3 GPM Hydraulic Gear Pump
- Maximum Discharge Flow: 6.3 GPM
- Maximum Discharge Pressure: 3,850 psi
- Pump Housing Material: Aluminum
- Pump Type: Gear Pumps
-
Supplier: SKF/Global
Description: The TMJL 50 pump is mainly intended for use on the low pressure side of SKF OK couplings, but is also suitable for applications where a maximum pressure of 50 MPa (7,250 psi) is required. The pump is supplied with a 3 000 mm (118 in) long high pressure hose with quick connect coupling
- Maximum Discharge Pressure: 7,250 psi
- Power Source: Hydraulic, Manual
- Features: Hydraulic Pumps
-
Supplier: Mile-X Equipment, Inc.
Description: rams, presses, and hydraulic pullers operatingat up to 10,000 PSI. An internal relief valve protects the hydraulic components regardless of hydraulic pressure. In addition, a two-stage release mechanism gives fast or metered ram return while reducing hydraulic shock. No.
- Features: Hydraulic Pumps
-
Supplier: TWG Canada Consolidated, Inc.
Description: Engine Adapter: SAE 3, 2, and 1 Clutch: SAE 3, 2, and 1 Pump Flange: SAE A, B, BB, C, CC, D, E, and F
-
Supplier: Bosch Rexroth Corporation
Description: Rexroth hydraulic motor pump groups come pre-assembled, and ready to be installed into your hydraulics system. The new close-coupled feature provides for quick motor pump group delivery at a lower cost. Key features: Motor Sizes: 1 to 20 HP Pump Flows: 1.9 - 13.3
- Maximum Discharge Flow: 1.9 to 64 GPM
- Horsepower: 1 to 100 HP
- Features: Hydraulic Pumps
-
Supplier: Continental Hydraulics
Description: LPV AXIAL PISTON PUMPS Variable Volume Operating Pressure 3000 PSI (210 bar) Flow at 1800 RPM 3.8 / 7.9 / 10.6 / 17.1 / 21.9 GPM Displacements 0.488 / 0.976 / 1.342 / 2.196 / 2.807 inch³/rev Features & Benefits The LPV line of Variable Volume, Pressure Compensated Piston Pumps are the
- Maximum Discharge Flow: 3.8 to 21.9 GPM
- Maximum Discharge Pressure: 3,000 psi
- Features: Hydraulic Pumps, Reciprocating Pumps
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: Snap-on Industrial Brands
Description: HAND TYPE 12.64 INCH L X 7.36 INCH W X 7.36 INCH H OVERALL SIZE 11 CU INCH FLOW RATE SINGLE ACTING CYLINDER APPLICATION 10000 PSI PRESSURE RATING 10000 PRESSURE RATING IN PSI REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL TWO STAGE(S) 1/4 INCH-18 TPI NPTF AIR PORT SIZE 100 TO 200 PSI AIR PRESSURE
- Maximum Discharge Flow: 0.047618999999999995 GPM
- Maximum Discharge Pressure: 10,000 psi
- Features: Hydraulic Pumps
- Power Source: Manual
-
Supplier: Prince Manufacturing Corp.
Description: Features Standard duty cycle Reduced weight Optional shaft configurations Smaller Housing Internally splined 1 3/8" diameter drive shaft, 6 tooth or 21 tooth Up to 40 gallons a minute 2250 PSI Max operating pressure Slips onto tractor PTO shaft (no gear box required)
- Maximum Discharge Flow: 5.5 to 23.4 GPM
- Maximum Discharge Pressure: 2,250 psi
- Media Temperature: 180 F
- Horsepower: 2.9 to 32.1 HP
-
Supplier: Continental Hydraulics
Description: PVER VARIABLE DISPLACEMENT VANE PUMPS DIRECT SPRING Pressure compensated Displacements 0.403 (6.6) – 0.69 (11.3) – 1.01 (16.6) – 1.422 (23.3) inch³/rev (cm³/rev) Flow Rate 3.0 (12.0)-5.2 (20.0)-7.6 (30.0)-10.7 (40.0) GPM (l/min) Description The PVER pumps are variable displacement vane
- Maximum Discharge Flow: 3 to 10.7 GPM
- Maximum Discharge Pressure: 500 to 1,000 psi
- Features: Hydraulic Pumps
- Pump Type: Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: Godwin, a xylem brand
Description: the pumps are dry running capable making them ideal for rugged dewatering/solids handling. It's a hydraulic submersible pump that's ready to go anywhere. Godwin Heidras come equipped with a diesel engine Power Packs for stand-alone operation, these pumps will work on any
- Discharge Size: 4 to 12 inch
- Maximum Discharge Flow: 996 to 5,622 GPM
- Maximum Discharge Pressure: 316.0122419 to 378.2920268 psi
- Pump Housing Material: Cast Iron
-
Supplier: Zinko Hydraulic Jack
Description: 1/3 HP 110V input pump with remote pendant switch, sixty cubic inch reservoir, and two way manual screw type standard valve. Ideal for general industrial electric installations, the construction industry, ship yards, automotive service shops, material handling situations, laboratories and
- Maximum Discharge Pressure: 10,000 psi
- Horsepower: 0.333333333333333 HP
- Power Source: AC Powered
- Features: Hydraulic Pumps
-
Supplier: Prince Manufacturing Corp.
Description: Features High duty cycle Use in circuits with motors Better at higher temperatures Increased wear resistance Internally splined 1 3/8" diameter drive shaft, 6 tooth or 21 tooth Up to 40 gallons a minute 2250 PSI Max operating pressure Slips onto tractor PTO shaft (no gear box required)
- Maximum Discharge Flow: 5.5 to 23.4 GPM
- Maximum Discharge Pressure: 2,250 psi
- Media Temperature: 180 F
- Horsepower: 4.9 to 32.1 HP
-
Supplier: Mile-X Equipment, Inc.
Description: tailor the pump to your needs. Refer to the performance and speed tables below and you’ll see how these pumps cut down on the time needed for almost any job. The 2-stage operation automatically matches pump performance to the job requirements. The low-pressure, high-volume stage
- Features: Hydraulic Pumps
-
Supplier: Mile-X Equipment, Inc.
Description: be used with a variety of rams, presses, and hydraulic pullers operating at up to 10,000 PSI. An internal relief valve protects the hydraulic components regardless of hydraulic pressure. In addition, a twostage release mechanism gives fast or metered ram return while reducing
- Features: Hydraulic Pumps
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Reciprocating High Pressure Hydraulic Pumps Chemac represents the leading pump supplier for high-pressure pumps for the LDPE industry. Reciprocating pumps Chemac Inc has been offering pumps since 1966 and demands the highest quality equipment and services.
- Features: Hydraulic Pumps, Injection Pumps, Water Pumps
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: BakerCorp
Description: rpm (engine speed) GENERAL INFORMATION Weight: 135 lbs – 420 lbs (pump head) Standard Mount: HPU’s are trailer mounted Prime Mover: Diesel engine/Hydraulic fluid Casing Material: Cast iron or carbon steel Seal Type: Tungsten/tungsten or carbon/ Ni-hard steel Safety Features: High water
- Discharge Size: 6 inch
- Maximum Discharge Flow: 100 to 1,750 GPM
- Maximum Discharge Pressure: 280 psi
- Media Temperature: 190 F
-
Supplier: Radwell International
Description: REBUILD KIT / SEAL KIT, HYDRAULIC PUMP, F3-PVB10/15. FREE 2 YEAR RADWELL WARRANTY
- Seal Application: Pump
-
Supplier: MP Pumps, Inc.
Description: sizes than similar sized enclosed impellers. Several seal options are available in additon to the standard type 2100 carbon / ceramic / Viton mechanical seal. ChemFlo® 3 pumps are offered in two configurations, pump (with motor) and PumPAK® (without motor) versions. Electric and
- Discharge Size: 1.5 to 2 inch
- Maximum Discharge Flow: 240 GPM
- Pump Type: Centrifugal Pumps
- Power Source: Hydraulic
-
Supplier: RS Components, Ltd.
Description: Demi-brides STAUFF 6000 PSI 3/4" C6F
-
Supplier: Radwell International
Description: BALL BEARING, DEEP GROOVE, SEALED, C3, 40X90X23MM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Williams
Description: The WILROY metering pump is a unique blend of Williams and Milton Roy pump technology utilizing the best features from both designs to create a new robust pump with unique features and proven technology. The WILROY utilizes the hydraulically actuated diaphragm of the mRoy
- Maximum Discharge Flow: 0.009000000000000001 to 0.5166666666666667 GPM
- Maximum Discharge Pressure: 172 to 3,000 psi
- Media Temperature: -40 to 300 F
- Power Source: Air / Pneumatic, Hydraulic
-
Supplier: MP Pumps, Inc.
Description: The 2CT-3 Hydraulic is a hydraulically driven self priming centrifugal trash pump. The 2CT features a back pull out design and a removeable front trash cleanout for ease of maintenance. A 304SS drive sleeve protects the close coupled driver shaft. Available options include a bearing
- Discharge Size: 3 inch
- Maximum Discharge Flow: 350 GPM
- Pump Housing Material: Cast Iron
- Pump Type: Centrifugal Pumps, Self-Priming Pump, Trash Pumps
-
Supplier: AMETEK Sensors, Test & Calibration
Description: This easy-to-use hand pump is specially designed for high pressure applications. The pump has a built-in reservoir, vent valve, and vernier valve for fine adjustment. The pump has a dual pressure output - one for the test object and one for the IPI indicator. Pressure range,
- Calibrator Style: Hand Held
- Environmental Properties: Pressure / Vacuum
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Features Models available include Trash Pumps, Axial Flow Pumps & Materials Handling Pumps Stainless steel pumps handle caustic and leachates Special 6” models designed to fit standard manholes Designed to handle sludge, trash, raw sewage, clear liquid and industrial
- Maximum Discharge Flow: 1,490 GPM
- Power Source: Hydraulic
- Pump Housing Material: Stainless Steel
- Pump Type: Submersible Pumps, Trash Pumps, Utility Pumps
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 2-speed Hydraulic Hand Pump Use with single-acting hydraulic rams. Rugged all-metal construction. Maximum handle effort is 90 lbs. Two-speed action provides rapid approach of ram piston to the work. An appropriate and economical power source for applications in which 20 cu.
- Pump Type: Hand / Foot Pumps
-
Supplier: Quality Bearings & Components
Description: Aluminum - Heavy-Duty HYDRAULIC HAND PUMPS BETEX HP SERIES Specs: Max. working pressure: 10,000 psi / 700 bar Large 3/8" pressure port for maximum flow Low Handle effort for easy operation Two speed models Features: Our hand pumps are always characterized by their rugged
- Maximum Discharge Pressure: 10,152.639 psi
- Pump Housing Material: Aluminum
- Pump Type: Hand / Foot Pumps
- Power Source: Hydraulic, Manual
-
Supplier: SAE International
Description: This SAE Aerospace Standard (AS) establishes the general requirements for the design, construction, acceptance and qualification testing of flat cut-off pressure compensated, variable delivery hydraulic pumps, used in civil aircraft hydraulic systems. It also provides parameters
-
Supplier: AMETEK Sensors, Test & Calibration
Description: hydraulic oil or water. Pressure range 350 bar / 0 to 5,000 psi Ready-to-use pressure systems Ready-to-use pressure systems for the DPC-500, APC, CPC, and IPI calibrators. For all pressure systems the pump and the indicator are separate systems. Therefore a replacement of the
- Calibrator Style: Fixed
- Environmental Properties: Pressure / Vacuum
-
Supplier: Quality Bearings & Components
Description: Spring Loaded Foot Pedal HYDRAULIC FOOT PUMPS BETEX FHB SERIES Specs: Max. Working Pressure: 10,000 psi / 700 bar Large 3/4" pressure port for maximum flow Features: Betex innovative foot pumps are not only attractively designed, but are also durable and stable. Foot-operated
- Maximum Discharge Pressure: 10,152.639 psi
- Pump Housing Material: Aluminum
- Pump Type: Hand / Foot Pumps
- Power Source: Hydraulic, Manual
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Features Models available include Trash Pumps, Axial Flow Pumps & Materials Handling Pumps Stainless steel pumps handle caustic and leachates Special 6” models designed to fit standard manholes Designed to handle sludge, trash, raw sewage, clear liquid and industrial
- Maximum Discharge Flow: 1,500 GPM
- Power Source: Hydraulic
- Pump Housing Material: Stainless Steel
- Pump Type: Submersible Pumps, Utility Pumps
Find Suppliers by Category Top
Featured Products Top
-
GET ASME LEARNING & DEVELOPMENT’S B31.3 PROCESS PIPING GUIDE The ultimate (read more)
Browse Datasheets for ASME Learning & Development -
The Cadent 3 Syringe Pump is a programmable, maintenance-free, precision liquid metering device featuring a 30 mm stroke driven by a stepper motor and precision lead screw. It is available in three mechanical resolutions (6K, 12K, 24K) and offers exceptional (read more)
Browse Syringe Pumps Datasheets for IMI Life Science -
GET ASME LEARNING & DEVELOPMENT’S AUTOMOTIVE GD&T GUIDE A guide to making GD&T your company's one and only design language
Automotive companies work with a large number of suppliers, internal teams and complex supply chains—meaning a clear design language is crucial to reduce complications.
GD&T allows designers to accurately dimension a...
(read more)
Browse Datasheets for ASME Learning & Development -
jbj Techniques Limited offer the most comprehensive range of bellhousings in Europe. Designed to connect electric motors with frame size IEC D56 - D400 (0.06kW – 750kW) and can be compatible (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
Reduce noise levels by an average of 15 dBA. Up to 20 dBA depending on pump size. The helical profile of the gears within the ELIKA® hydraulic gear pump, reduces pressure oscillations and (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
technology, the FTP series builds upon the success of the Elika series high-pressure helical gear pumps, offering the same superior advantages in fluid transfer applications. Whether you need a pump for lubrication, low-pressure hydraulic systems, or offline cooling, the Marzocchi FTP Series delivers (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
between the two sets of intermeshing teeth. The grinding action is continuously repeated as the materials move toward the discharge port. An optional discharge grid plate with a precisely positioned series of venturi-type orifices from 1/32" to 3/4" I.D., provides positive particle size control (read more)
Browse Slurry Pumps Datasheets for ARDE Barinco, Inc. -
a very high turbulence zone between the two sets of intermeshing teeth. The grinding action is continuously repeated as the materials move toward the discharge port. An optional discharge grid plate with a precisely positioned series of venturi-type orifices from 1/32" to 3/4" I.D., provides (read more)
Browse Grinder Pumps Datasheets for ARDE Barinco, Inc. -
Available options: Rapid Staplelok Male Super Rapid Staplelok Male Super Rapid Staplelok Female Rapid Staplelok Staple, D Type, Stainless Steel Super Rapid Staplelok Staple, D Type, Stainless Steel Learn More (read more)
Browse Hydraulic Fittings Datasheets for Kuriyama of America, Inc. -
, important safety information, and detailed information on how to analyze the test results. In addition, this book provides information on how to start up new hydraulic systems, perform conversion procedures on DO8 and D10 directional control valves and how to correctly and safely precharge (read more)
Browse Hydraulic Valves Datasheets for HydraCheck Inc.
More Information Top
-
Engineered Technologies in Materials Science, Geotechnics, Environment and Mechanical Engineering
Keywords: opposed biconical; seawater hydraulic pump ; 3D -modeling .
-
Optimization Design for Pitch Hydraulic System of Bucket Wheel Stacker-reclaimer--《Machine Tool & Hydraulics》2013年16期
Zhou Huiyou et al(26);Implementation of intelligent CAD technique in three dimensional ( 3d ) modelling of hydraulic pump station[J];MACHINE TOOL & HYDRAULICS;1999-05 .
-
Dynamic characteristics of a pump-turbine during hydraulic transients of a model pumped-storage system: 3D CFD simulation
Two issues must be addressed so as to simulate the 3D hydraulic transients in a pump -turbine accurately: coupling the dynamic responses in 1D pressure pipes to the local flow patterns in the 3D pump-turbine and modeling the water hammer wave …
-
Electrical‐hydraulic relationships observed for unconsolidated sediments in the presence of a cobble framework
Cardiff, M., W. Barrash, and P. K. Kitanidis (2013), Hydraulic conductivity imaging from 3D transient hydraulic tomography at several pump- ing /observation densities, Water Resour.
-
Computer Modeling to Tailor Therapy for Congenital Heart Disease
For example, a complex vascular stenosis such as coarctation of the aorta in hypoplastic left heart, may be simu- lated using a physical 3D model connected to a hydraulic pump , with resistors and compliance chambers (Windkessels) imitating the upper and lower body …
-
Numerical simulation of tip clearance leakage vortex flow characteristic in axial flow pump
The hydraulic 3D solid model of axial flow pump used in this paper is shown in the following Figure.1 which was modeled based on UG NX6.0 3D modeling software ,Table 1 show the design point parameters of the pump. .
-
The Research Work of Tubular Turbine’s Operational Stability in AGC--《Large Electric Machine and Hydraulic Turbine》2009年05期
Lu Linguang,Liang Jindong,Chen Aping,Liu Ronghua(College of Hydraulic Science and Engineering,Yangzhou University,Yangzhou,Jiangsu 225009,China); 3D turbulet flow and hydraulic loss for pump system with horizontal forward-extension shaft[J];Drainage and Irrigation Machinery;2009-01 .
-
Advances in Hydroinformatics
Fig. 10 3D hydraulic jump formation at the bifurcation in pumping mode resulting from the numerical simulation (left) and in the physical model (right) for low Lake Geneva water surface elevation at 371.80 m a.s.l. for Veytaux 2 discharge …
-
Three-Dimensional Modeling of Opposed Biconical Cone Screw High-Pressure Seawater Hydraulic Pump
3D Modeling, Opposed Biconical, Seawater Hydraulic Pump .
-
Use of SUSA in Uncertainty and Sensitivity Analysis for INL VHTR Coupled Codes
Salah, A. B., et al., 2006, “Uncertainty and Sensitivity Analyses if the Kozloduy Pump Trip Test Using Coupled Thermal- Hydraulic 3D Kinetics Code,” Nuclear Engineering and Design, Vol. 236, pp. 1240–1255.
Indicates content that may require registration and/or purchase.