-
Supplier: Nortek, Inc.
Description: REGISTER TYPE 22 GAUGE STEEL MATERIAL EPOXY PAINTED FINISH WHITE (GRILL), BLACK (HOUSING) COLOR UL APPROVAL 240 VAC VOLTAGE RATING WALL MOUNTING 4.16/8.33 AMPERE CURRENT RATING 2000 W POWER RATING WALL SWITCH CONTROL TYPE 6826 BTU/HR HEATING CAPACITY NICKEL CHROME HEATING ELEMENT
- Features: Heater
-
Supplier: TPI Corporation
Description: FAN BLADE, 2200 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 16-3/4 INCH W X 7-5/8 INCH H FRONT PANEL MATERIAL 20 GAUGE POWDER COATED STEEL INCLUDES WALL BOX 4300 MODEL
- Heating Capacity: 1 kW
- AC Voltage Required: 120 volts
- Maximum Air Flow: 70 SCFM
- Features: Air Heater, Steel
-
Supplier: STEGO
Description: The compact high performance fan heater DCR 030 prevents formation of condensation and frost and provides an evenly distributed interior air temperature in enclosures with electric/electronic components. The fan heater is available with an integrated electronic thermostat
- Heating Capacity: 0.6 kW
- Features: Air Heater, Aluminum, OEM / Custom, Single Phase
- Fuel / Energy Source: Electric
- Heater Type: Enclosure Heater
-
-
Supplier: STEGO
Description: The compact high performance fan heater DCR 130 prevents formation of condensation and frost and provides an evenly distributed interior air temperature in enclosures with electric/electronic components. The fan heater is available with an integrated electronic thermostat
- Heating Capacity: 0.6 kW
- Features: Air Heater, Aluminum, OEM / Custom, Single Phase
- Fuel / Energy Source: Electric
- Heater Type: Enclosure Heater
-
Supplier: Reznor
Description: Model EHC heaters provide a burst of heat in areas affected by cold drafts. Designed for residential, commercial and industrial use, the unit can be recessed or surface-mounted. Powered by a closed factory-lubricated motor, the fan blows warm air downward to create air
- Heating Capacity: 3 kW
- AC Voltage Required: 208 to 600 volts
- Maximum Air Temperature: 120 F
- Maximum Air Flow: 160 SCFM
-
Supplier: Reznor
Description: The Reznor Model EGW is an axial fan electric unit heater. It's small size and ease of installation make it ideal for use in workshops, garages, and other smaller areas that need heat for comfort or for freeze protection. Our standard corrosion and heat-resistant almond finish is the
- Heating Capacity: 2.25 to 3 kW
- AC Voltage Required: 208 to 240 volts
- Maximum Air Temperature: 110 F
- Maximum Air Flow: 300 SCFM
-
Supplier: Allied Electronics, Inc.
Description: when the internal temperature rises to 120° F (49° C) and turn off at 90° F (32° C). Like the heater, the cooling fan does not require the use of any of the AC outlets, leaving them all available for your equipment. The NB141207-1HF also includes a thermostat-controlled 200W
-
Supplier: Chromalox
Description: 2.6 - 50 kW 8,9000 - 170,600 Btuh 208, 240, 277, 480 and 600 Volt 1 or 3 Phase Vertical or Horizontal Airflow Ul Listed and CSA Certified (North America) CE Certified (Europe) Wall or Ceiling Mounted Configurations Power Disconnect Kit Ceiling Swivel Mounting Bracket Fan Only
- Heating Capacity: 2.6 to 50 kW
- AC Voltage Required: 208 to 600 volts
- Features: Air Heater, Other, Single Phase, Three Phase
- Fuel / Energy Source: Electric
-
Supplier: Chromalox
Description: 2.6 - 45 kW 8,900 - 153,000 Btuh 208, 240, 277, 480 and 600 Volt 1 or 3 Phase Wall or Ceiling Mounted Configurations Power Disconnect Kits Summer Fan Switch Thermostat Kits Wall & Ceiling Brackets Third-party certifications: UL Listed, CSA
- Heating Capacity: 2.6 to 4.5 kW
- AC Voltage Required: 208 to 600 volts
- Features: Air Heater, Other, Single Phase, Three Phase
- Fuel / Energy Source: Electric
-
Supplier: L-com, Inc.
Description: enclosure needs to be maintained. With the built-in Heater and Cooling system, internal temperatures can be better maintained. This model is ideal in Hot and Cold environments. The NB181608-2HF model includes two 240V thermostat-controlled 200W (400W total) heaters. Each 200W
- Length / Height: 18 inch
- Width/Diameter: 16 inch
- Depth: 8 inch
-
Supplier: L-com, Inc.
Description: includes two thermostat-controlled 200W (400W total) heaters. Each 200W heater is controlled by its own thermostat. The heaters turns on when the internal temperature drops to 40° F (4° C) ±7° and turns off at 60° F (15° C) ±5°. The heaters do not require the use of any
- Length / Height: 18 inch
- Width/Diameter: 16 inch
- Depth: 8 inch
-
Supplier: L-com, Inc.
Description: heaters. Each 200W heater is controlled by its own thermostat. The heaters turns on when the internal temperature drops to 40° F (4° C) ±7° and turns off at 60° F (15° C) ±5°. The heaters do not require the use of any of the AC outlets, leaving them all available for your
- Length / Height: 20 inch
- Width/Diameter: 16 inch
- Depth: 11 inch
-
Supplier: L-com, Inc.
Description: operating temperatures inside an enclosure need to be controlled. With the built-in heater and cooling fan, internal temperatures can be better maintained. This model is ideal in Hot and/or Cold environments. For Heating the NBPC141206-1HF includes a thermostat-controlled 200W
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 6 inch
- Height: 14 inch
-
Supplier: CSA Group
Description: to this edition include the removal of the requirements for ceiling fans, desk or table fans, hassock fans, suitcase or "box" fans, pedestal fans, agricultural fans, partition fans, duct fans, and range hood covered now by CAN/CSA-C22.2 No.
-
Supplier: Transtector Systems, Inc.
Description: This 240V AC Universal Outlet outdoor NEMA electrical / electronics cabinet enclosure with heater incorporates a mechanical thermostat. Our fiberglass reinforced polyester (FRP) cabinet enclosure for outdoor use incorporates built-in fan cooled system. Transtector NEMA enclosure box
- Length / Height: 15.5 inch
- Width/Diameter: 13.32 inch
- Depth: 8.26 inch
- Height: 15.5 inch
-
Supplier: Transtector Systems, Inc.
Description: / electronics cabinet enclosure with heater incorporates a mechanical thermostat. Our fiberglass reinforced polyester (FRP) cabinet enclosure for outdoor use incorporates built-in fan cooled system. Transtector NEMA enclosure box with fan cooling is controlled by a mechanical
- Length / Height: 15.5 inch
- Width/Diameter: 13.32 inch
- Depth: 8.26 inch
- Height: 15.5 inch
-
Supplier: Transtector Systems, Inc.
Description: electrical / electronics cabinet enclosure with heater incorporates a user adjustable thermostat. Our fiberglass reinforced polyester (FRP) cabinet enclosure for outdoor use incorporates built-in fan cooled system. Transtector NEMA enclosure box with fan cooling is controlled by
- Length / Height: 15.5 inch
- Width/Diameter: 13.32 inch
- Depth: 8.26 inch
- Height: 15.5 inch
-
Supplier: Trent, Inc.
Description: chamber access through the open bottom which sits on an insulated hearth. TRENT Folded and Formed® heating elements are mounted to two of the side walls in alloy steel heater racks and use direct drive motors with a recirculating fan. The oven lift framework is
- Temperature Range: 1,200 F
- Capacity: 26.999971125002006 cubic feet
- Application: Aging, Annealing, Baking, Brazing / Soldering, Curing, Drying, Firing / Sintering, Heat Treating, Industrial, Sterilizing
- Atmosphere: Air / Oxidizing
-
Supplier: Brainboxes Limited
Description: of AC and DC motors, Fans, relay drivers, pumps, Voltage Regulators and Battery Chargers, LEDs and Bulbs, Air Conditioning, Heaters and Solenoids. Offers robust and intelligent 'control side' devices that provide the interface to systems on the 24V factory floor environment, commonly
- Analog Input Channels: 0 #
- Operating Temperature: 14 to 140 F
- Features: DC Voltage Input
- Network Options: Ethernet
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover power ventilators of the roof-and wall-mounted types and duct fans of the straight-through type intended for commercial or industrial use, residential fans intended for heated and conditioned air and for connection to permanently installed
-
Supplier: Honeywell International, Inc.
Description: TO 25 DEG C TEMPERATURE RATING 5 KW AT 277 VAC POWER RATING DPST SWITCH TYPE SENSOR ELEMENT VAPOR FILLED DUAL DIAPHRAGM MOUNTING BASE MATERIAL RUGGED PLASTIC INCLUDES THERMOMETER, RANGE STROP, LOCKING COVER SCREW, POSITIVE OFF APPLICATION ELECTRIC BASEBOARD, CONVECTOR AND FAN FORCED
- Temperature Set Point Range: 50 to 77 F
- Voltage: 120 to 277 volts
-
Supplier: Despatch - ITW EAE
Description: listed, and receives a thorough performance test before shipping. Forced Convection for Excellent Temperature Uniformity A top-mounted fan draws air through the heater coils and propels it back to the chamber through plenums in the side walls, resulting in consistent,
- Temperature Range: 104 to 399.2 F
- Capacity: 18 cubic feet
- Atmosphere: Air / Oxidizing
- Application: Annealing, Curing, Drying, Industrial
-
Supplier: CSA Group
Description: follows: a) wall-mounted line-voltage thermostats used with baseboards, panel convectors, fan-forced heaters or radiant floors; b) built-in line-voltage thermostats (up to 1500 W) used in baseboards, panel convectors or fan-forced heaters; and c)
-
Supplier: Sealevel Systems, Inc.
Description: models, the system offers an amazing -30° to +70°C operating temperature range with no heaters or cooling fans required. Powered by a 400 MHz ARM9 microprocessor, the system includes 128 MB RAM and 256 MB Flash memory for maximum performance in embedded systems. Standard I/O includes
- Display Size: 7 inch
- Speed: 400 MHz
- RAM: 0.128 GB
- Operating System: Microsoft®
Find Suppliers by Category Top
Featured Products Top
-
The new STEGO CSL 028 enclosure heater with fan protects densely populated electrical enclosures and control cabinets against condensation while promoting even interior temperature distribution. Its temperature-limiting PTC heating element responds directly to (read more)
Browse Industrial Heaters Datasheets for STEGO -
The new STEGO CSF 028 enclosure heater with fan integrates automatic temperature control into a compact, touch-safe unit for electrical enclosures and control cabinets. Its built-in fixed thermostat automatically controls operation to help prevent condensation and (read more)
Browse Industrial Heaters Datasheets for STEGO -
efficiencies nearly equal to conventional housed fan equipment. The Plug Fan eliminates the need for connecting ductwork; its mounting panel permits assembled-unit installation to any well-supported plenum wall. These fans, which are literally plugged into a system, are a natural for supply, exhaust, or (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
New NWM series cabinets are designed for mounting 19" rack- and panel-mounting devices with front and rear access. Constructed of 14 gauge steel and finished in tough RAL 7035 light grey powder coat, NWM cabinets comply with NEMA Types 1, 3, 3R, and 4 and are UL rated to UL508A Type 4 (read more)
Browse Rack Enclosures Datasheets for Hammond Manufacturing Company Inc. -
, this means that the Filter Fan Plus is tightly and stably in place. The twist lock fixing is suitable for walls between 1 and 4 mm thick. 3RD PLUS POINT: DIRECTION OF AIRFLOW CAN BE IN OR OUT There can be many different ways to get to a given destination. When it comes to cooling (read more)
Browse Electronic Cooling Fans Datasheets for STEGO -
Schneider Electric ATV630U55N4 Variable-Speed Drive The Schneider Electric ATV630U55N4 is a wall-mounted variable-speed drive developed for motor-control applications in process industries, infrastructure, utilities, and building systems. As a member of (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
• Asynchronous external rotor motor • Protection class IP54 • Thermal class F • Speed is variable using auto transformers or with a VFD (consult us) For HVAC applications (evaporator), these fans cover a range from 3 tons of (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
includes many new laptops, tablets, and phones from leading manufacturers such as Apple, Dell, HP, Samsung, and many more. QFWC-60 Series 60W Wall Mount USB Type C PD Power Supply, Single Output (read more)
Browse Computer Power Supplies Datasheets for Qualtek Electronics Corp. -
regulation and ripple specifications with broad input ranges, and they are available in a large selection of output voltages and current ratings. Accessory mounting kits permit easy installation on a vertical panel, wall or on a DIN rail. Outputs from 3.3 to 125 Vdc. Input range ratios of 2 (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
USUSTK manufactures custom CNC-machined aluminum structural components for industrial electronic equipment and precision mechanical assemblies. Made from AL6061 aluminum, the component integrates equipment interfaces, internal cavities, mounting holes, support walls (read more)
Browse Uncategorized Products Datasheets for USUSTK LIMITED
More Information Top
-
Shopping In Heaters - Big Bruin
TPI YES15203A - Suspended Salamander Heater - 51,195 BTU, 208 Volt, Model YES-1520-3A This TPI Suspended Salamander Heater hangs from walls or ceilings of garages, workshops or any place a constant temperature is desired. .... U.S.A. Thermal Cutoff Safety Device Yes, Heat Settings Thermostat controlled, Thermostat Included Yes, Product Style Permanent mount , Heating Capability sq. ft … Type Hardwired, Volts 208 3 phase, Blower Included Yes … Included No, Watts 15 kW , BTU Output 51,195. .... rear wire mesh guards Powder coated in safety yellow Magnetic switch allows for fan only operation Includes…
-
Shopping In Heaters - Big Bruin
TPI YES15203A - Suspended Salamander Heater - 51,195 BTU, 208 Volt, Model YES-1520-3A This TPI Suspended Salamander Heater hangs from walls or ceilings of garages, workshops or any place a constant temperature is desired. .... U.S.A. Thermal Cutoff Safety Device Yes, Heat Settings Thermostat controlled, Thermostat Included Yes, Product Style Permanent mount , Heating Capability sq. ft … Type Hardwired, Volts 208 3 phase, Blower Included Yes … Included No, Watts 15 kW , BTU Output 51,195. .... rear wire mesh guards Powder coated in safety yellow Magnetic switch allows for fan only operation Includes…
-
Using heat to kill museum insect pests — is it practical and safe?
The heating was supplied by four fan -assisted electric wall - heaters (2 kW at 240 volts), measuring 406mm high and 206mm wide and costing £ 154 each. .... They were mounted on fire-resistant board inserted into the timber-and- plywood construction (Fig. 3 ).
-
Perkins CV diesel engines
Model: CV8 Type: 4-stroke, direct injection, compression ignition Configuration: 90° V-8 Construction: thin wall SG cast-iron crankcase and cylinder head Cylinder details: (bore) 135 mm … 1 Fuel system: pressurised; feeds into injection pump gallery and manifold air heater . .... Remote- mounted electronic governor regulates fuel supply to suit engine demands Cooling: liquid (water); thermostatically controlled centrifugal .... Aircontrol Technologies hydraulic mixed cooling fan Lubrication system: dry sump; 3 tier gear-driven oil pump; 2 filters Aspiration: twin single-stage turbochargers with air-to-air charge cooling Rating: (max power) 745 kW (1,000 bhp) at 2,300 rpm (max…
-
A One-Year Study of a Supplemental Air Distribution System for Greenhouses
…sidewalls and a center height of 4.3 m, totaling to a volume of 915 m 3 . .... Each greenhouse was equipped with two 39- kW propane unit heaters mounted 2.4 m high in opposing corners. .... One small (61 cm dia.) and two large (122 cm dia.) exhaust ventilation fans were located on the southern wall and provided ventilation rates from 0.20 to 1.35 air exchanges/min.
-
The investigation of Negative Horizontal Ventilation for Long-term Storage of Sweetpotatoes
Each room has four direct-drive 0.56- kW ventilation fans located in the plenum wall . .... 1.07-m diameter fan has an air delivery rate of 246 m 3 /min at 0 .... Each room is also equipped with a 35.2-kW refrigeration system, a 66-kW externally mounted liquefied petroleum gas heater , and a 6-L/h humidifier (fig. 3).
-
Proceedings of the Physiological Society, 16–17 February 1973, Hammersmith Meeting: Demonstrations
PHYSIOLOGICAL SOCIETY, FEBRUARY 1973 achieved by mounting a 40 W light bulb close to the ears of each animal and blowing warmed air on the rabbit's backs from a 1 kW fan heater placed 0-5 m away. .... central artery of the ear is then punctured with a 21- gauge thin- walled needle (Butterfly, Abbott … made, the needle is with- drawn and the arterial puncture site firmly compressed for 3 -4 min.
Indicates content that may require registration and/or purchase.