-
Supplier: SIE Computing Solutions, Inc.
Description: 6-slot enclosure 10" W x 7" (4U) H x 8.25"D One CPU slot, Five I/O slots Forced-air cooling with 90-cfm fan Front-mounted power switch Universal 275W power supply Four-position 3U x 160-mm left extending subrack for three peripheral cards and one controller
- Card Format: 3U
- Technology: CompactPCI® Compliant
- Features: Other
-
Supplier: Advantech
Description: 3U CompactPCI® 4 RJ45 Port Gigabit Ethernet Card Standard 3U 4HP CompactPCI® form factor Up to four Intel® i210 Ethernet controllers Four or two 10/100/1000BASE-T Ethernet ports via RJ-45 connectors Two LAN ports switchable to rear (MIC-3958R) Compliant PICMG2.0 R3.0
- Card Format: 3U
- Technology: CompactPCI® Compliant
-
Supplier: ELMA Electronic Inc.
Description: 3U CompactPCI Form Factor (100mm high x 160mm deep) -40c to +85c extended temperature operation Only one slot (3U x 4HP) required Passive Series Termination For use with 32-bit PMCs 64 User I/O lines routed to CPCI connector (models 7000-2 and 7000-4) 2 Status LEDs: IRQ Request
- Module Voltage: 3.3 V, 5 V
- Bus Width: 32-bit
- Bus / Form Factor: 3U CompactPCI
- Carrier Class: Non-intelligent Carrier
-
-
Supplier: ELMA Electronic Inc.
Description: The SC4-CONCERTO is equipped with an Intel® Xeon® E3 familiy mobile workstation processor (Skylake Halo platform) for demanding applications. For scalability, the SC4-CONCERTO is also available with a 6th Generation Intel® Core™ Skylake processor. The front panel is provided with two Gigabit
- CPU Speed: 1,900 to 3,700 MHz
- RAM: 32,000 MB
- Processor / CPU: Intel® Xeon®
- Features: Other
-
Supplier: Aitech Defense Systems, Inc.
Description: Rugged/Mil two-slot, 3U CompactPCI chassis for mobile military applications Rugged/Mil Two-slot, 3U CompactPCI Chassis for Mobile Military Applications Designed for Harsh Mechanical, Climatic, Chemical and Electrical Stresses Environmentally Sealed Enclosure for
-
Supplier: Aitech Defense Systems, Inc.
Description: The E193 is a convection/free air cooled, rugged four-slot, 3U CompactPCI powered enclosure for mobile military applications. Rugged Four-slot, 3U CompactPCI Powered Enclosure for Mobile Military Applications Designed for Harsh Mechanical, Climatic and Electrical Stresses
-
Supplier: Aitech Defense Systems, Inc.
Description: Rugged chassis specially designed for high reliability space applications Rugged Chassis Specially Designed for High Reliability Space Applications 28 Vdc/140 W Radiation Tolerant and Latch-up Immune Power Supplies Optional 28V/140W Aitech P217 Power Supply can also be used 5-Slot 3U
-
Supplier: Aitech Defense Systems, Inc.
Description: Compact and lightweight for two (2) standard ANSI/VITA 30.1-2002 conduction-cooled, 3U CompactPCI modules. Rugged/Mil Two-slot, 3U CompactPCI Powered Enclosure Designed for Harsh Mechanical, Climatic, Chemical and Electrical Stresses Environmentally Sealed Enclosure or
-
Supplier: Sealevel Systems, Inc.
Description: 7803e. The 7905 is a 3U compact PCI serial interface that provides eight RS-232 serial ports for data collection and telecom applications. 16C864 UARTs with deep 128 byte FIFOs are standard to reduce system overhead, even at high speeds. Data rates are supported up to 460.8K bps standard.
- Number of Ports: 8
- Network / Bus: CompactPCI (cPCI)
- Connector: DB25
- Serial Protocol: RS232
-
Supplier: ELMA Electronic Inc.
Description: The SC3-LARGO is a equipped with a 5th generation Intel® Core™ mobile processor (Broadwell H quad-core). The front panel provides two Gigabit Ethernet ports, two USB 3.0 receptacles, and two mDP connectors, compliant with the DisplayPort 1.2 standard for Multi-Stream-Transport (MST). Features
- CPU Speed: 2,600 to 2,700 MHz
- RAM: 24,000 MB
- Computer Bus: CompactPCI (cPCI)
- Features: Other
-
Supplier: ELMA Electronic Inc.
Description: The SBX-DUB is a peripheral slot board equipped with four individual quad port USB 3.0 controllers, providing a total of 16 USB xHCI SuperSpeed channels. 12 USB 3.0 ports are available for rear I/O via the backplane connectors P3/P4. At the users choice, another set of 4 channels can be directed
- Number of Ports: 1 to 4
- Protocol / Network: Gigabit Ethernet
- Host Bus: PCI
- Port Type: USB
-
Supplier: SIE Computing Solutions, Inc.
Description: Eight and 21 Slots Standard Two to 21 Slot Custom Configurations Available 6U or 7U Format 64-bit Operation 5 V/3.3 V Supported ATX Power Supply Connectors or Power Blocks CT Bussing (ECTF H.110) Hot Swap Compatible ATX Power Supply Connectors Type AB rear shrouds on RP3, RP5 on Node Slots
- Card Format: 6U
- CE / FCC Certified: CE / FCC Certified
- Technology: CompactPCI® Compliant
- Features: Other
-
Supplier: Sealevel Systems, Inc.
Description: 7205e. The 7901 is a 3U compact PCI serial interface that provides two RS-232, RS-422, or RS-485 serial ports for demanding automation and control applications. Each port can be field configured to RS-232, RS-422, or RS-485 for maximum flexibility. Our revolutionary Automatic RS-485 Enable
- Data Rate: 460.8 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 70 C
- Network / Bus: CompactPCI (cPCI)
-
Supplier: SIE Computing Solutions, Inc.
Description: The XP7-CP CompactPCI host interface card takes PCI expansion one-step further by interconnecting standard CompactPCI systems with PCI expansion chassis. The XP7-CP is a CompactPCI card that installs in any 3U or 6U CompactPCI slot and connects to our seven-slot
- PCI Slots: 7
- Output Rating: 300 watts
- Form Factor: 3U (Size A)
- Certifications: CE / FCC Certified, Meets UL, CSA, and TUV Requirements
-
Supplier: Sealevel Systems, Inc.
Description: 7404e. The 7904 is a 3U compact PCI serial interface that provides four RS-232, RS-422, or RS-485 serial ports for demanding automation and control applications. Each port can be field configured to RS-232, RS-422, or RS-485 for maximum flexibility. Our revolutionary Automatic RS-485 Enable
- Data Rate: 460.8 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 70 C
- Network / Bus: CompactPCI (cPCI)
-
Supplier: Advantech
Description: 3U CompactPCI Intel® 6th Gen. Quad- Core™ Processor Blade Intel® latest 6th Gen 14nm Xeon®/Core™ processor with CM236 PCH Up to 16GB DDR4-2133 soldered memory with ECC or Non-ECC Multi-option storage as 2.5" SATA, Cfast, Mirco SD, etc 2 RJ45 GbE LAN, 2 USB3.0, 1VGA on front 4HP panel 1
-
Supplier: Sealevel Systems, Inc.
Description: 7203e. The 7903 is a 3U Compact PCI interface adapter with two isolated serial I/O ports. It provides two field selectable RS-232, RS-422, or RS-485 serial ports supporting data rates up to 921.6K bps. Isolation is important in installations where the equipment connected to the PC is either
- Data Rate: 921.6 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 70 C
- Network / Bus: CompactPCI (cPCI)
-
Supplier: SIE Computing Solutions, Inc.
Description: or 3.5” (2U) High x 17” Wide x 12.5” Deep Two-Slot (1U) or 4-Slot (2U) 6U X 160mm / 6U X 80mm CompactPCI Subrack CompactPCI Backplane Basic Hot Swap Compliant H.110 Compliant 2.9 IPMI Compliant Integrated Power Backplane Integrated Alarm Slot Hot Pluggable Intel ZT 7102 Hot Pluggable
- CE / FCC Certified: CE / FCC Certified
- Technology: CompactPCI® Compliant
- Features: Other
-
Supplier: Data Connect Enterprise, Inc.
Description: Know no boundaries. Patton's ForeFront™ Model 6686 delivers a carrier-class access platform with next-generation network delivery of narrowband, broadband, and multimedia services. Using industry-standard CompactPCI open-systems architecture, the Model 6686 allows deployment of Patton's TDM,
- ISA Slots: 0
- PCI Slots: 0
- PISA Slots: 0
- 3U CompactPCI / PXI Slots: 0
-
Supplier: Data Connect Enterprise, Inc.
Description: Know no boundaries. Patton's ForeFront™ Model 6286 delivers a carrier-class access platform with next-generation network delivery of narrowband, broadband, and multimedia services. Using industry-standard CompactPCI open-systems architecture, the Model 6276 allows deployment of Patton's TDM,
- ISA Slots: 0
- PCI Slots: 0
- PISA Slots: 0
- 3U CompactPCI / PXI Slots: 0
-
Supplier: Patton Electronics Co.
Description: Know no boundaries. Patton's ForeFront™ Model 6486 delivers a carrier-class access platform with next-generation network delivery of narrowband, broadband, and multimedia services. Using industry-standard CompactPCI open-systems architecture, the Model 6486 allows deployment of Patton's TDM,
- ISA Slots: 0
- PCI Slots: 0
- PISA Slots: 0
- 3U CompactPCI / PXI Slots: 0
-
Supplier: Advantech
Description: Quad-Core Intel® Atom™ Processor 3U CompactPCI® Card Supports Intel® Atom™ Processor E3826/E3827/E3845 Supports up to 4GB DDR3L-1333 soldered ECC memory Supports Super CAP and FERAM on 8HP XTM-3 by BOM option Optional extension module on 8HP and RIO for VGA, LAN, USB, PS/2, Audio, COM
- Cache Memory (L1 & L2): 2,000 KB
- Operating Temperature: -40 to 185 F
- Processor / CPU: Intel® AtomTM
- Features: Other, RJ-45 Connectors
-
Supplier: Patton Electronics Co.
Description: Know no boundaries. Patton's ForeFront™ Model 6286 delivers a carrier-class access platform with next-generation network delivery of narrowband, broadband, and multimedia services. Using industry-standard CompactPCI open-systems architecture, the Model 6276 allows deployment of Patton's TDM,
- ISA Slots: 0
- PCI Slots: 0
- PISA Slots: 0
- 3U CompactPCI / PXI Slots: 0
-
Supplier: Advantech
Description: 3U CompactPCI® RS-232/422/485 Serial Communication Card 4-Port/8-Port RS-232/422/485 isolated 32bit 33MHz PCI bus backplane Speed up to 921600bps UART 16C550 Compatible 5G Register Set 2KV Surge protection Support 5V only power input Support Front Line out & Rear Line out PICMG 2.0
- Operating Temperature: -40 C
- Serial Protocol: RS232, RS422, RS485
-
Supplier: Vector Electronics & Technology, Inc.
Description: Conform to PICMG specification 2.0, 3U, 8-slot
- CompactPCI / PXI Slots: 8
- Power Connectors: 3.3 Volt Connector
- CPU Slot: CPU Slot
- Bus / Standard: CompactPCI
-
Supplier: Allied Electronics, Inc.
Description: PVC Insulated Tinned Copper Jumper Wire, 22 AWG Wire Size, 1⁄4 " Stripping Length 0.1 " grid Prototyping area with plated holes.
-
Supplier: Trenton Systems, Inc.
Description: No Description Provided
- Clock Speed: 0.85 MHz
- Main Memory (RAM): 1,000 MB
- Form Factor: 6U
- Certification: CE / FCC Certified
-
Supplier: Jasper Electronics, Inc.
Description: FEATURES: • AC/DC: 90-264VAC Input – 175, 200, 250, 300, 350, & 500 Watt Models – 3U & 6U x 8HP • DC/DC: 18-72VDC Input – 175, 200, 250, 300, 350, & 500 Watt Models – 3U & 6U x 8HP • PICMG 2.11 Compliant • Active PFC • UL/CSA, NEMKO/TUV & CE Certified • RoHS Compliant • Current Sharing
- DC Output Power: 350 watts
- AC Input Voltage: 90 to 264 volts
- Type: DC Power Supply
- Features: Hot Swappable, Power Factor Correction
-
Supplier: Total Power International, Inc.
Description: Universal AC Input Hot Swappable Active Current Sharing
- Card Format: 3U
- CE / FCC Certified: CE / FCC Certified
- Technology: CompactPCI® Compliant
- Features: Other
-
Supplier: Trenton Systems, Inc.
Description: No Description Provided
- Clock Speed: 0.866 MHz
- Main Memory (RAM): 1,000 MB
- Form Factor: 6U
- Certification: CE / FCC Certified
-
Supplier: Total Power International, Inc.
Description: Universal AC Input Hot-Swappable Power Factor Correction
- Card Format: 3U
- CE / FCC Certified: CE / FCC Certified
- Technology: CompactPCI® Compliant
- Features: Other
-
Supplier: Acromag, Inc.
Description: 16D/32SE input channels ±5V, ±10V, 0-5V, and 0-10V input ranges 16-bit A/D converter, 8µS conversion time (125KHz) AcPC330 boards provide fast, high resolution A/D conversion. The AcPC330 has many features to improve your overall system throughput rate. You can scan all channels or define a subset
- Card Format: 3U
- Technology: CompactPCI® Compliant
- Operating System: Linux®, QNX®, VxWorks®, Windows® 2000, Windows® 95/98, Windows® NT
- Features: Other
-
Supplier: Acromag, Inc.
Description: AcPC341 boards provide fast, high resolution, simultaneous A/D conversion of eight channels. These boards have sixteen analog inputs which are sampled as two eight-channel banks. Eight A/D converters (ADCs) permit simultaneous conversion of all eight channels in a bank. All 16 channels share two
- Card Format: 3U
- Technology: CompactPCI® Compliant
- Operating System: Linux®, QNX®, VxWorks®, Windows® 2000, Windows® 95/98
- Features: Other
-
Supplier: Acromag, Inc.
Description: 16D/32SE analog inputs, 16-bit A/D Eight analog outputs, 16-bit D/A 16 TTL digital I/O One 32-bit counter/timer AcPC730 I/O boards provide a variety of I/O functions on a single card. These new high-density boards perform both high-speed and high-resolution A/D and D/A conversion and also handle
- Card Format: 3U
- Technology: CompactPCI® Compliant
- Operating System: Linux®, QNX®, VxWorks®, Windows® 2000, Windows® 95/98, Windows® NT
- Features: Other
-
Supplier: ADLINK Technology Inc.
Description: The ADLINK PXIS-3320 is a 19" 6U PXI chassis comes with one system slot and 14 peripheral slots that flexibly supports PXI and CompactPCI modules. Compliant with the PXI specifications Rev. 2.2, the PXIS-3320 highlights a star trigger, PXI trigger bus, 10 MHz reference clock, and PXI local
- 6U CompactPCI / PXI Slots: 15
- Form Factor: 6U (Size B)
- Backplane Bus: PXI
Find Suppliers by Category Top
Featured Products Top
-
Want to learn more about how PXIe instrumentation can help optimize your operations? AMETEK Programmable Power’s newest white paper, The Case for Change: PXI Express (PXIe) vs. PXI, covers everything you need to know about the newer PXIe standard and how it can improve the speed and performance of your communications testing systems.
(read more)
Browse CompactPCI and PXI Products Datasheets for AMETEK Programmable Power
More Information Top
-
Embedded Computer Boards, Modules and Systems - SBCs and Systems - Pivot - 2013
3U CompactPCI .
-
Embedded Computer Boards, Modules and Systems Report - SBCs and Systems - 2013
In line with declines in the communications and defense markets, 6U CompactPCI is projected to decline faster than 3U CompactPCI .
-
A processor solution for the second century of powered space flight
3U CompactPCI RAD750 Board .
-
Embedded Computer Boards, Modules & Systems - Single Board Computers - 2014
3U CompactPCI .
-
CompactPCI Cards for Advanced Avionics Systems Development
The BU-67210T 1553 multi-function series are 3U CompactPCI /PXI cards with up to 4 dual- redundant 1553 channels, 8 digital and 8 avion- ics-level discretes, and IRIG-B input/output.
-
Compact PCI
3U CompactPCI Boards .
-
Embedded Computing Options Meet Rugged Industrial Requirements - Nasa Tech Briefs :: NASA Tech Briefs
As the pressure to reduce size and weight intensifies, the smaller 3U CompactPCI is gaining popularity.
-
CompactPCI Controller
The CPCI332 and CPCI333 are 3U CompactPCI cards.
-
Mapping VME64x, PMC & IP on CompactPCI
Even 3U CompactPCI boards have 110 pins for such I/O.
Indicates content that may require registration and/or purchase.