-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4mA, 20mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4mA, 20mA, Operational Amplifier
- Supply Voltage (VS): 11.4 to 36 volts
- Slew Rate (SR): 1.5 V/µs
- Bandwidth: 0.15 MHz
- Operating Temperature: 0 C
-
Supplier: Utmel Electronic Limited
Description: TEXAS INSTRUMENTS XTR110AG.. 4-20mA Transmitter IC
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 20mA, Interface Transceiver IC,
- TJ: -40 C
- Pin Count: 8 #
- Device Type: Transceiver
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 3-, 4-Cell Lithium-Ion Protection IC W/Vov = 4.20V 16-SSOP -20 to 70 Product overview: UCC3957M-1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful
- Regulated Output Voltage (Volt): 4.2 volts
- Operating Temperature: -20 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20mA, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 20mA, SOIC, Interface Transceiver IC,
- TJ: -40 C
- Pin Count: 8 #
- Device Type: Transceiver
-
Supplier: Piezo-Metrics
Description: Current to Wireless Transmitter Module 0-20mA input High Speed up to 200 updates per second Miniature PCB fits inside sensors or Choice of Enclosures Low power mode with Remote power 'on' and 'off' Transmits on license free 2.4 GHz with up to 800 m (2,600 ft) range Simple wireless
-
Supplier: Allied Electronics, Inc.
Description: IC TRANSMITTER 4-20MA 16-DIP
-
Supplier: ODG (Origin Data Global)
Description: PROCESS METER 4-20MA LCD PNL MT
- Features: Other
-
Supplier: ams
Description: The AS1103 is a high efficient direct LED driver IC. It offers 4 40mA outputs which can be adjusted in analog current with an resistor. It only requires 150mV headroom voltage to operate.
- Input Voltage: 2.2 to 3.6 volts
- Output Current: 40 milliamps
- Number of Channels: 4 #
- Form Factor: Integrated Circuit (IC)
-
Supplier: Newark, An Avnet Company
Description: IC, MOSFET, PROFET 4A P-DSO-20; Power Load Switch Type:High Side; Input Voltage:34V; Current Limit:4A; On State Resistance:0.165ohm; Distribution Switch Case Style:SOIC; No. of Pins:20Pins; Thermal Protection:-; On / Enable Input RoHS Compliant: Yes
-
Supplier: ams
Description: The AS1104 is a high efficient direct LED driver IC. It offers 4 40mA outputs which can be dimmed with an external PWM and adjusted in analog current with an resistor. It only requires 150mV headroom voltage to operate.
- Input Voltage: 2.2 to 3.6 volts
- Output Current: 40 milliamps
- Number of Channels: 4 #
- Type: Dimmable
-
Supplier: O'Keefe Controls Co.
Description: Precision orifice assemblies that adapt to common fittings used in the process industry. Press-fit inserts are used with standard compression tube fittings to form a precision orifice assembly. The fittings shown here are for 1/4" OD tubing, or 3/16" OD tubing.
- Orifice Diameter: 0.02 inch
- Maximum Pressure: 4,000 psi
- Maximum Liquid Flow Rate: 0.54 to 5.28 GPH
- Maximum Gas Flow Rate: 0.037 to 0.5866666666666667 SCFM
-
Supplier: Utmel Electronic Limited
Description: IC REG BUCK ADJ 4A SYNC 20SOIC
- Output Current (IOUT): 4 amps
- Operating Temperature: -40 to 85 C
- Output Voltage Type: Adjustable
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: IC, SENSOR, PRESS MED, 423A-4; Pressure Type:Differential; Sensitivity, V/P:0.05mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:40kPa; Supply Voltage Min:6V; Supply Voltage Max:10V; Sensor Case Style:SIP; No. of RoHS Compliant: Yes
-
Supplier: Black Box
Description: The USB 2.0 Hub, 4-Port complies with the USB 2.0 standard and provides data transfer rates of up to 480 Mbps. A single Hub allows you to connect up to four Universal Serial Bus (USB) printers, scanners, and other devices to a single PC.
- Features: Serial Hub
- Network / Bus: USB
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 946067-M393A4G43BB4-CWE Series: * Categories: Memory - Modules
-
Supplier: Win Source Electronics
Description: Manufacturer: Micron Technology Inc. Win Source Part Number: 886439-MTFC4GLWDM-4M AAT A Features: Memory IC Package: Tray Family Name: MTFC4 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per
-
Supplier: Utmel Electronic Limited
Description: IC FLASH 4M SPI 20MHZ 8SOIC
- Cycle Time: 14,000,000 ns
- Operating Temperature: 0 to 70 C
- Memory Category: Flash
- Features: Other
-
Supplier: Quarktwin Technology Ltd.
Description: Process Meter LCD - Black Characters Display Panel Mount
- Operating Temperature: 32 to 140 F
-
Supplier: Powell Electronics, Inc.
Description: CONNECTOR, SHROUDED HEADER, 2.00MM
- Product Type: IC Headers
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Connect a non-data-transfer USB device to this hub's USB power port.
- Network Equipment: Hub
-
Supplier: O'Keefe Controls Co.
Description: Precision orifice assemblies that adapt to common fittings used in the process industry. Press-fit inserts are used with standard compression tube fittings to form a precision orifice assembly. The fittings shown here are for 1/4" OD tubing, or 3/16" OD tubing.
- Orifice Diameter: 0.02 inch
- Maximum Pressure: 4,000 psi
- Maximum Liquid Flow Rate: 0.54 to 5.28 GPH
- Maximum Gas Flow Rate: 0.037 to 0.5866666666666667 SCFM
-
Description: 3H993321-4M41-01H
- Product Type: IC Socket
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package Type: SOIC
- Device Type: Transmitter
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other
- Memory Category: SRAM
Find Suppliers by Category Top
Featured Products Top
-
response are critical. Its compact footprint and integrated features simplify design and reduce BOM cost. Features Input voltage range: 4.5 V to 20 V Output current: up to 20 A continuous (read more)
Browse IC Voltage Regulators Datasheets for DigiKey -
Fujipoly® Zebra® Gold 8000A elastomeric connectors transfers both data and power between parallel components and circuit boards while exhibiting a remarkably low electrical resistance of less than 25mΩ. This interconnect component is constructed from a low (read more)
Browse IC Interconnect Components Datasheets for Fujipoly® America Corp. -
increased 80mA discharge sinking current at 5V allows users to utilize this output as a driver for various applications, eliminating the need for additional output drivers or buffer circuitry. With a wide operating supply voltage range of 2V to 10V, the timer seamlessly integrates into various voltage (read more)
Browse IC Timers Datasheets for Advanced Linear Devices, Inc. -
Product Overview The TLF35584QKVS2XUMA2 is part of the TLF35584 family of ICs and is used primarily as a series voltage regulator in various electronic applications. Key Features Package Type: LQFP64 (read more)
Browse IC Interfaces Datasheets for Win Source Electronics -
The MCP16503 from Microchip is a high-performance power management IC designed to supply multiple power rails required by embedded microprocessors and other complex digital systems. The device integrates four synchronous buck regulators and two auxiliary LDOs into a single solution (read more)
Browse Power Supplies Datasheets for DigiKey -
Type 38.21 timed relay interface module with EMR relay, 1 CO – 6 A., with 4 functions & 4 time scales 0.1 s … 6 h. Features include: AC/DC power supply (12 or 24 V) Screw terminals Width 6.2mm (read more)
Browse IC Interfaces Datasheets for Finder S.p.A. con unico socio -
The ULN2803ADWR is a versatile Darlington transistor array from Texas Instruments designed to drive high-power devices with ease. With eight Darlington pairs, it supports currents up to 500mA per channel, making it an excellent choice for controlling a (read more)
Browse Transistors Datasheets for Win Source Electronics -
Collector-Emitter Voltage (Vceo): 40V, providing good voltage handling capability for various circuits Collector Current (Ic): Up to 200mA, suitable for moderate current amplification needs DC Current Gain (hFE): High current gain (read more)
Browse Thermistors Datasheets for Win Source Electronics -
The ACT88911 is a highly integrated multi-rail power management IC designed to deliver a complete power solution for advanced processors and system-on-chip applications. It features five buck regulators (two configurable for dual-phase operation up to 10A), two buck-boost regulators, two (read more)
Browse Supervisory Circuits and Battery Monitor Chips Datasheets for Qorvo -
Real-Time Clock (RTC) Modules with Ultra Low Power in Compact Packages Real-Time Clock (RTC) Modules combine a 32.768 kHz XTAL with a CMOS based oscillator and RTC IC inside a miniature SMD ceramic package. Ultra low power consumption: 45nA High accuracy (read more)
Browse IC Clocks Datasheets for Micro Crystal AG
More Information Top
-
XTR114U/2K5 Datasheet
IC 4 - 20MA I-TRANSMITTER 14-SOIC .
-
XTR114U Datasheet
IC 4 - 20MA TRANSMITTER 14-SOIC .
-
XTR106UA Datasheet
IC 4 - 20MA CURRENT TRANS 14-SOIC .
-
XTR106PA Datasheet
IC 4 - 20MA CURRENT TRANS 14-DIP .
-
CR4 - Thread: Simple 4-20mA Generator
The Burr-Brown division of TI makes a wide range of 4 - 20mA tansmitter ICs , with numbers from XTR101 to XTR117.
-
Dynamic line rating protection for wind farms overview of project
4 - 20mA IB IC .
-
AD694AQ Datasheet
AD694ARZ-REEL - IC TRANSMITTER 4 - 20MA 16-SOIC .
-
XTR110KP Datasheet
IC , 4 - 20mA TRANSMITTER, DIP-16 .
-
XTR110KU Datasheet
IC , 4 - 20mA TRANSMITTER, SOIC-16 .
-
Computer and Computing Technologies in Agriculture IV
Transmitter module transfers digital data to 4 - 20mA output by IC AD694.
Indicates content that may require registration and/or purchase.