-
Supplier: E+E Elektronik
Description: Analogue, digital or passive room temperature sensors for residential and commercial HVAC. The very stylish EE10-T enclosure is available in European and US size and in several colors. The snap-on concept allows for easy installation. The active part of the device can be
- Sensed Temperature: 32 to 122 F
- Operating Temperature: 23 to 131 F
- Reference Resistance: 100 Ohms, 1000 Ohms
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
-
Supplier: PR electronics
Description: Application Electronic temperature measurement in for instance control rooms, offices, heating plants, factories, living rooms, and similar dry rooms. Suitable as a transmitter for controllers, trip amplifiers, displays, or superior SCADA systems. Technical
- Operating Temperature: 32 to 158 F
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: E+E Elektronik
Description: Highly accurate, long term stable humidity and temperature room sensor for residential and commercial HVAC. The very stylish EE10 enclosure is available in European and US size and in several colours. The snap-on concept allows for easy installation. The active part of the
- Relative Humidity Range: 0 to 95 %
- Relative Humidity Accuracy: 2 to 3 %
- Operating Temperature: 23 to 131 F
- Electrical Outputs: Analog Current, Analog Voltage
-
-
Supplier: OMEGA Engineering, Inc.
Description: not require individual calibration. CY670 Series sensors in the SD package are available in 5 tolerance bands–3 for general cryogenic use across the 1.4 to 500 K temperature range, and 1 that offers superior accuracy for applications from 30 K to room temperature.
- Temperature Range: -457.15 to 440.33 F
- Electrical Output: Other
- Category: Sensor / Transducer
-
Supplier: Lake Shore Cryotronics, Inc.
Description: CS capacitance sensors are ideally suited for use as cryogenic temperature control sensors in strong magnetic fields because they exhibit virtually no magnetic field dependence. Displacement current is not affected by magnetic fields. Consequently, temperature control
-
Supplier: LufftUSA
Description: Description: Reference device for airflow and temperature measurements in service and maintenance. Proof of air tightness of buildings and rooms.
- Sensed Temperature: -4 to 158 F
- Diameter or Width Range: 0.2362206 inch
- Sensitive Length: 7.87402 inch
- Probe Configuration: Straight Probe
-
Supplier: Airmar Technology Corporation
Description: Transom or Bulkhead Mount The T80 stainless steel model can be mounted on a vessel's transom to measure water temperature. It can also be used in a live well or engine room. Features Water-temperature only Stainless steel housing
- Features: Thermistor
-
Supplier: E+E Elektronik
Description: and temperature sensor features two galvanically isolated 4-20 mA outputs in 2-wire technology. Typical Applications Explosive, hazardous storage rooms Utility tunnels Pharmaceutical industry
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: -40 to 140 F
- Electrical Outputs: Analog Current
-
Supplier: Haida International Equipment Co., Ltd.
Description: machine or large parts of the low temperature, high temperature, high and low temperature changes, constant hot and humid, high and low temperature alternating hot and humid test. Function & Features: 1) High performance and quiet operation (65dBA) 2) Stainless steel
- Temperature Range: 20 to 80 C
- Humidity Range: 40 to 85 % RH
- Temperature Control: Cooling, Heating
- Parameters: Humidity, Temperature
-
Supplier: E+E Elektronik
Description: EE310 is optimized for reliable measurement in demanding industrial applications. In addition to highly accurate measurement of relative humidity and temperature, the sensor also calculates parameters such as dew point, absolute humidity and mixing ratio. Various models are available
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 1.3 %
- Operating Temperature: -40 to 356 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Associated Environmental Systems
Description: Forced air circulation systems distribute air evenly and constantly recirculate it, maintaining uniform and accurate temperatures and humidity. Temperature Ranges are from -73°C (-100°F) to +85°C. Refrigeration system meets the room's load demand and operates continuously in
- Temperature Range: -73 to 177 C
- Temperature Control Accuracy: 0.25 ± °C
- Humidity Range: 10 to 98 % RH
- Width: 2 ± %RH
-
Supplier: Rotronic Instrument Corp.
Description: The Clean Room Panel, which is fitted with a diaphragm sensor for differential-pressure measurement, is a top-quality device. Validated according to GMP directives, and with its well thought-out design, the CRP5 is optimized for applications in laboratories and clean rooms.
- RH/aw Range: 0 to 100 %
- RH/aw Accuracy: -1 to 1 %
- Operating Temperature: 23 to 140 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: TSI Incorporated
Description: Monitors pressure, ventilation, temp and humidity in hospital rooms (maximum 3 rooms). The PresSura™ Model RPM20 Room Pressure Monitor is designed to accurately measure pressure differentials in specialized hospital rooms. Backed by TSI's unique thermal-based pressure
- Pressure Measurement: Differential
- Device Category: Instrument
-
Supplier: Pyromation
Description: The averaging RTD sensors listed below measure the temperature over the entire sheath length to provide an average temperature measurement of the cross sectional area of air ducts, room gradient temperatures, and other low temperature averaging applications.
- Sensed Temperature: 0 to 100 F
- Diameter or Width Range: 0.1875 to 0.25 inch
- Sensitive Length: 12 to 828 inch
- Reference Resistance: 100 Ohms (Most Common)
-
Supplier: CO2Meter.com
Description: NEW! As of 4/2025 The RAD-0502 features a built-in solenoid valve and plug-and-play wiring for effortless setup, you can optimize your grow room environment in minutes. The RAD-0502: CO2 Controller for Grow Rooms is designed to maximize plant yields and help growers save money
- Accuracy: 5 ±% FS
-
Supplier: Radwell International
Description: TEMPERATURE TRANSMITTER, 1K-OHM RTD SENSOR, ROOM CONFIGURATION W/ SETPOINT AND OVERRIDE, 15-35VDC 4-20MA RATING, LCD STATUS DISPLAY, 0-130 DEGREE F TEMPERATURE RANGE, C/W SETTING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: TSI Incorporated
Description: and room temperature Improves occupant comfort with zone-level temperature control Integrates temperature control into laboratory ventilation control Native BACnet® IP communications for simple integration to the BAS
- Controller Type: Laboratory Controller
-
Supplier: AMETEK Sensors, Test & Calibration
Description: function you may stay in the control room and monitor the temperature reading while the calibrator automatically steps through a number of pre-programmed temperatures located next to the sensor.
- Software: Application Software Included
- User Interface: Computer Interface, Digital Front Panel
- Calibrator Style: Fixed
- Environmental Properties: RTD, Thermistor, Temperature, Thermocouple
-
Supplier: Process Sensing Technologies USA
Description: The Clean Room Panel, which is fitted with a diaphragm sensor for differential-pressure measurement, is a top-quality device. Validated according to GMP directives, and with its well thought-out design, the CRP5 is optimized for applications in laboratories and clean rooms.
- Relative Humidity Range: 100 %
- RH/aw Range: 100 %
-
Supplier: Lake Shore Cryotronics, Inc.
Description: that provide highly reliable sensor performance in a thermowell or direct cryogen contact Highly customizable to suit your particular application May be configured with many sensor types, including Cernox® for superior temperature performance from room temperature
- Diameter or Width Range: 0.125 to 0.25 inch
- Features: RTD
- Probe Configuration: Straight Probe
- Process Connection: Threaded Fitting
-
Supplier: Johnson Controls, Inc.
Description: communication with the WT-BAC-IP Gateway Easily applicable data types — allows transmission of the sensed temperature, setpoint temperature, occupancy status, and low battery conditions to the associated WT-ROUTER Router and WT-BAC-IP Gateway Programmable temperature control
- Temperature Set Point Range: 32 to 99 F
- Thermostat Type: Digital
- Features: Multiple Zones, WiFi
-
Supplier: TSI Incorporated
Description: For small labs, controls pressure differential and temperature. The SureFlow™ Room Pressure Controller Model 8636 is an ideal digital controller for laboratories with fume hoods and are designed to actually measure the room pressure differential used to prevent chemical vapors
- Controller Type: Laboratory Controller
-
Supplier: Superior Sensor Technology
Description: Based on Superior's NimbleSense architecture, the ND Series extends operating temperature from -20°C to 85°C. These absolute pressure sensors provide the industry's lowest noise floor, and features include selectable bandwidth filter from 1 Hz to 200 Hz, optional integrated closeed
- Working Pressure Range: 0 to 30 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -4 to 185 F
- Measurement Type: Absolute
-
Supplier: TSI Incorporated
Description: Controls pressure, temp, humidity and ventilation in hospital rooms (maximum 1 room). The PresSura™ Room Pressure Controller Model RPC30 is designed to maintain a constant pressure differential in hospital rooms. Backed by TSI's unique thermal-based pressure
-
Supplier: Angst+Pfister Sensors and Power
Description: Standard 2nd order temperature and pressure compensation provides 0,5% FS total error over 0°C to 70°C temperature range. Single power supply (2.7V – 5,5V), customized compensated pressure and temperature ranges, standard digital I2C, SPI, one wire interfaces or analog voltage
- Working Pressure Range: 0.01450377 to 145.0377 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Differential
-
Supplier: ValueTronics International, Inc.
Description: The 331 is a temperature controller from Lake Shore. Additional Features: 331S: Operates down to 1.2 K with appropriate sensors Two sensor inputs Supports diode, RTD, and thermocouple sensors Sensor excitation current reversal eliminates thermal EMF errors in
-
Supplier: Transcat, Inc.
Description: Product Highlights Wide temperature range 33 to 650°C / 91 to 1202°F The specially designed heating block profile heats up to 320°C / 608°F in just 4 minutes and to 650°C / 1202°F in only 10 minutes Not limitations by fixed holes Interchangeable insertion tubes are used to match the
- Environmental Properties: Temperature
-
Supplier: OMEGA Engineering, Inc.
Description: data loggers and data acquisition systems. Thermocouple, RTD and Thermistor models come with 914 mm (36") leads standard. Temperature, Temperature/ Humidity and Pressure units come with user selectable industry standard 4-20 mA or 1-5 Vdc output.
-
Supplier: Haida International Equipment Co., Ltd.
Description: products, metal, food 4. Chemistry, building materials, medical treatment 5. Space and other products to detect the quality of use Standard Parameter: 1. Internal dimension (W*D*H)——500*600*750mm 2. External dimension (W*D*H)——1000*1170*1650mm 3. Temperature range——-70~+150℃ 4
- Temperature Range: -70 to 150 C
- Humidity Range: 20 to 98 % RH
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
-
Supplier: Parameter Generation & Control, Inc.
Description: high grade, thin film temperature compensated RH/temperature sensor/transmitter which allows for very convenient, low cost calibrations. Safety devices including over-temperature safety switch, high and low refrigeration pressure switch and low water cutoff. Three
- Chamber Capacity: 30 cubic feet
- Temperature Range: 15 to 30 C
- Temperature Control Accuracy: 0.2 ± °C
- Humidity Range: 35 to 70 % RH
-
Supplier: Transcat, Inc.
Description: Product Highlights Wide temperature range 33 to 650°C / 91 to 1202°F The specially designed heating block profile heats up to 320°C / 608°F in just 4 minutes and to 650°C / 1202°F in only 10 minutes Not limitations by fixed holes Interchangeable insertion tubes are used to match the
- Environmental Properties: Temperature
-
Supplier: Transcat, Inc.
Description: Product Highlights Wide temperature range 33 to 650°C / 91 to 1202°F The specially designed heating block profile heats up to 320°C / 608°F in just 4 minutes and to 650°C / 1202°F in only 10 minutes Not limitations by fixed holes Interchangeable insertion tubes are used to match the
- Environmental Properties: Temperature
-
Supplier: Transcat, Inc.
Description: Product Highlights Wide temperature range 33 to 650°C / 91 to 1202°F The specially designed heating block profile heats up to 320°C / 608°F in just 4 minutes and to 650°C / 1202°F in only 10 minutes Not limitations by fixed holes Interchangeable insertion tubes are used to match the
- Environmental Properties: Temperature
Find Suppliers by Category Top
Featured Products Top
-
converter for precise signal conditioning and multiple output protocols (4-20mA, 0-10V, RS232/RS485, I2C). Options for gas-tight flow housing or cable-connected sensor heads make it adaptable for applications from gas safety to high-temp measurements. FCX-ML/MP Series: Compact modules with (read more)
Browse Gas Sensors Datasheets for Angst+Pfister Sensors and Power -
selection BASICEVO diffusion sensors advantages are a long lifetime, low level detection capabilities, very slight drift, a large temperature range, a fast response time, flexibility in installation and low maintenance costs. Other NDIR detection (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
Dataforth's 4 20mA Transmitters are "Best of Breed" accuracy, linearity, stability and noise specifications. These transmitters are designed to provide outstanding protection and isolation performance for (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Dataforth Corporation -
How New Technology Helps You Cope It wasn't all that long ago when inventory management was just a level sensor with a 4-20 mA output sending a distance measurement to a PLC in the control room. There was lots of wiring and not a lot of data. Then about a decade (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
has a forgiving 100 to 40 mix ratio by weight, or a 100 to 50 mix ratio by volume. After mixing, the consistency is that of a paste with some flow. It will cure at room temperature in 4-7 days or more quickly at elevated temperatures, e.g. 4-6 hours at 150-200°F. However, to optimize properties (read more)
Browse Industrial Adhesives Datasheets for Master Bond, Inc. -
detectors. The LSV series fully complies with the strict limits of the current RoHS Directive. The first representatives of a new series – LSV-7313 and LSV-9313 LSV-7313 and LSV-9313 with ?1.3 mm respectively ?2.0 mm sensor elements, are optimized for short thermal (read more)
Browse Gas Sensors Datasheets for InfraTec GmbH -
dependent) High sensitivity at low temperatures and good sensitivity over a broad range Excellent resistance to ionizing radiation Bare die cryogenic temperature sensor with fast characteristic thermal response times: 1.5 ms at 4.2 K, 50 ms at 77 K Broad (read more)
Browse Cryogenic Equipment Datasheets for Lake Shore Cryotronics, Inc. -
specific temperature and/or humidity conditions. Applications include, but are not limited to, shelf life testing, stability testing, pharmaceutical, packaging, life science, biomedical storage, research, and more. Stability rooms are available in temperature and/or humidity with a temperature (read more)
Browse Stability Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
Benefits Record environmental data Evaluate your Constant Temperature Room - Check air temperature regulation - Check air temperature uniformity Evaluate thermal (read more)
Browse Data Loggers and Data Recorders Datasheets for Pratt & Whitney Measurement Systems, Inc. -
into existing setups is seamless. An adaptor further extends compatibility to accommodate the Teledyne Monitor Labs LightHawk, ensuring flexibility in deployment. 4. Compact and Lightweight Design: Weighing a mere 13 lb and boasting compact dimensions of 7x8x (read more)
Browse Opacity Sensors and Instruments Datasheets for LAND
More Information Top
-
Static Pressure and Temperature Controlled Ventilation System for a Broiler Research Facility
Temperature control is accomplished with a Proportional-Integral (PI) control loop driving the supply blower, with room air obtained from a temperature sensor (RTD) with 4 - 20 mA output (Fig. 3).
-
Air Pressure Monitoring for a Chemical Fume Hood
The Accsense environmental sensor pods began monitoring the pressure in both rooms using their external 4 - 20mA and 0-5V inputs, and the lab room ’s pod recorded ambient temperature using its internal temperature sensor .
-
New Products
…transmitters are built to boost thermo- couple and RTD signals from remote sen- sor locations to distant control rooms The transmitters work from … unregulated power supply, the 4 - 20 mA output signal IS proportional to the measured temperature Output error is limited…
-
DEVELOPMENT OF A LOW COST INFERENTIAL NATURAL GAS ENERGY FLOW RATE PROTOTYPE RETROFIT MODULE
These tests were conducted under laboratory room temperature conditions using manual entry of pressure commands to the programmable pressure controller, with the test chamber pressure, temperature, and carbon dioxide 4 - 20 ma sensor readings recorded at 2-second time intervals using an…
-
Current Loop Electronic Circuits
• Temperature Sensor With 4 to 20ma Current Loop - I designed a circuit similar to this one years ago to accurately measure the air temperature inside a building 1000s of feet from a control room .
-
Development of viscometers for kraft black liquor. Summary report, Phase 2 and 2A
…2-wire RTDs (which were replaced by 3-wire RTDs for increased accuracy in the temperature measurement). .... AU of the sensor signals from the flow loop are transmitted to the Control Room where the measurements are displayed on their respective indicators and controlIers, and these readings are retransmitted as 4 - 20 mA .
-
CR4 - Thread: 4 to 20 MA Source Circuit Diagram
Then there is an offset adjustment suitable for range adjustment and also for thermocouple cold junction adjustment using internal room temperature sensor . .... For current, generally 4 - 20mA , there is a fixed resistance to form the required voltage and it is generally not more than 500 ohms.
-
Instrumentation and Controls Division progress report, July 1, 1982-July 1, 1984. Volume 1
All measurement signals are converted to 4 to 20 mA proportional to the measurement for transmission to the PLC or the control room , and all components are designed to provide complete ohmic isolation between the measurement sensors and the control room receiving … of precisely con trolled power to the heater loads so that the system temperature is automatically maintained…
-
Differential Pressure and Temperature Monitoring in a Hospital Cleanroom
To detect these failures immediately and preserve the room ’s integrity, management began searching for a general .... This system needed to feature 4 - 20mA inputs to connect with commercial pressure transducers for effective leak detection as well as feature an ambient temperature sensor .
-
Ultrasonic dynamic air-gap monitoring system for large hydro-generators
The microcontroller calculates the average of the two times of flights performs a temperature correction of propagation velocity in the air and calculates the air-gap according to the angle between the emitter and receiver of each sensor unit. .... The value of air gap measured in tenths of millimeters is converted to an analog standard 4 to 20 mA for interfacing with the monitoring equipment at the power plant control room .
Indicates content that may require registration and/or purchase.