-
Supplier: Define Instruments
Description: This auxiliary powered splitter receives a single 4–20mA process current input, and provides two identical active 4–20mA output signals. These are commonly used in industry when one signal is required to go to two devices. For example, one
- Operating Temperature: -4 to 185 F
- Outputs: Current Output
- Features: DC Current Input
- Form Factor: DIN Rail
-
Supplier: Knick Interface LLC
Description: Loop-powered signal splitter Input: 0/4...20 mA Outputs: (2x) 0/4 … 20 mA Continuous isolation (working voltage): 600 V AC/DC Test voltage 5.4 kV AC Functional safety: up to SIL 3
- Features: DC Current Input
- Signal Conditioning: Signal Isolator
-
Supplier: Laurel Electronics LLC
Description: Features Accepts a 4-20 mA, 1-5V, 0-5V or 0-10V input signal Drives four (4) independent 4-20 mA outputs proportional to input Signal input and outputs can share a common ground Remote grounds can differ by up to ±10V from local signal ground Opening any
- Operating Temperature: -40 to 158 F
-
-
Supplier: Laurel Electronics LLC
Description: Features Accepts a 4-20 mA, 1-5V, 0-5V or 0-10V input signal Drives four (4) independent 4-20 mA outputs proportional to input Signal input and outputs can share a common ground Remote grounds can differ by up to ±10V from local signal ground Opening any
- Operating Temperature: -40 to 158 F
-
Supplier: Acromag, Inc.
Description: The SP238 model is a high-performance signal splitter that converts one high-level DC voltage input into two proportional isolated 4-20mA control signals. power is received from one or both output loop currents. Setup is fast and easy with a USB connection to your
- Operating Temperature: -40 to 176 F
- Vibration Rating: 4 g
- Shock Rating: 25 g
- Isolation: Channel-to-Channel Isolation
-
Supplier: Acromag, Inc.
Description: RFI, EMI, ESD, and EFT, plus low radiated emissions. Agility™ Config Tool is available for free. • Multi-range ±1V, ±5V, or ±10V input • 4-20mA outputs (sink/source) • 7-32V DC loop power The SP237 model is a high-performance signal splitter that converts one
- Operating Temperature: -40 to 176 F
- Vibration Rating: 5 g
- Shock Rating: 50 g
- Isolation: Channel-to-Channel Isolation
-
Supplier: SFCable.com
Description: Our 4-way Signal Splitter splits a coaxial video signal from cable TV, antenna or a VCR.
- Features: Audio / Video Connector, Coaxial Connector
-
Supplier: Acromag, Inc.
Description: 4 to 20mA DC input 4 to 20mA DC output 15-36V DC SELV, 90-250V AC power Single or dual I/O with a dual output model and full isolation These units convert a 4-20mA process current input into two identical isolated 4-20mA output signals.
- Analog Input Channels: 2 #
- Operating Temperature: -13 to 158 F
- User Interface: Computer Programmable, None
- Features: Current Loop Converter, DC Current Input, Other Input
-
Supplier: Pepperl+Fuchs SE
Description: 1-channel signal conditioner 24 V DC supply Input 2-wire transmitters Dual output 0/4 mA ... 20 mA Signal splitter (1 input and 2 outputs) Accuracy 0.1 % Connection via screw terminals
-
Supplier: Acromag, Inc.
Description: 4 to 20mA DC input 4 to 20mA DC output 15-36V DC SELV, 90-250V AC power Single or dual I/O with a dual output model and full isolation These units convert a 4-20mA process current input into two identical isolated 4-20mA output signals.
- Operating Temperature: -13 to 167 F
- Outputs: Current Output
- Form Factor: DIN Rail
- Application: General Lab and Industrial
-
Supplier: SFCable.com
Description: Our 8-way Signal Splitter splits a coaxial video signal from cable TV, antenna or a VCR.
- Features: Audio / Video Connector, Coaxial Connector
-
Supplier: SFCable.com
Description: Our 3-way Signal Splitter splits a coaxial video signal from cable TV, antenna or a VCR.
- Features: Audio / Video Connector, Coaxial Connector
-
Supplier: SFCable.com
Description: Our 7-way Signal Splitter splits a coaxial video signal from cable TV, antenna or a VCR.
- Features: Audio / Video Connector, Coaxial Connector
-
Supplier: ODG (Origin Data Global)
Description: IC LVPECL/LVDS REPEAT/XLATR 8SON
- Data Rate: 4,000,000 kbps
- TJ: -40 to 85 C
- Device Type: Buffer
- Features: Other
-
Supplier: Quarktwin Technology Ltd.
Description: Buffer, ReDriver 1 Channel 4Gbps 8-WSON (2x2)
- Data Rate: 4,000,000 kbps
- TJ: -40 to 85 C
- Supply Voltage: 3.6V
- Device Type: Buffer
-
Supplier: DigiKey
Description: Buffer, ReDriver 1 Channel 4Gbps 8-WSON (2x2)
- Operating Temperature: -40 to 85 C
- Supply Voltage (VS): 2.375 to 3.6 volts
- Supply Current (IS): 35 milliamps
- Pin Count: 8
-
Supplier: Lingto Electronic Limited
Description: IC LVPECL/LVDS REPEAT/XLATR 8SON
- Supply Current (IS): 35 milliamps
- Features: Buffer
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1260942-SN65LVDS20DRFTG4 Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters Type: Buffer, ReDriver Package: Tape & Reel (TR) Applications: LVDS Standard Package: 250 Mounting: SMD (SMT) Input: Differential Output: LVDS Current -
- TJ: -40 to 85 C
- Data Rate: 4,000,000 kbps
- Device Type: Buffer, Sensor Interface
- Features: Other
-
Supplier: ArduSimple
Description: The GPS/GNSS Antenna Signal Splitter is a 1-antenna-to-4-receivers GPS/GNSS signal splitter. It is passive so it doesn’t require any additional power supply. Ideal for sharing a GPS antenna between two SMA receivers to compare them or to have redundancy. The
-
Supplier: Newark, An Avnet Company
Description: HDMI Splitter 1X4 - 3D; Audio Video Connector A:HDMI Receptacle; Audio Video Connector B:HDMI Receptacle; Product Range:- RoHS Compliant: Yes
-
Supplier: Lika Electronic
Description: Encoder splitter and signal divider splits (divides) encoder output signals signal level converter HTL/TTL > TTL/HTL signal levels individually adjustable regenerates signal levels as a repeater cross switch function DIN rail mounting
- Form Factor: DIN Rail
- User Interface: None
- Features: Other
-
Supplier: Status Instruments, Inc.
Description: functions, including process scaling and profiling, math functions, signal damping, sensor linearization and signal preset for diagnostics purposes. If ranges are not specified when ordered then the transmitter will be shipped with the default range of Current 4 to 20mA
- Operating Temperature: -40 to 185 F
- User Interface: Computer Programmable, None
- Outputs: Current Output, Voltage Output
- Features: DC Current Input, DC Voltage Input, Other
-
Supplier: ArduSimple
Description: The GPS/GNSS Antenna Signal Splitter is a 1-antenna-to-2-receivers GPS/GNSS signal splitter. It is passive so it doesn’t require any additional power supply. Ideal for sharing a GPS antenna between two SMA receivers to compare them or to have redundancy. The
-
Supplier: Quarktwin Technology Ltd.
Description: Loop 4-20mA Splitter Isolator; S
- Operating Temperature: 32 to 122 F
- Features: Other
-
Supplier: Hymark/Kentucky Gauge
Description: Encoder splitter and signal divider splits (divides) encoder output signals signal level converter HTL/TTL > TTL/HTL signal levels individually adjustable regenerates signal levels as a repeater cross switch function DIN rail mounting
- Form Factor: DIN Rail
- User Interface: None
- Features: Other
-
Description: IC LVPECL/LVDS REPEAT/XLATR 8SON
- TJ: -40 to 85 C
- Supply Voltage: 3.6V
- Device Type: Buffer, Sensor Interface
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's 4-Port VGA/SVGA Video Splitter provides bandwidth support at 350MHZ, allowing simultaneous display of video on up to 4 monitors. In addition, a built-in booster allows a video signal (up to 2048 x 1536 @ 60Hz) to be transmitted up to 210 ft. from the source.
- Connector Type: Audio / Video Connector
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack, Male / Plug
-
Supplier: Allied Electronics, Inc.
Description: TRIAD International Series Transformers are constructed with European style split bobbins to meet International Safety Agency Standards. The split bobbin construction reduces interwinding capacitance and eliminated the need for electrostatic shielding. (8", –0, +1") Leads. The International Series
-
Supplier: Utmel Electronic Limited
Description: Audio Transformers / Signal Transformers Pri10Kohm 75mW@300Hz Sec10K 2.5Kohm Split
- Operating Frequency Range: 20,000 Hz
- Operating Temperature: -20 C
- Features: Other
- Category: Signal / RF Transformer
Find Suppliers by Category Top
Featured Products Top
-
WAGO's compact split-core current transformers are ideal for retrofitting existing systems. They are perfect for applications in which the current path must not be disrupted. The transformer's accuracy permits extremely precise current measurements. The split-core current transformers are (read more)
Browse Signal Conditioners Datasheets for WAGO -
Mini-Circuits’ ZS4RKU-183-S+ SMA-connectorized 4-way splitter combiner supports broadband signal distribution from DC to 18 GHz, supporting a wide range of applications from lab to the field with wideband performance and rugged construction. This model provides a (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Mini-Circuits -
High performance 2.0~8.0 GHz 4 way RF power divider & power splitter features stable performance, low VSWR, excellent power handling and compact structure, widely applied in base station, satellite communication, radar and microwave signal splitting projects. Model number:5o (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for 5o.com -
aerospace industry, where extreme environments, high reliability, long service life, lightweight construction, and mixed transmission of power and signals under complex motion conditions are required. Adopting an innovative split-type design with weight-reduction grooves, it maintains full 26-channel (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
current. Measurements can be made on single and multi-conductor cables, ground and bonding straps, shielded conduits and on coaxial cables. A current probe acts as a single turn primary, multiple turn secondary transformer, placing low series impedance in the probed power line or signal lead while (read more)
Browse Current Sensors Datasheets for A.H. Systems Inc. -
. Widely applicable for RF laboratory testing, wireless communication systems, signal monitoring equipment, base station debugging and various microwave signal distribution engineering projects, serving as a core essential component for professional RF system integration and signal processing (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for 5o.com -
D-2182-N Power Divider, 2-way, 2-18GHz, N Female WM2PD-2-18-N is a wideband 2-way in-line power splitter covering the continuous bandwidth of 2 to 18 GHz in a compact enclosure measuring 2.25 x 1.96 x 0 (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Werbel Microwave LLC -
Introduction Filter Technology hybrid couplers split an RF signal into two equal outputs with a 90° or 180° phase difference, or combine two signals, in RF and microwave systems. Models cover wide bandwidths from 1 GHz up to 40 GHz in a small package (read more)
Browse RF Couplers Datasheets for Chengdu Filter Technology Co., Ltd. -
, production and, test and measurement arenas, hybrid couplers are being used to split signals from tower-top amplifiers to base station receivers, in applications to monitor system performance, to inject a signal into a system without interrupting its service, in the creation of reflecting phase (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
Wilkinson divider that operates from 6 to 18 GHz. It is part of Werbel Microwave’s catalog of splitters that offer a wide range of port count and frequency ranges. Its compact aluminum enclosure measures 1.57 x 1.57 x 0.38 inches. The device is RoHS compliant, however it may be specially ordered (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Werbel Microwave LLC
More Information Top
-
ISA IND PRESS LVL DENS MEASRMNT - Industrial Pressure, Level, and Density Measurement
Also, a HART splitter can be used to convert the digital signals to 4 – 20 mA .
-
Project W-049H disposal facility test report
A 4 - 20 mA disposal line flow signal from Flow Transmitter FT 68C003 is input,to both samplers via Loop Splitter IB 68C003.
-
Acceptance test procedure for Project W-049H
A 4 - 20 mA disposal line flow signal from Flow Transmitter FT 68C003 is input to both samplers via Loop Splitter IB 68C003.
-
CR4 - Thread: Minimum and Maximum Limits Analog Output Current (4-20mA) Deviation
Check moore industries for a signal conditioner, splitter or isolator, they can be calibrated to give you outputs of exactly 4 - 20mA .
-
CR4 - Thread: 4-20 mA Signal Booster
i wanna install two separate display in my factory. the input display is 4 - 20 mA from a same transmitter, problem is the distance beetwen … … are quite far. can anyone suggest what kind of signal booster and splitter i can use. or …
-
ISA IND DATA COMM - Industrial Data Communications
Though these transmitters may measure process temperature, absolute pressure, and differential pressure, and use the intelligence to compute compen- sated flow, the 4 - 20 mA signal can only represent one of the values. A remedy for this is the HART splitter .
-
White's Handbook of Chlorination and Alternative Disinfectants 5th Edition Complete Document
Motorized valve positioner 4 – 20 mA signals CC = 4 mg/l 4 mg/l Dechlor analyzer Contact chamber sample 4 mg/l –1.0 mg/l Injector water supply Injector SO2 solution line 4 mg/l Sample flow splitter box Injector pump Dechlor sample –1.0 mg/l .
-
signal isolator - offers from signal isolator manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : temperature Signal Isolators, pt100 to 4 - 20ma , RTD to 0-5v ] Sell Pors-GPA Current Input Signal Isolator/ splitter .
-
CR4 - Thread: DCS/ESD
No need for any splitter . Connect the 4 - 20 mA signal directly to the ESD and establish a soft link between ESD & DCS via RS485 or OPC to read the data on the DCS.
-
PEP Run Report for Simulant Shakedown/Functional Testing
From each signal splitter , one loop went to the control system and the other went to the DAS. 4 - 20 ma outputs from all sensors were selected to confirm the reliability of the system and prevent long cable runs from introducing error in the signals.
Indicates content that may require registration and/or purchase.