-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 100V, Film Capacitors. This listing supports clearer product
- Capacitance Range: 4.7 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- Operating Temperature: 0 to 105 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 100V, Aluminum Electrolytic
- Capacitance Range: 4.7 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 100 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7nF, 100V, Ceramic Capacitors. This listing supports
- Capacitance Range: 0.0047 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- Operating Temperature: -55 to 125 C
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 100V, Film Capacitors. This listing
- Capacitance Range: 1,000,000 microF
- DC Rated Voltage Range (WVDC): 100 volts
- Operating Temperature: -55 to 85 C
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: ODG (Origin Data Global)
Description: 100V 7.5pF CG Plugin,P=5.08mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS
- Technology: Film Capacitors, Multilayer
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR, 4.7UF, 100V; Capacitance:4.7µF; Voltage(DC):100V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial LeadedRoHS
-
Supplier: Utmel Electronic Limited
Description: Kemet Tantalum Capacitor 4.7µF 10V dc MnO2 Solid ±20% Tolerance T491 Series
- Capacitance Range: 4.7 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -55 C
-
Supplier: Utmel Electronic Limited
Description: RUBYCON - 16ZLH100MEFC5X11 - Electrolytic Capacitor, Miniature, 100 µF, 16 V, ZLH Series, ± 20%, Radial Leaded, 5 mm
- Capacitance Range: 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -40 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: -20%~+50% 25V 4.7uF 2F4 Plugin,P=5.08mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS
- Capacitance Range: 4.7 microF
- Capacitance Tolerance: 50 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Newark, An Avnet Company
Description: Film Capacitor, SMDT Series, 4.7 F, 10%, PET (Polyester), 100 V RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR 4.7UF, 100V, 20%, RADIAL; Capacitance:4.7µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Width:-RoHS
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 4.7uF 16V 4Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS
- Capacitance Range: 4.7 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Newark, An Avnet Company
Description: TANTALUM CAPACITOR, 4.7UF, 100V, AXIAL 10%; Capacitance:4.7µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS
-
Supplier: Utmel Electronic Limited
Description: 0.47µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial 0.512" L x 0.157" W (13.00mm x 4.00mm)
- Capacitance Range: 0.47000000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 63 volts
-
Supplier: Utmel Electronic Limited
Description: KEMET - C0603C334K4RACAUTO - SMD Multilayer Ceramic Capacitor, AEC-Q200, 0.33 µF, 16 V, 0603 [1608 Metric], ± 10%, X7R
- Capacitance Range: 0.33 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -55 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 4.7uF 400V 7Ω@100kHz ±20% 160mA@100kHz Plugin,D10xL13mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Capacitance Range: 4.7 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- ESR: 7,000 milliohms
-
Supplier: New Yorker Electronics Co., Inc.
Description: 85 ºC Radial Leaded Aluminum Electrolytic Capacitors 4.7µF 100V
- Capacitance Range: 4.7 microF
- DC Rated Voltage Range (WVDC): 100 volts
- Electrolytic Capacitors: Aluminum Oxide
- Capacitance Type: Fixed
-
Supplier: New Yorker Electronics Co., Inc.
Description: Polyester Film Capacitors 4.7µF 100V
- Capacitance Range: 4.7 microF
- DC Rated Voltage Range (WVDC): 100 volts
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: Beckhoff Automation LLC
Description: The EL9570 buffer capacitor terminal contains high-power capacitors for the stabilization of supply voltages. The EL9570 can be used in conjunction with the EL7041 stepper motor terminal, the EL7342 DC motor terminal and the EL7201 and EL7211 servomotor terminals. Low internal
- Data Acquisition: I/O Module
-
Supplier: DigiKey
Description: 4.7µF 100V Aluminum Electrolytic Capacitors Radial, Can 28.22Ohm @ 120Hz 2000 Hrs @ 105°C
- Capacitance Range: 4.7 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -40 to 105 C
- ESR: 28,220 milliohms
-
Supplier: Renesas Electronics Corporation
Description: The HIN202, HIN206, HIN207, HIN208, HIN211, HIN213 family of RS-232 transmitters/receivers interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply and feature onboard
- Data Rate: 120 kbps
- Features: Other
- Package Type: PDIP, SOIC
- Technology: RS232
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP FILM 4.7UF 10% 100VDC SMD
- Capacitance Range: 4.7 microF
- AC Rated Voltage (WVAC): 63 volts
- Operating Temperature: -55 to 125 C
- Applications: Automotive
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR CERAMIC , AXIAL, 4700PF,100V,10%, X7R
-
Supplier: Allied Electronics, Inc.
Description: Capacitor, Ceramic, 100,000pf, 50V, X7R, 10%
-
Description: CAP ALUM 4.7UF 20% 100V RADIAL
- Capacitance Range: 4.7 microF
- DC Rated Voltage Range (WVDC): 100 volts
- Operating Temperature: -40 to 85 C
- Packing Method: Bulk Pack
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ALUM 4.7UF 20% 100V RADIAL
- Capacitance Range: 4.7 microF
- DC Rated Voltage Range (WVDC): 100 volts
- Operating Temperature: -40 to 85 C
- Packing Method: Bulk Pack
-
Supplier: New Yorker Electronics Co., Inc.
Description: SMT Clad RF Capacitors 4.7µF 300V
- Capacitance Range: 4.7 microF
- DC Rated Voltage Range (WVDC): 300 volts
- Capacitance Type: Fixed
- Features: Other
-
Supplier: Lingto Electronic Limited
Description: CAP FILM 4.7UF 10% 100VDC SMD
- Capacitance Range: 4.7 microF
- Technology: Film Capacitors
- Capacitance Type: Fixed
- Metallized Dielectric: Metallized Dielectric
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1308359-SEK4R7M100ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SEK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.512" (13.00mm) Standard Package: 1,000 Capacitance: 4.7 µF Tolerance: ±20% Voltage -
- Capacitance Range: 4.7 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 100 volts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1302396-SMR7.5104K100K01L4BULK Category: Capacitors>Film Capacitors Series: SMR Features: High Temperature Termination: PC Pins Package: Bag Voltage Rating - AC: 63V Voltage Rating - DC: 100V Applications: General Purpose Height - Seated (Max): 0.315"
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 63 volts
-
Supplier: Win Source Electronics
Description: Mounting: Surface Mount, MLCC Capacitance: 4.7pF Tolerance: ±0.25pF Temperature Coefficient: P90 Family Name: ATC 100 B Categories: Capacitors Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) Voltage Rating DC: 500V Thickness (Maximum): 0.102" (2.59mm) Alternative Parts
- Capacitance Range: 0.0000047 microF
- DC Rated Voltage Range (WVDC): 500 volts
- Operating Temperature: -55 to 175 C
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 100UF 50V F CASE
-
Description: CAP FILM 4.7UF 10% 100VDC RADIAL
- Capacitance Range: 4.7 microF
- AC Rated Voltage (WVAC): 65 volts
- Operating Temperature: -55 to 125 C
- Packing Method: Bulk Pack
-
Capacitors - Capacitors;Ceramic;4.7uF; Tol+-10%;HighCapacitance SMD;Vot-Rtg 10V,CUT REEL -- 70096227Supplier: Allied Electronics, Inc.
Description: Capacitors;Ceramic;4.7uF; Tol+-10%;HighCapacitance SMD;Vot-Rtg 10V,CUT REEL
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 4.7UF 10V Y5V 0805 4.7¦F 10V -20% +80% Y5V (F) Surface Mount MLCC -30¦C ~ 85¦C General Purpose - 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) - - 0.033"" (0.85mm) - - Digi-Reel«
- Capacitance Range: 4.7 microF
- Capacitance Tolerance: 80 (+/- %)
- DC Rated Voltage Range (WVDC): 10 to 5 volts
- Electrostatic Capacitors: Ceramic
Find Suppliers by Category Top
Featured Products Top
-
capacitance (10 µF), rated voltage (25 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
(22 µF), rated voltage (25 VDC), and tolerance (±20%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
µF), rated voltage (50 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component-review teams (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
performance and durability. With a capacitance range of 0.00056µF to 15µF and voltage ratings from 160V to 2000V DC, these capacitors deliver low high-frequency losses and minimal internal heating, making them suitable for demanding lighting systems, power supplies, and general electronics (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
provides an interactive console to assist the electrical design engineer in selecting the best mica capacitor within a capacitance range of 0.5 to 91,000 pF and voltage range of 100 volts to 4,000 volts, targeting applications (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
traditional tantalum devices. They offer capacitance values from 4.7 µF to 680 µF and voltage ratings from 2.5 V to 63 V, ensuring stable, efficient performance in power supplies, radios, radars, and energy storage systems. Tested for long-term reliability with 2000 hours at 125 °C, (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc. -
The ZKU series of capacitors from Panasonic have the industry’s largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560µF (25V, 10x10.2mm (read more)
Browse Capacitors Datasheets for RS Components, Ltd. -
up to 100,000µF and voltage ratings to 250VDC, they support space-constrained designs requiring reliable energy storage. Typical applications include switch-mode power supplies (SMPS), uninterruptible power supplies (UPS), solar inverters, and industrial drives. Their rugged (read more)
Browse Aluminum Electrolytic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
, allowing it meet 85 °C/ 85% RH requirements for demanding applications in military vehicles and aerospace. Available in capacitance values ranging from 0.1 µF to 10.0 µF, voltage ratings of 100, 250, 400 and 500 Vdc, Type RA capacitors are terminated with radial leads to cover a broad range of applications in power electronics where high density capacitors are needed for board-level DC filtering. (read more)
Browse Film Capacitors Datasheets for Cornell Dubilier -
+150°C. The series is available with capacitance values from 0.2 nF to 0.012 µF and rated voltages from 100 VDC to 500 VDC. Built with silvered mica dielectric and certified to MIL standards, the CM Series ensures long-term stability, low drift, and outstanding repeatability. Ro (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc.