-
Supplier: Red Lion Controls, Inc.
Description: 0(4) to 20 mA Passive Loop Powered Isolator Provides Input/Output Isolation
-
Supplier: PR electronics
Description: Application 1:1 input loop powered isolator of current signals in the range 0(4)...20 mA. 3185 is an easy mounting DIN rail unit. A very competitive choice in terms of both price and technology for galvanic isolation of current signals. Provides surge suppression and
- Operating Temperature: -13 to 158 F
- Features: DC Current Input
- Form Factor: DIN Rail
- Signal Conditioning: Signal Isolator
-
Supplier: Define Instruments
Description: What it does: This loop powered isolator receives 4–20mA process current inputs, and provides 4–20mA loop powered output signals. It is ideal for measuring signals commonly produced by position, acceleration, current, and a vast range of
- Analog Input Channels: 4 #
- Operating Temperature: -4 to 185 F
- Outputs: Current Output
- Features: DC Current Input
-
-
Supplier: Dataforth Corporation
Description: Each DSCL20 loop powered isolator provides a single channel of analog signal protection by electrically isolating its input from output for any DC process signal in the range of 0-20mA (or 4-20mA). The DSCL20 operates passively, obtaining its power from t
- Accuracy: 0.05 % FS
- Bandwidth: 0.75 kHz
- Common Mode Rejection Ratio: 90 dB
- Operating Temperature: -4 to 149 F
-
Supplier: PR electronics
Description: necessitating an unproblematic transmission of current signals according to NAMUR (sensor error detection). Technical characteristics PR 6185 is powered by the measured signal and loads the loop with max. 1.8 VDC. The input is protected against overvoltage and polarity error. The drop
- Operating Temperature: -4 to 140 F
- Outputs: Current Output
- Features: DC Current Input
- Form Factor: DIN Rail
-
Supplier: Define Instruments
Description: What it does: This loop powered isolator accepts a 4–20mA process current inputs and provides a 4–20mA loop powered output signal. It is ideal for measuring signals commonly produced by position, acceleration, current, and a vast range
- Analog Input Channels: 1 #
- Operating Temperature: -4 to 185 F
- Outputs: Current Output
- Features: DC Current Input
-
Supplier: Define Instruments
Description: What it does: This loop powered isolator receives 4–20mA process current inputs, and provides 4–20mA loop powered output signals. It is ideal for measuring signals commonly produced by position, acceleration, current, and a vast range of
- Analog Input Channels: 3 #
- Operating Temperature: -4 to 185 F
- Outputs: Current Output
- Features: DC Current Input
-
Supplier: Define Instruments
Description: What it does: This loop powered isolator receives 4–20mA process current inputs, and provides 4–20mA loop powered output signals. It is ideal for measuring signals commonly produced by position, acceleration, current, and a vast range of
- Analog Input Channels: 2 #
- Operating Temperature: -4 to 185 F
- Outputs: Current Output
- Features: DC Current Input
-
Supplier: OMEGA Engineering, Inc.
Description: The DR910 passive isolator is used for the electrical isolation and processing of analog 0 to 20 mA or 4 to 20 mA standard current signals. The DR910 provides electrical isolation between the control electronics and process I/O. In addition, interference signals above 75 Hz are
- Analog Input Channels: 1 #
- Accuracy: 0.1 % FS
- Bandwidth: 0.075 kHz
- Input Impedance: 0.001125 Mohms
-
Supplier: Dataforth Corporation
Description: Each DSCL21 loop powered isolator provides a single channel of analog signal protection by electrically isolating its input from output for any DC process signal in the range of 0-20mA (or 4-20mA). The DSCL21 operates passively, obtaining its power from the
- Accuracy: 0.1 % FS
- Bandwidth: 0.75 kHz
- Common Mode Rejection Ratio: 90 dB
- Operating Temperature: -4 to 149 F
-
Supplier: Acromag, Inc.
Description: 4-20mA DC input 4-20mA DC output 1500V AC peak isolation DC prevents ground loops The 270i accepts a process current input and provides an isolated 4 to 20mA process current output signal. Power is received from the input signal current. These
- Analog Input Channels: 1 #
- Operating Temperature: -13 to 185 F
- Outputs: Current Output
- Features: DC Current Input, Other
-
Supplier: Knick Interface LLC
Description: Loop-powered universal isolator, one-channel Input: 0/4...20 mA Output: 0/4...20 mA Continuous isolation (working voltage): 600 V AC/DC Test voltage 5.4 kV AC Functional safety: up to SIL 3
- Outputs: Current Output
- Features: DC Current Input
- Signal Conditioning: Signal Isolator
-
Supplier: Knick Interface LLC
Description: Loop-powered signal splitter Input: 0/4...20 mA Outputs: (2x) 0/4 … 20 mA Continuous isolation (working voltage): 600 V AC/DC Test voltage 5.4 kV AC Functional safety: up to SIL 3
- Features: DC Current Input
- Signal Conditioning: Signal Isolator
-
Supplier: Knick Interface LLC
Description: Loop-powered universal isolator, two-channel Inputs: (2x) 0/4...20 mA Outputs: (2x) 0/4...20 mA Continuous isolation (working voltage): 600 V AC/DC Test voltage 54 kV AC Functional safety: up to SIL 3
- Signal Conditioning: Signal Isolator
-
Supplier: Knick Interface LLC
Description: loop-powered DC isolator can even come close to. Suitable for galvanic isolation of 0/4 to 20 mA signals. Thanks to the 0.2 % fault class and an internal voltage requirement of just 1.2 V, this isolator can be used for a broad range of applications. The A2 modular
- Features: Application Software Included
- Application: General Lab and Industrial
- Signal Conditioning: Signal Isolator
-
Supplier: Acromag, Inc.
Description: TC type J, K, T, R, S, E, B, and N or ±100mV input 1500V isolation 4 to 20mA DC output USB-configured The ST133 is a low-cost two-wire transmitter that isolates and converts a millivolt or thermocouple sensor input to a proportional 4-20mA control signal. Power is
- Sensed Temperature: -436 to 3,308 F
- Operating Temperature: -40 to 176 F
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Thermocouple: B, E, J, K, N, R, S, T
-
Supplier: Quarktwin Technology Ltd.
Description: LOOP POWERED ISOLATOR 4-20MA
- Operating Temperature: 14 to 158 F
- Features: Other
- Signal Conditioning: Signal Isolator
-
Supplier: OTEK Corporation
Description: digits, 0.25" high. Standard calibration is 4-20mA=0-10000 counts. The optional isolator (Option 1, 3rd digit) give you >2K V isolation between inputs and loop output and requires >7<32 VDC, plus your load burden. PACKAGES: The DIN Rail (Option 1) is only 1" wide x 3.1 H
- Features: AC Current Input, AC Voltage Input, DC Voltage Input, Frequency Input
- Form Factor: DIN Rail, Panel / Chassis Mount
- Application: General Lab and Industrial
- User Interface: None
-
Supplier: DigiKey
Description: LOOP POWERED ISOLATOR 4-20MA
- Operating Temperature: 14 to 158 F
- Features: AC Current Input, Other Input
- Outputs: Current Output
- Signal Conditioning: Isolation Amplifier, Signal Isolator
-
Supplier: Acromag, Inc.
Description: 4 to 20mA DC input 4 to 20mA DC output 12-50V DC power from output loop Low cost isolator These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Each channel operates independently and is
- Analog Input Channels: 1 #
- Operating Temperature: -13 to 158 F
- Inputs / Channels: 1 #
- User Interface: Computer Programmable, None
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 20mA, Signal Isolator and
- Features: Other
-
Supplier: Weidmuller
Description: provided with an external 24 VDC or AC/DC wide-voltage power supply or can be optionally fed via the 4...20 mA output current loop. Their feature set makes them suitable for a wide range of industrial and process automation applications: with high accuracy, a wide temperature range and
- Maximum Output: 24 volts
- Input Impedance: 2 Mohms
- Output Impedance: 700 ohms
- Operating Temperature: -10 to 70 F
-
Supplier: Acromag, Inc.
Description: 4 to 20mA DC input 4 to 20mA DC output 12-50V DC power from output loop Low cost isolator These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Each channel operates independently and is
- Analog Input Channels: 2 #
- Operating Temperature: -13 to 158 F
- Inputs / Channels: 2 #
- User Interface: Computer Programmable, None
-
Supplier: Dataforth Corporation
Description: Each DSCA42 2-wire transmitter interface module provides a single channel of 4 to 20mA process current input which is filtered, isolated, amplified, and converted to a high-level voltage output. An isolated 24V power supply is provided to power the 2-wire transmitter. Signal filtering
- Analog Input Channels: 1 #
- Accuracy: 0.03 % FS
- Bandwidth: 0.1 kHz
- Common Mode Rejection Ratio: 100 dB
-
Supplier: Opto 22
Description: The SNAP-AOA-23-iSRC module provides two channels of current output with a nominal output range of 4 mA to 20 mA. The module includes built-in loop sourcing capability. With the connection of a single 24 V power supply, the module sources two 24 V loops. The loop sources
- Analog Input Channels: 2 #
- Resolution: 12 bits
- Accuracy: 0.1 % FS
- Operating Temperature: 32 to 158 F
-
Supplier: PR electronics
Description: Application 1:1 output loop powered isolator of 2-wire transmitter 4...20 mA signals. 3186 is an easy mounting DIN rail unit. A very competitive choice in terms of both price and technology for galvanic isolation of 2-wire transmitter signals. Provides surge suppression
- Operating Temperature: -13 to 158 F
- Outputs: Current Output
- Features: DC Current Input
- Form Factor: DIN Rail
-
Supplier: Status Instruments, Inc.
Description: The SEM1000 series of loop powered analogue signal isolators comprises versions that are suitable for most applications, regardless of whether the loop power is available at the input or output side of the isolator. There is also a loop 'splitter' which
- Accuracy: 0.05 % FS
- Operating Temperature: 32 to 158 F
- Features: Current Loop Converter, DC Current Input, Isolated Analog Voltage Output
- Outputs: Current Output
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1349042-IL 41050TAE Category: Isolators - Digital Isolators Series: IsoLoop® Type: CAN Package: Tube Standard Package: 50 Technology: GMR (Giant Magnetoresistive) Data Rate: 1Mbps Channel Type: Unidirectional Number of Channels: 2 Voltage - Isolation: 2500Vrms
- Analog Input Channels: 2 #
- Operating Temperature: -67 to 257 F
-
Supplier: Dataforth Corporation
Description: SCM7B35 current input modules accept input signals in the 4-20mA range from the field and provide a high-level voltage output to the process control system. Current to voltage conversion occurs internal to the module, which is factory calibrated to ensure the highest accuracy.
- Analog Input Channels: 1 #
- Accuracy: 0.03 % FS
- Maximum Output: 5 volts
- Bandwidth: 0.1 kHz
-
Supplier: TOP-electronics USA
Description: this end W&T offers a family of USB isolators which differ in their mechanical configuration and in their supply voltage and amount of isolation voltage. The output voltage from the 4kV Isolator is routed on the galvanically isolated side through a multi-stage L-C filter. The filtered
-
Supplier: Richardson RFPD
Description: Quad Digital Isolators with DC-DC Converter The Si88xx integrates Skyworks’ proven digital isolator technology with an on-chip isolated dc-dc converter that provides regulated output voltages of 3.3 or 5.0 V (or >5 Vwith external components) at peak output power levels of up to 5 W.
- Device Type: Isolator
Find Suppliers by Category Top
Featured Products Top
-
Dataforth's 4 20mA Transmitters are "Best of Breed" accuracy, linearity, stability and noise specifications. These transmitters are designed to provide outstanding protection and isolation performance for (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Dataforth Corporation -
. With emerging technologies like wireless power and possible changes for radiated emission test distances, passive loop antennas are an ideal test solution. The SAS-565H passive loop antenna covers the 9 KHz to 30 MHz frequency range, has a 1/4-20 thread for easy tripod mounting and comes with (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
. Structure-borne Noise Attenuation: Reduces noise transmission for a quieter environment. Construction and Material Data: Structural Sections: Carbon steel/sintered metal for strength and durability. Corrosion Resistant (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Smiths Interconnect has been producing qualified isolators and circulators for over 20 years from its facility in Dundee, Scotland (UK). Now the company’s comprehensive range of high-power isolators and circulators for AESA radar applications, ground-based air surveillance radars (read more)
Browse RF Waveguide Isolators and Circulators Datasheets for Smiths Interconnect, a Molex company -
Product Overview The SH60-60 is an advanced graphite cutting wire saw machine using a closed-loop diamond wire as its cutting tool. Designed as a graphite block wire cutting machine, it uses an endless diamond wire to cut very fast and supports automatic slicing. With a (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
: Protects power amplifiers in 4G/LTE and 5G base stations from antenna mismatch and VSWR spikes, ensuring uninterrupted cellular service ·Public Safety Systems: Provides critical transmitter/receiver isolation in emergency communication networks, and police and fire (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
condition before connecting sides one and two. The ADUM1252SEVKIT# (EV kit) is a fully assembled and tested circuit board that demonstrates the features of the ADuM1252. The kit can be used to evaluate the functionality and electrical performance of the ADuM1252. Two independent power supplies (read more)
Browse Power Supplies Datasheets for DigiKey -
The core function of the product is RF power amplifier protection, which can provide reliable safety protection for the amplifier, extend the service life of the equipment and reduce maintenance costs. It has a wide range of applications, covering communication scenarios such as digital (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
Compact, High-Performance RF Isolator for 4.0–8.0GHz Frequency Range The UIYDI1220A Drop-in RF Isolator is engineered to provide superior isolation and low insertion loss for a wide frequency range of 4.0 to 8.0GHz. With excellent (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
This professional RF coaxial isolator features an ultra-broadband frequency range of 4.0GHz to 8.0GHz, designed to effectively (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com
More Information Top
-
Traffic Signal Manufacturers, Traffic Signal Product Catalogs Directory
2 Wires Loop - Powered 4 - 20mA Signal Isolator .
-
http://support.fluke.com/find-sales/download/asset/1264349_b_w.pdf
The loop - powered isolator is one of the most prevalent devices in use in 4 - 20 mA control loops today.
-
http://assets.fluke.com/appnotes/processtools/1627722_w.pdf
The loop - powered isolator and the two-wire isolating trans- mitter are two of the more prevalent devices in use in 4 - 20 mA control loops today (see Figure 1).
-
Project W-049H collection system Acceptance Test Procedure
Do not reconnect normal power at loop isolator : Disconnect field wires from loop isolator TB-I Points 6 and 7. Connect Loop calibrator 4 - 20 mA out (+) to TB-I Point 6 and Loop calibrator 4-20 mA out (-) to TB-I Point 7.
-
CR4 - Thread: Analog Output
The solution is to buy a " loop isolator " that take a 4 - 20mA input, isolates it, and retransmits it. An isolator is usually powered by 24Vdc.
-
Building A/D Applications from a Simple Base Can Minimize Problems Downstream (.pdf)
• 4 - 20mA Isolators • 2-Wire Loop - Powered Isolators .
-
Speed Considerations for A/D Converters
• 4 - 20mA Isolators • 2-Wire Loop - Powered Isolators .
-
CR4 - Thread: 2 Pressure Transmitter 500m far From PLC
Worst case is use a lightning arrester of the sealed variety on the transducer, I use a Transtector unit built into a 1/2" pipe nipple it is specific for voltage and for 4 - 20 ma . At the PLC end use a powered low impedance input full isolator isolated at all three points the best place to put the separate power supply for the loop is at the transducer , but that is rare to have the power ckt …
-
Omniflex - Device provides isolation and surge protection
* A stable 24Vdc field power supply to power two-wire transmitters from lower voltage sources such as 12V battery systems without compromising available loop voltage or loop resistance. * A precision 250 ohm resistor allowing 4 - 20mA to be converted conveniently into 1-5V signals for RTU's and PLC's. Combining the surge arrestor, isolator and 250 ohm termination into a single module, saves significant cost, engineering …
-
CR4 - Thread: Apacs Moore PLC
This can happen when an analog signal is powered from another electrical source at a different ground … Connecting such a signal to an analog input card forms a ground loop . If that happens then you need a 4 - 20mA signal isolator module which 'breaks' the ground loop.
Indicates content that may require registration and/or purchase.