-
Supplier: Advantech
Description: Serial Converter, USB 2.0 Locked Serial Number to RS-422/485 TB USB to RS-422/485 Converter USB Port Powered High Retention USB Connector, Plug in Serial Terminal Block 460.8 kbps Serial Data Rate USB Cable Included Locked Serial Number
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Features: Other
- Serial Protocol: RS422, RS485
-
Supplier: Advantech
Description: Serial Converter, USB 2.0 to RS-422/485 TB USB to RS-422/485 Converter USB Port Powered High Retention USB Connector, Plug in Serial Terminal Block 460.8 kbps Serial Data Rate USB Cable Included
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Features: Other
- Serial Protocol: RS422, RS485
-
Supplier: Moxa Inc.
Description: Instant Plug & Play The UPort™ 1450/1450I USB-to-serial converters allow you to connect 4 RS-232/422/485 devices to your laptop or workstation through the USB (Universal Serial Bus) port. The UPort™ 1450 converters are compatible with new and
- Data Rate: 12,000 kbps
- Number of Ports: 4
- Isolating Voltage: 15 kilovolts
- Operating Temperature: 0 to 55 C
-
-
Supplier: Laurel Electronics LLC
Description: features as Laureate digital panel meters, counters, and timers. The Laureate 4-20 mA, 0-20 mA, 0-10V or -10V to +10V and RS232/RS485 output transmitter for pulse to 4-20 mA converter accepts two independently scalable input channels from a wide range of pulse
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
-
Supplier: Electro Standards Laboratories
Description: The USB to serial adapter provides an external plug and play RS-232 serial connection with your computer, allowing you ot free up your existing serial port. Users have the capability to utilize the adapter with serial port interface in an easy to use
- Cable Length: 3.280841666666667 ft
- Features: Cable Assembly, RS232, USB 1.1, USB 2.0
- Connector Type: DB9, USB Type A
- Application: Networking
-
Supplier: TRENDnet Inc.
Description: Connect a RS-232 serial device such as a modem to a USB port on your computer Easy installation with Universal Plug and Play (UPnP) Supports multiple operating systems
- Device Type: Serial Data Converter
- Network / Bus: USB
-
Supplier: Computer Network Accessories, Inc.
Description: The USB to serial converter provides an easy way to connect RS232 interface peripherals to a host PC's USB port or hub. Data transfer rates from 300 to 115,000 without com port limits. Great for modems and serial printers.
- Features: Serial Adapter
-
Supplier: Custom Sensors, Inc.
Description: Model: SXP-320A Serial / Parallel Converter DESCRIPTION: · Easy to Install and operate · DIP switch for direction setting · Both hardware and XON/XOFF handshaking · Compact size
- Data Rate: 1.2 to 921.6 kbps
- Connector: DB25
- Features: Other
- Device Type: Serial Data Converter
-
Supplier: Advantech
Description: Serial Converter, USB 2.0 to 2 x RS-422/485 TB, Isolated USB to RS-422/485 Converter 2 kV Isolation 921.6 Kbps Serial Data Rate Flat Panel Mounting Terminal Block for 10-30 VDC Power Input High Retention USB Connector, Plug in Serial Terminal Block
- Number of Ports: 2
- Isolating Voltage: 2 kilovolts
- Operating Temperature: 0 to 70 C
- Features: Other
-
Supplier: Computer Network Accessories, Inc.
Description: The 1' USB to DB9 serial port converter provides an easy way to connect RS232 interface peripherals to a host PC's USB port or hub. Supports data transfer rates of up to 1Mbps, and 96 byte buffer for upstream and downstream data transfer. Ideal for cell
- Features: Serial Adapter
-
Supplier: Computer Network Accessories, Inc.
Description: The 6' USB to DB9 serial port converter provides an easy way to connect RS232 interface peripherals to a host PC's USB port or hub. Supports data transfer rates of up to 1Mbps, and 96 byte buffer for upstream and downstream data transfer. Ideal for cell
- Features: Serial Adapter
-
Supplier: Patton Electronics Co.
Description: The Patton Model 2025 & 2029 miniature serial to parallel converters represent a breakthrough in size and performance. The Model 2025 & 2029 support auto-directional data conversion, serial data rates to 38.4 kbps, plus both hardware and X-On/X-Off
- Data Rate: 38.4 kbps
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Agency Approvals: CE Conformity Marks, FCC, RoHS, WEEE
-
Supplier: Data Connect Enterprise, Inc.
Description: The Patton Model 2025 & 2029 miniature serial to parallel converters represent a breakthrough in size and performance. The Model 2025 & 2029 support auto-directional data conversion, serial data rates to 38.4 kbps, plus both hardware and X-On/X-Off
- Data Rate: 38.4 kbps
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Agency Approvals: CE Conformity Marks, FCC, RoHS, WEEE
-
Supplier: Sensata Technologies
Description: This serial-to-parallel converter module takes serial data from either an SSI (S3) or RS-422 Interface (S1) encoder and converts it to a 15 Bit parallel output. This eliminates the high cost and noise susceptibility of long, parallel cable runs, enabling the
- Features: Other
- Serial Protocol: RS422
- Device Type: Serial Data Converter
-
Supplier: Advantech
Description: Serial Converter, USB 2.0 to 3.3 V TTL DB9 M Connect 3.3V TTL devices to your USB port TTL data rate: up to 460.8 Kbps Quick, convenient in-line installation USB port-powered Small easily fits in laptop bag; Perfect for field service USB 2.0 (12 Mbps) compatible
- Data Rate: 460.8 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Moxa Inc.
Description: The TCF-90 is a compact media converter that transmits RS-232 signals over optical fiber. Power is derived from either the serial port or an external power source. The TCF-90 extends RS-232 transmission up to 5 km with multi-mode fiber, or up to 40 km with single-mode
- Data Rate: 115.2 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
-
Supplier: BEI Sensors
Description: The serial to parallel converter takes serial data from either a SSI or RS-422 source and converts it to a 15 bit parallel output. This replaces the high cost and noise susceptibility of long, parallel cable runs with the simplicity of a low cost twisted pair cable
-
Supplier: Newark, An Avnet Company
Description: CABLE, USB TO RS232, SERIAL CONVERTER; Conversion Type:USB to RS232 Converter; Baud Rate:1Mbaud; Converter Connector Type:D Sub 9 Position Plug; Chip Type:FT232R; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes
-
Supplier: Laurel Electronics LLC
Description: 1 processes the 1st of up to 4 readings embedded in a Laureate transmission. Remote 2 processes the 2nd of up to 4 readings embedded in a Laureate transmission. Remote 3 processes the 3rd of up to 4 readings embedded in a Laureate transmission. Remote
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Form Factor: DIN Rail
-
Supplier: Moxa Inc.
Description: and ground loops. The built-in, wide range isolators are tested to ensure that they can withstand more than 4 KV rms input to output for 1 minute. This means that the TCC-82 not only meets the requirements of general serial data communications, but also the high standards
- Data Rate: 115.2 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
-
Supplier: Newark, An Avnet Company
Description: SERIAL CONVERTER, USB 2.0 TO RS232 DB9 M; Product Range:-; Convert From:USB 2.0; Convert To:RS-232 RoHS Compliant: Yes
-
Supplier: Visual Sound, Inc.
Description: Hall Research Inc. Allows connection of any device with an RS-232(DB9) port to a USB port on your PC or Notebook. Operates up to 500Kbps. Allows connection of any device with an RS-232 (DB9) port to the USB port on a PC or Notebook. Compliant with the Standard Specification of
- Connector Type: Audio / Video Connector
-
Supplier: Newark, An Avnet Company
Description: USB TO SERIAL CONVERTER CABLE, 3.3V, 6WAY; Conversion Type:USB to 3.3V TTL Converter; Baud Rate:3Mbaud; Converter Connector Type:SIP 6 Pin; Chip Type:FT232R; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft; Product Range:- RoHS Compliant: Yes
-
Supplier: Volktek Corporation
Description: Volktek - IRF-629 is a RS-422/485 to Fiber media converter. The device uses LED signaling to inform users of its transmission activity. Ideal for manufacturing floors with legacy devices that use serial port connectivity. The device is available in single- and multi-mode
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485
- Features: Other
-
Supplier: Laurel Electronics LLC
Description: dual solid state relays, which are available as options. External reset of totals is provided by a special connector. A signal conditioner board converts the full-scale 0-1 mA, convert 4-20ma to 0-10v, 4-20 ma to 0-10v, 4-20 mA or 0-10 V analog signal
- Operating Temperature: -40 to 158 F
- Functions: Count Totalizer
- Output / Interface: Current, Serial, Voltage
- Mounting: DIN Rail Mount
-
Supplier: Moxa Inc.
Description: monitoring a system running on an RS-485 network, there is no need to use an additional RS-232 to RS-485 converter to connect the laptop computer's serial port to the RS-485 bus. Rotary Switch for Setting the Pull High/Low Resistor The RS-485 interface
- Secondary Port Maximum Cable Distance: 40 km
- Connector: DB-9, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
- Features: Full Duplex, Rack Mountable
- Form Factor: Module
-
Supplier: Microchip Technology, Inc.
Description: The HV583 is a unipolar, 128-channel low-voltage serial to high-voltage parallel converter with push-pull outputs. This device has been designed for applications requiring multiple high-voltage outputs with current sinking and sourcing capabilities, such as plasma displays and
- Device Type: Serial Data Converter
-
Digital Parallel and Serial Converters - RS-232 to RS-422, RS-485 Serial Interface Converter -- 1102Supplier: Sealevel Systems, Inc.
Description: The 1102 serial interface converter includes our Auto baud feature and allows a standard RS-232 port to communicate with an individual RS-422 device or with multiple devices within an RS-485 network. The IC485+ supports RS-422 full duplex mode as well as RS-485 full or half
-
Supplier: Microchip Technology, Inc.
Description: The HV582 is a unipolar, 96-channel low-voltage serial to high-voltage parallel converter with push-pull outputs. This device has been designed for applications requiring multiple high-voltage outputs with current sinking and sourcing capabilities, such as plasma displays and
- Device Type: Serial Data Converter
-
Supplier: Newark, An Avnet Company
Description: CABLE, TTL TO USB SERIAL CONVERTER, WIRE END; Conversion Type:USB to 5V TTL Converter; Baud Rate:3Mbaud; Converter Connector Type:Free / Stripped End; Chip Type:FT232R; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft RoHS Compliant: Yes
-
Supplier: Microchip Technology, Inc.
Description: of the outputs. HVOUT1 is connected to the first stage of the first shift register through the polarity and blanking logic. Data is shifted through the shift registers on the logic low to high transition of the clock. The DIR pin causes CCW shifting when connected to GND, and CW
- Device Type: Serial Data Converter
-
Supplier: Sealevel Systems, Inc.
Description: The 1103 serial interface converter provides Isolation and Auto baud capabilities, truly making it a no compromise interface converter. Isolation is important in installations where the equipment connected to the PC is either located far from the host system, or on a
-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter X21 is a X.21 or RS-530 serial-to-fiber media converter, and is available as a compact, unmanaged standalone unit or a managed chassis plug-in module. The iConverter X21 supports several configuration modes to enable connections with a wide variety of X.21
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
- Features: Other
- Connector: SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: Microchip Technology, Inc.
Description: The HV57009 is a low-voltage serial to high-voltage parallel converter with P-channel open drain outputs. This device has been designed for use as a driver for plasma panels. The device has two parallel 32-bit shift registers, permitting data rates twice the speed of one (they
- Device Type: Serial Data Converter
-
Supplier: Texas Instruments
Description: 16-Bit, Dual Channel, Low Power D-to-A Converter W/ Serial I/F and Rail-to-Rail Voltage Output 8-VSSOP -40 to 105
- Resolution: 16 bits
- INL: 65 LSB
- Power Dissipation: 1.35 milliwatts
- Settling Time: 10 µs
Find Suppliers by Category Top
Featured Products Top
-
Specification 1- Product: Display-port Male To HDMI Female 4K Converter 2- Input: Display-port 3- Output: HDMI 4- Length: 23 CM/1 m~5 m 5- Material: Plastic (read more)
Browse Video Cables Datasheets for Shenzhen QH Industrial Co., Ltd -
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for additional information. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
March 18th, 2021 TDK Corporation (TSE 6762) announces the addition of 20A 300W rated models to the i7C non-isolated DC-DC converter series. These buck-boost board mount power modules have been optimized for 24V input with a range of 9 to 36Vdc and can be adjusted from 8 to 24V. The i7C (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for additional information. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Acopian Power Supplies - DC-DC Converters; Narrow Profile; REGULATED;wide input ranges; single output; to 288 watts; Shipped Within 3 Days; Five Year Warranty (fans-1 year) These state-of-the-art DC-DC converters combine excellent (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
vertical panel, wall or on a DIN rail. DC-DC Converters (to 288 watts) Narrow Profile, REGULATED, wide input ranges, single output These state-of-the-art DC-DC converters combine excellent regulation and ripple specifications with broad input ranges, and they are available in a large (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
ABSOPULSE Electronics′ DIO 120 Series is a 120W, corona-free 20kV isolated DC-DC converter. The series was developed for powering electronic circuits floating on several kilovolts of operating voltage. The (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
The IO-Link converter converts up to three analog 4..20mA signals into the digital IO-Link protocol. This allows analog sensors to be integrated into an existing IO-Link environment (retrofit (read more)
Browse Data Acquisition Datasheets for STEGO -
significant problems facing business owners that power medium-sized motors in rural areas. They can be faced with high costs to run three-phase power, limited single-phase motor options, and a wide range of quality issues. The Single Phase Converter’s active power regulator ensures minimal (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
Parameter 1- Input ?Displayport/ Mini Displayport Type 2- Output ?Displayport/ Mini Displayport Type 3- Length?23 CM/1 m~10 m 4- Material?Plastic Molding/PVC Molding 5- Wire gauge?32 AWG/30 AWG (read more)
Browse Video Cables Datasheets for Shenzhen QH Industrial Co., Ltd
More Information Top
-
White's Handbook of Chlorination and Alternative Disinfectants 5th Edition Complete Document
A serial to analog converter can produce a 4 – 20 mA DC output equal to the gas feed rate.
-
Integration of the VIMOS control system
Temperature data are collected from PT100 sensors to a Ester station via a 4 - 20mA converter , providing information used for automatic focusing to the LCUs via one of the serial ports of an Esd ISER8 board.
-
A new family of real-time wave and tide instruments
The data conversion interface at the surfaceconsists of an analogto digital converter which acceptsthe 4 to 20 ma signalfrom the sensor and sends the digitized data to the computer via a standard RS232C serial interface.
-
Process Automation Handbook
The output would either be transmitted as a serial signal according to some protocol such as HART or Profibus (refer to … … else converted back into analogue form by a D/A converter and amplified for transmission as a 4 – 20 mA signal.
-
Correction of a Piezoresistive Pressure Sensor Using a Microcontroller
Digital-to-Analog Converter AnAD421BN 16-bit sigma–delta DAC produced … … Analog Device Co. [13] is connected to the proces- sor via a three-wire serial interface and performs two … … in accordance with the 4 – 20 mA industrial standard and feeds …
-
$4500-$5000 Test Instruments - Grainger Industrial Supply
Range -4 Degrees to 131 Degrees F, Electrical Connections Screw Terminals, Analog Output 4 to 20 mA DC, Digital Output Open Collector, Relay Output Yes, Serial Communication RS-485, Enclosure Material Aluminum Alloy, Enclosure Rating IP66, Power Source 20 to 30VDC, Includes … Ultrasonic Flow Converter , Stationary, Flow Velocity Range (FPS) 0 to 105, Flow Velocity Range (MPS) 0 to …
-
$4500-$5000 Test Instruments - Grainger Industrial Supply
Range -4 Degrees to 131 Degrees F, Electrical Connections Screw Terminals, Analog Output 4 to 20 mA DC, Digital Output Open Collector, Relay Output Yes, Serial Communication RS-485, Enclosure Material Aluminum Alloy, Enclosure Rating IP66, Power Source 20 to 30VDC, Includes … Ultrasonic Flow Converter , Stationary, Flow Velocity Range (FPS) 0 to 105, Flow Velocity Range (MPS) 0 to …
-
$2500-$3000 Test Instruments - Grainger Industrial Supply
Range 0 Degrees to 122 Degrees F, Electrical Connections Screw Terminals, Analog Output 4 to 20 mA DC, Digital Output Open Collector, Relay Output Yes, Serial Communication RS-485, Enclosure Material ABS Plastic, Enclosure Rating IP65, Power Source 100 to 120VAC, Includes … Ultrasonic Flow Converter , Stationary, Flow Velocity Range (FPS) 0 to 32.8, Flow Velocity Range (MPS) 0 …
-
Shopping In Measuring - Big Bruin
Model: PUX2-PR 3PCJ8 Ultrasonic Flow Converter , Portable With Printer, Flow Velocity Range (fps) 0 To 105, Flow Velocity Range (mps) 0 To 32, Graphical Lcd Display, Ambient Temp. Range -10 Degrees To 45 Degrees C, Analog Output 4 To 20 Ma Dc, Serial Communication Usb, Enclosure Rating Ip54 (without Printer), Power Source Built-in Rechargeable Li-ion Battery Or Ac Adapter Rated: 0/10 0 Reviews .
-
Distributed water quality measurement system based on SDI-12
The main components of these blocks are: an impedance adapter based on MAX406 micro-power precision operational amplifier; a 4 to 20 mA current loop transmitter based on BB XTRllS (pH sensor); a resistance to 420mA converter based on XTRlOl (temperature scnsor). … connected to the SDI-12 bus using a microprocessor controlled signal conditioning and serial inputloutput circuit Greenspan …
Indicates content that may require registration and/or purchase.