-
Supplier: PennEngineering®
Description: PEM® weld nuts (Types WN/WNS) provide load-bearing threads in metal sheets too thin to tap, and permit faster assembly. PEM brand weld nuts overcome many problems associated with other weld nuts – burn-outs, complicated electrodes and pilots, tedious time-consuming
- Standards: ASME / ANSI
- Size: M4
- Type: Weld Nut
-
Supplier: PennEngineering®
Description: Type SP, PEM 300® nuts provide strong load-bearing threads in stainless steel sheets as thin as .030”. Type SP is recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 90 or less and HB (Hardness Brinell) 185 or less. For SP type products that have a “single ring”
- Standards: ASME / ANSI
- Material: Hardened Steel, Stainless Steel
- Size: M4
- Type: Self-Clinching Nut
-
Supplier: PennEngineering®
Description: Steel Blind Nut with Base Plate - Unified
- Size: #4
- Material: Steel
-
-
Supplier: PennEngineering®
Description: Standard Stainless Steel Nut with Base Plate - Unified
- Size: #4
- Material: Stainless Steel
-
Supplier: Aries Electronics, Inc.
Description: (supplied) and PEM nuts for mounting (not supplied). Mounting holes size shown may differ depending on PEM nut selected NOTE: Sockets must be handled with care when mounting or removing sockets to/from BIB to avoid damaging sensitive spring contacts. TEST PCB MINIMUM
- Operating Temperature: -55 to 150 C
- Contacts Pitch: 5.08 to 20.32 mm
- Socket Type: BGA, CSP, Test / Prototyping Socket
- Features: Clamshell Socket, Other, Solderless
-
Supplier: bisco industries
Description: Clinch Nuts
- Size: #4
- Features: Other
- Type: Self-Clinching Nut
- Material: Stainless Steel
-
Supplier: bisco industries
Description: Steel Standoffs
- Size: #4
- Features: Other
- Material: Steel
-
Supplier: bisco industries
Description: Broaching Nuts
- Size: #4
- Features: Other
- Material: Steel
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: self-sealing nuts and plugs offer the ultimate sealing protection. ZAGO’s self-sealing nuts can withstand extreme conditions thanks to their unique design which features a rubber layer on the face of the nut. ZAGO’s seal nuts include a built-in “O” ring which has the
- Size: #0, #1, #10, #12, #2, #4, #6, #8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", M1.6, M10, M12, M14, M16, M18, M2, M2.5, M20, M22, M24, M27, M3, M3.5, M30, M4, M5, M6, M8
- Standards: AIA / NAS, AN / MS
- Finish: Black Oxide, Zinc Plated
- Type: Hex
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: ZAGO’s acorn sealing nuts are used in situations in which leakage, vibration, or environmental forces cause ordinary nuts to fail. Our acorn sealing nuts are not ordinary nuts; they are engineered with an advanced feature, a rubber fixture, which has been permanently
- Size: #0, #1, #10, #12, #2, #4, #6, #8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", M1.6, M10, M12, M14, M16, M18, M2, M2.5, M20, M22, M24, M27, M3, M3.5, M30, M4, M5, M6, M8
- Standards: AIA / NAS, AN / MS
- Type: Acorn Nut
- Finish: Black Oxide, Zinc Plated
-
Supplier: Southco
Description: Speed-up panel replacement, and take advantage of captive fastening even with screw-side panels using threaded studs. Large knurled knob design allows for quick and easy fastening and enables user to control amount of torque applied.
- Size: #4
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 4694 Finish/Plating: Zinc & Clear Chromate Material: Steel OD: .187 [4.7] Thread: 4-40
- Size: #4
- Material: Steel
- Finish: Zinc Plated
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Size: #4
- Type: Hex
- Material: Nylon, Plastic
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 7248-3 Finish/Plating: None Material: Stainless Steel OD: .187 [4.7] Thread: 4-40
- Size: #4
- Type: Hex
- Material: Stainless Steel
-
Supplier: Southco
Description: Speed-up panel replacement, and take advantage of captive fastening even with screw-side panels using threaded studs. Large knurled knob design allows for quick and easy fastening and enables user to control amount of torque applied.
- Size: #4
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 7235-3 D Diameter: .187 (4.8) Finish/Plating: Zinc & Clear Chromate Material: Steel Thread: 4-40
- Size: #4
- Material: Steel
- Finish: Zinc Plated
-
Supplier: Sherex Fastening Solutions
Description: Heavy Duty Rivet Nut Flat Head Series, Large Flange, Smooth Shank Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. CA style rivet nuts are available in
- Size: #4
- Type: Anchor Nut
- Features: Other
- Thread Direction: Right Hand Thread
-
Supplier: PENCOM
Description: No Description Provided
- Size: #4
- Material: Aluminum
- Features: Other
- Thread Direction: Right Hand Thread
-
Supplier: Minerallac Company
Description: #4 NOMINAL DIAMETER 40 TPI .112 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 100 PER BOX NOMINAL DIAMETER - DECIMAL - UOM IN
- Size: #4
- Type: Hex
-
Supplier: G.L. Huyett
Description: Coupling nuts are sometimes known as extension nuts. These fully threaded nuts are used with threaded rod in a variety of applications; from leveling, to spacing, to joining two or more studs.
- Size: #10, #4, #6, #8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 3", Other, Other Metal
- Material: Brass, Stainless Steel
- Type: Coupling Nut
-
Supplier: Stanley Engineered Fastening - Spiralock
Description: These standoffs install with a squeeze in punched or drilled round holes, and become permanently mounted in the thin sheet or metal – with their heads flush with one surface of the mounting sheet.
- Size: #4
- Material: Aluminum, Stainless Steel, Steel
- Features: Other
- Thread Direction: Right Hand Thread
-
Supplier: Reid Supply
Description: Knurled Thumb Nuts offer excellent grip for ease of application and removalKnurled grip for easy application and quick tightening. Available in Conical or Standard designsHexThumb Nuts offer excellent grip for ease of application and removal . These #4-40 Stainless Steel
- Size: #4
- Features: Other Metal
- Material: Stainless Steel
-
Supplier: Peco Fasteners, Inc.
Description: #4 NOMINAL DIAMETER 40 TPI .112 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 100 PIECES FINISH/COATING ZINC PLATED NOMINAL DIAMETER - DECIMAL - UOM IN
- Size: #4
- Type: Hex
- Finish: Zinc Plated
-
Supplier: NBK America LLC
Description: Inch-thread hexagon nuts and washers. SHNS-#4 - SHNS-#10----ANSI B18.6.3 compliance SHNS-1/4 - SHNS-3/8----ANSI B18.2.2 compliance SWAS-IF(INCH)----MS15795 compliance SWAS-IS(INCH)----ASME B18.21.1 compliance Use in combination with SNSS(INCH) Socket Head Cap Screw(SNSS(INCH))
- Size: #4
- Type: Hex
-
Supplier: Stanley Engineered Fastening - Spiralock
Description: Self-clinching blind fasteners provide a barrier in order to protect threads against foreign matter and circuits from intrusion of extra long screws.
- Size: #4
- Material: Brass, Stainless Steel, Steel
- Thread Direction: Right Hand Thread
- Type: Self-Clinching Nut
-
Supplier: UC Components, Inc.
Description: Nut, Hex, Non-Vented, MoS2 Coated
-
Supplier: NBK America LLC
Description: Inch screw type. PEEK is a thermoplastic super engineering plastic superior in physical and chemical properties. Excellent chemical resistance. It remains almost unaffected by chemicals other than concentrated sulfuric acid, concentrated nitric acid, and concentrated hydrofluoric acid. With
- Size: #4
- Type: Hex
- Features: Other Plastic
- Material: Plastic
-
Supplier: PENCOM
Description: No Description Provided
- Size: #4
- Type: Nylon Insert Nut, Round Nut, Self-Clinching Nut
- Features: Other
- Thread Direction: Right Hand Thread
-
Supplier: NBS Corp.
Description: Featuring a white nylon insert and available in both normal and thin pattern, NBS’ nylon insert lock nuts are the ideal general purpose locking nut. Available from ¼” through 1” (inch) and M3 through M16 (metric) internal diameter, all nylon insert lock nuts meet IFI
- Size: #4
- Type: Locknut
- Material: Steel
- Finish: Zinc Plated
-
Supplier: NBS Corp.
Description: Featuring a built in external tooth lock washer for exceptional surface grip, NBS’ k-lock nuts are available from ¼” through ¾” internal diameter. All k-lock nuts are sourced from ISO-9001 accredited manufacturers and come with zinc finish.
- Size: #4
- Type: Jet Nut (K-Nut), Locknut
- Material: Steel
- Finish: Zinc Plated
-
Supplier: PENCOM
Description: No Description Provided
- Size: #4
- Type: Locknut, Round Nut, Self-Clinching Nut
- Features: Other
- Thread Direction: Right Hand Thread
-
Supplier: Stanley Engineered Fastening - Spiralock
Description: These fasteners are designed for permanent installation into stainless steel sheets as thin as 0.030 inches (0.8 mm). Machined from a specialty stainless steel, these fasteners are heat-treated to create fasteners that are higher on the Rockwell Hardness scale than most 300 Series Stainless Steels.
- Size: #4
- Features: Other
- Thread Direction: Right Hand Thread
- Type: Self-Clinching Nut
-
Supplier: Stanley Engineered Fastening - Spiralock
Description: These fasteners are designed to be completely flush in sheets or panels as thin as 0.060 in (1.5 mm) and are ideal for applications that require load-bearing but still must remain smooth, with no protrusion on either side.
- Size: #4
- Material: Brass, Stainless Steel, Steel
- Thread Direction: Right Hand Thread
- Type: Self-Clinching Nut
-
Supplier: NBS Corp.
Description: Featuring a white nylon insert and available in both normal and thin pattern, NBS’ nylon insert lock nuts are the ideal general purpose locking nut. Available from ¼” through 1” (inch) and M3 through M16 (metric) internal diameter, all nylon insert lock nuts meet IFI
- Size: #4
- Type: Locknut
- Material: Steel
- Finish: Zinc Plated
-
Supplier: PENCOM
Description: No Description Provided
- Size: #4
- Type: Locknut, Round Nut, Self-Clinching Nut
- Features: Other
- Thread Direction: Right Hand Thread
Find Suppliers by Category Top
Featured Products Top
-
-Clinching Standoffs - Type MSO4 microPEM®, Self-Clinching TackPin™- Type T microPEM®, Surface Mount Nuts/Standoffs - Type SMTSO Please contact us for more info. (read more)
Browse Industrial Pins Datasheets for PennEngineering® -
Secure panels easily with PEM® PF11M-M4-0 panel fasteners! Secure panels with PEM® PF11M-M4-0 panel fastener! Prevent loose hardware, reduce cross-threading with MAThread® technology and ensure reliability (read more)
Browse Captive Fasteners Datasheets for bisco industries
More Information Top
-
Qualtek Electronics Corp. - 313001-01 - Power Cables - Power, Line - Allied Electronics
Bezel; 1.3 in.; Magenta Plex; 2.83 in.;1.67 in.; 2 in.; Clamp; 4 - 40 Hex Nut Power Products > Power Entry Modules ( PEM .
-
Keystone Electronics - 1946 - Hardware - Standoff - Allied Electronics
Filter, SINGLE PHASE IEC-INLET 15AMP PEM FAST ON connector accessory,usb field,cap for jam nut receptacle(thread coupling),green Standoff; 1.000 in.; # 4 - 40 ; Brass; Hex;Zinc Plate; ASTM B633 .
-
C&K Components - DM62J12S205PQ - Switches - Rocker - Allied Electronics
AMPLIMITE Female Screw Locks, 4 - 40 UNC Thread, Clear Chromate, w/Washer & Hex Nut Power Products > Power Entry Modules ( PEM .
-
Vaulter Clinical dictionary
… Abk.: partial exspiratorische flow-volume-curve PEG Abk.: 1. →Pentagastrin 2nd percutaneous endoscopic gastrostomy 3. →Pneumenzephalographie 4 . Life decade, partly only first beyond the 40th year of life of Pelllalgra nt/f (E pellagra): Syn … … Viszerektomie; En-bloc-resection of the basin intestines, e.g. by bubble or uterus carcinoma pellvilfelmolraladj (E … … pellvilskolpisch adj (E pelviscopic): Pelviskopie variously, by means of Pelviskopie of Pellviltolmie f: →Pelviotomie PEM Abk.: 1.
-
TDK-Lambda - LS50-24 - Power Products - Power Supply (AC-DC Power Supplies) - Allied Electronics
AMPLIMITE Female Screw Lock w/Lockwasher and Hex Nut , 4 - 40 Thread,Yellow Chromate Power Products > Power Entry Modules ( PEM .
-
Cinch - DA15S-II - D-Sub/D-Shaped Connectors - Connectors - Allied Electronics
AMPLIMITE Female Screw Locks, 4 - 40 UNC Thread, Clear Chromate, w/Washer & Hex Nut Power Products > Power Entry Modules ( PEM .
-
World food at beginning of the 21st century: The global food situation
The occurrence and the extent of the PEM are classified through anthropometrische measurements (body weight, height and age). Suffer at least 40 million preschool children from vitamin-A deficiency, 13 million already have eye edemas. … leads inter alia to power waste and one of the main causes of high nut mortality is. 4 Pronounced Marasmus by an 18 months old boy with the typical monkey face. FIG.
-
Keystone Electronics - 9603 - Fasteners - Nuts - Allied Electronics
Nut , Scrw; 4 - 40 ; Screw; Thread; Zinc Plating Power Products > Power Entry Modules ( PEM .
-
Tissue Engineering Methods and Protocols
… Stainless steel grade 3 16 screws, washers, and hex nuts washers size 4 (od 5/l 6 m , id l/8 m and od 7/16 m , id l/8 m ), screws size 4-40 (314 m ), hex nuts size 4 - 40 (l/4 m ) (local hardware … 2 Fusion Medium (FM) DMEM (high glucose) with 10% horse serum, and pem - cillin (100 U/mL) 3.
-
Practice forensic medicine
The nut has previously left two weeks dieWohnung and resided in a hotel. The pathophysiologischen sequences by hunger states comprise: 4 Glykogenverbrauch, blockade of the glucose receiving through musculature and … To the time of the death entry, a weight loss of 30-40 % of the initial body weight has generally entered, the organ weights (with exception of the brain) generally decrease in the same order of magnitude. One protein-energy-painting nu step ion ( PEM ) comprises the sequence states inadequate energy and length development …
Indicates content that may require registration and/or purchase.