-
Supplier: Keystone Electronics Corp.
Description: Part Number: 4939 Finish/Plating: Matte Tin Height: .012 [0.30] Material: Steel Mounting: SMT Packaging: Tape and Reel - 1,500 / 13" reel Thread: 4-40 Mounting Details: Mounting Hole (M.H.): .166 [4.2] Solder Pad Dia. (S.D): .244 [6.2]
- ANSI (English) Size: 4-40 / No. 4
- Material: Metal, Steel
- Features: Specialty / Other
- Mounting: Threaded
-
Supplier: bisco industries
Description: Threaded Inserts
- Inch: # 4
- Installation Method: Threaded Hole
-
Supplier: Newark, An Avnet Company
Description: FCT THREADED INSERT 4-40UNC
-
-
Supplier: Te-Co, Inc.
Description: Product Information Automatic self-locking external thread with use-activated adhesive Will not back out or vibrate loose Immediately on installation, microencapsulated epoxy molecules begin to set, and the newly installed insert can be fastened to within minutes. Adhesive continues to cure
- Inch: # 4
-
Supplier: Te-Co, Inc.
Description: Product Information External knife threads provide superior holding power in hard and soft woods, particle board and all wood products. Use wherever field assembly or disassembly could lead to thread erosion or stripping. The long pilot ensures straight driving into a drilled hole. Install with
- Inch: # 4
-
Supplier: E-Z LOK
Description: E-Z Sonic™ Threaded Insert for Plastic - Straight - Flanged - 4-40 E-Z LOK’s E-Z Sonic™ ultrasonic threaded inserts are designed for post-molding installation in thermoplastic materials. Machined out of high quality brass and available with both inch and
- Insert Length: 0.25 inch
- Base Materials: Metal
- Features: Other
- Material: Plastic
-
Supplier: E-Z LOK
Description: E-Z Coil™ Threaded Insert for Metal - 4-40 x 2D E-Z Coil™ inserts – also known as wire or helical threaded inserts – quickly repair or reinforce tapped holes in soft metals. Made from 18-8 stainless steel wire, E-Z Coil™ inserts provide strong
- Insert Length: 0.22 inch
- Base Materials: Metal
- Features: Other
-
Supplier: E-Z LOK
Description: E-Z Coil™ Threaded Insert for Metal - 4-40 x 1D E-Z Coil™ inserts – also known as wire or helical threaded inserts – quickly repair or reinforce tapped holes in soft metals. Made from 18-8 stainless steel wire, E-Z Coil™ inserts provide strong
- Insert Length: 0.11 inch
- Base Materials: Metal
- Features: Other
-
Supplier: E-Z LOK
Description: E-Z Knife™ Threaded Insert for Hard Wood - Brass - 4-40 E-Z Knife™ inserts are designed for use in hard woods, like oak, cherry, and maple. E-Z Knife™ inserts are ideal for use wherever assembly or disassembly could lead to thread erosion or stripping. Also,
- Insert Length: 0.38 inch
- Base Materials: Metal
- Features: Other
-
Supplier: Reid Supply
Description: Self tapping thread inserts are screwed into preformed or predrilled holes and cut their own threads into the wall for permanent installation. Eliminates the time and expense of tapping Our assortment of self tapping thread inserts are suitable for plastics, wood, and light metal
- Insert Length: 0.315 inch
- Inch: 1/4"
- Features: Other
- Installation Method: Self-tapping, Threaded Hole
-
Supplier: Newark, An Avnet Company
Description: Filter Connector, 25pin, adaptor, 5600pF, Self-locking 4-40 Threaded Inserts / Box
-
Supplier: PennEngineering®
Description: Blind-end protects the threads from plastic intrusion.
- Inch: # 4
- Fastener Standards: ASME / ANSI
- Base Materials: Metal
- Installation Method: Molded-In
-
Supplier: PennEngineering®
Description: Designed for high load applications. Designed for high load applications. Available with rib, key or full hex features for high torque applications.
- Fastener Standards: ASME / ANSI
- Material: Aluminum
- Finish: Anodize
- Metric: M4
-
Supplier: PennEngineering®
Description: Designed for high load applications. Designed for high load applications. Available with rib, key or full hex features for high torque applications.
- Fastener Standards: ASME / ANSI
- Metric: M4
- Base Materials: Metal
- Features: Other
-
Supplier: PennEngineering®
Description: Designed for high load applications. Designed for high load applications. Available with rib, key or full hex features for high torque applications.
- Fastener Standards: ASME / ANSI
- Material: Aluminum
- Finish: Anodize
- Metric: M4
-
Supplier: TFC Ltd.
Description: resistant to vibration. Description of a self-cutting threaded insert, works standard S307 with internal thread A=M5, in steel, case hardened, zinc plated and yellow chromated: Material: Steel, unhardened 9S Mn PB 28 K Material code .10 Steel, case hardened, zinc plated, yellow
- Base Materials: Metal
- Material: Stainless Steel, Steel
-
Supplier: Newark, An Avnet Company
Description: D-Sub 25pin metal hood, Top Entry, w/ grommets, 4-40UNC threaded inserts
-
Supplier: Newark, An Avnet Company
Description: D-Sub 9pin metal hood, Top Entry, w/ grommets, 4-40UNC threaded inserts
-
Supplier: Reid Supply
Description: hardness of RC 43-50 and tensile strength above 200,000 psi.Screw-locking inserts have a series of straight segments to provide self-locking torque on the bolt, eliminating the need for other thread locking devices. . This is a free-running coil threaded insert. It is made from
- Insert Length: 0.168 inch
- Features: Other
- Material: Stainless Steel
- Installation Method: Threaded Hole
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Size: #4
- Type: Hex, Locknut
- Material: Stainless Steel
-
Supplier: PENCOM
Description: No Description Provided
- Size: #4
- Type: Locknut, Nylon Insert Nut
- Features: Other
- Thread Direction: Right Hand Thread
-
Supplier: PENCOM
Description: No Description Provided
- Size: #4
- Type: Locknut, Nylon Insert Nut
- Features: Other
- Thread Direction: Right Hand Thread
-
Supplier: O'Keefe Controls Co.
Description: Set screw style threaded orifice inserts can be installed in fittings, manifolds or custom parts to establish flow rates of liquids or gases. Standard size orifices range from .10 mm to 1.60 mm.
- Orifice Diameter: 0.040157502 inch
- Maximum Liquid Flow Rate: 2.16 to 21.6 GPH
- Maximum Gas Flow Rate: 0.1625 to 2.6 SCFM
- Features: Other
-
Supplier: O'Keefe Controls Co.
Description: Set screw style threaded orifice inserts can be installed in fittings, manifolds or custom parts to establish flow rates of liquids or gases. Standard size orifices range from .004" to .063". Both brass and 316 SS materials are offered.
- Orifice Diameter: 0.04 inch
- Maximum Liquid Flow Rate: 2.16 to 21.6 GPH
- Maximum Gas Flow Rate: 0.1625 to 2.6 SCFM
- Features: Other
-
Supplier: Reid Supply
Description: including brass, stainless steel and nylon to name a few. . NOVOnow Plastic Insert for Socket
- Product Type: Individual Socket
-
Supplier: Yardley Inserts
Description: No Description Provided
- Insert Length: 0.234 inch
- Inch: # 4
- Material: Brass, Plastic
- Base Materials: Metal, Wood
-
Supplier: Reid Supply
Description: from leading suppliers of industrial knobs, including DimcoGray, Elesa, and Kipp. Shop for ball knobs online or in our digital catalog to ensure you get the exact part you’re after. . Fluted Ball Knob has a diameter and 3/8-16 Threaded Insert. The unique shape provides easy, non-slip
- Height: 2 inches
- Knob Type: Ball Knob, Fluted Knob
- Features: Choice of Colors and/or Finishes, Other
- Knob Material: Metal, Plastic
-
Supplier: Petersen Products Co.
Description: By-Pass None Country of Origin USA Dia. Max 4.63" (118mm) Dia. Min 4.28" (109mm) Lngth, Overall 2.2" (56mm) Material, Body Glass Reinforced ABS Material, Hardware Stainless Steel Material, Seal Natural Rubber Pipeline Max PSI 17 psi (1.19 bar) Pressure Pipeline Max Head 40 ft
- Features: Other, Threaded
- Shape / Application: Round
-
Supplier: Yardley Inserts
Description: No Description Provided
- Insert Length: 0.234 inch
- Inch: # 4
- Material: Brass, Plastic, Stainless Steel, Steel
- Base Materials: Metal, Wood
-
Supplier: Yardley Inserts
Description: No Description Provided
- Insert Length: 0.135 inch
- Inch: # 4
- Material: Brass, Plastic
- Features: Other
-
Supplier: Amphenol Communications Solutions
Description: D-Subminiature, D-Sub Power Board Mount Connectors, Input Output Connectors, Mixed Signal and Power 21WA4 Socket Straight Solder 40A , 500 Cycles, Front: Threaded Insert UNC 4.40, Back: Harpoons for 2.4mm PCB Thickness., Amphenol is one of the leading manufacturers of
- Voltage Rating: 300 volts
- Connector Type: D-Sub, PC Card Connector
- Geometry: Straight
-
Supplier: PENCOM
Description: No Description Provided
- Insert Length: 0.224 inch
- Inch: # 4
- Material: Aluminum, Brass, Plastic, Stainless Steel
- Installation Method: Thermal
-
Supplier: PENCOM
Description: No Description Provided
- Insert Length: 0.236 inch
- Inch: # 4
- Material: Aluminum, Brass, Plastic, Stainless Steel
- Installation Method: Self-tapping
-
Supplier: Petersen Products Co.
Description: By-Pass None Country of Origin USA Dia. Max 4.25" (108mm) Dia. Min 3.78" (96mm) Lngth, Overall 2.2" (56mm) Material, Body Glass Reinforced ABS Material, Hardware Stainless Steel Material, Seal Natural Rubber Pipeline Max PSI 17 psi (1.19 bar) Pressure Pipeline Max Head 40 ft (12.19 m)
- Features: Other, Threaded
- Shape / Application: Round
-
Supplier: Elesa U.S.A. Corporation
Description: No Description Provided
- Diameter / Width: 1.5748031496062993 inches
- Height: 1.062992125984252 inches
- Features: Choice of Colors and/or Finishes
- Knob Type: Five Arms / Lobes (Stars Knob)
Find Suppliers by Category Top
Featured Products Top
-
PEM® TMSO4™ self clinching standoffs are designed for use in harder sheets HRC 37/HB 340 or less.
(read more)
Browse Threaded Inserts Datasheets for PennEngineering® -
Reliable Venting for Battery Pack Protection The MIV-40MAEX Metal Battery Pack Vent Valve is engineered to ensure the safe operation of battery (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
-8 4.5 L/min Hose End -40°C~150°C (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
up to IP69K and IP68 (2 meters water immersion for 60 minutes). Wide Operating Temperature Range:Designed for environments from -40°C to +125°C. (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Breather Plugs Key Specifications Product Type: Battery Pack Pressure Relief Vent Thread Specification: M40 × 1.5 Optional Thread Types: M40 × 1.5 Short Thread (8 mm), M50 × 1.5 (15 mm) Protection Rating (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Thread Options Available (M40x1.5, M40x1.5-8mm, M50x1.5-15mm) for flexible installation If you are developing or upgrading EV battery systems, this (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
material, these vents support operating temperatures from -40? to +150? and provide stable performance in demanding environments. With expertise in protective vent manufacturing, plastic injection molding, and customized component production, Milvent provides reliable (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
performance. The Model HM Manual Insert Driver is simple to operate and easily adjustable. The Model HM installs Inserts ranging in size from M2 - M6 metric threads and #2 - 1/4 unified threads, and the simple up-down adjustment of the machine makes it easy to accommodate various sized plastic components. (read more)
Browse Assembly and Insertion Presses Datasheets for SPIROL -
of condensate is prevented. Thread sizes: M12 and M40 NBR membrane Water and dirt-proof, IP66 Follow us on: (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for STEGO -
High Temperature Resistance: Operates reliably from -40°C to +150°C. Hydrophobic & Oleophobic: Water repellency up to IP69K and oil resistance rating up to 8. (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited
More Information Top
-
http://www.mouser.com/catalog/catalogUSD/645/2544.pdf
Plugs - With 4 - 40 Threaded Insert 571-1658608-4 .
-
http://www.mouser.com/catalog/catalogusd/645/1454.pdf
4 - 40 Threaded insert .
-
3M - 8250-6005 - D-Sub/D-Shaped Connectors - Connectors - Allied Electronics
Mounting Style: 6000 Series — Through hole; 6003 and 6005 Series — 4 - 40 Threaded insert .
-
http://dspace.mit.edu/bitstream/handle/1721.1/42951/05626235-MIT.pdf?sequence=2
16 gauge stacnless steel tube with a # 4 - 40 thread is inserted .
-
Knife Thread Inserts - Thread Insert - Grainger Industrial Supply
• Knife Thread Insert , 4 - 40 , PK250Knife Thread Insert,4-40,PK250 .
-
3-440397-3 TE Connectivity / AMP Brand | D-Subminature Connectors
• Mating Connector Lock Type = Threaded Insert , 4 - 40 UNC .
-
1-1734285-3 TE Connectivity / AMP Brand | D-Subminature Connectors
• Mating Connector Lock Type = Threaded Insert , 4 - 40 UNC .
-
1734279-3 TE Connectivity / AMP Brand | D-Subminature Connectors
• Mating Connector Lock Type = Threaded Insert , 4 - 40 UNC .
-
D-Subminiature
Mounting options include riveted threaded inserts , 4 - 40 Hex.
-
555119-1 TE Connectivity AMP Connectors | A24303-ND | DigiKey
Insert , Threaded ( 4 - 40 .
Indicates content that may require registration and/or purchase.