-
Supplier: Godiva, Ltd.
Description: vehicle pump at pressures between 4 and 10 bar. FoamLogix provides computer controlled foam injection for accurate and reliable foam proportioning between 0.1% to 9.9%. Foam pump is an electric driven rotary plunger pump with a maximum foam flow rate of 8l/min. Compressor
- Dispense Rate: 450 L/min
- Dispensing Equipment Type: Dispense Only
- Application: Foaming / Gasketing
-
Supplier: Atos North America
Description: Fixed displacement vane pumps specially designed for direct installation on PTO drives of mobile vehicles and derived from PFE standard versions but with: 4 holes, square mounting flange according to DIN ISO 6162-1 for direct connection to PTO; DIN 5462 reinforced splined
- Maximum Discharge Flow: 4.224 to 32.736000000000004 GPM
- Maximum Discharge Pressure: 3,045.7917 psi
- Media Temperature: -4 to 176 F
- Pump Type: Hydraulic Pumps, Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: McLellan
Description: MC-348 CCW PEDESTAL WATER PUMP The MC-348, Centrifugal pump (750 GPM)features several innovations: The MC-348 is a 3" x 4" centrifugal pump with a shaft to adapt for direct drive line or hydraulic application Direct driving from PTO or HYD drive with a coupling
- Maximum Discharge Flow: 700 GPM
- Pump Housing Material: Cast Iron
-
-
Supplier: Western Integrated Technologies
Description: • 442 Series family, but with an 8-Bolt mounting flange • No adapter plate needed • Less installation time, less expense and less chance of leakage • Wide range of shifters options and pump flanges
- Torque Rating: 140 to 250 Ft-lbs
- # of Bolts: 8
-
Supplier: jbj Techniques Limited
Description: SAE “A” through SAE “D” pads. SAE 4 through SAE 1 housing. SAE 11.5” clutch. Various input options. Shaft clutch.
-
Supplier: Caterpillar Oil & Gas
Description: Cat C18 ACERT™ Fire Pump Engines. Ratings: 447-597 bkW (600-800 bhp)@ 1800-1900 rpm meet U.S. EPA Tier 3 or U.S. EPA Tier 2 emission standards for stationary emergency fire pump engines. Rating: 522 bkW (700 bhp) @ 1500 rpm is Non-certified. FM Approved. UL Listed. Fire Pump
- Horse Power: 600 to 800 HP
- RPM: 1,750 rpm
- Displacement: 18.12407825204791 liters
- Length: 74.4 inch
-
Supplier: Western Integrated Technologies
Description: • Designed for Automatic transmissions • Electric-over-hydraulic shifting • 271 offers low profile housing for avoiding clearance problems • Pressure lubrication available for both units • Internal self adjusting shaft brake option (patent # 7159701) • P.T.O./Dump Pump combo valve shift
- Torque Rating: 250 to 300 Ft-lbs
- # of Bolts: 6, 8
-
Supplier: jbj Techniques Limited
Description: input. » No pilot bearing. » High side load capability. » Maximum power rating 373 kW (500 hp) @ 1800 rpm. » Optional single tower (2-pads) or two tower (4-pads) auxiliary drive. » 298 kW (400 hp) maximum capacity per tower. » 336 kW (450 hp) maximum capacity for both towers. Available
- Application: Industrial
-
Supplier: jbj Techniques Limited
Description: Electronic Control Optional Pump Drive Tower 4 Pads To SAE D 358 kW (480 hp) total / 224 kW (300 hp) each. 1:1 Ratio Designed for: Heavy duty side load applications
- Application: Industrial
-
Supplier: Westerbeke Corporation
Description: for power/rescue options The 9.4 BTDBR has the exclusive PTO to drive special options for power and rescue. Use the PTO to power high output DC alternatiors, or add an electric clutch and drive a compressor to bring air to the scene. Add the XRT Combi package to the 9.4
- Wattage: 9,400 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: This is an ideal engine for applications that require Tier 4 Final emissions certifications in well service application such as well stimulation pumping, pump skids, nitrogen units, acidizing units, blenders, and hydraulic power units. Cat engines are backed by the worldwide network of
- Horse Power: 1,125 HP
- Displacement: 32.0858455854519 liters
- Length: 75 inch
- Width: 63 inch
-
Supplier: Caterpillar Oil & Gas
Description: This is an ideal engine for applications that require Tier 4 Final emissions certifications in well service application such as well stimulation, pump skids, nitrogen units, acidizing units, blenders, and hydraulic power units. Cat engines are backed by the worldwide network of Cat
- Horse Power: 800 to 950 HP
- Displacement: 27.005859818603028 liters
- Length: 85 inch
- Width: 49 inch
-
Supplier: Caterpillar Oil & Gas
Description: ideal engine for applications that require Tier 4 Interim or EU Stage IIIB emissions certifications in well service applications such as workover rigs, pump skids, acidizing units, cementing units, blenders, and hydraulic power units. Cat engines are backed by the worldwide network of
- Horse Power: 385 to 520 HP
- Displacement: 12.500042396620383 liters
- Length: 47.4 inch
- Width: 36.74 inch
-
Supplier: Force Control Industries, Inc.
Description: of stationary systems such as pumps, chippers, mulchers, or crushers. The Force Control PTO offers many advantages such as shorter overall length, high capacity, unique cooling system, and can incorporate a brake to slow a high inertia drum such as used on chippers. It also has an
- Torque Rating: 43.1666666666667 to 6,583.33333333333 Ft-lbs
- Rotational Speed: 3,600 rpm
- Maximum Pressure: 80 psi
- Mounting: Flange
-
Supplier: Force Control Industries, Inc.
Description: of stationary systems such as pumps, chippers, mulchers, or crushers. The Force Control PTO offers many advantages such as shorter overall length, high capacity, unique cooling system, and can incorporate a brake to slow a high inertia drum such as used on chippers. It also has an
- Diameter: 19.1 inch
- Length: 33.25 inch
- Shaft: In-line
- Application: Industrial / General Purpose, Motor
-
Supplier: KTR Corporation
Description: EMB-STOP brake systems mainly convince by their high reliability and efficiency. They are a flexible and clean solution for an extremely long operating period with low operating expenses and utmost safety of the plant. Product features Max. lateral force 4,000 kN Suitable for harsh ambient
- Weight: 330.75 lbs
- Features: Aerospace, Automotive, Conveyor, Electrical, Heavy Transport, Industrial / General Purpose, Machine Tool, Marine, Military Equipment, Motor, Off-highway, Power Take Off (PTO), Power Transmission, Pump, Robotics / Automation, Trailer, Web Tension Control
- Configuration: Disc
- Shaft: Right Angle
-
Supplier: KTR Corporation
Description: to 4,000 kN Locks the rotor on the shaft side with low speed Hydraulic and mechanical version available in two sizes
- Diameter: 12.598432 inch
- Length: 16.2204812 inch
- Weight: 330.75 lbs
- Features: Aerospace, Automotive, Conveyor, Electrical, Heavy Transport, Hydraulic, Industrial / General Purpose, Machine Tool, Marine, Military Equipment, Motor, Off-highway, Power Take Off (PTO), Power Transmission, Pump, Robotics / Automation, Trailer, Web Tension Control
-
Supplier: VAC-CON, Inc.
Description: Vacuum System (as specified by model number) Vacuum Drive (standard Split Shaft PTO / optional Hydrostatic) 5 cubic yard capacity 3/16" Cor-Ten steel debris tank Full opening rear door Hydraulic rear door locks, with door grabber and safety latch 5" butterfly valve with 10' lay flat hose
- Number of Inlets: 1 #
- Capacity: 5 gallons
- Technology: Centrifugal
- Features: Continuous Duty
-
Supplier: Westerbeke Corporation
Description: power PTO for power/rescue options The 12.5 BTDBR has the exclusive PTO to drive special options for power and rescue. Use the PTO to power high output DC alternatiors, or add an electric clutch and drive a compressor to bring air to the scene. Add the XRT Combi package to the
- Wattage: 12,500 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: power PTO for power/rescue options The 14.0 BTDCR has the exclusive PTO to drive special options for power and rescue. Use the PTO to power high output DC alternatiors, or add an electric clutch and drive a compressor to bring air to the scene. Add the XRT Combi package to the
- Wattage: 14,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: PTO for power/rescue options The 11.0 BTDCR has the exclusive PTO to drive special options for power and rescue. Use the PTO to power high output DC alternatiors, or add an electric clutch and drive a compressor to bring air to the scene. Add the XRT Combi package to the 11.0
- Wattage: 11,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
Find Suppliers by Category Top
More Information Top
-
Shopping In Other - Big Bruin
Inch, Model G1204C5A300N00 Use this Concentric High Pressure Hydraulic Gear Pump on mobile equipment, construction and agricultural equipment, machine tools, material handling and mining equipment, PTO pumps , refuse haulers, compaction and baling equipment. .... Standard 4 - bolt ...
-
Shopping In Other - Big Bruin
Inch, Model G1204C5A300N00 Use this Concentric High Pressure Hydraulic Gear Pump on mobile equipment, construction and agricultural equipment, machine tools, material handling and mining equipment, PTO pumps , refuse haulers, compaction and baling equipment. .... Standard 4 - bolt ...
-
Shopping In Electrical - Big Bruin
Inch, Model G1206C5A300N00 Use this Concentric High Pressure Hydraulic Gear Pump on mobile equipment, construction and agricultural equipment, machine tools, material handling and mining equipment, PTO pumps , refuse haulers, compaction and baling equipment. .... Standard 4 - bolt ...
-
Shopping In Other - Big Bruin
Inch, Model G1232C5A300N00 Use this Concentric High Pressure Hydraulic Gear Pump on mobile equipment, construction and agricultural equipment, machine tools, material handling and mining equipment, PTO pumps , refuse haulers, compaction and baling equipment. .... Standard 4 - bolt ...
-
Shopping In Other - Big Bruin
Inch, Model G1208C5A300N00 Use this Concentric High Pressure Hydraulic Gear Pump on mobile equipment, construction and agricultural equipment, machine tools, material handling and mining equipment, PTO pumps , refuse haulers, compaction and baling equipment. .... Standard 4 - bolt ...
-
The Development Process for a New Variable Displacement, Open Circuit, Axial Piston Pump
This results in a benefit to customers who use the pump on multiple pump drives or engine PTOs where there is limited space. .... Customer installed costs are further reduced because the compact size and 4 bolt mounting pad make it unnecessary to support the rear pump of the tandem in most applications.
-
Shopping In Other - Big Bruin
Mount Type 4 - bolt , Capacity gal. .... • Annovi Reverberi AR North America RMW22G24-EZ-PKG Economy Axial Radial Drive Pump . .... x 13 7/8 x 11, Shaft Length in. 3 5/32, Shaft Rotation From PTO Shaft Side Counterclockwise…
Indicates content that may require registration and/or purchase.