-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 16V, Ceramic Capacitors. This listing
- Capacitance Range: 4.7 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -55 to 125 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 16V, Tantalum Capacitors. This listing supports clearer product
- Capacitance Range: 4.7 microF
- DC Rated Voltage Range (WVDC): 16 volts
- AC Rated Voltage (WVAC): 16 volts
- Operating Temperature: -55 to 125 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7nF, 16V, Ceramic Capacitors. This listing
- Capacitance Range: 0.0047 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -55 to 125 C
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 16V, Ceramic Capacitors. This listing supports
- Capacitance Range: 4,700,000 microF
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -55 to 125 C
- Electrostatic Capacitors: Ceramic
-
Supplier: ODG (Origin Data Global)
Description: 4.7uF 16V 4Ω@100kHz ±10% CASE-A-3216-16(mm) Tantalum Capacitors ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 4.7uF 16V 8Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS
- Capacitance Range: 4.7 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Utmel Electronic Limited
Description: TDK - CGA4J3X7R1C475K125AB - SMD Multilayer Ceramic Capacitor, 4.7 µF, 16 V, 0805 [2012 Metric], ± 10%, X7R, CGA Series
- Capacitance Range: 4.7 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Utmel Electronic Limited
Description: KEMET - C0603C334K4RACAUTO - SMD Multilayer Ceramic Capacitor, AEC-Q200, 0.33 µF, 16 V, 0603 [1608 Metric], ± 10%, X7R
- Capacitance Range: 0.33 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -55 C
-
Supplier: Utmel Electronic Limited
Description: YAGEO - CC0805KKX7R7BB334 - SMD Multilayer Ceramic Capacitor, 0.33 µF, 16 V, 0805 [2012 Metric], ± 10%, X7R, CC Series
- Capacitance Range: 0.33 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- AC Rated Voltage (WVAC): 16 volts
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR TANT, 4.7UF, 16V; Capacitance:4.7µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant:
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR CERAMIC, 4.7UF, 16V, X7R, 10%, SMD; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:16V; Capacitor Case Style:0805 [2012 Metric]; Capacitor Terminals:SMD; Capacitor
-
Supplier: Utmel Electronic Limited
Description: RUBYCON - 250BXC10MEFC10X16 - Electrolytic Capacitor, Miniature, 10 µF, 250 V, BXC Series, ± 20%, Radial Leaded, 10 mm
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- Operating Temperature: -25 C
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP TANT 4.7UF 10% 16V 1411
- Capacitance Range: 4.7 microF
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -55 to 125 C
- Packing Method: Bulk Pack
-
Supplier: DigiKey
Description: 4.7µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C
- Capacitance Range: 4.7 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -40 to 85 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 4.7uF 400V 7Ω@100kHz ±20% 160mA@100kHz Plugin,D10xL13mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Capacitance Range: 4.7 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- ESR: 7,000 milliohms
-
Supplier: Beckhoff Automation LLC
Description: The EL9570 buffer capacitor terminal contains high-power capacitors for the stabilization of supply voltages. The EL9570 can be used in conjunction with the EL7041 stepper motor terminal, the EL7342 DC motor terminal and the EL7201 and EL7211 servomotor terminals. Low internal
- Data Acquisition: I/O Module
-
Supplier: ASAP Semiconductor LLC
Description: CAP ARRAY 4CH 10000PF 16V 0805 10000pF 16V Ceramic 4 Isolated X7R ¦10% Surface Mount 0805 (2012 Metric) Wide (Long Side) 0508 (1220 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) 0.028"" (0.70mm) Tape & Reel (TR)
- Capacitance Range: 0.01 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Lingto Electronic Limited
Description: CAP TANT 4.7UF 20% 16V 1411
- Capacitance Range: 4.7 microF
- ESR: 3,500 milliohms
- Capacitance Type: Fixed
- Electrolytic Capacitors: Tantalum Oxide
-
Supplier: ASAP Semiconductor LLC
Description: CAP ARRAY 4CH 10000PF 16V 1206 10000pF 16V Ceramic 4 Isolated X7R ¦10% Surface Mount 1206 (3216 Metric) Wide (Long Side) 0612 (1632 Metric) 0.126"" L x 0.063"" W (3.20mm x 1.60mm) 0.035"" (0.90mm) Tape & Reel (TR)
- Capacitance Range: 0.01 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: DigiKey
Description: 4.7µF 16V Aluminum - Polymer Capacitors 2917 (7343 Metric) 80mOhm 1000 Hrs @ 105°C
- Capacitance Range: 4.7 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -55 to 105 C
- ESR: 80 milliohms
-
Supplier: Allied Electronics, Inc.
Description: Complementing multilayer ceramic chip convenience with capacitance ratings through 1500 uF, tantalum chip capacitors permit circuit designers to take full advantage of the benefits of surface mount technology. Kemet's Industrial T491 series solid tantalum chip capacitor is the leading
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ALUM 4.7UF 20% 16V RADIAL
- Capacitance Range: 4.7 microF
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -40 to 85 C
- Packing Method: Bulk Pack
-
Supplier: ASAP Semiconductor LLC
Description: CAP ARRAY 4CH 0.1UF 16V 1206 0.1¦F 16V Ceramic 4 Isolated X7R ¦10% Surface Mount 1206 (3216 Metric) Wide (Long Side) 0612 (1632 Metric) 0.126"" L x 0.063"" W (3.20mm x 1.60mm) 0.035"" (0.90mm) Tape & Reel (TR)
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Renesas Electronics Corporation
Description: The HIN202, HIN206, HIN207, HIN208, HIN211, HIN213 family of RS-232 transmitters/receivers interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply and feature onboard
- Data Rate: 120 kbps
- Features: Other
- Package Type: PDIP, SOIC
- Technology: RS232
-
Supplier: New Yorker Electronics Co., Inc.
Description: Polyester Film Capacitors 4.7µF 250V
- Capacitance Range: 4.7 microF
- DC Rated Voltage Range (WVDC): 250 volts
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Description: CAP ALUM POLY 4.7UF 20% 16V SMD
- Capacitance Range: 4.7 microF
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -55 to 105 C
- Applications: Bypass Capacitors
-
Supplier: New Yorker Electronics Co., Inc.
Description: SMT Clad RF Capacitors 4.7µF 300V
- Capacitance Range: 4.7 microF
- DC Rated Voltage Range (WVDC): 300 volts
- Capacitance Type: Fixed
- Features: Other
-
Description: CAP ALUM 10UF 20% 16V SMD
- Capacitance Range: 10.000000000000002 microF
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -40 to 85 C
- Capacitance Type: Fixed
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR, TANTALUM SMD, 4.7UF 25V 10%
-
Supplier: Lingto Electronic Limited
Description: CAP ALUM POLY 4.7UF 20% 16V SMD
- Capacitance Range: 4.7 microF
- ESR: 80 milliohms
- Electrolytic Capacitors: Aluminum Oxide
- Capacitance Type: Fixed
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1013631-600F4R7CT250XT Category: Capacitors>Ceramic Capacitors Series: ATC 600F Features: High Q, Low Loss, Ultra Low ESR Package: Tape & Reel Applications: RF, Microwave, High Frequency, Bypass, Decoupling Standard Package: 4,000 Capacitance:
- Capacitance Range: 0.0000047 microF
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 250 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Taiyo Yuden Win Source Part Number: 938171-UMK105CG4R7BW-F Series: M Operating Temperature Range: -55°C ~ 125°C Features: 4.7 pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount,
- Operating Temperature: -55 to 125 C
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 4.7UF 6.3V Y5V 0603 4.7¦F 6.3V -20% +80% Y5V (F) Surface Mount MLCC -30¦C ~ 85¦C General Purpose - 0603 (1608 Metric) 0.063"" L x 0.031"" W (1.60mm x 0.80mm) - - 0.035"" (0.90mm) - - Digi-Reel«
- Capacitance Range: 4.7 microF
- Capacitance Tolerance: 80 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 to 5 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Win Source Electronics
Description: Manufacturer: Taiyo Yuden Win Source Part Number: 901950-UMK105CG4R7CV-F Series: M Operating Temperature Range: -55°C ~ 125°C Features: ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories:
- Operating Temperature: -55 to 125 C
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: Cornell Dubilier
Description: For New Design: Yes Capacitance: 4.7 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 85°C dV/dt: 86 RMS Current: 4.3 A @ 85°C ESR: 15 mΩ Diameter: 26.7mm Length: 35mm Thickness: — Width: —
- Capacitance Range: 4.7 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 250 volts
- Operating Temperature: -40 to 85 C
Find Suppliers by Category Top
Featured Products Top
-
capacitance (10 µF), rated voltage (25 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
(22 µF), rated voltage (25 VDC), and tolerance (±20%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
µF), rated voltage (50 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component-review teams (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
capacitance (10 µF), rated voltage (16 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Tantalum Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
performance and durability. With a capacitance range of 0.00056µF to 15µF and voltage ratings from 160V to 2000V DC, these capacitors deliver low high-frequency losses and minimal internal heating, making them suitable for demanding lighting systems, power supplies, and general electronics (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
traditional tantalum devices. They offer capacitance values from 4.7 µF to 680 µF and voltage ratings from 2.5 V to 63 V, ensuring stable, efficient performance in power supplies, radios, radars, and energy storage systems. Tested for long-term reliability with 2000 hours at 125 °C, (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc. -
The ZKU series of capacitors from Panasonic have the industry’s largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560µF (25V, 10x10.2mm (read more)
Browse Capacitors Datasheets for RS Components, Ltd. -
-end commercial systems. Knowles works directly with design engineers to tailor capacitor specifications, including capacitance (5 nF to 50,000 µF), inductance (<10 nH), packaging (metal or plastic housings), and termination styles to meet project-specific needs. These capacitors provide (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
(C>0.33µF) at 20°C, 100V Withstand voltage: 1.6UR for 5 seconds; compliant with GB/T 10190 (IEC 60384-16) Maximum permissible dv/dt varies by rated voltage and pulse rise time (P value), with higher dv/dt permitted when the actual operating voltage is below the rated (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
paramount. Capacitance values range from 740µF to 100,000µF at working voltages of 16 to 250 WVDC with ripple current ratings up to 10 Amps @ 105 °C. The snap-in series is available in two pin configurations in the smaller diameters with 4 and 5 pin options in the (read more)
Browse Capacitors Datasheets for Cornell Dubilier