-
Supplier: Edmund Optics Inc.
Description: Modulatable up to 10kHz Compact Size with Integrated Single Unit Design High Brightness with up to 15mW of Output Power These diode-pumped solid state Fixed Focus Green Laser Modules are available with output powers ranging from 0.9 - 15mW. The turn-key design with integrated
- Wavelength Range: 532 nm
- Laser Power: 0.9 milliwatts
- Operating Current Range: 5 milliamps
- Operating Temperature Range: 15 to 35 C
-
Supplier: World Star Tech
Description: HP series green laser modules are direct diode based green laser modules packaged in a compact body with integrated optics and electronics. Compared to DPSS lasers, HP series lasers offer high stability, low noise and a higher operating temperature
- Wavelength Range: 520 nm
- Laser Power: 1 to 60 milliwatts
- Laser Wavelength: Green
- Laser Type: Laser Diode Modules, Laser Diodes
-
Supplier: Edmund Optics Inc.
Description: Modulatable up to 10kHz Compact Size with Integrated Single Unit Design High Brightness with up to 15mW of Output Power These diode-pumped solid state Fixed Focus Green Laser Modules are available with output powers ranging from 0.9 - 15mW. The turn-key design with integrated
- Wavelength Range: 532 nm
- Laser Power: 15 milliwatts
- Operating Current Range: 5 milliamps
- Operating Temperature Range: 15 to 35 C
-
-
Supplier: World Star Tech
Description: DPGL series green lasers are diode pumped green lasers operating at 532nm. The diode, driver and optics are integrated in a compact package. The DPGL series lasers offer excellent beam quality and stability. Modulation and beam shaping optics can be
- Wavelength Range: 532 nm
- Laser Power: 0.4 milliwatts
- CDRH Classification: Class I
- Laser Wavelength: Green
-
Supplier: World Star Tech
Description: Overview of WLD-30-505 Laser Diode WLD-30-505 laser diode has Single Mode. WLD-30-505 is ideal for laser excitation source applications demanding reliable operations with a long lifetime and stable output power.
- Wavelength Range: 505 nm
- Laser Power: 30 milliwatts
- Operating Temperature Range: 60 C
- Laser Wavelength: Green
-
Supplier: ProPhotonix, Ltd.
Description: The DPSS green laser module is a compact, self-contained laser module designed for use in industrial alignment, medical and scientific applications where a highly visible beam is required. It produces a very visible circular output beam of <2.0mm diameter and output powers of
- Wavelength Range: 532 nm
- Laser Power: 0.9 to 4 milliwatts
- Operating Voltage: 4 to 6 volts
- Operating Current Range: 300 milliamps
-
Supplier: Shimadzu Corporation
Description: In recent years, small green lasers have attracted attention as light sources for laser line marker and projector systems. In addition to its importance as one of the 3 primary colors, the high sensitivity (luminous sensitivity) of the human eye to such light (about 4
- Wavelength Range: 531 to 533 nm
- Laser Power: 5 to 10 milliwatts
- Beam Area: 1.2 mm²
- Operating Voltage: 2.7 to 3.3 volts
-
Supplier: Laserglow Technologies
Description: The LRD-0510 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a short wavelength of 510 nm and output power levels of 5 mW to 30 mW with a high level of long-term output power stability and long operating lifetime at a very competitive cost. These
- Wavelength Range: 510 nm
- Laser Power: 5 to 30 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1 millirad
-
Supplier: AMADA Weld Tech
Description: emitting a green laser beam in the visible spectrum. The focus spot diameter of this green beam is 50% smaller, and the energy density four times stronger than the 1064nm wavelength. Second Harmonic “Green” laser produces a focused spot diameter 50% smaller and 4X
- Laser Output Power: 5 watts
- Marking Area Length: 6.89 inch
- Marking Area Width: 6.89 inch
- Working Distance: 12.87 inch
-
Supplier: Laserglow Technologies
Description: The LRS-0515 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring >10 mW to >500 mW of 515 nm laser light with a high level of long-term output power stability and long operating lifetime at an aggressively competitive cost. These lasers
- Wavelength Range: 515 nm
- Laser Power: 10 to 500 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1.4999999999999991 millirad
-
Supplier: Laserglow Technologies
Description: The LRS-0543 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 543 nm laser light at power levels from 20 mW to over 2000 mW. This series is available in three levels of long-term output power stability and has a long operating lifetime at an
- Wavelength Range: 543 nm
- Laser Power: 20 to 1,500 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1.4999999999999991 millirad
-
Supplier: Laserglow Technologies
Description: The LRS-0501 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 501 nm laser light at low levels up to >2 mW. This series is available in two levels of long-term output power stability and has a long operating lifetime at an aggressively
- Wavelength Range: 500.8 nm
- Laser Power: 1 to 2 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1.4999999999999991 millirad
-
Supplier: VAST STOCK CO., LIMITED
Description: Laser Diodes Green Laser Diode 520nm, 80mW
- Wavelength Range: 520 nm
- Laser Power: 80 milliwatts
- Operating Temperature Range: -20 to 60 C
- Laser Type: Laser Diodes
-
Supplier: Edmund Optics Inc.
Description: IP67 Environmentally Sealed with Simple Thread Mount Up to 40mW Output Power Electrically Isolated Housing Focusable with Gaussian and Uniform Line Options 5-30V DC Operation with Reverse Polarity Protection The Harsh Environment (HE) Green Laser is a high end, versatile green
- Wavelength Range: 532 nm
- Laser Power: 4 milliwatts
- Operating Voltage: 5 to 30 volts
- Operating Temperature Range: 0 to 35 C
-
Supplier: Electro Optical Components, Inc.
Description: IMM offers a variety of fiber optic standard components with different receptacles and in pigtail design, including laser diodes with wavelength ranges from 635 nm up to 1550 nm, SM and MM VCSELs, Receivers 850 nm and 1300 nm, as well as Fiber Collimators with wavelength ranges from
- Wavelength Range: 405 to 1,550 nm
- Operating Current Range: 30 to 105 milliamps
- Operating Temperature Range: -10 to 60 C
- Laser Wavelength: Blue, Green, Infrared, Orange, Red, Yellow
-
Supplier: Edmund Optics Inc.
Description: Small Circular Beams Diffraction-Limited Performance Wavelengths of 635 and 670nm Output Power from 0.95 to 4.9mW A new selection of compact, high-efficiency diode laser modules with clean, circular beams for applications where visual spot quality is important. They
- Wavelength Range: 670 nm
- Laser Power: 0.95 milliwatts
- Operating Voltage: 5 to 10 volts
- Operating Temperature Range: -10 to 40 C
-
Supplier: World Star Tech
Description: Overview of PLT3 510 Laser Diode PLT3 510 is a high-performance green laser diode developed by OSRAM. It emits at a wavelength of 520 nm, delivering a continuous optical output power of 10 mW at a case temperature of 25°C. Housed in a miniaturized TO-38 ICut
- Wavelength Range: 520 nm
- Laser Power: 10 milliwatts
- Operating Temperature Range: 60 C
- Laser Wavelength: Green
-
Supplier: ProPhotonix, Ltd.
Description: SANYO has launched a ‘Low-Noise’ laser module in their popular DLX range of 532nm DPSS TEC laser modules. With an output power of 10mW and RMS noise level of 0.5%, the DLX-9756-11 green laser module is designed specifically for the most critically demanding bio-medical
- Wavelength Range: 532 nm
- Laser Power: 5 milliwatts
- Operating Voltage: 3.5 volts
- Operating Current Range: 200 to 400 milliamps
-
Supplier: Electro Optical Components, Inc.
Description: The unique feature of this laser diode module with single mode coupling is its highly stable performance across a wide range of temperatures. The module is cooled solely using a passive system – no TEC (thermoelectric cooler) is required. Wavelengths include: 450 nm, 515 nm, 635 nm,
- Wavelength Range: 450 to 850 nm
- Laser Power: 1 to 40 milliwatts
- Operating Voltage: 5 to 9 volts
- CDRH Classification: Class I, Class II, Class IIIa, Class IIIb, Class IIa
-
Supplier: Lumentum Operations, LLC
Description: Our compact, continuous wave, 532 nm, diode-pumped solid-state lasers feature a laser head and multi-function controller that provide up to 50 mW of single-longitudinal mode optical power with remarkable beam quality and exceptional optical noise characteristics. Diagnostic
- Wavelength Range: 532 nm
- Laser Power: 10 to 50 milliwatts
- Beam Area: 0.6 to 1.9 mm²
- Beam Divergence: 1.2000000000000006 to 7.999999999999993 millirad
-
Supplier: Electro Optical Components, Inc.
Description: spectroscopy, Mass spectrograph, LIBS – Atmospheric detection / Air Monitoring, LIDAR / Laser Ranging, LIPS – Seed Laser, LIMS – Optical Metrology and Non-linear optical measurement. The pump diode module is integrated in the power supply. These lasers can be operated
- Wavelength Range: 532 to 1,032 nm
- Laser Power: 40 to 200 milliwatts
- Laser Wavelength: Green, Infrared
- Laser Output: Pulsed, Q-Switched
-
Supplier: AMS Technologies Ltd.
Description: new 355nm lasers, AMS Technologies addresses a wide range of industrial laser systems for materials processing applications. The applications support as in customer sample runs, collaborations and development work remains the focus for all improvements on our diode pumped solid
- Wavelength Range: 213 to 1,064 nm
- Laser Power: 350 to 3,200,000 milliwatts
- Pulse Energy: 0.0003 to 30,000 mJ
- Laser Wavelength: Green, Infrared, Ultraviolet
-
Supplier: Newport MKS
Description: Source offers digital 16-bit control and measurement allowing setpoint accuracies of +0.05%. Careful attention to design delivers source stability as low as 10ppm with low noise for precise control of laser diodes. A Choice of Laser Diode Control Modes Each laser
-
Supplier: Newport MKS
Description: Source offers digital 16-bit control and measurement allowing setpoint accuracies of +0.05%. Careful attention to design delivers source stability as low as 10ppm with low noise for precise control of laser diodes. A Choice of Laser Diode Control Modes Each laser
-
Supplier: Newport MKS
Description: Source offers digital 16-bit control and measurement allowing setpoint accuracies of +0.05%. Careful attention to design delivers source stability as low as 10ppm with low noise for precise control of laser diodes. A Choice of Laser Diode Control Modes Each laser
-
Supplier: HG Optronics, Inc.
Description: diodes, Nd:YVO4 crystal has been incorporated with high NLO coefficient crystals ( LBO, BBO, or KTP) to frequency-shift the output from the near infrared to green, blue, or even UV. This incorporation to construct all solid state lasers is an ideal laser tool that can
- Damage Threshold: 750,000 W/cm²
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
- Features: AR-Coated, Other, Other / Specialty Material
-
Supplier: RS Components, Ltd.
Description: The Global Laser Acculase range of Direct Drive PWM green LED laser diode modules provides a high level of optical and electrical performance at an economical price. These lasers offer high beam quality, efficiency, stability and a long operating lifetime making
- Wavelength Range: 520 nm
- Laser Power: 5 milliwatts
- Laser Wavelength: Green
- Features: Other
-
Supplier: HG Optronics, Inc.
Description: HGO grows Pr:YLF laser crystals using Czochralski technology. Pr3+:YLF has been found as promising laser material for producing visible lasers directly and UV lasers through intracavity second-harmonic generation. Very few laser materials have the necessary
- Damage Threshold: 750,000 W/cm²
- Refractive Index: 1.448 to 1.47 n
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
-
Supplier: HG Optronics, Inc.
Description: Q-switches and E-O modulators. Main applications: 1) Frequency Doubling (SHG) of Nd-doped Lasers for Green/Red Output; 2) Frequency Mixing (SFM) of Nd Laser and Diode Laser for Blue Output; 3) Parametric Sources (OPG, OPA and OPO) for 600nm - 4500nm Tunable Ouptut;
- Damage Threshold: 750,000 W/cm²
- Refractive Index: 1.7404 to 1.8296 n
- Transparency Range: 350 to 4,500 nm
- Surface Flatness: λ/10
Find Suppliers by Category Top
Featured Products Top
-
multi-mode. Single mode green lasers have a high operating temperature range of up to 85°C without any active cooling required, unlike frequency-doubled lasers. Single-mode blue and green laser diodes deliver up to 110mW with excellent efficiency, resulting in minimal temperature (read more)
Browse Diode Lasers Datasheets for World Star Tech -
green lasers have a high operating temperature range of up to 85°C without any active cooling required, unlike frequency-doubled lasers. Single-mode blue and green laser diodes deliver up to 110mW with excellent efficiency, resulting in minimal temperature increase during operation. These (read more)
Browse Diode Lasers Datasheets for World Star Tech -
-power infrared laser diode emitting at 850 nm with up to 260 mW continuous output. It features stable single-mode operation, low threshold current, and a wide operating temperature range, making it ideal for applications in night vision, laser modules, and optical sensing. Designed for efficiency and (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL40071MG - 405 nm, 300 mW Violet Laser Diode Ushio HL40071MG is a 405nm single mode violet diode laser diode with 300mW output power packaged in a compact 5.6mm (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL65222DG Laser Diode HL65222DG is a high-performance 660 nm red laser diode from Ushio, designed for demanding industrial and biomedical applications. Housed in a 5.6 mm TO-56 package, this single transverse mode laser delivers a continuous-wave optical output of 210 mW and a pulsed output (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL67001DG is an AlGaInP visible single mode red laser diode designed for high optical output power and stable operation, featuring a (read more)
Browse Diode Lasers Datasheets for World Star Tech -
PLT5 520B Data Sheet Download PLT5 520B is a Osram Green Laser Diode (read more)
Browse Lasers Datasheets for World Star Tech -
. The product range includes laser diodes from 375 nm to 1064 nm, with output powers from 5 mW to 50 W, available in TO-can, butterfly, chip-on-submount, fiber (read more)
Browse Diode Lasers Datasheets for World Star Tech -
USHIO LASER DIODES HL85023MG is an 850 nm infrared laser diode designed for high output power (read more)
Browse Lasers Datasheets for World Star Tech -
WLD-100-685 Data Sheet Download Overview of WLD-100-685 Laser Diode WLD-100-685 laser (read more)
Browse Lasers Datasheets for World Star Tech
More Information Top
-
Efficient CW laser at 559 nm by intracavity sum-frequency mixing in a self-Raman Nd:YVO4 laser under direct 880 nm diode laser pumping
In summary, an efficient yellow- green emission at 559 nm generated by intracavity sum-frequency mixing of the fundamental and first-Stokes fields generated within an Nd:YVO4 self-Raman laser . With a 18.3 W diode pump power, as high as 890 mW of CW output power at 559 nm is achieved, corresponding to an optical-to-optical conver- sion efficiency of 4.9 % with respect to the incident pump power …
-
http://www.photon.ac.cn/EN/abstract/abstract12306.shtml
Abstract A diode -pumped,Cr:YAG passively Q-switched Nd:YAG laser with an ultraviolet output at 266 nm is studied. … W,the passively Q-switched average power infrared output power reached 2.2 W,and the period of the pulse was 40 ¦Ìs,and the width of the pulse was 18 ns,and the peak power rose up to 4.9 kW. Taking KTP as the second harmonic generation crystal,532 nm green light average power was 850 mW ;Taking BBO crystal for fourth harmonic generation outcavity,266 nm ultraviolet average output power was 215 mW,the efficiency of green to ultraviolet conversation was …
-
Development and validation of a custom made indocyanine green fluorescence lymphatic vessel imager
Table 1 Specification for the components used in the design of the indocyanine green (ICG) fluorescence lymphatic … Eight laser diode flashlights12 Pulsar, L-808S laser diode Wavelength: 780 nm Lens diameter: 22 mm Equivalent IR power: 250 mW Laser class: class 1 Range of power adjustment (min/max): 125 to 250 mW Range of beam divergence: 4.5 deg to … Video camera13,14 Panasonic, B/W WV-BP330 Series camera 1/3 in. CCD Scanning area: 4.9 ðHÞ × 3.7 ðVÞ mm Scanning system: 2:1 interlace Video output 1.0 V [p-p] EIA composite 75W/BNC connector .
-
Efficient doubling of femtosecond pulses in aperiodically and periodically poled KTP crystals
This corresponded to fundamental beam waist radii inside the samples of 4.9 µm and 7 µm and confocal parameter (b) values of 0.26 mm and 0.54 mm. … frequency-doubled average power generated at 522 nm using crystal B for 290 mW of input fundamental … Given that the total diode pump power for this Yb:KYW femtosecond laser was about 970 mW this corresponded to an optical-to-optical conversion efficiency of 17%. No green power degradation was observed during observational periods of hours.
-
Triple resonant four-wavemixing boosts the yield of continuous coherent
VUV generation
The third fundamental beam at 540 nm is produced with a grating stabilized diode laser at 1080 nm boosted by a fiber amplifier system (Koheras, Boostik) and frequency doubled by a modified commercial frequency- doubling cavity (Spectra Physics, Wavetrain). This system is capable of producing up to 4 W of green light at 545.5 nm … For the present experiments we operate the IR laser at 740 mW , which gives 280 mW of … The VUV beam is large at the fundamental focus (w ≈ 4.9 mm) and therefore the mirror just casts a shadow in the VUV beam, causing ≈ 30% loss.
-
EO Tech Tools - Laser Spot Size Calculator
54-025 - 4.9mW 635nm, VHK Circular Beam Visible Laser Diode 55-789 - Ultra Bright Green Laser Pointer .
-
VHK™ Circular Beam Visible Laser Modules | Edmund Optics
• Output Power from 0.95 to 4.9mW A new selection of compact, high-efficiency diode laser modules with clean, circular beams for applications where visual spot quality is important. -40 to +80°C, 1.0 oz. weight, green on/off LED, 36" leads, fully-shielded drive circuitry, reverse …
-
High‐power pure blue laser diodes
The vertical layer structure was de- signed to have an absorption loss of 4.9 cm–1 and an internal quantum efficiency of 91%. the operating current density to 6 kA/cm2 under 750 mW continuous-wave operation at 35 °C by … Lasers emitting red, green and blue radiation can be employed as light sources in various projection display systems. Replacing gas and solid-state laser sources with laser diodes (LDs) results in further advantages in terms …
-
52.3: High ‐ Power InGaN Blue ‐ Laser Diodes for Displays
The operating current and voltage of these LDs at an output power of 200 mW were 274 mA and 4.9 V, respectively. Since the first demonstration of a pulsed InGaN multi quantum well (MQW) laser diode (LD) grown on sapphire substrate in 1995 [1], we have been developing longer lifetime and higher power LDs with an emission wavelength 400-410 nm band. And high power second harmonic generation (SHG) green lasers have been developed.
-
All-solid-state cavity-dumped sub-5-fs laser
We obtain a pulse duration of ∼ 4.8 fs for the decorrelated pulse in the first loop and ∼ 4.9 fs for the output of the entire algorithm confirming the pulse duration and its shape derived in Sect. … discussed a compact and robust light source that generates sub-5-fs, 2- MW pulses at variable … We foresee several applications of this ultrafast laser . … that can be used as a probe for spectral events from the blue- green part of the … With smaller diode -pumped light sources coming on the market there is every reason to believe that …
Indicates content that may require registration and/or purchase.