-
Supplier: Transcat, Inc.
Description: pointer New PLUS!™ Performance Option: Liquid-filled performance in a dry gauge Fights vibration and pulsations without liquid-fi lled headaches
- Working Pressure Range: 4,000 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Precision, Reliability and Mechanical Ruggedness With 4,000 Hours Of Battery Life 0-75 psi Rugged, electronic gauge 3.31" gauge size Stainless steel case Stainless steel, aluminum, NBR and ceramic wetted parts CE compliant to suppress RFI, EMI and ESD
- Working Pressure Range: 0 to 75 psi
- Type: Gauge
-
Supplier: PressureParts.Com
Description: Stainless Steel Pressure Gauges 2-1/2" Bottom mount with bronze internals AISI 304 stainless steel case Bronze bourdon tube 1/4" NPT brass mounting stem 99.5% pure glycerin filled PSI & BAR dual scale Convex magnifying lens for easy reading Steel needle & peg Accuracy +/- 1.5
- Type: Absolute
-
-
Supplier: OMEGA Engineering, Inc.
Description: • RS232 Digital Communications Standard • Data Logging for up to 8500 Data Pointswith Optional Software • Very High Accuracy: ±0.05% FS • NIST Traceable Calibration Certificate Included • Temperature Compensated: 0 to 50ºC • Displays in 18 Standard or Custom Engineering Units • Displays Ambient
- Working Pressure Range: -15 to 10,000 psi
- Operating Temperature: 14 to 131 F
- Accuracy: 0.05 to 0.1 ±% FS
- Pressure Connection Size: 0.25 inch
-
Supplier: Transcat, Inc.
Description: Rosemount sensor technology eliminates many gauge challenges by replacing mechanical parts that inhibit traditional gauges from reporting or displaying the correct pressure. The Rosemount Wireless Pressure Gauge features a large 4.5-in. (114 mm) face for easy field
- Type: Gauge
-
Supplier: PressureParts.Com
Description: Stainless Steel Pressure Gauges 2-1/2" Back mount with bronze internals AISI 304 stainless steel case Bronze bourdon tube 1/4" NPT brass mounting stem 99.5% pure glycerin filled PSI & BAR dual scale Convex magnifying lens for easy reading Steel needle & peg Accuracy +/- 1.5
- Type: Absolute
-
Supplier: American Sensor Technologies, Inc. - AST
Description: Utilizing a one-piece stainless steel sensing element, the AST4000 covers a wide variety of applications that require rugged construction, high cycle life, as well as media compatibility to deliver outstanding and long-term performance. The AST4000 is offered with a variety of threads,
- Working Pressure Range: -14.7 to 25 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Transcat, Inc.
Description: Product Highlights 2051T - Inline Pressure Transmitter G4 - Transmitter Type: Gage Pressure Upper Range Limit: TG: 4000 psi (275.8 bar) A - Transmitter Output: 4-20 mA with Digital Signal Based on HART Protocol 2B - Process Connection Style: 1/2‚14 NPT Female 2 -
- Type: Gauge
-
Supplier: Pressure Washers Direct
Description: 40º, chemical application •Includes 50 feet of non-marking, dual braid Monster Hose 10 Gauge Heavy-Duty Powder-Coated Steel Frame Is Built To Last •10 gauge steel sub-frame provides additional support •Spring-loaded rubber isolators
- Water Jet Pressure: 4,000 psi
- Power: 18 HP
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
-
Supplier: Winters Instruments
Description: Description & Features:• Highly accurate: ±0.25% for 6" (150mm), ±0.50% for 4" (100mm) complete with calibration certificate traceable to NIST standards• Mirrored anti-parallax dial• Knife-edge pointer• Protective carrying and storage case available• CRN registered• 5 year warranty
- Working Pressure Range: 0 to 15 psi
- Dial Diameter: 4 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 0.5 ±% FS
-
Supplier: Tecmark Corporation
Description: Series 4000 pressure switches convert a pressure signal to an electrical output. In response to a change in pressure, movement of an elastomeric diaphragm opens or closes an electrical circuit based on a predetermined pressure set point. The Series 4000
- Switch Point Range: 0.07251841967859836 to 11.022799791146973 psi
- Operating Temperature: 32 to 190 F
- Switched Current: 25 amps
- Switched AC Volts: 250 volts
-
Supplier: HydraCheck Inc.
Description: an M16x2 female swivel connection for use with the M16x2 test point (Minimess/Test 20). Serviceman Plus (HPM 4000) Kit Features: (x1) Serviceman Plus (HPM4000) digital hydraulic tester – 3 Intelligent Digital (CAN) sensor inputs (x1) Pressure Transducer, 8700 PSI (600 bar) with
- Working Pressure Range: 8,700 psi
- Operating Temperature: 32 to 122 F
- Display Type: Digital
- Measurement Type: Gauge
-
Supplier: DigiKey
Description: "Pressure Sensor 1PSI (6.89kPa) Vented Gauge Male - 0.2"" (5mm) Tube 1 V ~ 6 V 3-SIP Module"
- Working Pressure Range: 1 psi
- Accuracy: 0.75 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Voltage
-
Supplier: OMEGA Engineering, Inc.
Description: fittings and hose. Kits with ranges of 500 psi or below include a pneumatic hand pump capable of generating 0 to 500 psi pressure or 0 to 28 inches of mercury vacuum. For ranges of 1000 psi or higher, a 0 to 10,000 psi hydraulic pump is included. The DPG4000 takes
- Operating Temperature: 14 to 131 F
- Calibrator Style: Battery Powered, Portable
- User Interface: Digital Front Panel
- Display: Digital Readouts
-
Supplier: American Sensor Technologies, Inc. - AST
Description: With the increasing emphasis on vehicle efficiency, diesel fuel rail systems are being re-designed to run at higher pressures. American Sensor Technologies (AST) has been able to meet new requirements of engine manufacturers by supplying pressure transducers with pressure
- Working Pressure Range: 0 to 100 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current, Analog Voltage, Frequency
-
Supplier: Winters Instruments
Description: Description & Features:• Economical, non-sparking brass case gauge• 2" (50mm) and 2.5" (63mm) brass case• UL Listing on the 4,000 psi range• "USE NO OIL" on dial• Brass socket• Threaded-on plastic lens• CRN registered• 5 year warranty
- Working Pressure Range: 0 to 4,000 psi
- Dial Diameter: 2 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 3 ±% FS
-
Supplier: ValueTronics International, Inc.
Description: -.97 bar to 69 bar Resolution: 0.01 psi, 0.001 bar Accuracy: Positive pressure: ± 0.05 % FS; Vacuum: ± 0.1 % FS Burst pressure: 4000 psi, 266 bar Reference class models with 0.025% accuracy Compatible with most Hydraulic and Pneumatic Test Pumps Bright backlit
- Type: Absolute, Gauge
- Display: Digital
-
Supplier: TE Connectivity
Description: Pressure (PSI) : 4000 Pressure Accuracy : ±0.5% FSO Pressure Range : 0 - 4000 psi Proof Pressure Range : 2X, Min Other Sensor Options : None Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducer
- Working Pressure Range: 4,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 185 F
- Measurement Type: Gauge
-
Supplier: Radwell International
Description: PRESSURE GAUGE, 600 COMPRESSED GAS/WELDING, SIZE 2 1/2" (63MM), BRASS, BRASS, POLISHED, CONNECTION 1/4" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 4000, ACCURACY +/- 3-2-3% OF SPAN, LIQUID FILLABLE NO. FREE 2 YEAR RADWELL WARRANTY
- Gaging Technology: Air / Pneumatic
-
Supplier: Radwell International
Description: PRESSURE TRANSMITTER, 2088 SMART, GAUGE, ABSOLUTE, 0-1000 PSI, 4000 WP PSI MAX / 276 BAR, OUTPUT / 1-5 VDC, SUPPLY / 6-12 VDC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Wasco, Inc.
Description: Wasco offers many pressure switch series to meet multiple applications. Wasco's Pressure Switch Highlights: Brass Fittings or Stainless Steel Fitting From Vacuum to 4000 psi High Overpressure (P250) High Ra Finish to <5Ra (UHP150) Highly Corrosion Resistant Materials
- Switch Point Range: 0 to 4,000 psi
- Pressure Measurement: Gauge
-
Supplier: Win Source Electronics
Description: V Accuracy: ±1.25% Pressure Type: Vented Gauge Operating Pressure: 3.63PSI (25kPa) Port Size: Male - 0.12" (3mm) Tube Port Style: Barbless Maximum Pressure: 7.25PSI (50kPa) Voltage - Supply: 5V Package / Case: 6-DIP Module Temperature Range - Operating: -10°C ~ 60°C ECCN:
- Operating Temperature: -10 to 60 C
- Pressure Range: 3.63 psi
- Compensated: Compensated
- Pressure Type: Gauge
-
Supplier: HydraCheck Inc.
Description: Male G1/2 BSPP Main Body: Stainless-steel Sealing: Viton® (FKM) Measure differential pressure. Pressure transducers do not include connecting cables or test point adaptor. NOTE: To measure differential pressure, two transducers of the same pressure range must be used.
- Working Pressure Range: 0 to 8,700 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -4 to 185 F
- Measurement Type: Gauge
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1055853-DP-102 Category: Sensors, Transducers>Pressure Sensors, Transducers - Industrial Series: DP-100 Termination Style: Connector Package: Box Applications: Industrial Automation Standard Package: 1 Output Type: NPN - Open Collector Pressure Type: Vented
- Operating Temperature: -10 to 50 C
- Pressure Range: -14.5 to 145.04 psi
- Pressure Type: Gauge
- Applications: Industrial
-
Supplier: HydraCheck Inc.
Description: Komatsu male x Komatsu female gauge port adapter. Specifications: Sizes: 14mm to 30mm Gauge Ports: SAE or NPT Pressure: 4,000 PSI (276 bar) 4:1 safety factor Note: Fittings may differ from picture
- English Size: 0.125 to 0.5625 inch
- Metric Size: 14.000000000000002 to 30 mm
- Fitting Type: Adapter, Swivel
- Features: English, Metric
-
Supplier: Brooks Instrument
Description: to 30 Vdc) and Type 3 (0 to 5 Vdc) Available in a variety of process connections, pressure ranges and socket orientations Indicating Pressure Transmitters Model IPS122 2" 2-inch stainless steel transmitter Pressure ranges: Up to 4000 psi Accuracy: 1% of full scale
- Accuracy: 1 ±% FS
- Operating Temperature: 32 to 320 F
- Switched Current: 0.175 amps
- Switched DC Volts: 30 volts
-
Supplier: Rolair Systems
Description: On/Off Switch, Dual Element Air Cleaner, Electronic Ignition, Low Oil Control STANDARD EQUIPMENT : Regulator w/Air Line Pressure Gauge, Universal Quick Disconnect w/Plug, 4 oz. Crankcase Pre-filled with Oil, 110/135 PSI Operating Pressure, Automatic Engine Throttle for
- Flow Capacity: 4.6 SCFM
- Horse Power: 4 to 4.5 HP
- Power Source: Gasoline
- Features: Integral Filter
-
Supplier: TSI Incorporated
Description: interface cable Features & Benefits Provides for inputs for two temperature probes Large backlit display for use in low light areas Operates on four alkaline or NiMH rechargeable batteries Reads in H2O, ft. H2O, psi, in.Hg, mmHg, mH2O, kPa or bar Differential pressure range ±300
- Type: Differential
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PNEUMATIC FILTER, MODULAR TYPE, 3/4IN PORT SIZE, NPT THREAD, 1.5 MPA / 220 PSI MAX. SUPPLY, 4000 LN/MIN, 0.05 - .085 MPA (8-125 PSI), 1/4IN PORT SIZE FOR PRESSURE GAUGE, W/ AUTO DRAIN, RELIEVING TYPE. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: High Pressure Piping, Valves and Fittings Based on the High-pressure valves and fittings to IG standards for pressure ratings of 325 and 700 bar, Chemac Inc offers these for pressure ratings of 500, 1600, 2500, 3200, 3600 and 4000 bar in similar construction with
- Media: Air, Gas, Water
- Valve Type: Angle Valves, Butterfly Valves, Check Valves, Control Valves, Diaphragm Valves, Globe Valves, Piston Valves, Pressure Relief Valves
-
Supplier: Air Compressors Direct
Description: rings or rod inserts to service •Factory filled with QRS-4000 lubricant for 4,000 hrs of operation •An adjustable V-Belt system drives the compressor Space Saving Design •Takes up less than 12 square feet of your shop or service bay Easy And Efficient Operation •Air discharge pressure
- Flow Capacity: 40.9 SCFM
- Horse Power: 10 HP
- Power Source: AC Three Phase
- Features: Other
-
Supplier: Air Compressors Direct
Description: Efficient Operation •Air discharge pressure gauge; On/Off switch with lockout feature •Hour meter and high oil temperature shut down light •Reset button for high oil temperature shutdown and motor overload 5 Year Factory Warranty •Authorized startup required for 5 year certification
- Flow Capacity: 58.3 SCFM
- Horse Power: 15 HP
- Power Source: AC Three Phase
- Features: Other
-
Supplier: Air Compressors Direct
Description: piston rings or rod inserts to service •Factory filled with QRS-4000 lubricant for 4,000 hrs of operation Space Saving Design •Takes up less than 12 square feet of your shop or service bay Easy And Efficient Operation •Air discharge pressure gauge; On/Off switch with lockout
- Flow Capacity: 10.5 SCFM
- Horse Power: 3 HP
- Power Source: AC Three Phase
- Features: Other
-
Supplier: Cole-Parmer
Description: • Use to balance hydronic heating and cooling systems and to check pump performance. • Reads pressure in PSI, ft H2O, kPa, mm HG, in HG, in H2O, bar • Reads volume in USGPM, UKGPM, m3h, l/s, l/m • Durable splash-proof case • Large backlit display for use in low illumination Performs
- Operating Temperature: 40 to 113 F
Find Suppliers by Category Top
Featured Products Top
-
Analog Devices ADMT4000 is a magnetic turn count sensor capable of recording the number of rotations of a magnetic system even while the device is powered down. On power-up, the device can be interrogated to report the absolute position of the system. The absolute position is (read more)
Browse Pressure Sensors Datasheets for DigiKey -
point. The Series 4000 features cost effective, snap-acting electrical switches and field adjustable set points with a visual scale for easy set point selection. Pressure ranges as low as 2” (500 Pa) Water Column (W.C.)* up to 11 PSI (76 kPa) are available. Series 4000 switches assure control (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
4000 Pressure Switches convert a positive or negative pressure signal (range 2” W.C. to 100 PSI) to an electrical output. In response to a change in pressure, movement of an elastomeric diaphragm opens or closes an electrical (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
4000 Pressure Switches convert a positive or negative pressure signal (range 2” W.C. to 100 (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
New York Blower Company’s new compact pressure blowers features a rugged open radial wheel design which offers optimum efficiency for petrochemical applications. Volumes to 4,000 CFM, Pressures to 23” WG, Temperatures to 600°F. Available in Four Outlet, Six Inlet Sizes (read more)
Browse Pressure Blowers and Fans Datasheets for New York Blower Company (The) -
A single hydraulic system can have components and or sub-systems that operate at different pressures. For example, the pressure in the housing of a hydraulic pump or motor cannot exceed 70-PSI while the system pressure might be 5000-PSI. It is not possible to use a 5000-PSI analog gauge to read (read more)
Browse Pressure Gauges Datasheets for HydraCheck Inc. -
measuring range of ±2 to ±120 PSI. It measures gauge pressure and is suitable for non-corrosive gases. The required supply current is a constant 1.5 mA, while the output voltage is in the range of 60 to 140 mV, i.e. unamplified. The housing is the same as that of the AP2 High-Runner. (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
withstand pressure up to 2,000 psi and temperatures up to 250° F (121° C). Optional rollers are available with the 4000 Series. Features: Lightweight, compact reels designed for long lengths of hose in manual and power rewind. Direct crank rewind is (read more)
Browse Hose Reels Datasheets for Hannay Reels -
environments. If you cannot find the product you need please contact your local sales office or distributor. Features: Interfaces to most Air Gauge spindles, mandrels or bore heads High stability Air to Orbit Converter Resolution better than 0.1 µm Pressure 30 psi Simple set up and Mastering using Orbit or integral screen (read more)
Browse Data Input Modules Datasheets for Ametek Solartron Metrology -
0-1500, 2500, and 3000 PSIG delivery pressures available One piece encapsulated valve design with PCTFE seats and an internal filter Ergonomic knob for improved grip 1/4” NPT outlet with stainless steel 1/4” tube fitting 2 1/2” dual scale gauges (psi/bar) Conforms to CGA E-4 standard for gas pressure regulators (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc.
More Information Top
-
Cooperative research program in coal liquefaction
Grove 0- 4000psi pressure gauge , 100 psi perdivision .
-
CR4 - Thread: A "Rather Small" Fluid Flow Question...
dp = change in pressure (note that in your case you went to atmosphere so if the given 4000psi was a gage pressure the dp was 4000psi .
-
Burst testing of low pressure MKS Baratron{reg_sign} sensors
Pressure was measured on a Teledyne Taper strain gauge 0- 4000 psi pressure transducer which was calibrated in the range 0-21X)0 psi.
-
Gas Pressure Regulators - Grainger Industrial Supply
• Adjustable Regulator Hose Kit, Cylinder Gas CO2, Argon, Argon-Blend Gas, CGA Connection Inle CGA 580 CGA Connection Inle, CGA Connection Outlet 5/8 In - 18 (f), Delivery Pressure Range 20-3000 PSI , Gauges Delivery Pressure 4000 PSIG, Delivery 0-70, Gauge …
-
Nitrogen Regulators - Grainger Industrial Supply
• Heavy Duty Regulator, Single Stage, Series 40(TM), Cylinder Gas Nitrogen, CGA Connection Inlet 580, CGA Connection Outlet 5/8-18 RH Internal, Delivery Pressure Range 275 psi, Gauges Delivery Pressure 400, Inlet Gauge 4000 psi , Gauge Size 2.5, Body Dia.
-
Potential Methods for NOx Reduction from Biodiesel
The sample is placed in a closed-bottom pycnometer, which is housed inside of a modified 21-R-30 Stainless Jerguson gage capable of handling pressures up to 4000 psi .
-
FUEL FORMULATION EFFECTS ON DIESEL FUEL INJECTION, COMBUSTION, EMISSIONS AND EMISSION CONTROL
The measurement equipment consists of a modified 21-R- 30 Stainless Jerguson gage capable of handling pressures up to 4000 psi .
-
Evaluation of Ultra Clean Fuels from Natural Gas
The sample is placed in a closed-bottom pycnometer, which is housed inside of a modified 21-R-30 Stainless Jerguson gage capable of handling pressures up to 4000 psi .
-
OPTICAL FIBER SENSOR TECHNOLOGIES FOR EFFICIENT AND ECONOMICAL OIL RECOVERY
For example, a sensor with a gauge length of 0.7mm (corresponding to 4000psi pressure measurement range), and an initial cavity length from 20 µm to 30 µm will have a temperature sensitivity of 0.02nm/°C (or .
-
IMPERIAL products - Grainger Industrial Supply
Female, Angle 45 Degrees , Working Pressure (PSI) 800, Burst Pressure ( PSI ) 4000 , Application Replacement Hoses For Any Manifold Gauge Set, For Use With All Refrigerants, Includes Low-Loss Fitting On One End, Agency Compliance UL Recognized .
Indicates content that may require registration and/or purchase.