-
Supplier: Galco Industrial Electronics
Description: Current Transformer,Split Core,
- Features: Power / Power System / Distribution Transformer
-
Supplier: VAST STOCK CO., LIMITED
Description: Current Transformer Sensors Indoor/Toroidal .6VA 400:5, Accuracy 2%
-
Supplier: DigiKey
Description: CURRENT SENSOR CTA6X400A5A
- Operating Frequency Range: 50 to 60 Hz
- Features: Bulk Pack, Other
- Other Transformer Types / Applications: Current Sense Transformer
- Category: Signal / RF Transformer
-
-
Supplier: Acme Chip Technology Co., Limited
Description: CURR SENSE XFMR 5A CHAS MNT
- Category: Signal / RF Transformer
-
Supplier: WAGO
Description: Plug-in current transformer; Primary rated current: 400 A; Secondary rated current: 5 A; Rated power: 5 VA; Accuracy class: 1
- Primary current (Ratio) Range: 400 amps
- Secondary Current (Ratio) Range: 5 amps
- Frequency Range: 0.05 to 0.06 kHz
- Accuracy: 1 % F.S.
-
Supplier: WAGO
Description: Split-core current transformer; Primary rated current: 400 A; Secondary rated current: 5 A; Rated power: 0.5 VA; Accuracy class: 1
- Primary current (Ratio) Range: 400 amps
- Secondary Current (Ratio) Range: 5 amps
- Frequency Range: 0.05 to 0.06 kHz
- Accuracy: 1 % F.S.
-
Supplier: PHOENIX CONTACT USA
Description: Window-type current transformer, 400 A AC primary current; 5 A AC secondary current; accuracy class 1; 2.5 VA rated power
- Primary current (Ratio) Range: 0 to 400 amps
- Secondary Current (Ratio) Range: 5 amps
- Frequency Range: 0.05 to 0.06 kHz
- Operating Temperature: 25 to 40 C
-
Supplier: PHOENIX CONTACT USA
Description: Window-type current transformer, 400 A AC primary current; 5 A AC secondary current; accuracy class 1; 7.5 VA rated power
- Primary current (Ratio) Range: 0 to 400 amps
- Secondary Current (Ratio) Range: 5 amps
- Frequency Range: 0.05 to 0.06 kHz
- Operating Temperature: 25 to 40 C
-
Supplier: PHOENIX CONTACT USA
Description: Window-type current transformer, 400 A AC primary current; 5 A AC secondary current; accuracy class 1; 7.5 VA rated power
- Primary current (Ratio) Range: 0 to 400 amps
- Secondary Current (Ratio) Range: 5 amps
- Frequency Range: 0.05 to 0.06 kHz
- Operating Temperature: 25 to 40 C
-
Supplier: PHOENIX CONTACT USA
Description: Window-type current transformer, 400 A AC primary current; 5 A AC secondary current; accuracy class 1; 10 VA rated power
- Primary current (Ratio) Range: 0 to 400 amps
- Secondary Current (Ratio) Range: 5 amps
- Frequency Range: 0.05 to 0.06 kHz
- Operating Temperature: 25 to 40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, 400A. This
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: ODG (Origin Data Global)
Description: CURR SENSE XFMR 5A CHAS MNT
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER, 400:5A, 5VA
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER 400:5; CT Construction:ANSI Rated Window Type; Current Ratio:400:5; Accuracy Class:-; Power Rating:-; Window Diameter:206.5mm; Frequency Range:50Hz / 60Hz; Transformer Mounting:Chassis Mount; Primary Current:400A
-
Supplier: Panel Components & Systems, Inc.
Description: Features: Used for Ammeter, Wattmeter, Relaying, and Energy Management Applications Frequency 50 - 400 Hz. Insulation Class 0.6 KV BIL 10 KV Molded thermoplastic housing. Optional Mounting Brackets available. Conforms to ANSI C57.13 and applicable IEC standards. Secondary is available with
-
Supplier: Time Mark Corporation
Description: The Model 276A Current Transformer is a low-cost, open-frame type current transformer. For use with up to 8-gauge wire, and up to 40 amps on the primary. 2500VMRS insulation is standard. Frequency range is 25-400 Hz. The Model 276A CT is CSA Certified.
- Primary current (Ratio) Range: 10 to 40 amps
- Secondary Current (Ratio) Range: 0 to 5 amps
- Frequency Range: 0.025 to 0.4 kHz
- Features: Current Transformer
-
Supplier: Automation24, Inc.
Description: Current transformer Selec SPCT 50/30 400/5 A VA 5 CL 1-CU-RoHS
- Primary current (Ratio) Range: 400 amps
- Secondary Current (Ratio) Range: 5 amps
- Frequency Range: 0.05 to 0.06 kHz
- Operating Temperature: 0 to 50 C
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER; INPUT CURRENT:400A; TURNS RATIO:400:5; FREQUENCY RANGE:50HZ TO 400HZ; TRANSFORMER MOUNTING:PANEL; CURRENT RATIO:400:5 A; FEATURES. FREE 2 YEAR RADWELL WARRANTY
- Features: Current Transformer
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Current ranges vary from 50 amps - 400 amps Features:1.56" Mounting Type: Foot mounted Series: 5 RoHS Compliant: NA
- Primary current (Ratio) Range: 5 to 300 amps
- Burden: 2 to 10 VA
- Insulation Voltage: 600 volts
- Frequency Range: 0.05 to 0.4 kHz
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER SPLIT CORE 400: 5A
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER, 50-400HZ, 12.5A; Input Current:12.5A; Turns Ratio:8.334028; Frequency Min:50Hz; Frequency Max:400Hz; Transformer Mounting:Panel; Product Range:SE-CS10 Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: No
-
Supplier: Allen-Bradley / Rockwell Automation
Description: E300 Overload Relays (193/592 IEC/NEMA), Box of three 400:5 Step Down Current Transformers (CE Certified)
-
Supplier: TE Connectivity
Description: (VAMP) : 7.5 Class 3 Burden Rating (VAMP) : 15 Output Current (AMP) : 5 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : Tape Wound Voltage Application Type : AC (Current Transformers)
- Secondary Current (Ratio) Range: 5 amps
- Burden: 7.5 VA
- Features: Current Transformer
-
Supplier: RS Components, Ltd.
Description: Carlo Gavazzi CTA6X400A5A
- Operating Temperature: -20 C
- Features: Current Transformer
-
Supplier: CARLO GAVAZZI Automation Components
Description: Split-core current transformer with bus-bar mounting facility. Rated primary currents from 100 A to 400 A. Bus-bar type split core current transformer Class 1 accuracy Currents from 100 A to 400 A Up to 6 Bus-bar isolated fixing screws Double
- Primary current (Ratio) Range: 100 to 400 amps
- Secondary Current (Ratio) Range: 1 to 5 amps
- Burden: 1 to 10 VA
- Insulation Voltage: 3,000 volts
-
Supplier: Panel Components & Systems, Inc.
Description: Features: Used for Ammeter, Wattmeter and Energy Management Applications 2.06" ID Frequency 50 - 400 HZ. Insulation Class 0.6 KV BIL 10 KV Molded thermoplastic housing rated 94 V-0. Conforms to ANSI C57.13 and applicable IEC standards. Secondary is available with 10VAC and 5VAC rating.
-
Supplier: West Coast Magnetics
Description: West Coast Magnetics' 602 series current sense transformers can accurately sense up to 45 Amps peak current. They feature excellent linearity in the frequency range of 125 kHz to 400 kHz. The 602 series current sense transformers are available in either a
- DCR: 0.095 ohms
- Other Transformer Types / Applications: Current Sense Transformer
- Category: Signal / RF Transformer
-
Supplier: CARLO GAVAZZI Automation Components
Description: Solid-core current transformer with bus-bar mounting facility. Rated primary currents from 400 A to 3200 A. Bus-bar type solid-core current transformer Class 0.5 accuracy Currents from 400 A to 3200 A Up to 10 Bus-bar isolated fixing screws
- Primary current (Ratio) Range: 400 to 3,200 amps
- Secondary Current (Ratio) Range: 1 to 5 amps
- Burden: 1 to 60 VA
- Insulation Voltage: 3,000 volts
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Conforms to UL 1244, ANSI C57.13 and applicable IEC standards. Frequency 50 - 400 HZ. Insulation Class 0.6 KV BIL 10 KV Leads are 16 AWG UL 1015 PVC, 105C Thermal Rating Factor is 1.33 @ 30C Secondary is available with 1A rating. Other primary current ratings, up to 400A are available.
- Primary current (Ratio) Range: 300 to 2,000 amps
- Secondary Current (Ratio) Range: 5 amps
- Burden: 1 to 15 VA
- Frequency Range: 0.05 to 0.4 kHz
-
Supplier: Galco Industrial Electronics
Description: Current Transformer, 400:5, 10VA,
- Features: Power / Power System / Distribution Transformer
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 977335-CST206-1A Category: Transformers>Current Sense Transformers Series: CST Type: Non-Invasive (Solid Core) Termination Style: PC Pin Package: Bulk Inductance: 14 mH Height - Seated (Max): 1.225" (31.12mm) Standard Package: 1 Frequency Range: 20kHz ~
- Category: Signal / RF Transformer
-
Supplier: Allied Electronics, Inc.
Description: Current transformers are similar to Donut Current transformers, except that the transformers have terminals instead of secondary leads. These are ideal for use with a digital AC ammeter and can be conveniently mounted to a panel or fixture.
-
Supplier: Allied Electronics, Inc.
Description: Current transformers are similar to Donut Current transformers, except that the transformers have terminals instead of secondary leads. These are ideal for use with a digital AC ammeter and can be conveniently mounted to a panel or fixture.
-
Supplier: Allied Electronics, Inc.
Description: Current transformers are similar to Donut Current transformers, except that the transformers have terminals instead of secondary leads. These are ideal for use with a digital AC ammeter and can be conveniently mounted to a panel or fixture.
Find Suppliers by Category Top
Featured Products Top
-
Sensed current up to 40 Amps For use between 400 Hz to 1 MHz Very low primary resistance AEC-Q200 Grade 1 (−40°C to +125°C) Meets Reinforced Insulation per UL 60950-1. 4000 Vrms, one minute isolation (hipot) winding to winding Ro (read more)
Browse Current Sense Transformers Datasheets for Coilcraft, Inc. -
Current sense transformers “transform” AC electrical currents from larger-current values into smaller currents that are better suited for instruments, protective relays, and control circuits. This is achieved by developing a current in the secondary winding that is proportional (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
current. In current transformers, can the primary winding only has a few turns (one to three), and the primary current is controlled by an external load rather than dependent on the secondary load current. This design enables them to reduce currents of thousands of amperes down to 1 or 5 amperes reliably (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
Transformer inrush current is the temporary surge of current that occurs when a transformer is first switched on. It can be several times higher than the normal operating current, even when the transformer is working correctly. (read more)
Browse Three Phase Transformers Datasheets for Majestic Transformer Co. -
Sense Transformers – The CSE5 series is specifically designed to monitor electrical currents at 250 kHz and higher. With a primary current rating of 10 amps, these surface-mounted transformers have an operating temperature range of -15 °C (5 ºF) to (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
Constant Voltage Transformers Liquid Electrical Insulation Resin Solutions Constant voltage transformers produce a consistent output voltage despite varying input current or varying load.The load (read more)
Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
input frequency range of 48-62Hz and an input current of 6A, delivering reliable power conversion for diverse applications . This transformer features an adjustable output voltage range of 0-300VAC, classifying it as a 0-300VAC Output Adjustable Transformer, with a maximum output current of 4.5A (4.5 (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
of a constant transfer impedance is the ability to make useful time domain measurements i.e. oscilloscope traces of current waveform. This is extremely useful where pulsed current must be measured, as in inrush current measurements. With a 1.25” aperture, the (read more)
Browse Current Sensors Datasheets for A.H. Systems Inc. -
dating back to 1898. Our Lisbon, NH facilities consist of over 385,000 square feet of manufacturing, quality/testing, tooling/machine fabrication, and office space. We are an ISO9001:2015 registered company with more than 400 employees operating three shifts, five days a week. New England Wire (read more)
Browse Datasheets for New England Wire Technologies Corporation -
effects of high startup currents commonly found in inductive loads like motors and transformers, as well as capacitive loads. Housed in a DIN-rail mountable IP20 enclosure with screw terminals for AWG13-11 wires, it simplifies installation and saves space in control panels. By mitigating inrush (read more)
Browse Surge Protective Devices (SPDs) Datasheets for TPS Elektronik GmbH
More Information Top
-
$60-$70 Transformers - Electrical - Grainger Industrial Supply
• Current Transformer , Range Primary (Amps) 400 , Range Secondary (Amps) 5A , Length (In.) 3.94, Hole Dia.
-
2277161 RoHS Compliant | Mouser
Current Transformers PACT MCR-V2-5012- 85- 400 - 5A -1 .
-
Current Sensors | Mouser
Current Transformers PACT MCR-V2-5012- 85- 400 - 5A -1 .
-
2277093 Phoenix Contact | Mouser
Current Transformer Sensors PACT MCR-V2-3015- 60- 400 - 5A -1 .
-
132kv current transformer lvqb 132,China 132kv current transformer lvqb 132 Manufacturers, Suppliers - ECOL
1.MARINE CURRENT TRANSFORMER 2.full range of parts 3.fast delivery,low price 4.LMZ J1 - 0.5 TH MARINE CURRENT TRANSFORMER for ship vessel LMZ J1 - 0.5 TH 0.5 KV; VA 0.5; Amp 400 / 5A ; 10A.
-
current transformer,China current transformer Manufacturers, Suppliers - ECOL
1.MARINE CURRENT TRANSFORMER 2.full range of parts 3.fast delivery,low price 4.LMZ J1 - 0.5 TH MARINE CURRENT TRANSFORMER for ship vessel LMZ J1 - 0.5 TH 0.5 KV; VA 0.5; Amp 400 / 5A ; 10A.
-
Diagnostics of insulating systems using statistical tools
Follow- ing three examples of H.V. devices were analyzed for this study: (1) current transformer 2 x 150A to 5A for 50 kV system, (2) PE cable 6/10 kV and (3) 400 kV GIS compartment.
-
Simpson - 01297 - Transformers - Transformer - Allied Electronics
Transformer , Current ;Donut;500 A Prim.; 5A Sec.;100:1;50 to 400 Hz;0.5% .
-
Simpson - F35-1-46-0 - Digital Panel Meters - Digital Ammeters - Allied Electronics
Transformer , Current ;Donut;500 A Prim.; 5A Sec.;100:1;50 to 400 Hz;0.5% .
-
Simpson - 01299 - Transformers - Transformer - Allied Electronics
Transformer , Current ;Donut;500 A Prim.; 5A Sec.;100:1;50 to 400 Hz;0.5% .
Indicates content that may require registration and/or purchase.