-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER MODEL 780 50-400 HZ. 400:5
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER, 400A, 50-60HZ; Input Current:400A; Turns Ratio:-; Frequency Min:50Hz; Frequency Max:60Hz; Transformer Mounting:DIN Rail; Product Range:CT PRO XT Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER, 50-400HZ, PANEL; Transformer Mounting:Panel Mount; Product Range:Omega 30C 6RL Series; Frequency Max:400Hz; Frequency Min:50Hz; Turns Ratio:150:5 RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: Current Transformer, 25 A, 50 Hz, 400 Hz RoHS Compliant: Yes
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER; INPUT CURRENT:400A; TURNS RATIO:400:5; FREQUENCY RANGE:50HZ TO 400HZ; TRANSFORMER MOUNTING:PANEL; CURRENT RATIO:400:5 A; FEATURES. FREE 2 YEAR RADWELL WARRANTY
- Features: Current Transformer
-
Supplier: DigiKey
Description: 400A Current Sense Transformer 50Hz ~ 60Hz Chassis Mount
- Operating Frequency Range: 50 to 60 Hz
- Mounting: Chassis Mount
- Other Transformer Types / Applications: Current Sense Transformer
- Category: Signal / RF Transformer
-
Supplier: Allied Electronics, Inc.
Description: Current transformers are similar to Donut Current transformers, except that the transformers have terminals instead of secondary leads. These are ideal for use with a digital AC ammeter and can be conveniently mounted to a panel or fixture.
-
Supplier: Allied Electronics, Inc.
Description: Current transformers are similar to Donut Current transformers, except that the transformers have terminals instead of secondary leads. These are ideal for use with a digital AC ammeter and can be conveniently mounted to a panel or fixture.
-
Supplier: Allied Electronics, Inc.
Description: Current transformers are similar to Donut Current transformers, except that the transformers have terminals instead of secondary leads. These are ideal for use with a digital AC ammeter and can be conveniently mounted to a panel or fixture.
-
Supplier: Time Mark Corporation
Description: The Model 276A Current Transformer is a low-cost, open-frame type current transformer. For use with up to 8-gauge wire, and up to 40 amps on the primary. 2500VMRS insulation is standard. Frequency range is 25-400 Hz. The Model 276A CT is CSA Certified.
- Primary current (Ratio) Range: 10 to 40 amps
- Secondary Current (Ratio) Range: 0 to 5 amps
- Frequency Range: 0.025 to 0.4 kHz
- Features: Current Transformer
-
Supplier: Panel Components & Systems, Inc.
Description: Features: Used for Ammeter, Wattmeter and Energy Management Applications 2.06" ID Frequency 50 - 400 HZ. Insulation Class 0.6 KV BIL 10 KV Molded thermoplastic housing rated 94 V-0. Conforms to ANSI C57.13 and applicable IEC standards. Secondary is available with 10VAC and 5VAC rating.
-
Supplier: Panel Components & Systems, Inc.
Description: Features: Used for Ammeter, Wattmeter, Relaying, and Energy Management Applications Frequency 50 - 400 Hz. Insulation Class 0.6 KV BIL 10 KV Molded thermoplastic housing. Optional Mounting Brackets available. Conforms to ANSI C57.13 and applicable IEC standards. Secondary is available
-
Supplier: Coilcraft, Inc.
Description: For measuring current from 0.5 to 20 Amps rms 0.1 Volt per Ampere (with terminating resistance of 50 Ohms) May also be used to measure 400 Hz line currents Applications include sensing branch circuit overload and detecting load drop or shutdown
- Operating Temperature: -40 to 85 C
- Features: Current Sense Transformer, Power / Power System / Distribution Transformer
- Transformer Type: Isolation Transformer
- Standards / Compliance: RoHS Compliant
-
Supplier: VAST STOCK CO., LIMITED
Description: Current Transformer Sensors LOW FREQUENCY CURRENT SENSE TRANSFORMER .1 to 10 AMP @ 50 to 400Hz: CSE186L
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1022973-CSE185L Category: Transformers>Current Sense Transformers Type: Invasive Termination Style: PC Pin Package: Bulk Height - Seated (Max): 0.709" (18.00mm) Standard Package: 1 Frequency Range: 50Hz ~ 400Hz Mounting Type: Through Hole DC Resistance
- Category: Signal / RF Transformer
-
Supplier: West Coast Magnetics
Description: West Coast Magnetics' 602 series current sense transformers can accurately sense up to 45 Amps peak current. They feature excellent linearity in the frequency range of 125 kHz to 400 kHz. The 602 series current sense transformers are available in either a
- DCR: 0.095 ohms
- Other Transformer Types / Applications: Current Sense Transformer
- Category: Signal / RF Transformer
-
Supplier: Allied Electronics, Inc.
Description: For use with AC analog and digital ammeters. Insert one turn primary type for use with switchboard and panel ammeters where external transformers are required. Rated at 2 VA input. All have 5 A output. All have 2’ leads.
-
Supplier: XCEL Power Systems, Ltd.
Description: • High Reliability • Harsh Environment Protection • 0.05% Accuracy GENERAL SPECIFICATION ¨ 400 Hz Single Phase Current Sense Transformer ¨ 0.05% Accuracy ¨ Operating Temperature Range -40°C to +90°C ¨ 0.4A ~ 4.0A Range ¨ 1000V Primary to Secondary Isolation ¨ MIL-38989
- Input Frequency: 400 Hz
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Conforms to UL 1244, ANSI C57.13 and applicable IEC standards. Frequency 50 - 400 HZ. Insulation Class 0.6 KV BIL 10 KV Leads are 16 AWG UL 1015 PVC, 105C Thermal Rating Factor is 1.33 @ 30C Secondary is available with 1A rating. Other primary current ratings, up to 400A are
- Primary current (Ratio) Range: 100 to 400 amps
- Secondary Current (Ratio) Range: 5 amps
- Burden: 0.8 to 5 VA
- Frequency Range: 0.05 to 0.4 kHz
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Conforms to UL 1244, ANSI C57.13 and applicable IEC standards. Frequency 50 - 400 HZ. Insulation Class 0.6 KV BIL 10 KV Leads are 16 AWG UL 1015 PVC, 105C Thermal Rating Factor is 1.33 @ 30C Secondary is available with 1A rating. Other primary current ratings, up to 400A are
- Primary current (Ratio) Range: 300 to 2,000 amps
- Secondary Current (Ratio) Range: 5 amps
- Burden: 1 to 15 VA
- Frequency Range: 0.05 to 0.4 kHz
-
Supplier: Panel Components & Systems, Inc.
Description: Features: Used for Relaying, Metering, Submetering, and Energy Management Applications 3.5" ID Frequency 50 - 400 HZ. Insulation Class 0.6 KV BIL 10 KV Molded thermoplastic housing. Optional Mounting Bracket and Plate available. Conforms to ANSI C57.13, UL 1244, and applicable IEC
-
Supplier: Panel Components & Systems, Inc.
Description: Features: Used for Ammeter Applications Frequency 50 - 400 HZ. Insulation Class 0.6 KV BIL 10 KV Molded thermoplastic housing rated 94 V-0. Conforms to ANSI C57.13, UL 1244, and applicable IEC standards. Secondary is available with 10VAC and 5VAC rating.
-
Supplier: Coilcraft, Inc.
Description: Sensed current up to 40 Amps Designed for use between 400 Hz to 1 MHz and above Very low primary resistance AEC-Q200 Grade 1 (−40°C to +125°C) Meets Reinforced Insulation per UL 60950-1 Need parts for space, military or other critical applications? See Coilcraft ST630TCB Series
- Operating Temperature: -40 to 125 C
- Operating Frequency Range: 400 Hz
- Features: Current Sense Transformer, Other, Power / Power System / Distribution Transformer
- Transformer Type: Isolation Transformer
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // 98% Efficiency 400KVA 500KVA Power Transformer Outdoor Indoor 400 500 KVA 3 Phase Transformer Customizable
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 500,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Description: The Acme Electric AE and CE Series Industrial Control Transformers are designed specifically for machine tool control circuit applications. These transformers have the ability to handle potentially damaging high in-rush currents that occur when electromagnetic components are
- Maximum Primary Voltage Rating: 380 to 415 volts
- Maximum Secondary Voltage Rating: 110 to 220 volts
- Power Rating (VA): 50 to 750 VA
- Primary Frequency: 50 / 60 Hz
-
Description: the requirements of U.S. DOE 10 CFR Part 431 (NEMA TP1) efficiency standards. Non-linear load and harmonic mitigating transformers are designed for electrical systems with high levels of harmonic currents. Acme also offers the C3 POWERWISE energy efficiency transformer, which
- Maximum Primary Voltage Rating: 190 to 240 volts
- Maximum Secondary Voltage Rating: 400 to 231 volts
- Power Rating (VA): 15,000 to 75,000 VA
- Primary Frequency: 60 Hz
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // 500KVA 800KVA 750 KVA 630KVA 400KVA Dry Transformer 400KW Step up Down Transformer 380V 400V 415V 440V to 380V 400V 440V 415V
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 800,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1115433-APR 400 B10 Category: Sensors, Transducers>Current Sensors Series: APR Package: Bulk Response Time: 400ms Standard Package: 1 Frequency: 30Hz ~ 6kHz Output: Ratiometric, Voltage (Selectable) Polarization: Bidirectional Current - Supply (Max): 30mA
- Measuring Range: 200 to 400 amps
- Input Voltage: 24 volts
- Frequency Range: 6,000 Hz
- Response Time: 400,000 µs
-
Supplier: Radwell International
Description: CURRENT TRANSFORMER, 50-400HZ, 600V. FREE 2 YEAR RADWELL WARRANTY
- Features: Power / Power System / Distribution Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Primary 120VAC, 50/60 Hz., Secondary 120VAC. Provides circuit isolation. Toroidal transformer for high isolation, low noise, light weight, cool operation and low profile. World wide applications, 50 or 60 Hz. operation, step down (120VAC to 120 VAC). Standard 3-wire,
- Power Rating (VA): 1,500 VA
- Other Transformer Types / Applications: Electronics Transformer, Isolation Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Used as a small 24 volt transformer for relay, pilot lights or low voltage, low power control use. 60 Hz. operation. Chassis mount. With 10" leads. CSA certified (209651) UL listed (File #E207860) Part Details Click Part No, below, for details (e.g., Product drawings, assembly
- Maximum Primary Voltage Rating: 208 volts
- Power Rating (VA): 50 VA
- Transformer Type: Electronics Transformer, Power Transformer
- Features: Power / Power System / Distribution Transformer
-
Supplier: ODG (Origin Data Global)
Description: 2000:1 1A 50Hz~400Hz Current Sense Transformers ROHS
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, 50-400HZ, 600V. FREE 2 YEAR RADWELL WARRANTY
-
Description: output transformers (3) High frequency high voltage output transformers (4) High frequency high current output transformers (5) High frequency wide-band output transformers
- Maximum Secondary Voltage Rating: 1,000 to 10,000 volts
- Maximum Secondary Current Rating: 0.01 to 1,500 amps
- Power Rating (Watts): 50 to 20,000.000000000004 watts
- Output Type: DC
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // 50KVA 100KVA 150KVA 200KVA 250KVA 300KVA 400KVA 450KVA 500KVA 20KV Oil Immersed Electrical Power Distribution Transformer
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 250,000 VA
- Operating Frequency Range: 50 to 60 Hz
Find Suppliers by Category Top
Featured Products Top
-
Sensed current up to 40 Amps For use between 400 Hz to 1 MHz Very low primary resistance AEC-Q200 Grade 1 (−40°C to +125°C) Meets Reinforced Insulation per UL 60950-1. 4000 Vrms, one minute isolation (hipot) winding to winding Ro (read more)
Browse Current Sense Transformers Datasheets for Coilcraft, Inc. -
ETRI® 400 Hz and 28 VDC fans designed for the reliable cooling of critical avionic and marine electronic systems are now available from Rosenberg USA as axial impellers or forward curved blowers. These fans are designed and built with aluminum housings and long-wearing ball (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
: CST206/CST306 Series High-Frequency Current Sense Transformers – The CST206/306 series is extremely reliable for operations across a frequency range of 20 kHz to 200 kHz. These models are specifically designed for detecting the current passing through a (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
input frequency range of 48-62Hz and an input current of 6A, delivering reliable power conversion for diverse applications . This transformer features an adjustable output voltage range of 0-300VAC, classifying it as a 0-300VAC Output Adjustable Transformer, with a maximum output current of 4.5A (4 (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
using simple quick-connect jumpers. The primary side can be configured for 208, 230, 380, 400, 420, 440, 460, 480, 500, 525, or 550 VAC with 115/230 VAC on the secondary. Rated at 50/60 Hz, they offer an electrostatic shield for noise reduction and IP20 finger-safe terminal (read more)
Browse Transformers Datasheets for Automationdirect.com -
BCP-611 current probe can easily measure most power cables and wire bundles carrying up to 4 amps. Core saturation can occur if the 60 Hz, 400Hz power line or CW limits are exceeded. For those cases where for an increased current capability then consider the (read more)
Browse Current Sensors Datasheets for A.H. Systems Inc. -
brass stud connections. Virtually any combination of voltage and current, at 50Hz, 60Hz or 400Hz, can be supplied on both primary and secondary. In addition, multiple primary and secondary windings can be accommodated. Complex or high voltage windings may require a larger frame size to be used to (read more)
Browse Three Phase Transformers Datasheets for Majestic Transformer Co. -
mounting with either terminal blocks, rail terminals or nickel plated brass stud connections. A wide range of supply voltages can be accommodated on the primary windings at any frequency, typically 50 Hz, 60 Hz, or 400 Hz. In addition, multiple secondary windings can be (read more)
Browse Industrial Control Transformers Datasheets for Majestic Transformer Co. -
transformers. Our transformers are available with power ratings ranging from 0.010VA–10kVA and frequency ratings from 20–500 kHz. Additionally, our custom transformers feature either series and parallel configurations and UL insulation systems from 130–200°C. Customers may also (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
control the flow of audio signals as opposed to general electrical currents. Audio transformers are often found at the input and output of a device, as well as multiple places between these two points. Prior to the 70s, it was not unusual to find 10 or more audio transformers in a single (read more)
Browse Audio Transformers Datasheets for Triad Magnetics
More Information Top
-
Applied research on amorphous magnetic materials
of these applications includes a variety of electronic components, such as: magnetic amplifier regulators, high frequency power transformers, 400 Hz airborne transformers , current transformers and sensing cores, ground fault inter- rupters, switched mode power supplies, magnetic sensors and transducers,recording heads, magnetic …
-
Electrical Induction Heating System Of Subsea Pipelines
For the 400 Hz seabed test the current transformers and Rogowski coils were connected through a steel armoured signal cable with 5 twisted pairs.
-
Probes for the current measurement in électronique of power-Transformer of current | Techniques of the Ingénieur
Current transformers are classified into two categories: the current transformers at low cost for the industrial measurement at fixed frequency (50, 60 and 400 Hz ) and current transformers said of instrumentation.
-
Electromechanical Devices & Components Illustrated Sourcebook > MAGNETIC COMPONENTS
Figure 5-39 shows a size comparison between a 60 Hz and a 400 Hz transformer with the same voltage and current carrying capabilities.
-
Integration and Conventional Systems at STAR
This value provides a current transformer output of 350 mV at 400Hz .
-
Partial discharges and breakdown in SF6 in the pressure range 25–150 kPa in non-uniform background fields
For this the current through the needle was measured by a Pearson current transformer (model 6585 with analogue bandwidth 400 Hz –250 MHz) simultaneously with the PMT signal on the DSO.
-
Mouser Electronics, Inc.
Current Transformers .05-1 AMP 50 - 400Hz CURRENT SENSE XFMR .
-
Current Sensors | Mouser
Current Transformers .05-1 AMP 50 - 400Hz CURRENT SENSE XFMR .
-
Partial discharges and breakdown at protrusions in uniform background fields in SF6
The pre-discharge currents passing through the tip of the needle were measured with a current transformer (Pearson model 6585, analog bandwidth 400 Hz –250 MHz) and were recorded on a digital storage oscilloscope (DSO) type LeCroy LC574AL (analog bandwith 1 GHz).
-
High-Voltage Test and Measuring Techniques
Applying the maximum exciting frequency fac = 400 Hz to the transformer under test, the load current through the coupling capacitor becomes .
Indicates content that may require registration and/or purchase.