-
Supplier: Laserglow Technologies
Description: The LRD-0405 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a short wavelength of 405 nm and output power levels of <5 mW to 300 mW with a high level of long-term output power stability and long operating lifetime at an aggressively
- CDRH Classification: Class IIIb, Class IV
- Features: Internal Power Supply
- Laser Output: Continuous Wave
- Laser Power: 5 to 1000 milliwatts
-
Supplier: Laserglow Technologies
Description: The LLD-0405 Series of Low-Noise Collimated Diode Lasers are ideal for applications requiring less than 1% noise and output power levels from <5 mW to 300 mW. These 405 nm lasers maintain a high level of long-term output power stability and long operating lifetime at an
- CDRH Classification: Class IIIb, Class IV
- Features: Internal Power Supply
- Laser Output: Continuous Wave
- Laser Power: 5 to 400 milliwatts
-
Supplier: Edmund Optics Inc.
Description: W. They combine a laser diode with driver electronics in one complete system. The integrated optical elements provide an adjustable, focusable output spot or 120° line option, depending upon the version purchased. Simply apply 2.5V DC to input pin 1 for operation. Their simple
- Laser Power: 3 milliwatts
- Laser Type: Laser Diode Modules
- Operating Current Range: 45 milliamps
- Operating Temperature Range: 0.0 to 40 C
-
-
Supplier: Edmund Optics Inc.
Description: single input allows the light intensity to be set using a simple resistor or voltage source. The output can be modulated rapidly with any arbitrary waveform. The module contains an industrial quality laser diode with built-in monitoring photodiode. An efficient processor controlled
- CDRH Classification: Class IIIa
- Laser Power: 5 milliwatts
- Laser Type: Laser Diodes
- Operating Current Range: 4 milliamps
-
Supplier: Edmund Optics Inc.
Description: single input allows the light intensity to be set using a simple resistor or voltage source. The output can be modulated rapidly with any arbitrary waveform. The module contains an industrial quality laser diode with built-in monitoring photodiode. An efficient processor controlled
- CDRH Classification: Class IIIa
- Laser Power: 5 milliwatts
- Laser Type: Laser Diodes
- Operating Current Range: 4 milliamps
-
Supplier: Edmund Optics Inc.
Description: single input allows the light intensity to be set using a simple resistor or voltage source. The output can be modulated rapidly with any arbitrary waveform. The module contains an industrial quality laser diode with built-in monitoring photodiode. An efficient processor controlled
- CDRH Classification: Class II
- Laser Power: 1 milliwatts
- Laser Type: Laser Diodes
- Operating Current Range: 4 milliamps
-
Supplier: Laserglow Technologies
Description: The LRD-0633 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of 633 nm and a wide range of output power levels from 10 mW to 100 mW with a high level of long-term output power stability and long operating lifetime at an aggressively
- CDRH Classification: Class IIIb
- Laser Output: Continuous Wave
- Laser Power: 10 to 100 milliwatts
- Laser Type: Laser Diodes
-
Supplier: Laserglow Technologies
Description: The laser system is currently the highest priced component of Raman Spectroscopy setups. 785 nm diode lasers are ideal when both reliability and low cost of ownership cannot be compromised. Recent advancements make this laser form factor suitable for an even greater
- CDRH Classification: Class IIIb, Class IV
- Laser Output: Continuous Wave
- Laser Power: 200 to 700 milliwatts
- Laser Type: Laser Diodes
-
Supplier: OSI Optoelectronics
Description: The LHCVN series incorporates a pulsed laser firing circuit into the same package as the laser diode. The hybridization of the driver permits much narrower pulse widths and faster rise times at lower voltage requirements than discrete laser drivers. The LHCVN
- CDRH Classification: Class IIIb
- Features: Fiber Pigtailed
- Laser Output: Pulsed
- Laser Power: 20000 to 350000 milliwatts
-
Supplier: Qioptiq
Description: Stable output power High precision temperature stabilized active TEC control Divergence less than 0.8 mrad, TEM00 IP67 shielded case, optionally vacuum sealed Microprocessor controlled driver unit with dot matrix display shows laser status
- CDRH Classification: Class IIIb
- Features: Internal Power Supply
- Laser Power: 80 milliwatts
- Laser Wavelength: Infrared
-
Supplier: World Star Tech
Description: World Star Technologies offers thermoelectrically cooled laser modules from 375 to 980 nm wavelengths (other wavelengths may also be available on request). TEC Laser Modules are fully self-contained with integrated temperature controller (TEC), laser driver
- Features: Fiber Pigtailed
- Laser Power: 10 to 60 milliwatts
- Laser Type: Laser Diodes, Laser Diode Modules
- Laser Wavelength: Red
-
Supplier: Toptica Photonics, Inc.
Description: other beam diameters on request Model includes: Laser diode and diode driver Collimating and circularization optics Temperature stabilization Microprocessor controlled, enabling flexible OEM integration Specifications
- CDRH Classification: Class IIIb
- Features: Polarized Output
- Laser Output: Continuous Wave, Pulsed
- Laser Power: 70 milliwatts
-
Supplier: Electro Optical Components, Inc.
Description: process. One package combines the 785 and 1064 nm lasers so you can switch to the one that suits your application the best. All lasers (leaded package) require a driver, but many users have or want to design their own driver. If you need a driver for the
- Laser Power: 500 to 600 milliwatts
- Laser Type: Laser Diode Modules
- Laser Wavelength: Infrared
- Wavelength Range: 784 to 1064 nm
-
Supplier: Rayfine Specialty Lighting Co., Ltd.
Description: ICG-NIR Light Module with white+785nm laser Application and features for ICG-NIR Fluorescence FOI Module as below: ICG-NIR fluorescence imaging Normal endoscope lighting Aspheric glass lens, higher flux output RS232 control system
- Color Temperature: 5200 to 6200 K
- Illuminator Type: Spot
- Light Source: LED, Laser
- Maximum Voltage: 12 volts
-
Supplier: World Star Tech
Description: The TECBL series lasers are fully self-contained with an integrated temperature controller (TEC), laser driver circuit, surface polished glass asherical lens optics and laser diode in a compact package. Precise temperature control with the TEC results in excellent power
- Type: Collimator
- Wavelength: 405 nm
-
Supplier: World Star Tech
Description: DPGL series green lasers are diode pumped green lasers operating at 532nm. The diode, driver and optics are integrated in a compact package. The DPGL series lasers offer excellent beam quality and stability. Modulation and beam shaping optics can be added to the
- CDRH Classification: Class I, Other
- Laser Power: 0.4000 milliwatts
- Laser Wavelength: Green, Red
- Wavelength Range: 532 nm
-
Supplier: RS Components, Ltd.
Description: displays, alignment systems, medical applications and telemetry. High efficiency 635 or 650nm red LED laser module. High pointing accuracy < 1mRad. Fitted lens provides circular/elliptical beam. Internal driver circuitry. 0 â?? 1V Linear input control voltage (LC types). 5V TTL
- CDRH Classification: Other
- Laser Power: 5 milliwatts
- Laser Type: Alignment Lasers
- Laser Wavelength: Red, Other
-
Supplier: RS Components, Ltd.
Description: displays, alignment systems, medical applications and telemetry. High efficiency 635 or 650nm red LED laser module. High pointing accuracy < 1mRad. Fitted lens provides circular/elliptical beam. Internal driver circuitry. 0 â?? 1V Linear input control voltage (LC types). 5V TTL
- CDRH Classification: Other
- Laser Power: 5 milliwatts
- Laser Wavelength: Red
- Wavelength Range: 650 nm
-
Supplier: MACOM
Description: Multiplexer to combine 4 wavelength light signals, highly-reliable MACOM cooled Direct Modulated Lasers (DMLs) and MACOM quad laser driver or 4x25G/28G 1310nm LAN-WDM TOSA, consisting of an Optical Multiplier to combine 4 wavelength light signals and highly-reliable
- Connector Type: LC
- Data Rate: 25.8 to 28 Gbps
- Light Source: Laser Diode
- Maximum Optical Output Power: 0.0 to 4 dBm
-
Supplier: Amphenol Cables on Demand
Description: backwards compatibility with previous-generation QSFP devices including 40-Gigabit Ethernet (40GbE) QSFP+. Each QSFP28 transceiver utilizes a high-reliability low-power 850nm VCSEL laser driver for flexible link distances up to 300m when used with standard off-the-shelf OM3 or
- Cable Type: Multimode
- Connector Type: MTP
- Data Rate: 112 Gbps
- Wavelength: 850 nm
-
Supplier: PI (Physik Instrumente) L.P.
Description: Complete system with digital controller, software and M32 QuickLock thread insert Travel range 2000 µm Sensor resolution 0.5 nm Highly dynamic step-and-settle for Z stacks Further thread adapters as optional accessory PIFOC®
- Minimum Step Size (Resolution): 2000 µm
- Type: Motorized Stage, Z-Axis Stage
-
Supplier: ValueTronics International, Inc.
Description: displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: Wavelength range: 600 to 1700nm High wavelength accuracy: ±0.01nm High wavelength resolution: 0.02nm Wide dynamic
-
Supplier: ValueTronics International, Inc.
Description: The 81613A is a InGaAs Return Loss Module from Agilent. Additional Features: Built-in Power Monitor and Laser Source Built-in step-by step guided wizard with Keysight Agilent HP 8163B mainframe Factory calibrated values Return loss dynamic
- Form Factor: Hand Held
-
Supplier: e-con Systems™ Inc
Description: resolution of 640 x 480 @ 30fps. It is equipped with VCSEL (Vertical Cavity Surface Emitting Laser) technology, emitting light at either 940nm or 850nm wavelengths, ensuring it is safe for human eyes. This versatile camera is suitable for both outdoor and indoor applications. It
- Camera Function: Video
- Features: Outdoor Rated
- Height: 1.5 inch
- Horizontal Resolution: 640 lines
-
Supplier: Arcoptix S.A
Description: product offer an interesting alternative especially when working with polarized light (which is often the case when working with lasers). The Arcoptix phase retarder is a thin transmissive element causing minimal losses and can be simply placed within the optical path of your system. The
- Clear Aperture: 10 mm
- Diameter: 25 mm
- Operating Temperature: 15 to 35 C
- Surface Flatness: λ/4
-
Supplier: Electro Optical Components, Inc.
Description: and thus is useable with almost all the most important lasers from the UV to the near infra-red. Of particular importance is the region centered at 800nm for use with Ti:Sapphire lasers. Obviously, as wavelengths increase, the voltage required for switching increases linearly
- Q-switch Type: Electro-optic
-
Supplier: Electro Optical Components, Inc.
Description: far the best solution. It features good optical transparency from around 200nm to over 2µm and very importantly for intra-cavity laser operation, offers a high resistance to optical damage with power handling >3GW/cm2 for 1ns pulses at 1064nm. Average power handling is also far
Find Suppliers by Category Top
Featured Products Top
-
TECRL SERIES RED LASER TECRL Series Thermoelectrically Cooled Red Laser Module features red lasers from 633nm to 690nm with an integrated TEC and driver circuit (read more)
Browse Diode Lasers Datasheets for World Star Tech -
design with firmware and software, mechanical design, fiber pigtailing of laser diodes and laser modules. 375, 445, 450, 473, 488, 515, 520, 525, 532, 561, 594, 633. 637, 640, 642, 647, 650, 658, 660, 670, 685, 690, 705, 730, 780, 830 and 852 nm lasers are available. We will be (read more)
Browse Lasers Datasheets for World Star Tech -
World Star Technologies offers thermoelectrically cooled (TEC) laser modules from 375 to 980 nm wavelengths (other wavelengths may also be available on request). TEC Laser Modules are fully self-contained with integrated temperature controller (TEC), laser driver circuit, surface polished (read more)
Browse Lasers Datasheets for World Star Tech -
recognition, eye tracking, multimodal human machine interface (HMI), and automotive LiDAR. Evaluation of 850 or 940 nm light sources for accurate radiant intensity output at all angles. Measurement of NIR LEDs, lasers, and patterns produced by diffractive optical elements (DOE (read more)
Browse Automated Test Equipment Datasheets for Radiant Vision Systems -
Application-specific software module for evaluating near-infrared lasers and LEDs Near-infrared (near-IR or NIR) emissions of light are used by devices to sense three-dimensional objects while eliminating visible light interference and human visual distraction. However (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems
More Information Top
-
An underwater optical communication system implementing Reed-Solomon channel coding
A Maxim MAX3701 chip was used for the 405 nm laser driver board and is capable of driving the laser up to 100 MHz and delivering up to 200 mA of drive current.
-
Progress in two-photon 3D optical data storage
Full disk recordings are in progress at higher single channel data rate recording of 25-100Mbit/s similar to the single pulse recording from the 75MHz HighQLaser system and typical 405nm Nichia laser diode drivers .
-
Progress in bit-wise volumetric optical storage using aluminum oxide single crystal media
The random marks were generated by modulating the driver of the 405 nm laser diode with an arbitrary waveform generator with the mark and space length from 2T to 11T.
-
The Subcellular Localization of GABA Transporters and Its Implication for Seizure Management
FRET measurements were performed on a Leica SP2 confocal microscope equipped with an argon laser (Leica, Wetzlar, Germany) upgraded with a 405 nm pulsed diode laser controlled by a Picoquant PDL-B laser driver (Pico- quant, Berlin, Germany) and time-correlated single…
-
Fringe 2005
1- Nd-YAG cw laser, Ȝ=532 nm; 2-Bi12SiO20 crystal; 3-pellicle placed in a vacuum chamber; 4-glass mirror with a piezo- driver ; 5- laser (Ȝ= 405 , 532, 1569 nm ) used as a source of coherent striking light; 6- amplitude…
-
Individually-addressable III-nitride micro-LED arrays for integrated CMOS control
Optical output pulses of duration ~25ns were achieved when pulsing individual pixels using a commercially available laser diode driver , with corresponding maximum pulse energies of 88pJ ( 405nm ) and 500pJ (450nm).
-
Compact fluorescence and white-light imaging system for intraoperative visualization of nerves
The 405nm laser is modulated by a TTL input and power controlled by the laser driver .
-
A compact fluorescence and white light imaging system for intraoperative visualization of nerves
The 405nm laser is modulated by a TTL input and power controlled by the laser driver .
-
Flow-cytometric identification of vinegars using a multi-parameter analysis optical detection module
The sample is excited by two laser diodes ( 405 nm and 450 nm) that are driven by custom made low-cost laser drivers .
-
Fluorescence Lifetime Tuning—A Novel Approach to Study Flip-Flop Kinetics in Supported Phospholipid Bilayers
The PDL-828 “Sepia II” driver unit with pulsed diode lasers (LDH-D-C-405B, 405 nm , LDH-P-C-470, 470 nm, and LDH-DC-635B, 635 nm, PicoQuant) having a pulse FWHM of 80 ps and a repetition rate up…