-
Supplier: Kussmaul Electronics Company, Inc.
Description: 3 Step Charging - Bulk Charge: 40 Amp/14.7V - 8 Hours, Absorption: 14.7V, Float Charge: 13.6V Fully Automatic Current Limited Output 40 Amperes Maximum Output Ideal for Daily Battery Charging No Water Boil-Off The Auto Charge ODY Charger is a compact, completely
- Input Voltage: 115 volts
-
Supplier: Radwell International
Description: CHARGER 117VAC 60HZ 40W 13.8VDC 1.5AMP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Kussmaul Electronics Company, Inc.
Description: 40 Amps For Charging Vehicle Batteries Small, Light Weight, Low Profile Charger Heavy Duty, Clean 40 Amp Ouput Poses No Interference With Radios And Other Mobile Electronics Boost Voltage To Compensate For Cable Voltage Drop Remote Bar GRaph Indicator Or Optional
- Input Voltage: 120 volts
- Output Voltage: 12 volts
-
-
Supplier: Waytek, Inc.
Description: The new standard for industrial battery chargers. The GX2440 is a high-frequency, high-efficiency industrial battery charger for electric vehicles such as golf carts, scissor lifts, pallet jacks, floor care machines, or utility vehicles. NOCO GX2440 Ultrasafe Industrial
- Input Voltage: 100 to 240 volts
- Output Voltage: 24 volts
- Charger Type: Automotive / Electrical Vehicle
- Battery Type / Chemistry: Lead Acid, Lithium / Lithium Ion
-
Supplier: Analytic Systems
Description: This COTS Charger is designed for recharging the SAFT Lithium-Ion Battery (LBB) used by the US Armed Forces and is controlled using industry standard interface circuitry. It can also be used in Bypass Mode as a Stand-Alone power supply. It is designed to deliver 32.0 VDC at up to 22
- Input Voltage: 110 to 220 volts
- Charging Current: 22 amps
- Output Voltage: 12 to 32 volts
- Operating Temperature: -40 to 40 C
-
Supplier: Mile-X Equipment, Inc.
Description: Associated Automotive and Truck Battery Charger Model 6002B 6/12/18/24 VOLT The highest performance fleet charger on the market has 80 Amps continuous charge with 400 Amp crank assist at 12 Volts. 33% MORE ENGINE START THAN PREVIOUS MODEL. Longer AC cord and DC
-
Supplier: Analytic Systems
Description: designed to deliver 32.0 VDC at up to 22 amps continuous to recharge the battery. The output changes to 28 VDC at up to 22 amps continuous when operating in Bypass Mode. The LIDC600-24-28 is designed to be powered from a 24V vehicle source. It features low voltage shutdown
- Input Voltage: 24 volts
- Charging Current: 22 amps
- Output Voltage: 28 to 32 volts
- Operating Temperature: -40 to 50 C
-
Supplier: Garage Equipment Supply
Description: 40/20/10 Amp CSA continuous charge rate. 200 Amp cranking assist and CSA and CSA US listed for indoor and outdoor use. Timer with "Hold", convection cooled for fewer moving parts, extended limited 5 years warranty and heavy-duty chrome hoop handle. Made in USA
- Charger Type: Automotive / Electrical Vehicle
-
Supplier: Garage Equipment Supply
Description: handle provide ease and 40 high, 15 medium and 2 amp low charging rates for use on a variety of batteries. 200 amp engine starting assistance Automatic-reset circuit breaker technology protects against overloads. Heavy-duty transformer and multi-diode rectifier for long life in
- Charger Type: Automotive / Electrical Vehicle
-
Supplier: Garage Equipment Supply
Description: handle provide ease and 6 & 12 volt modes 60 amp high, 40 amp medium & 2 amp low charging rates for use on a variety of batteries 250 amp engine starting assistance Automatic-reset circuit breaker technology protects against overloads Heavy-duty transformer and
- Charger Type: Automotive / Electrical Vehicle
-
Supplier: Allied Electronics, Inc.
Description: Black, For use with Battery Equipment, BU Series Clip Heavy-duty clips are designed for fast chargers, battery discharge tests and heavy grounding requirements. PN, plain grounding and PS, plus grounding available. Teeth mesh on all 3 sides. Crimp or screw connection.
-
Supplier: Mile-X Equipment, Inc.
Description: heavy-duty cord and activation switch Includes built-in, automatic 120 volt AC battery charger to keep internal batteries charged Includes 10 ft. 4/0 cables with full-power jaw clamps Quick disconnect red plug for plug-to-plug operation Includes reverse polarity and dead short
-
Supplier: ZGC, Inc.
Description: Anton Bauer Dionic HC Lithium Ion Battery 14.4v 91Watt Lithium Ion battery The Dionic HC lithium ion battery is capable of delivering up to 10 amps for high current draw applications, including on-camera lighting. The 91 watt-hour Dionic HC can operate a 40 watt HD
- Application: Camera / Electronic Cells
- Secondary Batteries: Lithium-ion
- Features: Rechargeable (Secondary) Batteries
-
Supplier: Waytek, Inc.
Description: and reliable operation. The center LED indicates charging is in progress. Carling CHG-A2A-000 Single Port USB, CV-Charger Category: USB Charging Ports Manufacturer: Carling Technologies Operating Temperature: -40°F( -40°C) to 185°F (85°C) Single USB charging port USB Type: 3.1
- Input Voltage: 9 to 32 volts
- Operating Temperature: -40 to 85 C
- Charger Type: Automotive / Electrical Vehicle
- Display: LED Indicator
-
Supplier: Waytek, Inc.
Description: and reliable operation. The center LED indicates charging is in progress. Carling CHG-A2A-001 Single Port USB, CV-Charger Category: USB Charging Ports Manufacturer: Carling Technologies Operating Temperature: -40°F( -40°C) to 185°F (85°C) Single USB charging port USB Type: 3.1
- Input Voltage: 9 to 32 volts
- Operating Temperature: -40 to 85 C
- Charger Type: Automotive / Electrical Vehicle
- Display: LED Indicator
-
Supplier: Tripp Lite by Eaton
Description: output in AC mode DoubleBoost output supports momentary startup loads of up to 200% of the continuous rating for up to 10 seconds - OverPower output supports duration overloads to 150% for 1-60 minutes under ideal battery and temperature conditions 3-stage selectable 10/40 Amp
- DC Input Voltage: 12 volts
- DC Input Current: 127 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Westerbeke Corporation
Description: remote signal or control functions Safety shut-downs – high coolant temperature, low oil pressure, high exhaust temperature. A.C. Circuit Breaker installed (single phase) 17 Amp Battery Charger Power take-off interface Self-bleeding fuel system Fresh water cooling and coolant
- Wattage: 4,000 watts
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Mile-X Equipment, Inc.
Description: heavy-duty cord and activation switch Includes built-in, automatic 120 volt AC battery charger to keep internal batteries charged Includes 10 ft. 4/0 cables with full-power jaw clamps Quick disconnect red plug for plug-to-plug operation Includes reverse polarity and dead short
-
Supplier: Transcat, Inc.
Description: visibility when working in dark environments Durable magnesium gear case and all metal transmission for extended durability Amp Hour 4.0 AH Anvil Type Detent Pin Battery Type Lithium Ion Impacts/Min 0-2300 ipm No Load Speed 0-1500 Power Tool Type Cordless System 20V MAX* Tool Weight
- Type: Impact Wrench, Torque Wrench
-
Supplier: Larson Electronics LLC
Description: Ni-MH 12V Rechargeable 4.5 AH Ni-MH batteries, AC charger, 12 volt vehicle adapter w/ 200lb. magnet base, as well as a carrying strap and case. Charge cord plugs directly into the battery (the 990X-M-DC can be in use while spare battery is charging) Head pivots from 90 to 180
-
Supplier: Victaulic Co. of America
Description: Designed for securing Vic-Press Schedule 10S products onto ANSI Schedule 10S stainless steel pipe Tool package includes: (1) PFT510 tool, (2) 18V Lithium Ion batteries, (1) battery charger, (1) tool carrying case, (1) jaw carrying case, (1) each of jaws sized ½”| DN15 , ¾”| DN20, 1″|
- Nominal Pipe Size: 0.5 to 2 inch
- Features: Battery-Powered
- Power: Electrical Tools
- Form Factor: Hand Tools
-
Supplier: Waytek, Inc.
Description: Prevents add-on equipment from draining batteries, maximizing operational readiness. Egis Mobile Electric 6001-3001B Time Delay Relay Category: Battery Chargers Manufacturer: Egis Mobile Electric Ensure equipment that needs power after engine off or at end of shift are satisfied while
- Operating Temperature: -40 to 185 F
- Protective Functions: Time Delay
-
Supplier: Blue Sky Energy, Inc.
Description: properly charge flooded lead-acid, AGM and GEL batteries resulting in improved battery performance with less maintenance. The dual 30/40 amp rating will deliver at up to 30 amps in 24 volt systems, or up to 40 amps in 12 volt systems. An automatic or manual
- Rated Battery Current: 20 amps
- Battery Voltage: 12 to 24 volts
- Operating Temperature: -40 to 104 F
- Features: Displays, Reverse Current Protection, Reverse Polarity Protection
-
Supplier: Optimal Handling Solutions
Description: 47 1/4" turning radius Deck height from floor: 12.375" Finger tip variable speed controller with forward and reverse modes Illuminated battery status indicator Key lock and emergency stop Motor: 370 watts Maxiumum climbing incline: 8° (2) 12v 40 A.H. batteries and charger
-
Supplier: Nelson Fastener Systems
Description: Temperature Range (Deg C) 0 - 40 Storage Temperature Range (Deg C) - 20 - 60 Charger Input Voltage (V) / Current (A) / Frequency (Hz) 115 / 6 / 60 Max Battery Charge Time (Hours) 2 Nominal Battery Voltage (VDC) 46.8 Battery Capacity (Amp Hours) 5.0 Welds per
- Input Current: 6 amps
- Features: 115 / 120V 60 Hz, Single-phase
- Equipment Type: Complete System
- Output Power Capability: DC Output
-
Supplier: Electric Generators Direct
Description: Compensated Voltage Regulation •Provides fast response to changing load conditions Increased Radiator Cooling Capacity •40% Larger than traditional units, decreases wattage drop-off 240V Configurable Remote start/stop option & Main line circuit breaker Enclosed critical grade muffler 2
- Voltage: 120 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Diesel
-
Supplier: Larson Electronics LLC
Description: Heavy-duty cast aluminum head with composite lower housing 70 minute run time per battery (2 batteries with come with each Acro 990X flashlight) System includes 990X light, 2 rechargeable Ni-MH 12V Rechargeable 4.5 AH Ni-MH batteries, AC charger, carrying strap and case. One
-
Supplier: Transcat, Inc.
Description: Product Highlights Accuracy ± 0.2% F.S., ± 1 LSD Selectable Units lbf(ozf), kgf(gf) or Newtons Overload Capacity 200% of F.S. (Overload indicator flashes beyond 110% of F.S.) Power Rechargeable Ni-MH battery pack or AC adapter Battery Indicator Indicates three charge
- Force / Load Rating: 110 lbs
- Device: Gauge / Indicator
-
Supplier: Larson Electronics LLC
Description: an internal battery pack, the ability to allow AC recharging while in use, and use as a jump and carry external battery pack with an included special plug. A built in AC charger (wall charger) allows operators to easily recharge the battery, even while in use. This
-
Supplier: Lift Products, Inc.
Description: When it comes to pulling single or multiple carts, the Moto-Tugger provides an easy to operate solution. This highly maneuverable and easy to use tugger features solid state variable speed control, regenerative and automatic braking. The Moto-Tugger is equipped with an onboard battery and
-
Supplier: Brainboxes Limited
Description: pumps, Voltage Regulators and Battery Chargers, LEDs and Bulbs, Air Conditioning, Heaters and Solenoids.. , 8 differential channels, individually configurable 0-10V and 4-20mA inputs - connect all types of sensors Factory floor process control and automation, Integrated DIN rail mount
- Analog Input Channels: 8 #
- Operating Temperature: -40 to 176 F
- Features: DC Current Input, DC Voltage Input
- Form Factor: DIN Rail
-
Supplier: Tripp Lite by Eaton
Description: 40 minutes. During normal operation, incoming utility power keeps the UPS battery fully charged, so backup power will always be available. The hot-swappable internal batteries can be replaced by the user.Connects Your Equipment to 8 NEMA 5-15R OutletsFour 5-15R outlets provide both
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 1 kVA
- Watt Rating: 0.6 kwatts
- Runtime at Half Load: 7 minutes
-
Supplier: Richardson RFPD
Description: CAMDS listing support Applications Switch-mode Power Supplies Solar Power Inverters Motor control and drives Uninterruptible Power Supplies High-Power Class D Amplifiers On-board chargers Battery management systems Charging stations Traction inverters Hybrid Electric Vehicles
- Peak Output Current: 4 amps
-
Supplier: Caterpillar Oil & Gas
Description: Parts Kits Starting System Air starting motors — electric Air pressure regulator Air silencer Hydraulic starter Air start controls — manual, electric Redundant start Starting aids Battery sets – 24V Battery cable and battery rack
- Horse Power: 3,000 to 3,300 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: guard Lifting eyes 3512C DGB Optional Equipment Air Compressors Air Inlet System Air cleaner Remote air inlet adapters Air inlet heater Charging System Battery chargers Charging alternators Control System Throttle position sensors Cooling System Coolant level sensor Coolant conditioner
- Horse Power: 2,150 to 2,500 HP
- Displacement: 58.56731977650924 liters
- Length: 110.4 inch
- Width: 59.2 inch
Find Suppliers by Category Top
Featured Products Top
-
battery test systems, fuel cell test equipment, on-board charger testing, state of health testing, and energy recycling applications. Key Features Bidirectional Power Supply with Energy Recovery: Seamlessly switches between (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
) RoHS compliant Applications: Electric Vehicles, Solar Power, Inverters, Battery Chargers, Automotive, Off Road, Forklifts, Buses, Motor Controls. Learn More (read more)
Browse PCB Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
-hour Battery Cycle - 8 hours minimum, based on standard duty cycle of 20% idle, 40% in motion full speed loaded, 40% in motion full speed unloaded. Charging Method - Automatic (Fast) charging or optional built-in charger. NOTE: SPECIFICATIONS ARE SUBJECT TO CHANGE WITHOUT NOTICE BASED ON PRODUCT IMPROVEMENTS OR TECHNICAL REQUIREMENTS. (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
240 VAC resistive loads. This makes them an ideal safety component on large motors, transformers and battery chargers. The expansive line of PEPI® thermal controls is well known for their reliability on low current applications. But, products like the Model W and (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
and inductive loads, the DRM40 will support an additional 50% peak load for four seconds. The use of low-loss MOSFET reverse current protection devices reduces the internal voltage drop to just 200mV. Applications include industrial process control, factory automation, battery chargers (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
voltage applications. The clips are compatible with SCHURTER’s AEO and ASO 10.3 x 38 mm fuses and together they are ideal for use in photovoltaic and higher DC voltage applications such as battery chargers and power distribution applications. (read more)
Browse Fuse Holders Datasheets for SCHURTER Inc -
Management Platform MAESTRO Web application serves as the IoT asset management platform for Green Cubes batteries and chargers used in Material Handling Equipment and Aviation GSE. MAESTRO improves overall productivity, maintenance of regulatory compliance, risk mitigation, asset monitoring from (read more)
Browse Internet of Things (IoT) Software Datasheets for Green Cubes Technology -
. Battery operated Stays charged for more than 6 hours. Built-in universal charger for use worldwide; region-specific power cable included. Product Models (read more)
Browse Viscometers Datasheets for AMETEK Spectro Scientific -
.3 amps, internal battery pack Power Supply Universal AC/DC provided Weight 5.8 lb. (2.6 kg) with battery -7.0 lbs (3.2 kg) Dimensions (17 cm) x 7.8" (19.8 cm) x (read more)
Browse Fuel Testers Datasheets for AMETEK Spectro Scientific -
Power Requirements 18 volts DC, 3.3 amps, internal battery pack Power Supply Universal AC/DC provided Weight 5.8 lb. (2.6 kg) with battery -7.0 lbs (3.2 kg (read more)
Browse Fuel Testers Datasheets for AMETEK Spectro Scientific
More Information Top
-
Timers / 2
SE-4022 - Battery Charger 200 amp 40 amp 10 amp 2 amp .
-
Power Management and Distribution System for a More-Electric Aircraft (MADMEL) - Program Status
The MADMEL battery system consists of two 24 VDC/17 Amp-hour Nickel-Cadmium batteries and two dedicated 28 VDC/ 40 Amp chargers .
-
CR4 - Thread: Voltage drop booster for AC Generator
We have a 750 watt 240 volt AC honda generator to power a 40 amp 12 volt DC smart charger for out boat battery banks.
-
A Bi-Directional Charge-Transfer Circuit for 42V Power System
The gradually charging up of batteries was due to the 40 - amp current limit set on the Controlled-Voltage Charger .
-
Shopping In Other - Big Bruin
• Greenworks G-Max (12") 40 -Volt, 2Ah Lithium-Ion Cordless Chain Saw w/ Battery & amp ; Charger - 20262.
-
Shopping In Other - Big Bruin
• Greenworks G-Max (12") 40 -Volt, 2Ah Lithium-Ion Cordless Chain Saw w/ Battery & amp ; Charger - 20262.
-
Medtrade Products -- HME Business
It has a turning radius of 40 1/2 inches and a range of 25 miles on a 26- amp battery with a 24-volt on board charger .
-
U.S. Department of Energy Vehicle Technologies Program -- Advanced Vehicle Testing Activity -- Plug-in Hybrid Electric Vehicle Charging Infrastructure Review
Level 2 is typically described as the “primary” and “preferred” method for a battery electric vehicle charger for both private and public facilities and specifies a 240-VAC, single-phase, 40 - Amp branch circuit.
-
CR4 - Thread: Voltage Solution
http://www.tooloutfitters.net/6-volt-180-80- 40 - amp -12-volt-250-65-35-5-amp-24-volt-200-30-10-amp-manual- battery - charger .html .
-
The DIY Guide to OFF GRID Solar Electricity | AltEnergyMag
A slightly larger setup might consist of 400 watts of PV ($1100), a 40 amp charge controller ($150), 200 ah of Deep Cycle (two Trojan T-105 6v's) battery storage ($300), and a 2000 watt inverter/ charger ($1700).
Indicates content that may require registration and/or purchase.