-
Supplier: Plastic-Mart
Description: black - Designed for the containment of chemicals with a specific gravity of 1.7 or lower - Meets EPA 40 CFR 264.175 guidelines for secondary containment Material: -55 Gallon Drum Spill Containment Tanks are manufactured from rotationally molded polyethylene with U.V.
-
Supplier: Cole-Parmer
Description: • Economical pumps for use in cabinets or tight work spaces • Fit 15, 30, and 55-gallon drums with 2" IPS bung openings • Designed for use in industrial, agricultural, labs, and automotive industries Center-Lever Pump is self-priming and features an anti-drip spout to eliminate wasted
- Pump Type: Drum Pumps
-
Supplier: JohnDow Industries, Inc.
Description: Up to 6 g.p.m. Maximum head pressure, 5.7 psi @ 12' 40" Suction tube 120 volts AC, 60 Hz, 2 full load amps DEF Series submersible pump Deluxe "resettable" turbine digital flow meter w/mounting bracket Indicates amount dispensed at each use and totals 12' flexible delivery hose 2" bung adapter
-
-
Supplier: CurTec USA, Inc.
Description: Plastic drums with screw lid closure for pharmaceuticals, specialty chemicals and food ingredients These drums increase pallet density and are as easy to open and close as Wide neck drums. They protect your valuable products from moisture, from contamination, and against
- Volume Capacity: 10.56688 gallons
- Height: 15.7086699 inch
- Length: 14.960638 inch
- Width / Diameter: 14.960638 inch
-
Supplier: Ellsworth Adhesives
Description: HB Fuller CILBOND® 4000 is a solvent blend used to dilute CILBOND® 40 and 36® series products. It is formulated to improve the spray application of CLIBOND® 40 and help reduce or eliminate cobwebbing and dry spray. 52.8 gal Drum.
-
Supplier: Cole-Parmer
Description: • Ideal for most acid/base or ionic salt applications • UL-listed for sulfuric acid transfer at 50% concentration • Withstand temperatures up to 120
F (49 C) • Self-priming, will not siphon - Pump Type: Drum Pumps
-
Supplier: U.S. Plastic Corporation
Description: SS with PTFE internal parts and seals. The inlet size is 1 FNPT and overall length of this pump is 53. It fits 15, 30 and 55 gallon drums. Pump will discharge 10 GPM @ 135 RPM. It is self-priming and able to pump up to 5000 SSU. Maximum temperature is 140F.
- Pump Type: Drum Pumps
-
Supplier: Cole-Parmer
Description: 55-gallon drums Polypropylene rotary pump (06510-00) is excellent for most organic acids, waxes, plating solutions, detergents and water soluble inorganic chemicals. Ryton PPS rotary pump (06510-05) is able to dispense aggressive chemicals such as esters, ketones and hydrocarbons.
- Maximum Discharge Flow: 9.979199999999999 GPM
- Pump Type: Drum Pumps
-
Supplier: Andax Industries
Description: Andax 24 x 40 inch H Drum Liners - Anti-Static. Our flexible 55-gallon liners for 55-gallon drums hug the interior of your drums. These drum liner bags have no creases or folds so they clean easily. These plastic drum liners are really
- Function: Static Discharge / ESD
-
Supplier: Optimal Handling Solutions
Description: Lift and Dump Hydraulic Drum Dumper -Dumps drums weighing up to 1,500 lbs. - Works with 30 and 55 gallon drums - All steel construction including chute chute - Portable units have two rigid and two swivel casters with floor locks - Standard features include: - 56" frame -
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: Macnaught USA, Inc.
Description: any 5 gallon Coolant container, flick the Powerhead on, and engage the on-demand flow nozzle. It’s that easy! Macnaught BP20S-CDU Specifications Description BOP20 5 Gallon Coolant Kit Part number BP20S-CDU Drum size 5 Gallon Pails Lubricant Range Coolant Delivery Rate Up
- Maximum Discharge Flow: 1.5 GPM
- Pump Type: Drum Pumps
-
Supplier: Macnaught USA, Inc.
Description: This 16, 55 Gallon Oil Dispenser Pump kit has everything needed to pump oil. Powerhead, Stem with 5ft of 3/4 hose with On Demand Nozzle, Stem Extender, 18V Li-Ion Battery & Battery Charger. Designed for 16 Gallon or 55 Gallon Drums up to 140W. Place the BOPHV into any 16
- Maximum Discharge Flow: 1.5 GPM
- Pump Type: Drum Pumps
-
Supplier: Macnaught USA, Inc.
Description: BP60S-CDU Drum size 16 & 55 gallon containers Lubricant Range Coolant Delivery Rate Up to 1.5+ GPM @ 68F – cooler temps will reduce output Hose 5 ft of 1/2" Hose. 10ft options are available Charger (not included) 45 min fast charge Battery (not included) 18V Li-Ion Smart Battery 2.0Ah
- Maximum Discharge Flow: 1.5 GPM
- Pump Type: Drum Pumps
-
Supplier: New Pig Corporation
Description: Holds (1) 55 gal. Plastic or Steel Drum 40" x 40" x 12.5" Sump Capacity 61 gal. The strongest pallets you can buy won't buckle or bow, even under the heaviest loads! Guaranteed for life. The strongest, most durable containment pallets you can buy won't buckle or bow. We
- Fork Tine Entry: 2 Way Entry
- Custom Application: 55 Gallon Drum
- Features: Other
-
Supplier: U.S. Plastic Corporation
Description: The Eagle 30 Gallon Lab Pack / Open Head Drum is constructed of blue blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a metal lever-lock band closure. Ideal for safe storage, handling
- Container Type: Drum / Barrel / Keg
-
Supplier: Macnaught USA, Inc.
Description: Part number BP20S-OHU Drum size 5 Gallon Pails Lubricant Range Up to 140W / ISO680 Delivery Rate Up to 1.5+ GPM @ 68F – cooler temps will reduce output Hose 5 ft of 3/4" Hose. 10ft options are available Charger 45 min fast charge Battery 18V Li-Ion Smart Battery 2.0Ah up to 40
- Maximum Discharge Flow: 1.5 GPM
- Pump Type: Drum Pumps
-
Supplier: New Pig Corporation
Description: Holds (2) 55 gal. Plastic or Steel Drums 40" x 66" x 8.75" Sump Capacity 66 gal. The strongest pallets you can buy won't buckle or bow, even under the heaviest loads! Guaranteed for life. The strongest, most durable containment pallets you can buy won't buckle or bow. We guarantee it.
- Fork Tine Entry: 2 Way Entry
- Custom Application: 55 Gallon Drum
- Features: Other
-
Supplier: U.S. Plastic Corporation
Description: This tank is an oblong-round secondary containment tank for two standard 55 gallon barrels or drums. it is designed for indoor or outdoor stationary applications. Features double wall construction for dual containment; if inner wall is compromised the outer wall will prevent loss of
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: DRUM-MATES Inc.
Description: Drum Lid Mounted Mixer Drives DM-200DAS, ¾ Hp, DM-400DAS, 1.5 Hp, DM-600DAS, 4 Hp Benefits Lid mount drive easily switches from drum to drum Blend most liquids in 30, 55, 85 gallon drums Handles a wide range of liquid types and viscosities Thoroughly & quickly mix
-
Supplier: U.S. Plastic Corporation
Description: Designed specifically for the storage and transport of large transformers, the Poly-Overpack 600 offers an easy, cost-effective way to keep hazardous fluids contained. Regulations: EPA 40 CFR 761.65, SPCC, NPDES. Weight: 225 lbs., Load Capacity: 5,000 lbs., Spill Capacity: 600 gallons,
-
Supplier: DRUM-MATES Inc.
Description: Better Safety, QC Control, Versatility, & Speedy Mixing! DRUM-MATES® high efficiency mixers will thoroughly blend thin to thick liquids in 40 to 1000 gallon drums or totes. The 8” wide drive stand assembly is engineered to be comfortable and safe to move and use. It is
-
Supplier: Magnalube, Inc.
Description: steel drum is built based on industry standard dimensions. The optimal fill weight for this item is 120 pounds (54.5 kilograms). It offers more flexibility in storage and mobility than a full size 55-gallon drum. Pumps and other equipment are fully compatible.
- Kinematic Viscosity (@ 40°C): 165 to 180 cSt
- Operating / Use Temperature: -35 to 450 F
- Viscosity Index: 95
- Pour Point: 10 F
-
Supplier: Hazmat Storage
Description: 80 55-gallon drum capacity
- Width/Diameter: 480 inch
- Depth: 96 inch
- Features: Locking, Other
- Material: Steel
-
Supplier: Magnalube, Inc.
Description: parts. It is virtually unaffected by rust and corrosion and will not migrate from hot surfaces. Magnalube-G PTFE grease is water resistant, stable at high temperatures, resistant to oil separation, and is chemically and mechanically stable. The PTFE base effectively lubricates at temperatures
- Kinematic Viscosity (@ 40°C): 165 to 180 cSt
- Operating / Use Temperature: -35 to 450 F
- Viscosity Index: 95
- Pour Point: 10 F
-
Supplier: Cole-Parmer
Description: • Top-to-bottom movement provides thorough mixing without creating a vortex These efficient tube mixers allow you to thoroughly mix the contents of 55-gallon (200 liter) drums without removing the drum lid. The 40" (1016 mm) long mixing tube fits into standard 2" (51 mm)
- Motor Speed: 3,000 rpm
- Motor Power: 0.75 HP
-
Supplier: Hazmat Storage
Description: 40 55-gallon drum capacity
- Width/Diameter: 240 inch
- Depth: 96 inch
- Features: Locking, Other
- Material: Steel
-
Supplier: Xylem Applied Water Systems
Description: Flow rate: Nominal 35 Litres/min (9.3 USgallons/min) at 1500rpm Self-priming from dry up to 1.5m (4.9ft) Model No.: 50130 & 50140 Series By-Pass 40 Includes integral by-pass for use with a trigger nozzle Fuelmaster 40 Fully assembled diesel refueling kit Sits on a standard 205 litre
- Maximum Discharge Flow: 9.3 GPM
- Power Source: DC Powered
- Features: Other
- Pump Type: Refueling Pumps, Self-Priming Pump
-
Supplier: Xylem Applied Water Systems
Description: Flow rate: Nominal 35 Litres/min (9.3 USgallons/min) at 1500rpm Self-priming from dry up to 1.5m (4.9ft) Model No.: 50130 & 50140 Series By-Pass 40 Includes integral by-pass for use with a trigger nozzle Fuelmaster 40 Fully assembled diesel refueling kit Sits on a standard 205 litre
- Maximum Discharge Flow: 9.3 GPM
- Power Source: DC Powered
- Features: Other
- Pump Type: Refueling Pumps, Self-Priming Pump
-
Supplier: Filter 1 Clean Air Consultants
Description: Heavy-Gauge Steel Construction with Industrial Blue Enamel Coating Direct Drive Backward Inclined Blower Options Safety After Filters: Bags Fitted for 55-Gallon Drums Removable Galvenized Panels for Weather Exposure Drop Out Bins Built to Your Specifications Rotary Valves Spark
- Airflow: 8,000 to 13,000 SCFM
- Separation / Filtration System: Cyclone (Centrifugal) Separators
- Process: Dry
- Applications: General Cleaning, Metalworking Chips / Fluids
-
Supplier: NPS Corporation
Description: Tech Specs PackagingOverpack Drum - 2/pallet Width| Length| Thickness| Weight117lbs | 53kg Usage 95 Gallon Kit includes easy screw-top lid. Kit includes premium sorbents for optimal performance when you need it most. ABSORBS UP TO 89 GALLONS/336 LITERS PER KIT Components | (20)
- Type: Absorbent
- Absorbate: Oil / Grease
- Application: Spills Control / Containment
-
Supplier: NPS Corporation
Description: Tech Specs PackagingOverpack Drum - 2/pallet Width| Length| Thickness| Weight117lbs | 53kg Usage 95 Gallon Kit includes easy screw-top lid. Kit includes premium sorbents for optimal performance when you need it most. ABSORBS UP TO 89 GALLONS/336 LITERS/KIT Components |
- Type: Absorbent
- Application: Spills Control / Containment
-
Supplier: NPS Corporation
Description: Tech Specs PackagingOverpack Drum - 2/pallet Width| Length| Thickness| Weight117lbs | 53kg Usage 95 Gallon Kit includes easy screw-top lid. Kit includes premium sorbents for optimal performance when you need it most. ABSORBS UP TO 89 GALLONS/336 LITERS PER KIT Components |
- Type: Absorbent
- Application: Spills Control / Containment
-
Supplier: DRUM-MATES Inc.
Description: DM-BAS Series, 3/4, 1.5 & 4 Hp Hi-Efficiency Bung Mounted Mixer Drive Benefits 2” bung mount drive easily switches from drum to drum Blend most liquids in 30, 55, 85 gallon industrial drums Excellent fume and splash containment safety Handles a wide range of liquid types
-
Supplier: Aget Manufacturing Company
Description: AGET "push-through" high efficiency cyclones for all but the most abrasive materials have been serving industry throughout the US and Canada for over 40 years. Dust storage can be in an attached bin, 55 gallon drums or hoppers up to six cubic yard capacity. Suitable stands are
- Airflow: 1,050 SCFM
- Applications: Abrasives
- Separation / Filtration System: Cyclone (Centrifugal) Separators
- Process: Dry
Find Suppliers by Category Top
More Information Top
-
The transport of radioactive material - issue 153
IP3: A 40 gallon drum with material encapsulated in a concrete matrix.
-
Design recommendations for outdoor drum storage - issue 028
For drums stored on end, a stack height of 4.5 m can be built with a fork lift truck; this allows stacking of 40 gallon drums five high if there is drum to drum ccntact, and four high if they are…
-
Some hazards involving the use and storage of drums - issue 027
Stor-ga e ,&n unopened 40 gallon drum of an isocyanate was found to have built up an internal pressure by reacting with water contaminant.
-
Advanced technology for ancillary coal cleaning operations. Technical progress report, September--December, 1987
The 12" conduit extends approxi- mately 2" inside the 40 gallon drum .
-
Q-Mod
A single module is suitable for the disruption of wooden and metal boxes up to the size of a 40 gallon drum .
-
MajorMod Recoilless Projected Water Disrupter
A single module is suitable for the disruption of large containers up to the size of a 40 gallon drum side on.
-
Beyond Recall: Searching for the Remains of a British Secret Weapon of World War I
This was a buried 40 gallon drum of petrol with a small explosive charge at one end.
-
Evaluation of Corrosion Inhibitors for a Large Industrial Cooling System
made up in 40 gallon drums , into the header tank inlet stream.
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Administrative Law Judges > Records of Decision > 2006 > [FDBKF2007082315142188860] ...
In conceptual terms that are easier to visualize, the difference between a part per million versus a part per billion, is comparable to a drop of ink in a 40 gallon drum of water and the same drop in an Olympic-sized…
-
Countries > Canada > Province of Alberta > Codes > Environmental Protection and Enhancement Act > Code of Practice for Asphalt Paving Plants
3) The pump capacity test shall be performed utilizing a container of at least 205 litres capacity (i.e. an empty 40 gallon drum ).
Indicates content that may require registration and/or purchase.