-
Description: The ultrasonic transducer utilizes piezoelectric effect to convert electricity to mechanical vibration and form ultrasonic waves. Therefore no coil is contained and electromagnetic interference can be greatly reduced. The ultrasonic wave has excellent directivity and
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: TRANSDUCER, ULTRASONIC, 40KHZ, 30CM; Transducer Function:Receiver; Tones:-; Supply Voltage Min:-; Supply Voltage Max:15V; Operating Current Max:-; Sound Level SPL:-80dB; Sound Level Distance:30cm; Resonant Frequency:40kHz; Product RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TRANSDUCER, ULTRASONIC TX, 40KHZ, 18MM; Transducer Function:-; Tones:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Current Max:-; Sound Level SPL:115dB; Resonant Frequency:40kHz; Product Range:-; Beam Angle:30° RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: TRANSDUCER, ULTRASONIC RECEIVER, 40KHZ, 12.7MM; Transducer Function:Receiver; Tones:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Current Max:-; Sound Level SPL:115dB; Resonant Frequency:40kHz; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TRANSDUCER, ULTRASONIC TX, 40KHZ, 12.7MM; Transducer Function:-; Tones:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Current Max:-; Sound Level SPL:115dB; Resonant Frequency:40kHz; Product Range:-; Beam Angle:85° RoHS Compliant: Yes
-
Description: Open-type sensors are classified into 3 types: transmitter, reciever. It features wide measuring range and strong anti-interference ability. Open type sensors are mainly used in car alarm devices, distance measuring device and remote control system. Features: – Can measure obstacle with different
- Beam Angle: 90 degrees
- Features: Other
-
Description: Open-type sensors are classified into 3 types: transmitter, reciever. It features wide measuring range and strong anti-interference ability. Open type sensors are mainly used in car alarm devices, distance measuring device and remote control system. Features: – Can measure obstacle with different
- Beam Angle: 80 degrees
- Features: Other
-
Description: Open-type sensors are classified into 3 types: transmitter, reciever. It features wide measuring range and strong anti-interference ability. Open type sensors are mainly used in car alarm devices, distance measuring device and remote control system. Features: – Can measure obstacle with different
- Beam Angle: 90 degrees
- Features: Other
-
Supplier: Massa Products Corporation
Description: The TR-89B comes in 23 kHz and 40 kHz versions, and can produce high sound pressure levels. These air transducers have an aluminum face, and are rugged and reliable.
- Transducer Style: Immersible / Waterproof
-
Supplier: Steiner & Martins, Inc.
Description: Bolt Clamped Langevin Transducer - 40 KHz±1 KHz Part Number: SMBLTD45F40H -- SIMILAR PRODUCTS Bolt-clamped Langevin type transducers (BLT) are common vibration sources in high-power ultrasonic applications such as ultrasonic cleaning tanks,
-
Supplier: Airmar Technology Corporation
Description: The ultrasonic ARK41 brings proven dependability to level, flow and distance measurement applications. Its rugged one-piece Kynar PVDF housing makes it suitable for chemically aggressive environments. The ARK40 includes standard internal shielding, and it can accommodate transceiver and
- Frequency Range: 41 kHz
- Transmit Sensitivity: 110 dB re µPa/V
- Receive Sensitivity: -160 dB re V/µPa
- Transducer Style: Transmitter / Receiver Combination
-
Supplier: Steiner & Martins, Inc.
Description: Ultrasonic Piezo Transducer For Massage Application Part Number: SMMSG28F3000 -- SIMILAR PRODUCTS Ultrasonic piezo transducer mounted on Aluminum/Stainless Steel housing for massage applications. Thickness mode vibration application Piezo Material: SM111 Dimensions: 40mm
-
Supplier: ODG (Origin Data Global)
Description: ULTRASONIC SENSOR RCVR 40KHZ
-
Supplier: Steiner & Martins, Inc.
Description: Bolt Clamped Langevin Transducer - 20 KHz±0.4 KHz Part Number: SMBLTD50F20HA -- SIMILAR PRODUCTS Bolt-clamped Langevin type transducers (BLT) are common vibration sources in high-power ultrasonic applications such as ultrasonic cleaning tanks,
-
Supplier: Cleaning Technologies Group
Description: Signal Frequency Blackstone-NEY Ultrasonics manufactures two generators for use at single frequencies of 25 kHz through 104 kHz. The Neptune®D powers both 25 kHz and 40 kHz Blackstone-NEY transducers. The sweepSONIK®3 generator powers Blackstone-NEY
- Machine Type: Aqueous Cleaning, Component / Accessory, Immersion Systems - Ultrasonic
- Source: Electric
- Operation: General Cleaning / Surface Prep
- Components: Ultrasonic Generators
-
Supplier: Technic, Inc.
Description: hidden surfaces. The use of ultrasonics results in higher quality and more consistent cleaning, leading to greater productivity. Technic's self-contained ultrasonic cleaning systems are provided with sweep frequencies of either 25 kHz or 40 kHz. The 25 kHz
- Wash Tank Capacity: 5.2 to 41 gallons
- Internal Length: 10 to 20 inch
- Internal Width: 12 to 24 inch
- Internal Depth / Height: 10 to 24 inch
-
Supplier: Automation24, Inc.
Description: The UGT592 cube-shaped ultrasonic sensor from ifm electronic with a transducer frequency of 300 kHz, NO/NC programmable switching output, has a range of 40-300 mm. The ultrasonic sensor UGT592 is easy to place into operation with the help of the programming
- Measurement Range: 1.574804 to 11.81103 inch
- Sampling Frequency: 0.3 kHz
- Operating Temperature: -4 to 158 F
- Body Shape: Rectangular
-
Supplier: Ultrasonic Power Corporation
Description: 40 kHz Simultaneous Multi-Frequency ultrasonic cleaning parts (optional 68/170 kHz) 500, 750, 1000 Watts 120 VAC 50/60 Hz (optional 230/240 Volt) Capable of Continuous Operation Power Intensity Control 4 kHz Sweep Output with Adjustable Sweep Rate 300 to 1000 Hz
- Wash Tank Capacity: 24.2 gallons
- Internal Length: 20 inch
- Internal Width: 20 inch
- Internal Depth / Height: 16 inch
-
Supplier: Automation24, Inc.
Description: The UGT580 square-shaped ultrasonic sensor from ifm electronic with a transducer frequency of 300 kHz, programmable switching output and scalable 4-20 mA analog output, has a range of 40-300 mm. The ultrasonic sensor UGT580 is easy to place into operation with the
- Measurement Range: 1.574804 to 11.81103 inch
- Sampling Frequency: 0.3 kHz
- Operating Temperature: -4 to 158 F
- Output: Current, Switched / Alarm
-
Supplier: Automation24, Inc.
Description: The UGT581 cube-shaped ultrasonic sensor from ifm electronic with a transducer frequency of 300 kHz, programmable switching output and scalable 0-10 V analog output, has a range of 40-300 mm. The ultrasonic sensor UGT581 is easy to place into operation with the
- Measurement Range: 1.574804 to 11.81103 inch
- Sampling Frequency: 0.3 kHz
- Operating Temperature: -4 to 158 F
- Body Shape: Rectangular
-
Supplier: OMEGA Engineering, Inc.
Description: Temperature: -40 to 60°C (-40 to 140°F) FDT-41 thru 46 with “-HT” option, FDT-47 and FDT-48: NEMA 6 (IP67), CPVC, PEI, Nylon cord grip, PVC cable jacket Temperature: -40 to 90°C (-40 to 194°F) FDT-47 “-HT”: NEMA 6 (IP67), PTFE, polyimide, Nickel-plated brass cord grip,
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Operating Temperature: -40 to 185 F
- Outputs: Analog Current, Analog Voltage
-
Supplier: Migatron Corporation
Description: About RPS-401/426 The RPS-401 and RPS-426 are self-contained ultrasonic sensors in a 30mm barrel housing, powered by 20-30VDC. A sealed transducer provides protection in hostile environments. The sensor can be operated in two modes a proximity and a hysteresis mode. Operating as
- Operating Distance: 4 to 80 inch
- Operating Temperature: 32 to 140 F
- Body Shape: Cylindrical, Threaded Barrel
- Switch Type: Normally Closed, Normally Open
-
Supplier: Terra Universal, Inc.
Description: SweepSONIK2D™ Generators provide effective submicron particle removal on the most delicate substrates without cavitation damage DualSWEEP technology constantly varies the ultrasonic frequency (± 2 kHz) to ensure the optimal value for each cleaning situation MultiSONIK™ generator
- Wash Tank Capacity: 25 gallons
- Internal Length: 20.5 inch
- Internal Width: 18 inch
- Internal Depth / Height: 18 inch
-
Supplier: JST Manufacturing, Inc.
Description: frequencies. Options Available Heating & Control Systems to maintain + .5° C. Filtrations and Recirculation Work Baskets Mechanical Agitation Auto & Manual Lids Custom Sizes to Fit Your Product Frequencies Available 40 kHz 72 kHz 104 kHz 170 kHz
-
Description: This document is applicable to - hydrophones used for measurements made in water and in the ultrasonic frequency range 50 kHz to 100 MHz; - hydrophones employing piezoelectric sensor elements, designed to measure the pulsed wave and continuous wave ultrasonic fields generated by
-
Supplier: Cole-Parmer
Description: AC current into 40 kHz high-frequency sound waves via a piezoelectric transducer. The transducer creates sinusoidal waves, which in turn cause cavitation—the formation and violent collapse of minute vacuum bubbles in the solution. These implosions thoroughly scrub every
- Wash Tank Capacity: 0.75 gallons
- Internal Length: 9.5 inch
- Internal Width: 5.5 inch
- Internal Depth / Height: 4 inch
-
Supplier: Cole-Parmer
Description: AC current into 40 kHz high-frequency sound waves via a piezoelectric transducer. The transducer creates sinusoidal waves, which in turn cause cavitation—the formation and violent collapse of minute vacuum bubbles in the solution. These implosions thoroughly scrub every
- Wash Tank Capacity: 1.5 gallons
- Internal Length: 11.5 inch
- Internal Width: 6 inch
- Internal Depth / Height: 6 inch
-
Supplier: Cole-Parmer
Description: AC current into 40 kHz high-frequency sound waves via a piezoelectric transducer. The transducer creates sinusoidal waves, which in turn cause cavitation—the formation and violent collapse of minute vacuum bubbles in the solution. These implosions thoroughly scrub every
- Wash Tank Capacity: 0.75 gallons
- Internal Length: 9.5 inch
- Internal Width: 5.5 inch
- Internal Depth / Height: 4 inch
-
Supplier: Cole-Parmer
Description: AC current into 40 kHz high-frequency sound waves via a piezoelectric transducer. The transducer creates sinusoidal waves, which in turn cause cavitation—the formation and violent collapse of minute vacuum bubbles in the solution. These implosions thoroughly scrub every
- Wash Tank Capacity: 2.5 gallons
- Internal Length: 11.5 inch
- Internal Width: 9.5 inch
- Internal Depth / Height: 6 inch
-
Supplier: Migatron Corporation
Description: The RPS-401 and RPS-426 are self-contained ultrasonic sensors in a 30mm barrel housing, powered by 20-30VDC. A sealed transducer provides protection in hostile environments. The sensor can be operated in two modes a proximity and a hysteresis mode. Operating as proximity sensors and
Find Suppliers by Category Top
Featured Products Top
-
The P51000 offers safe, overload-protected, current measurement via shunt resistor from amps to kiloamps with up to 10 switchable calibrated ranges. It adds another strong point to the entire lineup of High Voltage Transducers from Knick (read more)
Browse Signal Isolators Datasheets for Knick Interface LLC -
these bubbles come in contact with parts or instruments submerged in the liquid, the bubbles burst or collapse, which dislodges debris on the parts or instruments. It has been estimated that the temperature of a single bubble that collapses during ultrasonic cleaning at 20-40 kHz is 20,000 K or four (read more)
Browse Cleaning Agents and Surface Treatments Datasheets for AirClean Systems -
hard-to-reach points (joints and welds, bends, nozzles). Engineers have also developed an ultrasonic transducer. Placed between the front wheels of Bike, it measures and verifies pipe or pressure vessel wall thickness. It detects possible corrosion. Since ultrasound waves pass poorly (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc.
More Information Top
-
Computational Intelligence and Efficiency in Engineering Systems
For piratical application, the system should be neither too big nor too small, the 40kHz ultrasonic transducer is suitable for our project.
-
Battlefield Acoustics
The sensor itself can be constructed using two 40kHz ultrasonic transducers (MATSU/PAN EFR-RCB40K 54).
-
Ultrasonic Bonding of Die Attach Film (DAF)-Laminated Thin Silicon Dies on Glass Substrates at Room Temperature
quantified by the percentage of void formation and confirmed with a 40 kHz ultrasonic transducer .
-
Online‐Analysis on Acoustically Levitated Droplets
In this work, a newly constructed acoustic levitator based on a 40 kHz ultrasonic transducer will be presented.
-
ultrasonic transducer - offers from ultrasonic transducer manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : 40khz ultrasonic transducer , 40khz ultrasonic transmitter and ] .
-
An Ultrasonic Imaging System For 3-D Object Recognition
Figure 1 Beam pattern of 40KHz ultrasonic transducer .
-
The ultrasonic range finder for outdoor mobile robots
A 40KHz ul- trasonic transducer is used as the noise source, and the noises pulse width is0.5ms.
-
Electrical Engineering and Control
For recording ultrasonic noise, a fiber optic acoustic waveguide, with a 40 kHz ultrasonic transducer was implemented [10], placed very close to the test conductor so that the attenuation of the sound wave and its contamination from the ambient noise were highly …
-
Recent Advances in Mechatronics
The cheap ultrasonic 40kHz transducers were used as both the transmitter and receiver.
-
Mechanisms of ultrasound foam interactions
Dimensions of 40 kHz ultrasonic transducer (mm).
Indicates content that may require registration and/or purchase.