-
Supplier: THK America, Inc.
Description: The Support Unit is compactly designed to accommodate the space in the installation site. As the bearing is provided with an appropriately adjusted preload, the Support Unit can be assembled with a Ball Screw unit with no further machining. More detailed specifications are available in
- O.D Screw Diameter: 1.574804 inch
- Design Features: Lubrication Port
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Ball-screw spindles and nuts Ball-screw spindles are right-hand threaded spindles featuring a ball connection between nut and spindle. Thus, rolling friction is provided in contrast to the sliding friction of the trapezoidal thread spindles. This offers a variety
- Length: 78.7402 inch
- O.D Screw Diameter: 1.574804 inch
- Design Features: Right Hand Thread
- Manufacturing Process: Rolled Thread
-
Supplier: Rockford Ball Screw
Description: Inch Ball Screws
- O.D Screw Diameter: 1 inch
- Screw Lead: 0.25 inches per
- Dynamic Load Rating: 1,625 lbs
- Maximum Static Load Capacity: 13,000 lbs
-
-
Supplier: Nook Industries, Inc.
Description: Function: The rotation of the screw is translated into a linear movement. The result is a telescopic movement. Fitting length: As required. Max. length size 40 = 500 mm, size 60 = 1000 mm, size 80 and 100 = 1500 mm Unit mounting: T-slots
- Rated Speed: 39.37007874015748 in/sec
- Rated Force: 123.64 lbs
- Material: Aluminum
- Drive Type: Ball Screw
-
Supplier: Steinmeyer, Inc.
Description: Miniature ball screws are used for precision positioning in semiconductor, optics, medical instrument, and metrology applications. There are two different standard shaft styles, Type A and Type B, which are also available in different lengths. Steinmeyer offers miniature ball
- O.D Screw Diameter: 0.1181103 to 0.6299216 inch
- Manufacturing Process: Milled Thread
- Component Type: Screw Assembly
-
Supplier: Bosch Rexroth Corporation
Description: Rexroth Precision Ball Screw Assemblies provide technical designers with diverse solutions for positioning and transport applications. Our precision rolled screw technology provides a variety of sizes and unparalleled quality from sizes 6mm up to 80mm diameters. Notable Features
- O.D Screw Diameter: 0.2362206 to 3.149608 inch
- Component Type: Screw Assembly
-
Supplier: DieQua Corporation
Description: Size: 50 kN Screw size standard: KGT 40×40 Nominal speed: 1500 rpm Max. drive shaft speed: 1800 rpm KGT load rating dynamic: 39.5kN KGT load rating static Co=Coa: 102.1kN Axial play: 0.06mm Housing material: GGG-50, corrosion-resistant Worm shaft: Steel, case-hardened, ground Weight of
- Lift Capacity: 11.476040000000001 tons
- Jack Type: Screw Jack
-
Supplier: DieQua Corporation
Description: Size: 50 kN Screw size standard: KGT 40×40 Nominal speed: 1500 rpm Max. drive shaft speed: 1800 rpm KGT load rating dynamic: 39.5kN KGT load rating static Co=Coa: 102.1kN Axial play: 0.06mm Housing material: GGG-50, corrosion-resistant Worm shaft: Steel, case-hardened, ground Weight of
- Lift Capacity: 11.476040000000001 tons
- Jack Type: Screw Jack
-
Supplier: RS Components, Ltd.
Description: Min precision ballscrew assembly,160mm L
- Length: 6.299216 inch
- O.D Screw Diameter: 0.2362206 inch
- Component Type: Screw Assembly
-
Supplier: DieQua Corporation
Description: Size: 35 kN Screw size standard: KGT 40×40 Nominal speed: 1500 rpm Max. drive shaft speed: 1800 rpm KGT load rating dynamic: 35kN KGT load rating static Co=Coa: 101.9kN Axial play: 0.06mm Housing material: GGG-50, corrosion-resistant Worm shaft: Steel, case-hardened, ground Weight of
- Lift Capacity: 11.45356 tons
- Jack Type: Screw Jack
-
Supplier: DieQua Corporation
Description: Size: 50 kN Screw size standard: KGT 40×40 Nominal speed: 1500 rpm Max. drive shaft speed: 1800 rpm KGT load rating dynamic: 35kN KGT load rating static Co=Coa: 101.9kN Axial play: 0.06mm Housing material: GGG-50, corrosion-resistant Worm shaft: Steel, case-hardened, ground Weight of
- Lift Capacity: 11.45356 tons
- Jack Type: Screw Jack
-
Supplier: MPS Micro Precision Systems AG
Description: configured to your requirements. Plug and play Ø12mm actuator, easy to integrate Combination stepper motor Ø12 + integrated high precision ball screw (rotor supported by the ball screw) : best trade off dynamic-precision-compactness-simplicity Excellent positioning
- Rated Force: 2.0232 lbs
- Drive Type: Ball Screw, Lead Screw/ACME Screw
- Device Type: Rod Type
-
Supplier: Hymark/Kentucky Gauge
Description: Double nuts are made by a combination of 2 single nuts; either 2 cylindrical nuts (MM) or one flanged nut and one cylindrical nut (FM) The pre-load can be selected by the customer as 3 %, 5 % or 7 % of the dynamic load rating of the ball screw nut
- Component Type: Nut Only
-
Supplier: TPA Motion
Description: Rolled ball screws (SR & SSR Series) are the choice when low cost is the main purchasing factor and high linear accuracy is not as important. A high quality proven rolling process is used to create the ball screw thread. Accuracy grades of C5, C7, and C10 are available.
- Length: 11.81103 to 15.74804 inch
- O.D Screw Diameter: 0.2362206 to 0.393701 inch
- Screw Lead: 0.03937007874015748 to 0.07874015748031496 inches per
- Dynamic Load Rating: 125.888 to 494.56 lbs
-
Supplier: TPA Motion
Description: with the appropriate support bearing products. The screw is matched with a high quality ball nut to create the final assembly. Precision Ground Ball Screw Assemblies Screw diameters: 3.0 to 15.0 mm with leads from 0.5 to 20 mm Screw material: high alloy
- Length: 2.755907 to 23.62206 inch
- O.D Screw Diameter: 0.1181103 to 0.5905515 inch
- Screw Lead: 0.01968503937007874 to 0.7874015748031497 inches per
- Dynamic Load Rating: 33.72 to 2,697.6 lbs
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: Range: 50mm~1000mm Position Accuracy: 0.05mm Max Speed: 250mm/s Max Load: 25kg Ball Screw: G1204/G1605/G1610
- Stroke or X-Axis Travel: 1.968505 to 39.3701 inch
- Y-Axis Travel: 1.968505 to 39.3701 inch
- Z-Axis Travel: 1.968505 to 39.3701 inch
- Rated Speed: 1.5748031496063 to 10.0393700787402 in/sec
-
Supplier: Myostat Motion Control, Inc.
Description: The PA20 series ball screw actuator comes with a precision screw in pitches of 1mm and 6mm, with strokes up to 141mm. The dual bearing tracks result in a very strong carriage assembly handling greater moment loads.
- Stroke or X-Axis Travel: 1.63385915 to 5.5511841 inch
- Rated Speed: 23.6220472440945 in/sec
- Rated Force: 69.688 lbs
- Lead: 0.03937007874015748 inches per
-
Supplier: Hymark/Kentucky Gauge
Description: Ball screw spindles from reputable manufacturers (some made specially for HSB) Small rotating parts ensure a high dynamic response and smooth running. Accuracy classes: Standard T7 (52 μm/300 mm), optionally T5 (23 μm/300 mm) (the most sizes) Standard length 5600 mm; jointed spindles
-
Supplier: Hunt Valve Actuator Division
Description: No Description Provided
- Stroke or X-Axis Travel: 39.3701 inch
- Rated Speed: 9.84251968503937 in/sec
- Rated Force: 44.96 lbs
- Features: Adjustable Stroke
-
Supplier: TPA Motion
Description: SD Series ball screws are bi-directional ball screws that are a great choice when you need to move two ball nuts in opposing directions via one motor screw arrangement. These assemblies consist of a high quality ground screw with a left and right hand
- Length: 5.511814 to 17.322844 inch
- O.D Screw Diameter: 0.1574804 to 0.4724412 inch
- Screw Lead: 0.03937007874015748 to 0.07874015748031496 inches per
- Dynamic Load Rating: 67.44 to 359.68 lbs
-
Supplier: TPA Motion
Description: shaft journal is friction welded to the screw. This is provided so you can finish machine the journal to your specifications. The screw is matched with a high quality ball nut to create the final assembly. Integrated Drive End Rolled Ball Screw Screw
- Length: 6.8897675 to 18.503947 inch
- O.D Screw Diameter: 0.2362206 to 0.393701 inch
- Screw Lead: 0.03937007874015748 to 0.07874015748031496 inches per
- Dynamic Load Rating: 125.888 to 494.56 lbs
-
Supplier: RS Components, Ltd.
Description: WBK10-01 support bearing unit,10mm
- Bore: 0.393701 inch
- Special Material / Plating (Blank is bearing steel, such as 52100): Stainless Steel
-
Supplier: Venture Mfg. Co.
Description: This is a ball screw version of the “Maxi” for those with heavier dishes or for those who just prefer a Cadillac vs. a Chevy this unit will provide years of reliable service. Features: “User Friendly” easy to install design Rugged steel tube construction 5 pitch ball
- Rated Force: 1,500 lbs
- Motor Voltage: 24 to 36 volts
- Features: Adjustable Stroke, Magnetic Switch
- Drive Type: Ball Screw, Gear Drive
-
Supplier: MPS Micro Precision Systems AG
Description: MPS linear actuators are very compact, offer outstanding precision and can be adapted to the most demanding environments. The ball screws that make up these actuators give them a smooth, stick-slip-free linear motion. The diameter, motor, screw type and other elements of the
- Drive Type: Ball Screw
- Device Type: Rod Type
-
Supplier: Hymark/Kentucky Gauge
Description: Compact module size 90 with ball screw and HSB roller guide: Max. speed: v = 0,5 m/s Max. acceleration: a = 20 m/s² Max. guide load: FZ = 1000 N Max. feed force: FX = 1000 N Aluminum profile 90 x 40 mm with 6 slots for stainless guide band 12 x HSB LR 19/20 rollers, dynamic load rating
- Stroke or X-Axis Travel: 3.93701 inch
- Rated Speed: 19.6850393700787 in/sec
- Rated Force: 224.8 lbs
- Drive Type: Ball Screw
-
Supplier: Myostat Motion Control, Inc.
Description: The SPA33 series caged ball screw actuator comes with a precision screw in pitches of 6mm, 10mm & 20mm with strokes up to 605mm. The SPA series is a modification of the PA series offering a caged ball track which reduces dust output, noise, wear on the system and sports
- Stroke or X-Axis Travel: 2.1653555 to 23.8189105 inch
- Rated Speed: 23.4251968503937 in/sec
- Drive Type: Ball Screw
- Actuation Type: Electrical
-
Supplier: Radwell International
Description: METRIC V BELT, 2187MM LENGTH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Hymark/Kentucky Gauge
Description: Compact module size 240 with ball screw and double linear guide rail: Max. speed: v = 3,0 m/s Max. acceleration: a = 20 m/s² Max. guide load: FZ = 12000 N Max. guide load: FZ = 12000 N Aluminum profile 240 x 85 mm with 2 screwed-on linear guides size 25 and 4 standard ball
- Rated Speed: 118.110236220472 in/sec
- Rated Force: 2,697.6 lbs
- Drive Type: Ball Screw
-
Supplier: Venture Mfg. Co.
Description: Venture’s extremely versatile 850 Series Ball Screw actuator combine a highly efficient long life ballscrew with a DC motor gearbox providing a high performance ready to install linear drive system. Suitable for virtually any industrial application you can imagine, such as; Solar
- Stroke or X-Axis Travel: 12 to 40 inch
- Rated Force: 4,000 lbs
- Motor Voltage: 12 to 120 volts
- Drive Type: Ball Screw, Gear Drive
-
Supplier: H2W Technologies
Description: Stages feature exceptionally long life without the need of adjustment, lubrication or maintenance. The integration of a splined linear guide and leadscrew results in a torsionally stiff stage that can be operated in either a horizontal or vertical axis. These stages are ideal for: Pick-and-place,
- Rated Speed: 30 in/sec
- Motor Type: AC, DC, DC Brushless
- Drive Type: Ball Screw, Lead Screw/ACME Screw
- Features: Electrical
-
Supplier: MPS Micro Precision Systems AG
Description: MPS linear actuators are very compact, offer outstanding precision and can be adapted to the most demanding environments. The ball screws that make up these actuators give them a smooth, stick-slip-free linear motion. The diameter, motor, screw type and other elements of the
- Rated Force: 89.92 lbs
- Drive Type: Ball Screw, Lead Screw/ACME Screw
- Device Type: Rod Type
-
Supplier: Myostat Motion Control, Inc.
Description: From Small to Big Myostat offers a full range of linear systems. From microscope actuators with 5mm of stroke to belt drive systems capable of 5m of stroke. Myostat has a full range of actuators sure to suit your application, including Lead Screw, Ball Screw, Rack and Pinion and
- Stroke or X-Axis Travel: 19.68505 inch
- Rated Speed: 23.6220472440945 in/sec
- Rated Force: 17.984 lbs
- Lead: 0.23622047244094507 to 0.47244094488188904 inches per
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: Range: 100mm~1000mm Position Accuracy: 0.05mm Max Speed: 250mm/s Max Load: 25kg Ball Screw: G1204/G1605/G1610
- Number of Axes: 3 to 1 #
- Load Capacity: 15 to 25 kg
- Reach: 50 to 1,000.0000000000001 mm
- X-axis Travel: 50 to 1,000.0000000000001 mm
-
Supplier: NBK America LLC
Description: Surface contact by a flat ball. This does not scratch the work. The ball rotates flexibly by up to 9°. It securely clamps even when the mating part is tilted. For tool holder set screw, pressure piece and stopper. We also produce products of special specifications, e.g. nominal
- Length: 1.574804 inch
- Metric: M12
-
Supplier: NBK America LLC
Description: Clamping screw of the fine screw threaded type for easy fine adjustment of threading amount. Point contact by full ball securely fixes a work. For tool holder set screw, pressure piece and stopper. We also produce products of special specifications, e.g. nominal diameter
- Length: 1.6535442 inch
- Metric: M12
Find Suppliers by Category Top
Featured Products Top
-
Ballscrews consist of a screw spindle and a nut integrated with rolling elements that cycle through a return mechanism. Ballscrews convert rotary motion into linear motion, and are most commonly used in industrial machinery and precision machines. Hiwin Corporation provides a wide range of (read more)
Browse Ball Screws Datasheets for HIWIN Corporation -
Ball Screw assembly and Bearing support repair services RBS has Ball Screw assembly and Bearing support repair services for both metric and imperial assemblies for virtually all brands and sizes. Our Repair technicians have decades of combined experience backed by a team of knowledgeable (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
accuracy of ±0.01 mm, making it ideal for semiconductor and inspection equipment. The Rolled Ball Screw Type combines a ball screw and iron nut into a compact, easy-to-install linear motion mechanism that mounts directly to Oriental Motor stepper motors—no coupling required. Available (read more)
Browse Linear Slides and Linear Stages Datasheets for Oriental Motor USA -
Rockford Ball Screw Rockford Ball Screw is a leader in Ball Screws and Linear Guides, serving customers from a state-of-the-art facility and providing personalized service at every step. In addition to custom motion solutions, RBS offers an extensive product line (read more)
Browse Linear Bearing Rails Datasheets for Rockford Ball Screw -
Life: Reduced vibration decreases cutting tool wear by approximately 25% Positioning Accuracy: Maintains ±0.005mm positioning repeatability in lead screw applications (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
Orion Fans introduces a new line of Open Frame Motors designed for long-lasting, reliable performance in industrial cooling, commercial transportation, and refrigeration. These AC motors come in sizes from 85mm to 125mm with 115V and 230V options. Each motor features ball bearings, a die (read more)
Browse Electronic Cooling Fans Datasheets for New Yorker Electronics Co., Inc. -
, specified in 50mm increments, ranging from 100mm to 1,700mm. Many types of ball screw leads are provided as well, enabling customers to select a unit ideally suited to their needs. (read more)
Browse Linear Actuators Datasheets for THK America, Inc. -
hole spacing to 1 mm. Made from stainless steel. Pin is quenched and tempered. Supplied with four stainless steel socket head or low head cap screws. Follow us on: YouTube (read more)
Browse Quarter Turn Fasteners Datasheets for Imao-Fixtureworks -
robustness, load capacity, high accuracy, and ease of use provides linear motion that is highly accurate and stable over the long term. THK manufactures the widest range of linear motion products, including LM guides, ball screws, mechanical actuators and ball splines and more. All THK products (read more)
Browse Linear Slides and Linear Stages Datasheets for THK America, Inc. -
R Series Nema 4 AN INDELAC BEST-SELLER! The R Series compact quarter-turn electric actuator was specifically designed for small ball valves and dampers. This heavy duty (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
Case Study: Motion Solution Drives High Performance Formula One Simulator (.pdf)
The actual movement of the Formula One car mounted on the motion platform is provided by three 40mm x 40mm Thomson ball screws .
-
Test operation of ball-screw-type tuner for low-los high-gradient superconducting cavity at 77 K
The pitch of ball - screw is 40 mm with the diameter about 300mm.
-
Development of a star tracker for the Hobby-Eberly Telescope
197 inch lead ( 40 x 5 mm ) ball screw with preloaded nut.
-
The Driftcam: A buoyancy controlled pelagic camera trap
A stepper motor (24Y506S-LW8, Anaheim Automation) is coupled to a 40:1 planetary gear box (Anaheim Automation) which provides 35Nm of torque to drive a 40mm diameter, 5mm pitch steel ball screw to provide lateral motion on a sealed brass…
-
Evaluation of servo, geometric and dynamic error sources on five axis
high-speed machine tool
The master ball base is a 40 mm diameter steel bar screwed to the machine table via a solid post (Fig. 7).
-
Selection Of Ball Screws 2
Example 1:How to Obtain the Number of Allowable Revolutions This example assumes that ball screws with a thread outer diameter of 40mm are fixed and supported by supports with a distance of 2000mm in between for calculating allowable Revolutions.
-
Product Engineering
The following geometrical parameters were considered: a) the average diameter of the screw dm = 40 mm ; b) the ball diameter dw = 3.175 mm; c) the pitch of the screw p = 5 mm d) the number of active balls z = 56; e…
-
The 64 Mpixel wide field imager for the Wendelstein 2m telescope: design and calibration
The linear stages are driven by stepper motors connected to ball screws and allow for a travel range of 40 mm .
-
Improving Finite State Impedance Control of Active-Transfemoral Prosthesis Using Dempster-Shafer Based State Transition Rules
The knee joint was driven by a DC motor (RE 40 , Maxon, Switzland) through a ball screw (THK 12 mm × 2 mm) (Fig. 1).
-
Characterization and testing of a height adjustable kinematic coupling
Firstly, the current ceramic ball piece has 41 mm diameter clearance hole for the 40 mm lead screw .
Indicates content that may require registration and/or purchase.