-
Supplier: American Welding Society (AWS)
Description: This document presents a detailed discussion of the metallurgical characteristics and weldability of many grades of austenitic stainless steel used in piping and tubing. The delta ferrite content as expressed by ferrite number (FN) is explained, and its importance in minimizing hot
-
Supplier: Texas Stainless, Inc.
Description: Texas Stainless stocks an extensive inventory of centrifugally cast stainless steel tubing in standard sizes as well as production remnants. All are ready to cut and ship from our Temple, Texas warehouse. Wide size ranges and a vast alloy selection makes Texas Stainless
- Overall Width / OD: 8 inch
- Overall Length: 13 inch
- ID: 4.37 inch
- Features: Ferrous / Iron Based - Any Type
-
Supplier: Gilson Company, Inc.
Description: Brass Pan with drain is 8in (203mm) diameter. Also available in stainless steel as WT-3S.
-
-
Supplier: Gilson Company, Inc.
Description: Brass Pan with drain is 8in (203mm) diameter. Also available in stainless steel as WT-3S.
-
Supplier: TONGYU Technology Co., Ltd.
Description: Name: Bending Steel Tubing for Heat Sink Cooling Item No.: TY-M08 Material: 316 Size: D6.0*T1.0*R10.0 Appearance: Bending place no creases, inner and outer surface clean, no impurities Parameters: Flat< 13%, pressure >5Mpa Application: Thermal Solution, thermal management applications,
- Outside Diameter / Size: 0.2362206 inch
- Wall Thickness: 0.0393701 inch
- Pressure Rating: 725.184196785985 psi
- Application: Automotive
-
Supplier: Watson-Marlow Fluid Technology Group
Description: Watson-Marlow 520Du/R, 520U/R, 520S/R, 520Bp/R NEMA 2 (IP31) pumps fitted with 1.6mm wall continuous-tubing pumpheads designed for extreme industrial conditions 520 cased pump drives offer IP31 ingress protection for light industrial and wipedown environments. All models include MemoDose for
- Maximum Discharge Flow: 0.0000010560000000000001 to 0.6335999999999999 GPM
- Maximum Discharge Pressure: 30 psi
- Discharge Size: 0.06299216 to 0.37795296 inch
- Power Source: AC Powered
-
Supplier: Sharpe Products
Description: These mandrel bent elbows have no visible seam. Stainless 1-1/4" pipe, 1-1/2" pipe, and 1-1/2" O.D. tubing elbows are bent with pre-polished material and may require some touch-up. Most sizes available in multiple radii. Tube Sizes available: 1" O.D. up to 3-1/2" O.D. Pipe Sizes
- English Size: 1 inch
- Fitting Type: Elbow
- Features: English
- Material: Stainless Steel
-
Supplier: Sharpe Products
Description: These mandrel bent elbows have no visible seam. Stainless 1-1/4" pipe, 1-1/2" pipe, and 1-1/2" O.D. tubing elbows are bent with pre-polished material and may require some touch-up. Most sizes available in multiple radii. Tube Sizes available: 1" O.D. up to 3-1/2" O.D. Pipe Sizes
- English Size: 1 inch
- Fitting Type: Elbow
- Features: English
- Material: Stainless Steel
-
Supplier: Sharpe Products
Description: These mandrel bent elbows have no visible seam. Stainless 1-1/4" pipe, 1-1/2" pipe, and 1-1/2" O.D. tubing elbows are bent with pre-polished material and may require some touch-up. Most sizes available in multiple radii. Tube Sizes available: 1" O.D. up to 3-1/2" O.D. Pipe Sizes
- English Size: 1 inch
- Fitting Type: Elbow
- Features: English
- Material: Stainless Steel
-
Supplier: Sharpe Products
Description: These mandrel bent elbows have no visible seam. Stainless 1-1/4" pipe, 1-1/2" pipe, and 1-1/2" O.D. tubing elbows are bent with pre-polished material and may require some touch-up. Most sizes available in multiple radii. Tube Sizes available: 1" O.D. up to 3-1/2" O.D. Pipe Sizes
- English Size: 1 inch
- Fitting Type: Elbow
- Features: English
- Material: Stainless Steel
-
Supplier: O'Keefe Controls Co.
Description: Precision orifice assemblies that adapt to common fittings used in the process industry. Press-fit inserts are used with standard compression tube fittings to form a precision orifice assembly. The fittings shown here are for 1/4" OD tubing, or 3/16" OD tubing.
- Orifice Diameter: 0.016 inch
- Maximum Pressure: 4,000 psi
- Maximum Liquid Flow Rate: 0.33 to 3.3 GPH
- Maximum Gas Flow Rate: 0.02333333333333333 to 0.36333333333333334 SCFM
-
Supplier: TONGYU Technology Co., Ltd.
Description: Name: Bend Stainless Steel Tube for Thermal Solutions Item No.: TY-M07 Material: 316 Size: D9.52*T1.0*R12.0 Appearance: Bending place no creases, inner and outer surface clean, no impurities Parameters: Flat< 13%, pressure >5Mpa Application: Thermal Solution, thermal management applications,
- Outside Diameter / Size: 0.374803352 inch
- Wall Thickness: 0.0393701 inch
- Pressure Rating: 725.184196785985 psi
- Application: Automotive
-
Supplier: DigiKey
Description: PVC CTD COND 2IN RGD STL RED
- Length: 118.92 inch
- Material: PVC, Stainless Steel
- Sleeving: Wrap Around Sleeving
-
Supplier: Allied Electronics, Inc.
Description: Series KQG2 is a one-touch fitting made of all stainless steel SUS316, except seal parts. The series is suitable for use with steam and is grease-free. Applicable tubing includes FEP, PFA, nylon, soft nylon, polyurethane and polyolefin. The KQG2 series is available in both metric and
-
Supplier: Grotenrath Rubber Products Company, Inc.
Description: Compounds Include: Buna-N(Nitrile), Viton™, Silicon, EPDM, Butyl, HNBR, Flourosilicone, Urethane, Hypalon, Aflas, Teflon™, Kalez, Carboxliated. Special Compounds: FDA, NSF 61, Food Grade, Colored, Stainless Steel, Teflon Encapsulated, Military Specifications. Specialty Products: Quads, Lathe
- Inside Diameter (ID): 0.412 to 0.422 inch
- Cross-section: 0.056 to 0.062 inch
- Outside Diameter (OD): 0.535 inch
- O-ring Features: AMS/MIL Spec, FDA Approved or 3A Sanitary Classification
-
Supplier: Grotenrath Rubber Products Company, Inc.
Description: Compounds Include: Buna-N(Nitrile), Viton™, Silicon, EPDM, Butyl, HNBR, Flourosilicone, Urethane, Hypalon, Aflas, Teflon™, Kalez, Carboxliated. Special Compounds: FDA, NSF 61, Food Grade, Colored, Stainless Steel, Teflon Encapsulated, Military Specifications. Specialty Products: Quads, Lathe
- Inside Diameter (ID): 3.35 inch
- Cross-section: 0.275 inch
- Outside Diameter (OD): 3.9 inch
- O-ring Size: "AS568" standard sizes (001-475)
-
Supplier: Watson-Marlow Fluid Technology Group
Description: Watson-Marlow 520DuN/R2, 520UN/R2, 520SN/R2, 520BpN/R2 NEMA 4X (IP66) pumps fitted with R2 2.4mm wall continuous-tubing pumpheads designed for extreme industrial conditions 520N cased pump drives offer IP66 ingress protection, which prevents the entry of dust particles and protects against
- Maximum Discharge Flow: 0.925 GPM
- Maximum Discharge Pressure: 30 psi
- Discharge Size: 0.01968505 to 0.37795296 inch
- Power Source: AC Powered
-
Supplier: Watson Marlow Pumps Group
Description: monitoring Dual voltage, 115V/230V 50/60Hz and 24 hour duty rated A Watson-Marlow Value for life pump with five year warranty. Fitted as standard with the 520REL LoadSure element pumphead which features a large swept volume with sprung stainless steel rollers for high accuracy. Low rotational
- Maximum Discharge Flow: 0.9239999999999999 GPM
- Maximum Discharge Pressure: 30 psi
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump
-
Supplier: Allied Electronics, Inc.
Description: Positioning Large Release Button for Easy Removal of Tubing Large Tube Insertion Depth Compensates for Unevenly Cut Tubing Special Tube Seal Design Provides Positive Sealing without Reduced Flow Stainless Steel Chuck for Smooth Insertion and Excellent Gripping (SUS304)
-
Supplier: O'Keefe Controls Co.
Description: Precision orifice assemblies that adapt to common fittings used in the process industry. Press-fit inserts are used with standard compression tube fittings to form a precision orifice assembly. The fittings shown here are for 1/4" OD tubing, or 3/16" OD tubing.
- Orifice Diameter: 0.016 inch
- Maximum Pressure: 4,000 psi
- Maximum Liquid Flow Rate: 0.33 to 3.3 GPH
- Maximum Gas Flow Rate: 0.02333333333333333 to 0.36333333333333334 SCFM
-
Supplier: American Welding Society (AWS)
Description: Environment BHCP12 P-13 Specifications and Standards BHCP13 Volume 3 - Materials and Applications M-1 Aluminum and Aluminum Alloys BHCM1 M-2 Copper and Copper Alloys BHCM2 M-3 Low-Carbon, Low Alloy, and Tool Steels BHCM3 M-4 Cast Iron BHCM4 M-5 Stainless Steels BHCM5 M-6 Nickel-Based and
-
Supplier: Watson Marlow Pumps Group
Description: monitoring Dual voltage, 115V/230V 50/60Hz and 24 hour duty rated A Watson-Marlow Value for life pump with five year warranty. Fitted as standard with the 520REL LoadSure element pumphead which features a large swept volume with sprung stainless steel rollers for high accuracy. Low rotational
- Maximum Discharge Flow: 0.925 GPM
- Maximum Discharge Pressure: 30 psi
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump
-
Supplier: Watson Marlow Pumps Group
Description: monitoring Dual voltage, 115V/230V 50/60Hz and 24 hour duty rated A Watson-Marlow Value for life pump with five year warranty. Fitted as standard with the 520REL LoadSure element pumphead which features a large swept volume with sprung stainless steel rollers for high accuracy. Low rotational
- Maximum Discharge Flow: 0.924602175 GPM
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
- Pump Housing Material: Plastic
-
Supplier: O'Keefe Controls Co.
Description: Precision orifice assemblies that adapt to common fittings used in the process industry. Press-fit inserts are used with standard compression tube fittings to form a precision orifice assembly. The fittings shown here are for 1/4" OD tubing, or 3/16" OD tubing.
- Orifice Diameter: 0.016 inch
- Maximum Pressure: 4,000 psi
- Maximum Liquid Flow Rate: 0.33 to 3.3 GPH
- Maximum Gas Flow Rate: 0.02333333333333333 to 0.36333333333333334 SCFM
-
Supplier: Watson Marlow Pumps Group
Description: monitoring Dual voltage, 115V/230V 50/60Hz and 24 hour duty rated A Watson-Marlow Value for life pump with five year warranty. Fitted as standard with the 520REL LoadSure element pumphead which features a large swept volume with sprung stainless steel rollers for high accuracy. Low rotational
- Maximum Discharge Flow: 0.924602175 GPM
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
- Pump Housing Material: Plastic
-
Supplier: O'Keefe Controls Co.
Description: Precision orifice assemblies that adapt to common fittings used in the process industry. Press-fit inserts are used with standard compression tube fittings to form a precision orifice assembly. The fittings shown here are for 1/4" OD tubing, or 3/16" OD tubing.
- Orifice Diameter: 0.016 inch
- Maximum Pressure: 4,000 psi
- Maximum Liquid Flow Rate: 0.33 to 3.3 GPH
- Maximum Gas Flow Rate: 0.02333333333333333 to 0.36333333333333334 SCFM
-
Supplier: IDEX Health & Science
Description: Our Precolumn MiroFilter effectively connects directly into microbore or analytical columns. The unique void volume used is the design of this MicroFilter eliminates mixing of samples in the mobile phase. It is for a 1/16" tubing OD. This assembly includes (5) C-425, (1) F-172, (1) P-416. It
- Pore Size: 0.5 µm
- Pressure: 4,000 psi
- Filter Type: Pre-Filter
-
Supplier: IDEX Health & Science
Description: Our Mini MicroFilter Assembly offers internal volumes low enough to deliver accurate chromatographic results. It has a porosity of 1µm, has a 1/32"OD tubing and a stainless steel frit disc. Our assembly comes with (5) M-133, (2) F-112, (2) P-416.
- Pore Size: 1 µm
- Pressure: 4,000 psi
- Filter Type: Pre-Filter
-
Supplier: IDEX Health & Science
Description: Our VHP MicroTight Union features a durable stainless steel body and a unique stainless steel union capsule. This enables excellent chemical compatibility and conductivity making it an ideal choice for electrical interfacing in certain LC-MS applications. It is for 360µm OD
- Metric Size: 0.36000000000000004 mm
- Features: Metric
- Material: Stainless Steel
- Fitting Type: Union
-
Supplier: IDEX Health & Science
Description: Our VHP MicroTight Union features a durable stainless steel body and a unique stainless steel union capsule. This enables excellent chemical compatibility and conductivity making it an ideal choice for electrical interfacing in certain LC-MS applications. It is for 1/32"OD
- English Size: 0.03125 inch
- Features: English
- Material: Stainless Steel
- Fitting Type: Union
-
Supplier: MicroGroup
Description: Barb fittings are used to connect rubber and/or plastic tubing (1/32" - 1/4" ID) to ModuLUER assemblies.
- English Size: 0.25 inch
- Fitting Type: Adapter
- Connection Type: Barbed
- Features: English
-
Supplier: Backer Marathon, Inc.
Description: The engineers at Backer Marathon have developed a swaged cartridge heater that exceeds the performance and durability of others in the industry. Through refinements in the swaging process, specially designed cores, careful selection of magnesium oxide fill, nickel chromium resistance wire,
- Heater Type: Cartridge Heater
- Sleeve (Sheath) Material: Stainless Steel
-
Supplier: Backer Marathon, Inc.
Description: The engineers at Backer Marathon have developed a swaged cartridge heater that exceeds the performance and durability of others in the industry. Through refinements in the swaging process, specially designed cores, careful selection of magnesium oxide fill, nickel chromium resistance wire,
- Heater Type: Cartridge Heater
- Sleeve (Sheath) Material: Stainless Steel
-
Supplier: Backer Marathon, Inc.
Description: The engineers at Backer Marathon have developed a swaged cartridge heater that exceeds the performance and durability of others in the industry. Through refinements in the swaging process, specially designed cores, careful selection of magnesium oxide fill, nickel chromium resistance wire,
- AC Voltage Required: 240 volts
- kWatts: 0.2 kW
- Nominal Diameter: 0.37 inch
- Heated Length: 3 inch
-
Supplier: Backer Marathon, Inc.
Description: The engineers at Backer Marathon have developed a swaged cartridge heater that exceeds the performance and durability of others in the industry. Through refinements in the swaging process, specially designed cores, careful selection of magnesium oxide fill, nickel chromium resistance wire,
- AC Voltage Required: 240 volts
- kWatts: 0.6 kW
- Nominal Diameter: 0.75 inch
- Heated Length: 8 inch
Find Suppliers by Category Top
Featured Products Top
-
steam generator tubing. INCONEL ® alloy 601 (UNS N06601) Ni 61 Cr 23 C 0.10 Mn 1.0 Al 1.4 Fe Bal S 0.015 Si 0.5 Nickel, higher chromium content for better resistance to oxidizing and reducing environments (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc. -
(UNS S31277) 6 Moly minimum grade. An advanced 7% molybdenum super-austenitic stainless steel offering corrosion resistance in most environments superior to 6% molybdenum super-austenitic stainless steels. In many environments, alloy 27-7MO offers resistance approaching or (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc.
More Information Top
-
Armament Technology AT1-C24 sniper rifle system
Barrels are 416R stainless steel specially selected for superior accuracy. .... stage, 1.5-3 kg Sights: Leupold 3.5-10 × 30 mm tube ballistically compensated Accuracy…
-
Sniper rifles: IDR's global review
The M24 barrel is made of 416R stainless steel with 5R radial rifling. .... The RND design also eliminates the recoil spring tube of the Stoner design.
-
NASA Aircraft Management Information System
…ENGINE RAIL 95082 EA $0.40 09 BH P 005011002 0 0 L/P SWITCH,PRESSURE A 3133 95082483 EA $15.00 09 GP N 000000000 0 0 L/P TUBE CONNECTOR A 85906 951 … 002330901 1 0 SMS STAINLESS SHEET 301 .025 9515005174275 .... AN520- 416R -24 .
-
Selected abstracts of metalworking literature july — december 1982
…including austenitic (303, 303CC, 303AI, RP303, 302HQ-FM), ferritic (430F) and martensitic types ( 416R , 4t6MF, 416MH, 416MX). .... A table compares relative machinability of stainless steels for a variety of machining operations--G.P.K … positively de- veloped from powdered components disposed in a copper or copper alloy tube having an interior…
-
Nondestructive Testing of Materials and Structures
The connections between the wires and the steel bars or stainless steel bar were covered with shrink … spontaneously driven by a pressure, function of the superficial water tension, of capillary tube radius and of .... 2 0. 416R = .
-
RELIABILITY ANALYSIS OF NUCLEAR POWER PLANT PROTECTIVE SYSTEMS.
130 F Stainless Steel. .... 15 psi 150 psig 200 F Approximately Tube Side 17.%-2.2% by Weight Boric Acid .... I—I W-540-F- 416r |—' .
-
Part II—Experimental Considerations and Qualitative Analysis
[158] Private communication with M. H. Jacobs, Tube Invest- ments Research Laboratories, Hinxton Hall, England, 1971. .... X-Ray Absorption and Emission," Analytical Chemistry, ANCHA, Vol. 38, No. 5, April 1966, p. 416R . .... "Ho- mogeneity Characterization of NBS Spectrometric Stand- ards III: White Cast Iron and Stainless Steel Powder Compact…
-
New Applications of Electron Probe Microanalysis
…by touching the small drop, which was larger than the diameter of the tube , to the substrate. .... FIG. ll--Electron microprobe scans across a Mo coating on a carpenter 20 stainless steel substrate. .... and Thatcher, J. W., "X-Ray Absorption and Emission," Analytical Chemistry, Vol. 38, 1966, p. 416R .
Indicates content that may require registration and/or purchase.