-
Supplier: Radwell International
Description: 0.7MM NOZZLE HIGH PRESSURE VACUUM EJECTOR VALVE 1/4" TUBE OUTSIDE DIAM SUPPLY PORT X 1/4" TUBE OUTSIDE DIAM VACUUM PORT, 26 PSI PRESSURE, 0.71 CFM AIR CONSUMPTION & 0.42 CFM MAX SUCTION FLOW. FREE 2 YEAR RADWELL WARRANTY
-
Description: (abs.). Vacuum pumps V-VCB Oil lubricated Volume flow 20 to 26.5 m³/hr 11.8 to 15.6 cfm Oil flooded rotary vane vacuum pump with capacities ranging from 20 to 26.5 m³/hr (11.8 to 15.6 cfm) and an ultimate vacuum of 2 mbar (abs.). Designed especially
- Pumping Speed: 2.1 to 902.9 CFM
- Lubrication Style: Dry / Oil-less, Oil-flooded
- Configuration: Individual Vacuum Pump
- Mechanical: Rotary Vane
-
Supplier: Cole-Parmer
Description: • Free-air capacities up to 2.2 cfm (62.3 L/min) • Shaded-pole, fan-cooled motor has thermal overload switch to protect your pump system • Different pump models have heads in parallel for higher capacity or series for greater vacuum • Select pumps with or without
- Maximum Discharge Pressure: 60 psi
- Horsepower: 0.125 HP
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
-
Supplier: Cole-Parmer
Description: Runs dry Dual pump heads are connected in series for greater vacuum If you need a small, quiet source of vacuum or pressure, you’ll find the unit for your application in the Gast line of oilless diaphragm air compressors and vacuum pumps. These pumps are
- Maximum Discharge Pressure: 60 psi
- Horsepower: 0.25 HP
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: Runs dry Dual pump heads are connected in series for greater vacuum If you need a small, quiet source of vacuum or pressure, you’ll find the unit for your application in the Gast line of oilless diaphragm air compressors and vacuum pumps. These pumps are
- Maximum Discharge Pressure: 60 psi
- Horsepower: 0.25 HP
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: • Free-air capacities up to 2.2 cfm (62.3 L/min) • Shaded-pole, fan-cooled motor has thermal overload switch to protect your pump system • Different pump models have heads in parallel for higher capacity or series for greater vacuum • Select pumps with or without
- Maximum Discharge Pressure: 60 psi
- Horsepower: 0.25 HP
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Thomas An Ingersoll Rand Business
Description: grounded cord and plug 115 V, UL recognized motor and thermal protector Range Technical Overview Capacity up to 1.5 cfm / 42.5 l/min Vacuum to 22.4 in.Hg / -758 mbar Possible Applications Aspirators Nebulizers Vacuum Frames Sewage Treatment Air Brushing Powder Spraying
- Ultimate Operating Vacuum: 155.48 torr
- Pumping Speed: 1.2 CFM
- Operating Temperature: 50 to 104 F
- Features: AC Single Phase, Compressed Air / Fluid
-
Supplier: Petersen Products Co.
Description: Air Consumption CFM 85 CFM at 100 psi Country of Origin USA Description VACUUM GENERATOR, VENTURI 600 Port, Output Silencer Port, Source Inlet Chicago Crows Foot Port, Vacuum Cam & Grove Pressure, Inlet. Max. PSI 116 psi (8.00 bar) Sage Subcategory Number W9387 Shipping
- Ultimate Operating Vacuum: 506 torr
- Pumping Speed: 42 CFM
- Pumping Speed / Displacement: 42 CFM
- Operating Temperature: 32 to 125 F
-
Supplier: PTB Sales, Inc.
Description: Specifications SC 5 D SC 15 D SC 30 D SC 60 D Peak speed @ 60 Hz (cfm) 3.8 10.6 21.2 42.4 Ultimate pressure (Torr) 3.8 x 10 -2 1.2 x 10 -2 7.5 x 10 -3 Inlet connection NW 25 NW 40 Exhaust connection NW 16 NW 25 NW 40 Operating temp. 41 to 104°F Motor hp (kW) 0.2 (1.5) 0.54 (4.0) 0.82
-
Supplier: CECOR
Description: a CECOR Sump Shark. SA5 series 600 gallon sump cleaner for big jobs. Sump Shark sump cleaner will help reduce machine downtime, save labor costs and eliminate mess. Pump in or pump out at high rates of speed Choose transport base Use your existing in-plant air Full Specs Series: SA5
-
Supplier: CECOR
Description: a CECOR Sump Shark. SA5 series 600 gallon sump cleaner for big jobs. Sump Shark sump cleaner will help reduce machine downtime, save labor costs and eliminate mess. Pump in or pump out at high rates of speed Choose transport base Use your existing in-plant air Full Specs Series: SA5
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: Busch Vacuum Solutions
Description: Our Dolphin LA range of liquid ring vacuum pumps are well suited for wet and corrosive applications. They combine the benefits of high efficiency from a compact rugged machine, and reduced running cost from a competitive product. Features Suction capacity from 35 cfm to over
- Ultimate Operating Vacuum: 100 torr
- Pumping Speed: 29.4 to 111 CFM
- Operating Temperature: 41 to 104 F
- Motor Power: 7.5 HP
-
Supplier: Busch Vacuum Solutions
Description: the life cycle. Application orientated COBRA NS screw vacuum pumps are especially designed for applications which require: hermetic vacuum supply clean vacuum inert lubricants quiet operation compact pump design full heat removal contamination-free operation
- Ultimate Operating Vacuum: 0.00750063755419 to 0.02250191266257 torr
- Pumping Speed: 41.16 to 352.8 CFM
- Operating Temperature: 32 to 104 F
- Motor Power: 20.1033057735423 HP
-
Supplier: Busch Vacuum Solutions
Description: Busch Samos series regenerative blowers deliver superior performance in a compact, lightweight design. Suitable for either vacuum or pressure operation, these energy-efficient blowers are available in sizes to 968 CFM, with a variety of accessories available to ensure optimal blower
- Ultimate Operating Vacuum: 67.50573798771 to 593.751167477756 torr
- Pumping Speed: 29.4 to 147 CFM
- Operating Temperature: -22 to 104 F
- Motor Power: 2.81446280829592 HP
-
Supplier: Busch Vacuum Solutions
Description: Our Dolphin LB range of liquid ring two-stage vacuum pumps are well suited for wet and corrosive applications. They combine the benefits of high efficiency from a compact rugged machine, and reduced running cost from a competitive product. Features Suction capacity from 38 cfm
- Ultimate Operating Vacuum: 25 torr
- Pumping Speed: 39 to 132 CFM
- Operating Temperature: 41 to 104 F
- Motor Power: 10 HP
-
Supplier: Daitron Co., Ltd.
Description: of coagulative gas, powder or product, resulting in a longer maintenance cycle. SHINKO SEIKI, as a pioneer of vacuum pumps, proposes the SST/SSX series as the next-generation of standard vacuum pumps designed and built to support the customer’s business operations.
- Ultimate Operating Vacuum: 0.006000510043352 to 0.00750063755419 torr
- Pumping Speed: 34.2514124293785 to 43.079096045197694 CFM
- Features: AC Three Phase, Other
- Application: Chemical / Corrosive Gas, General Purpose / Industrial
-
Supplier: Edwards Vacuum
Description: The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate.
- Ultimate Operating Vacuum: 0.4 torr
- Pumping Speed: 34.104 to 42.924 CFM
- Motor Power: 4.02066115470846 HP
- Features: AC Three Phase, Gas Ballast, Other
-
Supplier: Quincy Compressor
Description: The Quincy QV series vacuum pumps are designed to deliver enough volumetric capacity to meet the requirements of the most demanding applications. Each vacuum pump is a stand-alone supply system with the versatility to be easily relocated when needed. The Quincy QV can
- Pumping Speed: 19 to 180 CFM
- Configuration: Individual Vacuum Pump
- Mechanical: Rotary Vane
-
Description: Features: KINNEY KLRC Liquid Ring Vacuum Pump Liquid to liquid seal water heat exchanger Flow range: 20 - 1120 CFM (510 - 2040 m³/h) Vacuum levels to 29.5" Hg (-100 kPa g) 304 stainless steel exhaust separator tank Instrumentation package including: Adjustable
- Ultimate Operating Vacuum: 29.5 torr
- Pumping Speed: 20 to 1,120 CFM
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging, Pharmaceutical / Sanitary, Semiconductor Manufacturing
- Mechanical: Liquid Ring
-
Supplier: Ametek Dynamic Fluid Solutions
Description: AMETEK Dynamic Fluid Solutions designs and manufactures an assortment of regenerative blowers (DR/EN/CP) for industrial, environmental, instrumentation, and chemical processing applications. These oil-free products provide you with high air pressures/vacuums and feature compact construction,
- Ultimate Operating Vacuum: 753.462124563732 to 479.805338445657 torr
- Pumping Speed: 3.5 to 750 CFM
- Motor Power: 3 HP
- Ultimate Vacuum / Pressure: 753.462124563732 to 479.805338445657 torr
-
Supplier: FIPA Inc.
Description: Compact design and reliable operation – FIPA central vacuum units offer a complete solution for vacuum generation. With a vacuum tank, one to three oil-lubricated pumps, and control devices, they provide central vacuum generation for multiple components. The
- Pumping Speed: 2.4 to 44.2 CFM
- Configuration: Individual Vacuum Pump
-
Supplier: FIPA Inc.
Description: Compact design and reliable operation – FIPA central vacuum units offer a complete solution for vacuum generation. With a vacuum tank, one to three oil-lubricated pumps, and control devices, they provide central vacuum generation for multiple components. The
- Pumping Speed: 14.7 to 215 CFM
- Configuration: Individual Vacuum Pump
-
Supplier: FIPA Inc.
Description: vacuum stations are equipped with an electronic control system that switches on the pumps as required. The integrated vacuum tank ensures a reliable vacuum supply during short-term power failures and spikes during vacuum demand. Centralized vacuum supply
- Pumping Speed: 29.5 to 430 CFM
- Configuration: Individual Vacuum Pump, Vacuum Pump System / Station
-
Description: Engineered for compactness, economy and dependability–Ingersoll Rand’s Vacuum Pumps are the number one choice for demanding applications, providing top operating efficiency combined with low maintenance. And best of all, these vacuum pumps are backed by Ingersoll Rand,
- Ultimate Operating Vacuum: 23.4 torr
- Pumping Speed: 18 to 588 CFM
- Features: AC Single Phase, AC Three Phase
- Mounting: Floor / Skid
-
Description: stainless steel shafts in the pump section and roller bearings with additional lubricant reservoir provide safe and maintenance-free operation even under heavy loads. Vacuum pumps L-BV5 Volume flow 90 to 600 m³/h 52.9 to 352.9 cfm The block pumps in the L-BV5
- Pumping Speed: 5.9 to 705.9 CFM
- Configuration: Individual Vacuum Pump
- Mechanical: Liquid Ring
-
Description: those materials are used which comply with the requirements of the RoHS. Vacuum pumps G-BH1 00 Volume flow 21 to 35 m³/hr 12.4 to 20.6 cfm With a height and width of approx. 125 mm and a depth of approx. 60 mm, the G-BH1 00 blowers have the size of a CD and are the smallest gas
- Pumping Speed: 12.4 to 1,441.2 CFM
- Mechanical: Centrifugal Blower
- Configuration: Individual Vacuum Pump
-
Description: IP 54 protection and insulation class F. Vacuum pumps F-RRE, F-RLE Volume flow 4.9 to 57 m³/min 172.9 to 2,011.8 cfm Radial blowers for vacuum operation with capacities from 4.9 to 57 m³/min (172.9 to 2,011.8 cfm) and vacuum up to 95.5 mbar. Solid
- Pumping Speed: 11.8 to 2,011.8 CFM
- Mechanical: Centrifugal Blower
- Configuration: Individual Vacuum Pump
-
Supplier: Quincy Compressor
Description: vacuum levels, the QVMS is driven by the Quincy QV rotary vane vacuum pump.
- Pumping Speed: 8 to 378 CFM
- Configuration: Individual Vacuum Pump
-
Description: energy-efficient systems are designed to operate automatically, with the pump(s) starting when the plant vacuum demand increases and stopping when the demand is met. Applications: Medical/Dental Vacuum Laboratory Vacuum Vacuum Priming Vacuum Packaging
- Ultimate Operating Vacuum: 28 torr
- Pumping Speed: 10 to 250 CFM
- Application: Food Processing, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging, Semiconductor Manufacturing
- Mechanical: Liquid Ring
-
Supplier: FS-Curtis
Description: Vacu-Plus Series Vacuum Pumps feature cast iron construction which minimizes vibration during operation. Applications include bottle filling, vacuum cleaning, de-aerating, pump cleaning, dehydrating, feeding paper sheets, tank purging, leak testing, lifting liquids,
- Pumping Speed: 6.6 to 86 CFM
- Motor Power: 5 HP
- Configuration: Individual Vacuum Pump
- Mechanical: Reciprocating Piston
-
Supplier: Titus Company (The)
Description: The GVD series of 2-stage oil sealed rotary vane vacuum pumps deliver excellent ultimate vacuum pressure, high pumping speeds and superior vapor handling capabilities with quiet operation.
- Ultimate Operating Vacuum: 2.3 to 7.7 torr
- Pumping Speed: 0.4 to 180 CFM
- Mounting: Floor / Skid
- Application: Food Processing, General Purpose / Industrial
-
Supplier: DEKKER Vacuum Technologies
Description: RVD040L DuraVane oil-free rotary vane pumps are heavy duty compact motor-mounted units that are extremely reliable for many industrial applications. The pump can also operate as a low pressure compressor.
- Ultimate Operating Vacuum: 89.44 torr
- Pumping Speed: 42 CFM
- Motor Power: 3 HP
- Features: AC Three Phase
-
Supplier: FIPA Inc.
Description: Very high level of final vacuum Suitable for moist environments Effective damping and recovery system with by-pass and novel float valve guarantees oil-free exhaust air Innovative sealing system prevents oil recirculation at standstill under vacuum Universal motor according to IE class
- Ultimate Operating Vacuum: 10.34295046271094 torr
- Pumping Speed: 23.6 to 42.4 CFM
- Operating Temperature: 149 to 167 F
- Features: Direct Drive
-
Supplier: SynSysCo
Description: ISP- 1000 Air Cooled, Oil-Free Performance The Anest Iwata oil-free ISP scroll vacuum pump is "The Original." Anest Iwata was the first manufacturer to bring scroll vacuum pumps to the vacuum market. With over 10 years of field experience and more performance hours
- Ultimate Operating Vacuum: 0.0075 torr
- Pumping Speed: 35.2 to 42.4 CFM
- Operating Temperature: 50 to 104 F
- Motor Power: 1.74228650037367 HP
-
Supplier: Titus Company (The)
Description: The GVS 16-630 A series operates according to the proven oil-sealed rotary vane principle that has been successfully used for many years in all general vacuum applications of industry packed with innovative features that ensure the highest possible performance at the lowest possible lifecycle
- Ultimate Operating Vacuum: 0.4 to 0.08 torr
- Pumping Speed: 9 to 494 CFM
- Features: AC Single Phase, AC Three Phase, Other, Two Stage
- Mounting: Floor / Skid
Find Suppliers by Category Top
Featured Products Top
-
The Liquid Ring Vacuum Pump & Compressor: The Indestructible Process Hybrid (read more)
Browse High Vacuum Pumps Datasheets for Vooner FloGard LLC
More Information Top
-
REVISIONS TO EXPERIMENTAL GAS COOLED REACTOR FINAL HAZARDS SUMMARY REPORT, OCTOBER 10, 1962. VOLUME I. DESCRIPTION AND HAZARDS EVALUATION
The vacuum pump J-16 (Figure 6,3,1,2) discharges approximately 300 cfm (1350 Ib/hr) of air through the oil vapor remover G-24, the AEC … … 18, and through the three-way valves ECV-14-32 and ECV-14- 42 , .
-
EXPERIMENTAL GAS COOLED REACTOR. FINAL HAZARDS SUMMARY REPORT. VOLUME I. DESCRIPTION AND HAZARDS EVALUATION (Book 1 and Book 2)
The vacuum pump J-I6 (Figure 6.3•1«2)discharges approximately 300 cfm (1350 Ib/hr) of air through the oil vapor remover 0-24, the AEC-type … … G-18, and through the three-way valves ECV-14-32 and ECV-14- 42 .
-
Gast High Capacity Vacuum Pump Gauge Reg 1 0 cfm 24 Hg 60psi 220V from Cole-Parmer
Gast High-Capacity Vacuum Pump , Gauge/Reg; 1.0 cfm /24"Hg-60psi/220V Item# EW-07061- 42 .
-
Vacuum Pumps from Cole-Parmer
Gast High-Capacity Vacuum Pump , Gauge/Reg; 1.0 cfm /24"Hg-60psi/220V EW-07061- 42 .
-
Milking System Air Consumption When Using a Variable Speed Vacuum Pump
… LPM (42 CFM) 1320 LPM (46 CFM) 120 LPM (4 CFM) 15.8 mm hose & curved beveled nipples 19.0 mm hose & large diameter inlets Large milk hose and large inlets 42% 1200 LPM ( 42 CFM ) 1700 LPM (60 CFM … Conclusion Estimating the energy consumption of a variable speed vacuum pump using estimated air consumption per milking unit can provide a rough approximation of the energy savings.
-
FUJI Regenerative Blower,0.37 HP,42 CFM - Regenerative Blowers - 4Z750|VFC200P-5T - Grainger Industrial Supply
• Air Compressors and Vacuum Pumps • Regenerative Blower,0.37 HP, 42 CFM .
-
Effect of Emergency Argon on FCF Operational Incidents
With it, the pressure never goes below -8 iwg during the transient, and the pressure will return to normal operating pressure in 42 minutes as long as the emergency argon flow (normally 900 cfm ) is 140 cfm or more. Results summary of vacuum pump failing on study.
-
New Procucts & Processes
The completely inte- grated system consists of a 245 cfm high vacuum rotary lobe blower, a 50 cfm ro- tary piston backing vacuum pump , an oil filtering system, an electrical control system to monitor and control the vacu- um system both locally … ~ 42 Thin Film Analysis: The Qwik Film XRF fundamental parameter thin film program assists in the …
-
DEVELOPMENT AND PRODUCTION OF URANIUM 10 wt.% MOLYBDENUM AS-CAST SLUGS FOR HNPF PHYSICS EXPERIMENT
vacua in the leak tight chamber were obtained with a 280 cfm capacity vacuum pump . The chamber was 42 -in. in .
-
Development and Test of a Prototype 100MVA Superconducting Generator
The effective pumping rate in the 760 to 7.6 (10-2 ) Torr range with a 3.5 cfm rated pump is 1.6 l/s. The time required to obtain a vacuum of 7.6 (10-2 ) Torr is approximately 35 minutes. … required to go from 760 Torr to 10-6 Torr was determined to be approximately 42 minutes.
Indicates content that may require registration and/or purchase.