Products/Services for 433 MHz Antenna Reflectors
-
Reflectors - (56 companies)Parabolic reflectors and ellipsoidal reflectors are used to maximize illumination or projection system output by increasing light source efficiency. These devices resemble small satellite dishes in their parabolic geometry, with a small hole either...Reflector ShapeMirror Assembly -
Antennas - (1286 companies)...periodic antennas are often utilized in broadband applications. Parabolic reflectors, or dish antennas, consist of reflector backed arrays. An active element in the focal point of the array radiates or receives signals that bounce off the reflector... -
Chip Antennas - (115 companies)Chip antennas are semiconductor ICs used to collect or radiate electromagnetic waves. Chip antennas are a particular type of antenna valued for their small footprint. They are most commonly integrated in circuit boards to radiate high frequency... -
Horn Antennas - (73 companies)...will not function efficiently. Horn antennas are commonly used as the active element in a dish antenna. The horn is pointed toward the center of the dish reflector. The use of a horn, rather than a dipole antenna or any other type of antenna... -
Antenna Design Software - (13 companies)Antenna design software is used for the design and electromagnetic analysis of all types of antenna systems, including planar and microstrip antennas, hollow waveguide and horn antennas, and helical antennas. Antenna design software is used...
-
Antenna Mounts - (27 companies)Antenna mounts are used to hold and support antennas of all sizes and shapes. The antenna collects the electromagnetic signal and sends it to the receiver. There are many types of antennas and mounts including for radio, television, global...
-
Radomes - (26 companies)Radomes are weatherproof enclosures to protect an antenna from the elements. Radomes are more typically used on satellite or microwave antennas, but can be used with any antenna. Radomes are structures or enclosures designed to protect an antenna...
-
Wireless Systems - (282 companies)Wireless systems consist of combined RF components such as transmitters, receivers, transceivers, filters, down / up converters, antennas and antenna positioners. Wireless systems consist of combined RF components such as transmitters, receivers...
-
Towers, Masts, and Poles - (275 companies)Towers, masts and poles elevate, support and/or position personnel and equipment such as antennas, lighting, surveillance cameras or sensors, wind turbines, weather instruments, and power lines. Towers, masts, and poles are used to provide elevation...
-
Searchlights - (14 companies)Searchlights or spotlights are powerful light sources that use a parabolic reflector to project a beam of light in order to identify aircraft or draw attention to an area. Searchlights or spotlights are powerful light sources that use a parabolic...
Product News
-
Xiamen Innovacera Advanced Materials Co., Ltd.
Ceramic Reflector Ceramic Reflector material properties: Bulk density (fired), Mg/m3:3.1. Color: White. Porosity (apparent), % nominal: 22. Flexural strength (ASTM C1161, 3-point), MPa: 170. Thermal expansion coefficient. 200-500C, 10-6/C 7.9. 200-1000C, 10-6/C 9.0. Ceramic Reflector features: Compared to metal reflectors, ceramic units offer higher reflectivity and therefore enhanced laser power. Surfaces can be sealed and coated with a solarization-resistant glaze to give high bulk reflectivity. Resists... (read more)Browse Reflectors Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Avantier Inc.
Precision Reflector Applications: Precision Reflectors are versatile optical components suitable for a range of applications, including: Laser Beam Concentration: They can efficiently concentrate laser beams, which is important in various laser applications. Quality Imaging: Precision Reflectors contribute to high-quality imaging by providing precise and controlled reflection. Enhancing Light Output: These reflectors can be integrated into projection and illumination systems to improve the quality and efficiency... (read more)Browse Optical Mirrors Datasheets for Avantier Inc. -
Alluxa, Inc.
Distortion in High Performance Reflectors Distortion in High Performance Reflectors. High-performance optical reflectors often serve as critical components in numerous applications. From high-power laser systems to quantum metrology, thin-film mirrors are nearly indispensable. While these components typically deliver excellent performance, certain applications require careful consideration of potential distortion effects that can impact system-level performance. Read more of Alluxa's new white paper here. We Do Custom Filters. Custom... (read more)Browse Optical Mirrors Datasheets for Alluxa, Inc. -
Alluxa, Inc.
Distortion in Reflectors Affects System Output Distortion in High Performance Reflectors. High-performance optical reflectors often serve as critical components in numerous applications. From high-power laser systems to quantum metrology, thin-film mirrors are nearly indispensable. While these components typically deliver excellent performance, certain applications require careful consideration of potential distortion effects that can impact system-level performance. This paper focuses on phase effects and how they can result in undesired... (read more)Browse Optical Mirrors Datasheets for Alluxa, Inc. -
MP Metal Products
Roll formed aluminum light reflector. Roll Formed Construction Parts. Construction Parts are shapes often used in the building and construction industry with applications in commercial, residential, agricultural and industrial markets. We work with engineers, designers, product managers and inventors to develop new profiles, or adapt common shapes for new uses. Parts are made to order and controlled according to ISO 9001:2015 expectations. Nothing is stocked. Production lots are traceable and custom packaging is possible. Custom... (read more)Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
CRYSTECH, Inc.
>97% Reflective Ceramic Laser Reflectors Flash lamp-pumped laser systems demand reflectors that maintain high optical efficiency under intense thermal and radiation stress. These durable ceramic reflectors deliver over 97% reflectivity, maximizing light utilization while ensuring long-term structural stability inside laser cavities. Manufactured from high-quality ceramic materials, they provide consistent performance in demanding industrial and scientific environments. High Optical Efficiency. Reflectivity > 97%. Optimized light... (read more)Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
A.H. Systems Inc.
Loop Antennas Loop Antennas 20 Hz - 30 MHz. A.H. Systems manufactures a wide variety of loop antennas in the frequency range of 20 Hz to 30 MHz. Loop antennas are primarily used to measure the magnetic field strength at lower frequencies. The small size of these loop antennas has the advantage of convenience in handling, availability of a zero- response orientation, and a simple expression for the voltage produced by a given field strength. At higher frequencies, about above 100 MHz, a loop of practical size... (read more)Browse Antennas Datasheets for A.H. Systems Inc. -
Infineon Technologies AG
Overcome antenna design challenges Antenna centric solutions. Enabling best antenna efficiency with Infineon antenna centric solutions (antenna tuners, cross switches and coupler). In the increasingly connected world, modern smart devices must cover a wide frequency range while antennas have to be minimized in dimensions. This affects antenna performance in terms of radiated power and receive sensitivity. Infineon antenna centric solutions help maximize antenna efficiency which translates into enhanced user experience in terms... (read more)Browse Antennas Datasheets for Infineon Technologies AG -
A.H. Systems Inc.
How to use Antenna Factors How to use Antenna Factors. What is an Antenna's "Antenna Factor"?. An antenna's antenna factor (AF) is a comparison between the field level presented to the antenna and the actual voltage produced by the antenna at it's connector. The antenna factor varies with frequency, that is for the same presented field strength, but at a different frequency, the voltage produced at the connector is not constant. Creating the AF Data. By way of further explanation, a not particularly accurate yet simple... (read more)Browse Antennas Datasheets for A.H. Systems Inc. -
Ignion
Struggling with antenna integration? Oxion TM is our antenna integration platform that provides instant antenna performance estimation, PCB layout automatic validation, design templates and EDA library downloads and 24/7 support and design guidelines, for FREE under the Oxion TM Explore Plan. (read more)Browse Antennas Datasheets for Ignion
-
2012 Index IEEE Antennas and Wireless Propagation Letters Vol. 11
ISM 433 - MHz Miniaturized Antenna Using the Shielding Box of Mobile Terminals; LAWP 2012 330-333 Liu, W., see Hawes, M. B., LAWP 2012 1303-1306 Liu, W.-C., see Wu, C.-M., LAWP 2012 596-599 Liu, X., Gao, W., and … Synthesis Technique of Array-Fed Shaped- Reflector Antenna for DBF-SAR Application; LAWP 2012 30-33 Liu …
-
http://absimage.aps.org/image/DPP13/MWS_DPP13-2013-000859.pdf
In terms of working properties, high impedance surfaces are electrically thin in-phase reflectors , i.e. they present a high impedance, within a given frequency … … the image currents are in-phase with the currents of the antenna itself, thus determining a … This work documents the design by means of numerical codes of an antenna including high impedance surfaces to be tested on the FTU IBW port and fed by the FTU IBW generators at 433 MHz .
-
Effects of Antenna Position on Readability of RFID Tags in a Refrigerated Sea Container of Frozen Bread at 433 and 915 MHz
In addition, sea container walls are made out of metal, which operate as reflectors (Keskilammi et al … The effect of antenna position and frequency on RF wave propagation inside an empty sea container was previously studied by Laniel et … … better readability with the antenna positioned in front of the container, as well as significantly stronger signal at 433 MHz .
-
Optimization of metamaterial based subwavelength cavities for ultracompact directive antennas
… of micros- trip Hilbert-curve [2] inclusions as an artificial magnetic conductor (AMC) reflector for a half … In particular, numerical results showed a significant increase of antenna gain and improved impedance matching. However, the thickness of the whole antenna was about 0.14 , which at the operating frequencies of SRDs ( 433 and 868 MHz ) results to be undesirably bulky for practical applications (90 and 45 mm, re- spectively).
-
Review on SAW RFID tags
For the European 433 - Mhz IsM band, saW rFId tags were designed which lowered the chip size by applying a multi-strip coupler for track changing [13], [14] (see Fig. 15). … sPUdT as IdT (la- beled 2), a track changing element (labeled 4), and coding reflectors (labeled 3). … the saW is labeled 5. contact was made by an inductive coupling (labeled 6) to the antenna .
-
Quasi-loop antenna for SAW RFID device
Antenna polarization is parallel to the substrate and it has omnidirectional radiation pattern with gain of about -15 dBd at 433 MHz (Fig. 5). The three reflectors were manufactured by selective etching of output transducer.
-
New low profile cavity‐backed Hilbert slot antenna
… of micros- trip Hilbert-curve [2] inclusions as an artificial magnetic conductor (AMC) reflector for a half … In particular, numerical results showed a significant increase of antenna gain and improved impedance matching. However, the thickness of the whole antenna was about 0.14 , which at the operating frequencies of SRDs ( 433 and 868 MHz ) results to be undesirably bulky for practical applications (90 and 45 mm, re- spectively).
-
A review of wireless SAW sensors
Applying TDMA with 2-bit DLs and pairs of re- flectors interleaved in time over 14 possible time slots, up to 7 SAW sensors can be requested simultaneously. The system operates in the 433 - MHz ISM band; the distance range is approximately 3 m, the unidirectional propagation attenuation was assumed to obey a d2 law, and no margin for fading was considered. The antennas employed are elec- trically shortened dipoles with a total gain (including mis- adjustment) of approximately …
-
A passive wireless hydrogen surface acoustic wave sensor based on Pt-coated ZnO
nanorods
The middle IDT is to convert the electrical signal from an antenna into a SAW via the reverse piezoelectric effect, and the others act as reflectors . The central frequency of the SAW tag is 433 MHz .
-
Anik F and G series
One west and one east reflector , each 2.4 m, for North American Ku-band and C … … × 3.4 m; deployed size 40.4 m across solar arrays and 9 m across antennas . One 433 N liquid propellant apogee motor, 10 × 43.3 - 26 N × IPS station-keeping … Payload: 36 (8 redundant) C-band transponders, 36 MHz , 40 W TWTA for North and South America …
Indicates content that may require registration and/or purchase.