-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF Amplifier 315MHz/433MHz Low-Noise Amplifier for Au Product overview: MAX2634AXT+T from Analog Devices / Maxim Integrated is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful
- Supply Voltage (VS): 2.2 volts
- Features: Other
- Standards: RoHS Compliant
-
Supplier: DigiKey
Description: SMT LNA, 700 - 3000 MHZ, 50
- Frequency Range: 700 to 3,000 MHz
- Minimum Gain: 18 dB
- Maximum Gain: 18 dB
- Output Power( P1dB): 22.9 dBm
-
Supplier: Mini-Circuits
Description: Mini-Circuits PMA4-33GLN+ is an E-PHEMT* based, low noise, dual chip, MMIC amplifier with a unique combination of low noise, high gain and high IP3, making this amplifier ideal for sensitive, high-dynamic-range receiver applications. This design operates on a single 5V supply, is well
- Frequency Range: 700 to 3,000 MHz
- Minimum Gain: 18 dB
- Maximum Gain: 41.3 dB
- Output Power( P1dB): 20.599999999999998 to 22.9 dBm
-
-
Supplier: Richardson RFPD
Description: The CN0555 is a two-stage, USB-powered, RF low noise amplifier that is optimized for receiver signal chains in the 433.92 MHz industrial, scientific and medical (ISM) band. It provides a gain of 40 dB through its RF band of operation using two ADL5523
- Category: Development Board, Development Suite / Kit
- Supported System: RF
-
Supplier: DigiKey
Description: 433 MHZ ISM POWER AMPLIFIER BOAR
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: frequency ranges are available upon request. For the 433 MHz ISM band we recommend the pin-compatible SKY67012-396LF, for 866 & 915 MHz ISM band operation we recommend the pin compatible SKY67013-396LF and for the 2450 MHz ISM band the SKY67014-396LF. All these LNA’s are
- Frequency Range: 30 to 300 MHz
- Minimum Gain: 15.5 dB
- Maximum Gain: 17.5 dB
- Noise Figure: 0.8 to 1.05 dB
-
Supplier: Skyworks Solutions, Inc.
Description: boards optimized for different voltages and frequency ranges are available upon request. For 433 MHz ISM band operation we recommend the pin compatible SKY67012-396LF and for the 2450 MHz ISM band the SKY67014-396LF. All these LNA’s are manufactured in a compact, 2 x 2 mm, 8-pin
- Frequency Range: 600 to 1,500 MHz
- Minimum Gain: 12.5 dB
- Maximum Gain: 14 dB
- Noise Figure: 0.85 to 1.1 dB
-
Supplier: Skyworks Solutions, Inc.
Description: solution is an ultra-low power, long-range wireless microcontroller (MCU) for operation in 315 MHz, 433 MHz, 470 MHz, 500 MHz, 868 MHz, 915 MHz and 920 MHz ISM bands. The CC1310 wireless MCU offers up to 20 years of battery life, an
- Output Power( P1dB): 20 dBm
- Minimum Operating Voltage: 2.5 volts
- Maximum Operating Voltage: 3.6 volts
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: bias current from 3.3V supply. This LNA is ideal for use in battery powered wireless transceivers. The SKY67012-396LF operates in the frequency range of 300 to 600 MHz and the associated evaluation board is optimized for operation in the 433 MHz ISM band. Evaluation boards
- Frequency Range: 300 to 600 MHz
- Minimum Gain: 15.5 dB
- Maximum Gain: 16.5 dB
- Noise Figure: 0.85 to 1 dB
-
Supplier: Infineon Technologies AG
Description: offers support for dedicated LNA for the Wi-Fi and Bluetooth® subsystems. Included on-chip are 2.4 GHz and 5 GHz power amplifiers and low-noise amplifiers. All versions offer a USB hub and SDIO Wi-Fi host interfaces with the CYW4373E also offering PCIe. Wi-Fi features Wi-Fi 5
- TJ: -40 to 85 C
- Technology: Bluetooth
- Features: Other, RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
experienced in the design and development of high power amplifier modules and systems for C-UAS and EW. UAS represent a rapidly growing, low-cost, high-reward surveillance and attack threat to military and civilian personnel and infrastructure (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
controlled RF power amplifier ideal for ISM band and industrial wireless communication. With excellent small-signal gain of 32 dB and superior noise performance, it supports reliable mid-power amplification with flexible output control (read more)
Browse RF Amplifiers Datasheets for Win Source Electronics -
The QPL1840 is a GaAs pHEMT single ended MMIC RF amplifier IC featuring 17 dB of gain and low noise from 5 MHz to 1800 MHz. This high linearity IC is designed to support Broadband CATV DOCSIS 4.0 applications, such as Nodes, Amplifiers, and Remote PHY Devices, as well as (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
High performance 50 to 75MHz VHF band RF coaxial isolator, featuring low VSWR, low insertion loss and high isolation. Widely applied in VHF communication systems, FM radio transmitters and RF power amplifier reflection isolation protection. Model number:5o00607505075SK (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
This 5o.com RF isolator is purpose-designed for 10 to 12MHz low-frequency communication and broadcasting systems, with 50Ω standard impedance. It is primarily used for RF power amplifier protection, and widely deployed in digital satellite & mobile communication (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
In RF communication systems, reflected waves caused by mismatched loads will flow back into the transmission chain, resulting in power amplifier degradation or permanent component damage. As a high-performance passive RF component, dual junction coaxial isolators provide superior reverse (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
reliability of the entire RF system. The 5o1035380380400NK RF coaxial circulator from 5o.com covers the 380~400MHz UHF band. With low insertion loss, superior isolation and balanced high-power capacity, it builds a stable unidirectional (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
the final RF amplifier in GSM hand-held equipment in 900 MHz band and other applications in the UHF bands. An analog on-board power controller provides over 70 dB range of gain adjustment. This control also allows for power down with a voltage equal to the logic “Low” to set the device (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Model Number:UIYDC8888A170T180 Frequency Range:170-180MHz Insertion Loss:0.25dB Max. Isolation:20.0dB Min. VSWR:1.2 Max. Average Power:1500W Temperature Range:+20 ~ +60°C Connector Type:TAB 170-180MHz High Power Circulator Typical (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
The RF product Model 5o104546023002500NK is a high-power, high-reliability protection component designed for the 2300~2500MHz high-frequency band. Leveraging the brand's core technology, it can be expanded to cover 10MHz~50GHz and withstand up to 30KW power, tailored for (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com
More Information Top
-
A Low Power Light Weight Wireless Multichannel Microsystem for Reliable Neural Recording
…is fabricated in a 0.5 m 2P3M n-well standard CMOS process; and integrates a low-noise front-end, programmable digital controller, an RF modulator, and an RF power amplifier at the ISM band of 433 MHz on a single-chip.
-
A 1.2 V, 430 MHz, 4 dBm power amplifier and a 25 /spl mu/W front-end, using a standard digital CMOS process
A RF front-end and a power - amplifier (PA) designed for the 433 MHz European ISM band are presented.
-
A prototype burst transceiver for SAW sensors interrogation
This path consists of an oscillator which generates the 433 MHz ISM band signal, a dual RF switch which switches ON/OFF at the appropriate time to generate a burst, a bandpass filter, a low power amplifier , a medium power amplifier and a…
-
A Real-Time System With Assistive Feedback for Postural Control in Rehabilitation
…control circuit was built using a CY8C27443 8- bit, 24-MHz Cypress Microprocessor, a RF transceiver (ER 400TRS) operating on the Pan-European 433 - MHz frequency band for wireless … 9-V batteries for power supply, and audio amplifiers (MC34119) that behaves as…
-
A wireless batteryless in vivo EKG and body temperature sensing microsystem with adaptive RF powering for genetically engineered mice monitoring
A low power 2 mm x 2 mm ASIC, consisting of an EKG amplifier , a PTAT temperature sensor, an RF power sensing circuit, an RF-DC power converter … bit ADC, digital control circuitry, and a 433 MHz FSK transmitter, is powered…
-
A wireless batteryless in vivo EKG and core body temperature sensing microsystem with 60 Hz suppression technique for untethered genetically engineered mice re...
A low power 2 mm x 2 mm ASIC, consisting of an EKG amplifier , a proportional-to-absolute-temperature (PTAT)-based temperature sensor, an RF power sensing circuit, an RF-DC … digital control circuitry, and a 433 MHz FSK transmitter, is powered…
-
A wireless batteryless in vivo EKG and core body temperature sensing microsystem with 60 Hz suppression technique for untethered genetically engineered mice re...
A low power 2 mm x 2 mm ASIC, consisting of an EKG amplifier , a proportional-to-absolute-temperature (PTAT)- based temperature sensor, an RF power sensing circuit, an RF-DC … digital control circuitry, and a 433 MHz FSK transmitter, is powered…
-
The lasertron rf generator for FEL (free-electron laser) applications
…3, The laser system will be modified with a 4-t,irnes pulse multiplier and an additional amplifier to produce a 433 - MHz optical pulse train at … this 3-MW beam power to obtain 1.5 to 2 MW of rf power.
-
2 GHz controllable power amplifier in standard CMOS process for short-range wireless applications
Honolulu, 1994, pp. 133-134 GUPTA, R., BALLWEBER, B., and ALLSTOT, D.: ‘Design and optimization of CMOS RF power amplifiers ’, IEEE J. Solid-State Circuit.y, Feb … C.C., and VITTOZ, E.: ‘A 1.2V, 433MHz , IOdBm, 38% global efficiency…
-
A Robust Power-Scalable Transmitter Architecture for Wireless Body Area
Networks
In this dissertation, an RF transmitter is presented that uses closed-loop PLL- based BFSK modulation and is reconfigurable for both the MedRadio and 433 MHz ISM bands. .... A power efficient class-C amplifier is utilized and the design methodologies for designing a highly efficient and low-power amplifier are discussed in detail.
Indicates content that may require registration and/or purchase.