-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 455KHZ, 7.5KHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 455KHZ, 7.5KHZ, EMI RFI Filter, Ceramic
- Filter Category: Active Filter
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: DigiKey
Description: 455kHz Center AM Ceramic Filter 10kHz 1.5kOhm Cube, 4-PC Pin
- Frequency (Fc): 0.455 MHz
- Insertion Loss: 4 dB
- Features: Other
- Filter Technology: Passive Filter
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 455 KHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 455 KHZ, EMI RFI Filter, Ceramic Filters. This
- Filter Category: Active Filter
- Features: Other
-
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1118859-CDBLB455KCAX16-B0 Category: Filters>Ceramic Filters Package: Bulk Standard Package: 500 Frequency: 455kHz Center Insertion Loss: 3dB Bandwidth: 4 kHz Mounting Type: Through Hole Package / Case: Radial Alternative Parts (Cross-Reference):
-
Supplier: Win Source Electronics
Description: Manufacturer: Murata Electronics North America Win Source Part Number: 883394-CDBLB455KCAX18-B0 Features: 455kHz Center Ceramic Filter 3 kHz - Radial Package: Bulk Package: Radial Mounting: Through Hole Part Status: Obsolete Family Name: CDBLB Categories: Filters ECCN:
-
Supplier: Win Source Electronics
Description: Manufacturer: Murata Electronics Win Source Part Number: 810630-CFWLA455KHFA-B0 Packaging: Bulk Mounting Style: Through Hole Impedance: 2kOhm Frequency: 455kHz Insertion Loss: 6dB Bandwidth: 3kHz Dimension: 0.433" L x 0.276" W (11.00mm x 7.00mm) Manufacturer Package: Cube, 5 PC Pin Height
-
Supplier: Win Source Electronics
Description: Manufacturer: Murata Electronics North America Win Source Part Number: 883388-CDBKB455KCAY07-R0 Features: 455kHz Center Ceramic Filter 4 kHz - 2-SMD Package: Reel - TR Package: 2-SMD Mounting: Surface Mount Part Status: Obsolete Family Name: CDBKB Categories: Filters
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI
- Filter Category: Active Filter
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: QuartzCom AG
Description: Nominal Frequency: 45.0000 MHz Pole No.: 4 Pass Band: 3 dB / ±17.0 kHz Attenuation Band: 15 dB / ±60 kHz Loss: 2.5 dB
- Cutoff or Center Frequency (Fc): 45,000 kHz
- Filter Category: Quartz / Crystal Filter
-
Supplier: CSA Group
Description: Describes passive band-pass filters operating over the frequency range of a few kHz to more than 10 MHz which are commercially availa ble as separate and independent units. Draws attention to some funda mental questions which should be considered by the user before he places an order for a
-
Description: Describes passive band-pass filters operating over the frequency range of a few kHz to more than 10 MHz which are commercially availa ble as separate and independent units. Draws attention to some funda mental questions which should be considered by the user before he places an order for a
-
Supplier: OSI Optoelectronics
Description: optical filter, integration of additional chip (hybrid) components inside the same package, utilizing a different op-amp, photodetector replacement, modified package design and / or mount on PCB or ceramic. For your specific requirements, contact one of our Applications Engineers.
- Sensitivity: 0.65 A/W
- Spectral Response Range: 350 to 1,100 nm
- Active Area Diameter or Length: 2.54 mm
- Operating Temperature: 0 to 70 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product
- Capacitance Range: 0.6799999999999999 microF
- Capacitance Tolerance: 10 (+/- %)
- Operating Temperature: -55 C
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: PCB Piezotronics, Inc.
Description: Triaxial, ceramic shear ICP® accel., 10 mV/g, 2 to 4 kHz, 14 mm cube size, w/built-in filter Electrical Filter Corner Frequency: >35 kHz
- Acceleration: 500 g
- Frequency Range: 2 to 4,000 Hz
- Maximum Shock: 7,000 g
- Operating Temperature: -65 to 250 F
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: 30KV 3000PF N4700 HVC Capacitor offer High voltage Ceramic Doorknob Capacitors Mainly use in high peak current and high repeat rate circuit. Such as high voltage multiplier,voltage protection, decoupling circuit. laser generator, switching circuits, welding equipment, high frequency coupling
- Capacitance Range: 0.003 microF
- DC Rated Voltage Range (WVDC): 30,000 volts
- AC Rated Voltage (WVAC): 30,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: 20KV 1400PF N4700 HVC Capacitor offer High voltage Ceramic Doorknob Capacitors Mainly use in high peak current and high repeat rate circuit. Such as high voltage multiplier,voltage protection, decoupling circuit. laser generator, switching circuits, welding equipment, high frequency coupling
- Capacitance Range: 0.0014 microF
- DC Rated Voltage Range (WVDC): 20,000 volts
- AC Rated Voltage (WVAC): 20,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: 30KV 200PF N4700 HVC Capacitor offer High voltage Ceramic Doorknob Capacitors Mainly use in high peak current and high repeat rate circuit. Such as high voltage multiplier,voltage protection, decoupling circuit. laser generator, switching circuits, welding equipment, high frequency coupling
- DC Rated Voltage Range (WVDC): 30,000 volts
- AC Rated Voltage (WVAC): 30,000 volts
- Operating Temperature: -25 to 100 C
- Packing Method: Bulk Pack
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: 20KV 1500PF N4700 HVC Capacitor offer High voltage Ceramic Doorknob Capacitors Mainly use in high peak current and high repeat rate circuit. Such as high voltage multiplier,voltage protection, decoupling circuit. laser generator, switching circuits, welding equipment, high frequency coupling
- Capacitance Range: 0.0015 microF
- DC Rated Voltage Range (WVDC): 20,000 volts
- AC Rated Voltage (WVAC): 20,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: PCB Piezotronics, Inc.
Description: High frequency, ceramic shear ICP® accel., 10 mV/g, 5 to 60k Hz, 5-44 top conn., M6 x 0.75 integral stud This miniature accelerometer model achieves extremely high frequency response from 5 Hz to 60 kHz, and incorporates a LP filter to avoid saturation of the output signal to to
- Acceleration: 500 g
- Frequency Range: 5 to 60,000 Hz
- Maximum Shock: 5,000 g
- Features: Other
-
Supplier: Airmar Technology Corporation
Description: Dual-frequency element: 50 kHz with a 45° beamwidth for depth performance to 353 m (1200') 200 kHz with a 11° beamwidth for depth performance to 206 m (700') Excellent sensitivity and target detail in shallow water at 200 kHz and deep-water bottom tracking at 50 kHz Shielded ceramic
- Power Capability: 600 watts
- Maximum Operational Depth: 365.76 m
- Transducer Style: Transmitter / Receiver Combination
-
Supplier: Airmar Technology Corporation
Description: motor/portable mount) 300 W of power 200 kHz frequency Shielded ceramic filters out trolling-motor noise for accurate depth readings Rear cable exit reduces weed pickup Small, versatile transducer Plastic housing only Trolling-motor Mounting Kit includes: 112 mm (4") stainless-steel
- Power Capability: 300 watts
- Maximum Operational Depth: 152.4 m
- Transducer Style: Transmitter / Receiver Combination
-
Supplier: PI (Physik Instrumente) L.P.
Description: design with zero wear. Closed-loop control with highly temperature stable metal foil strain gauges allows fast and linear motion. The unit is driven with Mars-rover tested high performance PICMA® piezo actuators guarded by all-ceramic insulation for longer lifetime and protection from
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25 mm
- Shape: Circular
- Adjustment Type: Kinematic
- Mount Type: Mirror Mount
-
Supplier: MTI Instruments Inc.
Description: These probes are immune to electromagnetic interference (EMI) and operate on almost any type of surface: metallic, composite, plastic, glass, or ceramic. Features Digital display in engineering units Dual-channel capability permits simultaneous measurements of amplitude and phase. Selectable
- Frequency Range: 500,000 Hz
- Operating Temperature: 50 to 110 F
- Sensor Technology: Fiber Optic, Ultrasonic
- Sensor Input: Proximity / Displacement
-
Supplier: Microchip Technology, Inc.
Description: for single supply operation Power-on-Reset (POR), Brownout Detector (BOD) and Dual Watchdog for safe operation Ultra-low-power Backup mode (< 0.5 µA Typical @ 25ºC) Optional 3 to 20 MHz quartz or ceramic resonator oscillators with clock failure detection Ultra-low-power 32.768 kHz crystal
- Number of Timers: 6
- Pin Count: 57
- Operating Temperature: -40 to 85 C
- Serial Interface: I²C, SPI, UART
-
Supplier: ValueTronics International, Inc.
Description: Conveniently store measurement results and screen shots in bitmap format to USB flash drive External trigger for zero span measurements SCPI-like remote control commands Applications Frequency response measurements of passive components such as RF cables, filters, and attenuators
- Frequency Range: 3,300,000 kHz
Find Suppliers by Category Top
Featured Products Top
-
Standard Band pass filters database is a library of previously designed band pass filters in several technologies, such as Cavity Band pass filters, Waveguide band pass filters, Ceramic Band pass filters, Lumped elements band pass filters, SAW band pass filters, Helical band pass filters and Crystal (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
Introducing NEW 2kHz & 3kHz High Frequency SineWave Guardian Models AT MTE understand the relentless demands of the Oil & Gas industry—harsh conditions (read more)
Browse EMI Filters and RFI Filters Datasheets for MTE Corporation -
Features Operating input voltage range: 2.7 V to 38 V Output voltage adjustable range: 1.2 V to 35 V Very low noise: 8 µVRMS (10 Hz to 100 kHz) Low quiescent current: 48 µA (read more)
Browse Linear Actuators Datasheets for DigiKey -
/down conversion and filtering on a single card. Frequency Conversion & Receiver Modules Beyond simple signal generation, we offer complete RF front-end solutions that combine local oscillators with high-linearity mixers and filters. Integrated Chains: Up/Down Converter (read more)
Browse Frequency Synthesizers Datasheets for Corech Microwave
More Information Top
-
http://www.nxp.com/documents/data_sheet/SA606.pdf
The output impedance of the mixer is a 1.5 k resistor permitting direct connection to a 455 kHz ceramic filter .
-
Electronics from the Ground Up: Learn by Hacking, Designing, and Inventing > Hacking, Inventing, and Designing
A 455 kHz ceramic filter oscillator.
-
http://www.nxp.com/documents/data_sheet/SA604A.pdf
455 kHz ceramic filter .
-
http://www.nxp.com/documents/data_sheet/SA614A.pdf
455 kHz ceramic filter .
-
An AM/FM Radio Subsystem IC
cost 455 kHz ceramic filters and the development of a high 0.55 V .
-
http://www.nxp.com/documents/data_sheet/SA58640.pdf
The output impedance of the mixer is a 1.5 kΩ resistor permitting direct connection to a 455 kHz ceramic filter .
-
http://www.nxp.com/documents/data_sheet/SA676.pdf
The output impedance of the mixer is a 1.5 k resistor permitting direct connection to a 455 kHz ceramic filter .
-
http://www.nxp.com/documents/data_sheet/SA607.pdf
The output impedance of the mixer is a 1.5kΩ resistor permitting direct connection to a 455kHz ceramic filter .
-
http://www.nxp.com/documents/data_sheet/SA608.pdf
The output impedance of the mixer is a 1.5kΩ resistor permitting direct connection to a 455kHz ceramic filter .
-
Low power/low cost unlicensed digital biotelemetry
Ordinarily, systems operating at several hundred megahertz which control system bandwidth by using 455 kHz ceramic filters are double conversion or even triple conversion receivers.
Indicates content that may require registration and/or purchase.