-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, Tantalum Polymer Capacitors. This listing supports
- Capacitance Range: 47 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- AC Rated Voltage (WVAC): 16 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include 47UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 16V, Tantalum Polymer Capacitors. This listing supports clearer product discovery
- Capacitance Range: 47 microF
- DC Rated Voltage Range (WVDC): 16 volts
- AC Rated Voltage (WVAC): 16 volts
- Operating Temperature: -55 to 105 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47uF, 16V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD,
- Capacitance Range: 47 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -40 to 125 C
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for
- Capacitance Range: 4.7 microF
- DC Rated Voltage Range (WVDC): 16 volts
- AC Rated Voltage (WVAC): 16 volts
- Operating Temperature: -55 to 125 C
-
Supplier: ODG (Origin Data Global)
Description: 47uF 16V 600mΩ@100kHz ±10% CASE-C-6032 Tantalum Capacitors ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 47uF 16V 3Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS
- Capacitance Range: 47 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 16V 20%; Capacitance:47µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm; Product Length:- RoHS Compliant: Yes
-
Supplier: DigiKey
Description: 0.47µF Film Capacitor 460V 1600V (1.6kV) Polypropylene (PP), Metallized Axial
- Capacitance Range: 0.47000000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,600 volts
- AC Rated Voltage (WVAC): 460 volts
-
Supplier: Utmel Electronic Limited
Description: Kemet Tantalum Capacitor 4.7µF 10V dc MnO2 Solid ±20% Tolerance T491 Series
- Capacitance Range: 4.7 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -55 C
-
Supplier: New Yorker Electronics Co., Inc.
Description: High AC Current Polypropylene Film Capacitors 0.0047µF 1600V
- Capacitance Range: 0.0047 microF
- DC Rated Voltage Range (WVDC): 1,600 volts
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: Newark, An Avnet Company
Description: TANTALUM CAPACITOR, 47UF, 35V, AXIAL 10%; Capacitance:47µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:M; Ripple Current:474mA; Capacitor Case / Package:Axial Leaded RoHS Compliant: NA
-
Supplier: Win Source Electronics
Description: Resistance): 6 mΩ Dielectric Material: Polypropylene Number of Pins: 2 Diameter: 31.4 mm Categories: Film Capacitors Case / Package: Axial Alternative Parts (Cross-Reference): 940C20P47K-F; 940C12P47K-F; 940C16P47K-F; MKP1845447255; V-730P474X9250; MKP1845447405;
- Capacitance Range: 0.47000000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,600 volts
- AC Rated Voltage (WVAC): 1,600 volts
-
Supplier: Newark, An Avnet Company
Description: TANTALUM CAPACITOR, 47UF, 20V, AXIAL 10%; Capacitance:47µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:M; Ripple Current:323mA; Capacitor Case / Package:Axial Leaded RoHS Compliant: NA
-
Supplier: Utmel Electronic Limited
Description: RUBYCON - 16ZLH100MEFC5X11 - Electrolytic Capacitor, Miniature, 100 µF, 16 V, ZLH Series, ± 20%, Radial Leaded, 5 mm
- Capacitance Range: 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -40 C
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR, TANTALUM SMD, 47UF 16V 10%,TR
-
Supplier: Utmel Electronic Limited
Description: TAIYO YUDEN - JMK063BC6474KP-F - SMD Multilayer Ceramic Capacitor, 0.47 µF, 6.3 V, 0201 [0603 Metric], ± 10%, X6S, M Series
- Capacitance Range: 0.47000000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -55 C
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 20%, 16V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HA Series; MSL:- RoHS Compliant: Yes
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP FILM 0.47UF 1.6KVDC AXIAL
- Capacitance Range: 0.47000000000000003 microF
- AC Rated Voltage (WVAC): 460 volts
- Operating Temperature: -55 to 105 C
- ESR: 5 milliohms
-
Description: CAP FILM 0.47UF 1.6KVDC AXIAL
- Capacitance Range: 0.47000000000000003 microF
- AC Rated Voltage (WVAC): 500 volts
- Operating Temperature: -55 to 105 C
- ESR: 6 milliohms
-
Supplier: Utmel Electronic Limited
Description: RUBYCON - 250BXC10MEFC10X16 - Electrolytic Capacitor, Miniature, 10 µF, 250 V, BXC Series, ± 20%, Radial Leaded, 10 mm
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- Operating Temperature: -25 C
-
Supplier: Lingto Electronic Limited
Description: CAP FILM 0.47UF 1.6KVDC AXIAL
- Capacitance Range: 0.47000000000000003 microF
- ESR: 6 milliohms
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 47UF 16V C CASE
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 47UF;VOL-RTG 16V ; RADIAL; NHG
-
Supplier: Beckhoff Automation LLC
Description: The EL9570 buffer capacitor terminal contains high-power capacitors for the stabilization of supply voltages. The EL9570 can be used in conjunction with the EL7041 stepper motor terminal, the EL7342 DC motor terminal and the EL7201 and EL7211 servomotor terminals. Low internal
- Data Acquisition: I/O Module
-
Supplier: DigiKey
Description: 47µF 160V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
- Capacitance Range: 47 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -40 to 105 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP TANT 47UF 20% 16V 2917
- Capacitance Range: 47 microF
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -55 to 125 C
- Packing Method: Bulk Pack
-
Description: CAP ALUM POLY 47UF 20% 16V SMD
- Capacitance Range: 47 microF
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -55 to 105 C
- Capacitance Type: Fixed
-
Supplier: Lingto Electronic Limited
Description: CAP TANT 47UF 20% 16V 2917
- Capacitance Range: 47 microF
- ESR: 900 milliohms
- Capacitance Type: Fixed
- Electrolytic Capacitors: Tantalum Oxide
-
Supplier: Renesas Electronics Corporation
Description: The HIN202, HIN206, HIN207, HIN208, HIN211, HIN213 family of RS-232 transmitters/receivers interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply and feature onboard
- Data Rate: 120 kbps
- Features: Other
- Package Type: PDIP, SOIC
- Technology: RS232
-
Supplier: Cornell Dubilier
Description: Power Film Dc Applications / Snubber Capacitors / Axial Snubber
- Capacitance Range: 0.47000000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,600 volts
- AC Rated Voltage (WVAC): 500 volts
-
Description: CAP TANT POLY 47UF 16V 2917
- Capacitance Range: 47 microF
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -55 to 105 C
- Capacitance Type: Fixed
-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic Electronic Components Win Source Part Number: 721329-16TQC47MYFT Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 47μF Tolerance: ±20% Voltage - Rated: 16V ESR (Equivalent Series Resistance): 55mOhm at 100kHz
- Capacitance Range: 47 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- AC Rated Voltage (WVAC): 16 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic Electronic Components Win Source Part Number: 1001684-16TQC47MW Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 16V Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Capacitance: 47μF Tolerance: ±20% Lifetime @ Temp.:
- Capacitance Range: 47 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- AC Rated Voltage (WVAC): 16 volts
-
Supplier: Richardson RFPD
Description: Type 941C flat, oval film capacitors are constructed with polypropylene film and dual metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.
- Capacitance Range: 0.47000000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,600 volts
- AC Rated Voltage (WVAC): 1,600 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ALUM 47UF 20% 250V RADIAL
- Capacitance Range: 47 microF
- DC Rated Voltage Range (WVDC): 250 volts
- Operating Temperature: -25 to 105 C
- Packing Method: Bulk Pack
Find Suppliers by Category Top
Featured Products Top
-
(22 µF), rated voltage (25 VDC), and tolerance (±20%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
µF), rated voltage (50 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component-review teams (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
capacitance (10 µF), rated voltage (25 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
capacitance (10 µF), rated voltage (16 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Tantalum Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
performance and durability. With a capacitance range of 0.00056µF to 15µF and voltage ratings from 160V to 2000V DC, these capacitors deliver low high-frequency losses and minimal internal heating, making them suitable for demanding lighting systems, power supplies, and general electronics (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
traditional tantalum devices. They offer capacitance values from 4.7 µF to 680 µF and voltage ratings from 2.5 V to 63 V, ensuring stable, efficient performance in power supplies, radios, radars, and energy storage systems. Tested for long-term reliability with 2000 hours at 125 °C, (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc. -
The ZKU series of capacitors from Panasonic have the industry’s largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560µF (25V, 10x10.2mm (read more)
Browse Capacitors Datasheets for RS Components, Ltd. -
-end commercial systems. Knowles works directly with design engineers to tailor capacitor specifications, including capacitance (5 nF to 50,000 µF), inductance (<10 nH), packaging (metal or plastic housings), and termination styles to meet project-specific needs. These capacitors provide (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
(C>0.33µF) at 20°C, 100V Withstand voltage: 1.6UR for 5 seconds; compliant with GB/T 10190 (IEC 60384-16) Maximum permissible dv/dt varies by rated voltage and pulse rise time (P value), with higher dv/dt permitted when the actual operating voltage is below the rated (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
: Capacitance Range: 5 µF to 100 µF Voltage Ratings: - DC: 500V to 1300V (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.