-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 80V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 80V, Aluminum Electrolytic Capacitors. This
- Capacitance Range: 470 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 80 volts
- AC Rated Voltage (WVAC): 80 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 80V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 80V, Aluminum Electrolytic Capacitors. This listing
- Capacitance Range: 47 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 80 volts
- AC Rated Voltage (WVAC): 80 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 80V, 2430mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 80V, 2430mA, Aluminum
- Capacitance Range: 470 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 80 volts
- Operating Temperature: -40 to 105 C
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 80V, 2140mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 80V, 2140mA, Aluminum
- Capacitance Range: 470 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 80 volts
- Operating Temperature: -40 to 105 C
-
Supplier: ODG (Origin Data Global)
Description: 470uF 80V 38mΩ@100kHz 1700mA@100kHz ±20% Plugin,D16xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: CAP, 470µF, 80V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:80V; ESR:-; Product Range:250 CRZ-V Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant:
-
Supplier: Newark, An Avnet Company
Description: CAP, 470µF, 80V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:80V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CAP, 470µF, 80V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:80V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 80V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):80V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes
-
Supplier: DigiKey
Description: 470µF 80V Aluminum Electrolytic Capacitors Radial, Can 9000 Hrs @ 105°C
- Capacitance Range: 470 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -40 to 105 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 470uF 10V ±20% Plugin,D6.3xL7mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Capacitance Range: 470 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -40 to 105 C
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 470UF 16V F CASE
-
Supplier: Utmel Electronic Limited
Description: YAGEO - CC1206ZKY5V8BB106 - SMD Multilayer Ceramic Capacitor, 10 µF, 25 V, 1206 [3216 Metric], +80%, -20%, Y5V, CC Series
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -30 C
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ALUM 470UF 20% 80V RADIAL
- Capacitance Range: 470 microF
- DC Rated Voltage Range (WVDC): 80 volts
- Operating Temperature: -40 to 105 C
- Packing Method: Bulk Pack
-
Supplier: Win Source Electronics
Description: Manufacturer: United Chemi-Con Win Source Part Number: 918087-EMVY500ADA470MF80G Series: Alchip™- MVY Operating Temperature Range: -55°C ~ 105°C Features: 47 µF 50 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 1000 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR
- Operating Temperature: -55 to 105 C
- Mounting Style: Surface Mount Technology (SMT)
-
Description: CAP ALUM 470UF 20% 80V RADIAL
- Capacitance Range: 470 microF
- DC Rated Voltage Range (WVDC): 80 volts
- Operating Temperature: -40 to 105 C
- Packing Method: Bulk Pack
-
Supplier: Richardson RFPD
Description: SURFACE MOUNT ALUMINUM ELECTROLYTIC CAPACITORS. Endurance : 2,000 hours at 125°C, Rated Voltage Range : 10 to 35V, Nominal capacitance range : 47 to 470µF, Solvent resistant type, RoHS Compliant.
- Capacitance Range: 47 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -40 to 125 C
-
Supplier: Lingto Electronic Limited
Description: CAP ALUM 470UF 20% 80V RADIAL
- Capacitance Range: 470 microF
- Electrolytic Capacitors: Aluminum Oxide
- Capacitance Type: Fixed
-
Supplier: Win Source Electronics
Description: Manufacturer: United Chemi-Con Win Source Part Number: 745573-EMZA500ADA470MF80G Manufacturer Homepage: www.chemi-con.com Reference case: SMD Reference Date Code: 1507+ Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1358176-80ZLJ470M16X25 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable Mfr: Rubycon Series: ZLJ Package: Bulk Product Status: Active Package /
- Capacitance Range: 470 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 80 volts
- AC Rated Voltage (WVAC): 80 volts
-
Supplier: Utmel Electronic Limited
Description: PANASONIC - EEHZC1V271P - CAP, 270µF, 35V, 20%, RADIAL
- Capacitance Range: 270 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -55 C
-
Supplier: Beckhoff Automation LLC
Description: The EL9570 buffer capacitor terminal contains high-power capacitors for the stabilization of supply voltages. The EL9570 can be used in conjunction with the EL7041 stepper motor terminal, the EL7342 DC motor terminal and the EL7201 and EL7211 servomotor terminals. Low internal
- Data Acquisition: I/O Module
-
Supplier: Win Source Electronics
Description: Capacitance: 47 µF Tolerance: 20 % Impedance: 360 mΩ Polarity: Polar Leakage Current: 16.4 µA ESR (Equivalent Series Resistance): 360 mΩ Ripple Current: 240 mA Dielectric Material: Aluminium Height: 5.8 mm Number of Pins: 2 Width: 6.6 mm Diameter: 6.3 mm Categories: Aluminum Capacitors
- Capacitance Range: 47 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- AC Rated Voltage (WVAC): 35 volts
-
Supplier: Utmel Electronic Limited
Description: 47uF 80V ±20% SMD,D10xL10mm Aluminum Electrolytic Capacitors - SMD ROHS
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Renesas Electronics Corporation
Description: The HIN202, HIN206, HIN207, HIN208, HIN211, HIN213 family of RS-232 transmitters/receivers interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply and feature onboard
- Data Rate: 120 kbps
- Features: Other
- Package Type: PDIP, SOIC
- Technology: RS232
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 470uF 10V 260mA@120Hz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS
- Capacitance Range: 470 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -40 to 105 C
-
Supplier: Utmel Electronic Limited
Description: 470uF 16V SMD,D8xL10.5mm Aluminum Electrolytic Capacitors - SMD ROHS
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: New Yorker Electronics Co., Inc.
Description: SMT Clad RF Capacitors 47µF 300V
- Capacitance Range: 47 microF
- DC Rated Voltage Range (WVDC): 300 volts
- Capacitance Type: Fixed
- Features: Other
-
Description: CAP ALUM HYB 47UF 20% 35V SMD
- Capacitance Range: 47 microF
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -55 to 125 C
- Applications: Automotive
-
Description: Capacitors - Aluminum Electrolytic Capacitors - SMD
- Capacitance Range: 47 microF
- Capacitance Type: Fixed
- Technology: Monolithic / Single Layer
-
Supplier: VAST STOCK CO., LIMITED
Description: Aluminum Electrolytic Capacitors - SMD 35VDC 47uF 20% Anti-Vibe AEC-Q200
-
Supplier: VAST STOCK CO., LIMITED
Description: Aluminum Organic Polymer Capacitors 35VDC 47uF 125degC VibeProof AEC-Q200
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 470UF 25V G CASE
-
Supplier: Lingto Electronic Limited
Description: CAP ALUM POLY 47UF 20% 35V SMD
- Capacitance Range: 47 microF
- ESR: 60 milliohms
- Electrolytic Capacitors: Aluminum Oxide
- Capacitance Type: Fixed
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR CERAMIC , AXIAL, 470PF, 100V,5%, C0G
Find Suppliers by Category Top
Featured Products Top
-
(22 µF), rated voltage (25 VDC), and tolerance (±20%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
µF), rated voltage (50 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component-review teams (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
capacitance (10 µF), rated voltage (25 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
performance and durability. With a capacitance range of 0.00056µF to 15µF and voltage ratings from 160V to 2000V DC, these capacitors deliver low high-frequency losses and minimal internal heating, making them suitable for demanding lighting systems, power supplies, and general electronics (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
traditional tantalum devices. They offer capacitance values from 4.7 µF to 680 µF and voltage ratings from 2.5 V to 63 V, ensuring stable, efficient performance in power supplies, radios, radars, and energy storage systems. Tested for long-term reliability with 2000 hours at 125 °C, (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc. -
The ZKU series of capacitors from Panasonic have the industry’s largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560µF (25V, 10x10.2mm (read more)
Browse Capacitors Datasheets for RS Components, Ltd. -
-end commercial systems. Knowles works directly with design engineers to tailor capacitor specifications, including capacitance (5 nF to 50,000 µF), inductance (<10 nH), packaging (metal or plastic housings), and termination styles to meet project-specific needs. These capacitors provide (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
. Capacitance 330nF 630V Hiteca™ 470nF 2000V X7R 470nF 630V X7T Maximum 330nF at 0V bias 470nF at 0V bias (read more)
Browse High Voltage Capacitors Datasheets for Knowles -
: Capacitance Range: 5 µF to 100 µF Voltage Ratings: - DC: 500V to 1300V (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
and capacitance from 5 µF to 100 µF, the W3B capacitor is suitable for power supplies, industrial converters, and power factor correction systems. Its self-healing dielectric extends (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.