-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors 2WATTS 47OHMS 5%
- Tolerance: 5 +/- %
- Power Rating: 2 watts
- Technology / Construction: Wirewound Resistor
-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors - SMD 2watts 47ohms 1%
- Resistance Range: 47 ohms
- Tolerance: 1 +/- %
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Technology / Construction: Wirewound Resistor
-
Supplier: ASAP Semiconductor LLC
Description: Metal Film Resistors - SMD 47.5ohms 2watts 1%
- Resistance Range: 47.5 ohms
- Tolerance: 1 +/- %
- Technology / Construction: Metal Film
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors 2WATTS 4.7OHMS 10%
- Tolerance: 10 +/- %
- Power Rating: 2 watts
- Technology / Construction: Wirewound Resistor
-
Supplier: Newark, An Avnet Company
Description: CSC, 1.25 Watts, 47 Ohm, 2%
-
Supplier: Newark, An Avnet Company
Description: CSC, 1.9 Watts, 4.7 kOhm, 2%
-
Supplier: Newark, An Avnet Company
Description: CSC, 1.6 Watts, 4.7 kOhm, 2%
-
Supplier: Newark, An Avnet Company
Description: CSC, 1.75 Watts, 4.7 kOhm, 2%
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47.5ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47.5ohm, Chip Resistor(SMD).
- Resistance Range: 47.5 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Operating DC Voltage: 200 volts
-
Supplier: Allied Electronics, Inc.
Description: for Power Circuitry Available in 1, 2, 3 or 5 Watts
-
Supplier: Allied Electronics, Inc.
Description: and 2 Watt Carbon Composition Resistors Meets High-Energy Density Demands High Peak Power 10% Tolerance
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1093218-ROX2SJ47R Category: Resistors>Through Hole Resistors Series: ROX, Neohm Features: Flame Proof, Pulse Withstanding, Safety Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 1,000 Tolerance: ±5% Temperature Coefficient: ±350ppm/°C Power
- Resistance Range: 47 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 350 ±ppm/°C
- Power Rating: 2 watts
-
Resistors - Resistor;Ceramic Composition;Res 4.7 Ohms;Pwr-Rtg 2 W;Tol 10%;Axial;Silicone -- 70022231Supplier: Allied Electronics, Inc.
Description: and 2 Watt Carbon Composition Resistors Meets High-Energy Density Demands High Peak Power 10% Tolerance
-
Supplier: Win Source Electronics
Description: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S-2 0.470 OHM 5%,S-2-0.470JTR,S-2-0.470JTR
- Resistance Range: 0.47 ohms
- Tolerance: 5 +/- %
- Power Rating: 1 watts
- Operating Temperature: -55 to 275 C
-
Supplier: Galco Industrial Electronics
Description: RESISTOR, 47K OHM, 2 WATT, FIXED
-
Supplier: Allied Electronics, Inc.
Description: and 2 Watt Carbon Composition Resistors Meets High-Energy Density Demands High Peak Power 10% Tolerance
-
Supplier: Win Source Electronics
Description: Composition: Wirewound Resistance: 47 Ohms Coating, Housing Type: Silicone Coated Package / Case: Radial, Tubular Temperature Range - Operating: -25°C ~ 225°C Dimension: 1.969" Dia x 12.441" L (50.00mm x 316.00mm) Alternative Parts (Cross-Reference): 2-1879449-1; TE200B47RJ;
- Resistance Range: 47 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 440 ±ppm/°C
- Power Rating: 500.00000000000006 watts
-
Supplier: Galco Industrial Electronics
Description: Resistor, 47 Ohm, 2 Watt, Fixed
-
Supplier: Radwell International
Description: RESISTOR, 47 OHM 7 WATT. FREE 2 YEAR RADWELL WARRANTY
- Resistance Range: 47 ohms
-
Supplier: TE Connectivity
Description: Type Features Element Type : Thick Film Package Size Code : 2512 Product Type : Fixed Resistor Resistor Type : Current Sensing Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature
- Resistance Range: 0.47 ohms
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Power Rating: 1 watts
- Number of Resistors: 1
-
Supplier: TE Connectivity
Description: 47 Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±300
- Resistance Range: 47 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 300 ±ppm/°C
- Power Rating: 40 watts
-
Supplier: Galco Industrial Electronics
Description: Resistor, 4.7K Ohm, 0.5 Watt, 2pct. Tol
-
Supplier: Ohmite Manufacturing Co.
Description: 0.10 to 4.7 ohms in standard 1% and 2% in E12 values depending on value. The LVC Series resistors are well suited for a variety of industrial and commercial applications. Power rating 0.25-1 watt Resistance range 0.01-0.976 ohms 1% Tolerance std TCR as low as
- Resistance Range: 0.01 to 0.976 ohms
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 100 to 500 ±ppm/°C
- Power Rating: 0.25 to 1 watts
-
Supplier: Radwell International
Description: TRANSIENT VOLTAGE FILTER, SINGLE PHASE, 0.47 MICROFARAD CAPACITOR, 100 OHM 0.5 WATT RESISTOR, SURFACE MOUNTING, 130VAC, DRB-1. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Connectors,Interconnects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: 47 Ohms ±1% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63
-
Supplier: TE Connectivity
Description: 63 MM [2.48 INCH ] Product Width : 45 MM [1.772 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 4.7 Coil Resistance (OHM) : 150 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 100 Contact Limiting Continuous Current (AMP) : 140 Contact Limiting
- DC Coil Voltage: 24 volts
- Coil Resistance: 150 ohms
- Coil Nominal DC Power: 4.7 watts
- Operating Temperature: -40 to 185 F
-
Supplier: DigiKey
Description: 47 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thick Film
- Resistance Range: 47 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 2 watts
-
Supplier: RS Components, Ltd.
Description: TE Connectivity CRGH2512J47R
- Resistance Range: 47 ohms
- Power Rating: 2 watts
- Mounting / Packaging: 2512, Surface Mount (SMT / SMD)
- Features: Other
-
Supplier: Richardson RFPD
Description: Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for
- Resistance Range: 47 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): -450 ±ppm/°C
- Power Rating: 2 watts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 2W, Chip Resistor(SMD). This listing supports
- Resistance Range: 47 ohms
- Power Rating: 2 watts
- Operating Temperature: -55 to 275 C
- Features: Other
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Superior to WK73 series in pulse withstanding voltage Suitable for both flow and reflow solderings Products meet EU RoHS requirements AEC-Q200 Tested
- Resistance Range: 0.56 to 1,000 ohms
- Tolerance: 10 to 20 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 1 to 2 watts
-
Supplier: RS Components, Ltd.
Description: CFR200 carbon film resistor,47R 2W
- Resistance Range: 47 ohms
- Power Rating: 2 watts
- Standards and Certifications: RoHS Compliant
- Mounting / Packaging: Through Hole
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Flameproof silicone coating equivalent (UL 94 V-0) CWH resistors meet MIL-PRF-26 (U characteristics) CWH high precision resistors with T.C.R. less than ±20x10-6/K Suitable for automatic machine insertion Excellent in long time stability Products with lead-free terminations
- Resistance Range: 10 to 3,000 ohms
- Tolerance: 0.25 to 10 +/- %
- Temperature Coefficient (TCR): 20 to 500 ±ppm/°C
- Power Rating: 0.25 to 5 watts
-
Supplier: Riedon, Inc.
Description: Resistances from 0.002Ohm to 50Ohms Power Rating to 15Watt Resistance Tolerances to +/-0.1% TCR to +/-15ppm/K Load Stability to 0.1% TO-220 Housing Convenient SMD D2Pak Available
- Resistance Range: 0.002 to 50 ohms
- Tolerance: 0.5 to 5 +/- %
- Temperature Coefficient (TCR): 15 to 50 ±ppm/°C
- Current Rating: 50 amps
-
Supplier: RCD Components, Inc.
Description: to 1Meg Ω Tape & Reel available up to 10W size (Opt.A not avail. on T&R) PW resistors are designed for general purpose and semi-precision power applications. The fireproof ceramic construction provides excellent thermal conductivity and resistance to moisture & solvents. Typical marking is
- Resistance Range: 0.05 to 1,000,000 ohms
- Power Rating: 1 to 25 watts
- Operating DC Voltage: 700 volts
- Dielectric Strength: 1 kilovolts
Find Suppliers by Category Top
More Information Top
-
OY470KE Ohmite | Mouser
Ceramic Composition Resistors 2watt 47ohm 10% .
-
MISCELLANEOUS - RESISTOR(51)
RESISTOR , 47 OHM , 2 WATT , FIXED AXIAL LEAD, METAL OXIDE, +-5% TOL .
-
FP01\247R0G5605EK Vishay / Dale | Mouser
Metal Film Resistors - Through Hole 1/2 watt 47ohms 2 % .
-
IMPERIALA RESISTOR 49K OHM 01% SCALING RESITOR - Loadparts Search Engine Results
… Datasheet
RESISTOR 39K 2 WATT
RESISTOR 39K … … td> RESISTOR 47 KOHMS 1/8W 5%- SVG 680-0001-401 - Loadparts Search Engine Results
… 1W 5
680 OHM 1W 5%
680OHM1W5AB 47   … … com/search.php?datasheet=680 OHM 1W 5%" title="Datasheet" … … /b>
680 OHM 2
680 OHM 2W … … /a>Electronic Components 680 OHM 5 WATT RESISTOR
680 OHM …- The performance of some v.h.f. aerials used in naval communications
The termination was formed of three 2 - watt carbon resistors in series, having a total resistance of 750 ohms . The theoretical optimum length of minor axis for radiation at an elevation of 5J is 47 ft.- ADAPTING AN EXPERIMENTAL BEAN COOKER FOR AUTOMATIC RECORDING
One hun- dred modules were assembled, each consisting of a subminia- ture magnetic reed switch; a 47 - ohm , l/ 2 - watt , 5stolerance resistor connected in parallel with it; and a short wire lead connected. to its lower end.- Low‐cost digital counting interface for fermentation gas measurement
… input NAND Schmitt trigger 4518 dual synchronous divide-by-I0 counter 4011 quad 2 -input NAND gate … 470 ohm resistor , 1/4 watt 180 ohm resistor, 1/4 watt 10 K resistor, 1/4 watt 47 K resistor, 1/4 watt .- CONICAL TIP FOR SOLDER IRON SD158-60, Electronix
CAPACITOR - LOW PROFILE 16V 2200uf Pack of 2 1/4 WATT 27 OHM RESISTOR PK OF 8 CAPACITOR 50V 47 uf Pack of 3 .- http://dspace.mit.edu/bitstream/handle/1721.1/37990/25406789-MIT.pdf?sequence=2
A one-tenth watt Ohmite carbon composition resistor of nominal room temperature value 47 to 56 ohms was attached to a paper insulator about 2 mm. - SVG 680-0001-401 - Loadparts Search Engine Results
Indicates content that may require registration and/or purchase.