-
Supplier: Newark, An Avnet Company
Description: PTC HEATER, AC/DC 48V, 100W
-
Supplier: HDT Global
Description: designed to operate in temperatures as low as -60ºF. The UH48E TYPE IV heater has a powerful fan system that delivers uncontaminated heat to your shelter in all climates. This heater model has been in service, providing safe reliable heat to soldiers for decades. The UH48E TYPE IV
- Maximum Air Flow: 600 SCFM
- Heater Type: Air Heater, Space Heater
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: PTC Heater HG 140, AC/DC 48 V, 45W
-
-
Supplier: Newark, An Avnet Company
Description: PTC Heater HG 140, AC/DC 48 V, 15W
-
Supplier: Newark, An Avnet Company
Description: PTC Heater HG 140, AC/DC 48 V, 30W
-
Supplier: DBK USA, Inc.
Description: Technical Features Output ranges: 30W – 100/300W Voltage range: 12-24V AC/DC , 110-240V AC/DC Special voltages possible on request CSA upon enquiry Special features Thermal separation of the ceramic heater from the external profile (patented) Limited external profile temperature
- Maximum Operating Temperature: 158 to 212 F
- Heating Capacity: 0.03 to 0.1 kW
- AC Voltage Required: 110 to 240 volts
- Maximum Operating (Sheath) Temperature: 158 to 212 F
-
Supplier: DBK USA, Inc.
Description: request When specifying 12V fan, select either AC or DC operation. For 24V fan operation AC or DC can be applied.
- Heating Capacity: 0.005 to 0.04 kW
- AC Voltage Required: 115 to 230 volts
- Maximum Air Flow: 3.000483 SCFM
- Heater Type: Air Heater, Enclosure Heater, Forced Air Heater
-
Supplier: Galco Industrial Electronics
Description: PTC Heater, 5W, AC/DC 120-240 V, cable 5
-
Supplier: Invotec Solutions Ltd.
Description: Invotec coil heaters offer the ultimate in mechanical protection. Supplied in straight length, coiled to your required size or complete with our internally heated nozzles. All coil heaters can be supplied with a cover over the coils for even greater mechanical protection. Construction:
- Heater Type: Coil Heater
- Features: Electric
- Applications: OEM / Custom
- Sleeve (Sheath) Material: Stainless Steel
-
Supplier: Radwell International
Description: CONVECTION HEATER, DBK NIMBUS SERIES, ALUMINUM BODY, POWER 75 W, USUP = 110-230 V AC / DC, CABLE L = 500 MM, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: CONTACTOR RELAY, 8NO, 24-60V, 50/60HZ, 20-60VDC. FREE 2 YEAR RADWELL WARRANTY
- Features: DC Motor Starter, Motor Contactor Only
-
Supplier: Finder S.p.A. con unico socio
Description: Type 7H.51 Panel heaters, with 25W heating power, supply voltage (110… 230) V AC/DC and Safe Touch. Features include: Supply voltage (110… 230) V AC/DC Heating system with self-regulating PTC 35 mm rail (EN 60715) mounting Also available in the following versions: –
-
Supplier: Aratas America LLC
Description: Middle load relay for Motor/Heater control applications Can replace Micro ISO Plug-in type relay Small size & High heat resistance enable for usage in engine room Can support 40 A Fuse PIP reflow compliant Temperature range -40°C to +125°C DC24V Model for the applications of commercial
- Features: Other
-
Supplier: Security Camera Warehouse
Description: over. Pay attention to the power requirements for the heater and blower. You will have to use an AC power hook up or use a AC to DC separate power converter for this device. It also does not come with a bracket. We sell c-mount housing brackets for just $15.00 dollars. The housings are
-
Supplier: Red Lion Controls, Inc.
Description: signals On demand auto-tuning of PID settings DC analog output (optional, CSPID1 only) Heater current input (optional) ensures detection of heater circuit failure Windows® configuration software
-
Supplier: Stored Energy Systems/SENS
Description: SENS BPS 63 is a factory packaged DC battery power system that provides non-stop DC power to critical loads. Available in 12, 24 and 48-volt configurations, the non-corroding weather resistant cabinet eliminates the need for equipment shelters. Options include low voltage load
- DC Output Voltage: -48 to 48 volts
- DC Output Current: 25 amps
- DC Output Power: 1,199.999999999997 watts
- Number of Outputs: 1 #
-
Supplier: Red Lion Controls, Inc.
Description: signals On demand auto-tuning of PID settings DC analog output (optional, CSPID1 only) Heater current input (optional) ensures detection of heater circuit failure Windows® configuration software
-
Supplier: Red Lion Controls, Inc.
Description: signals On demand auto-tuning of PID settings DC analog output (optional, CSPID1 only) Heater current input (optional) ensures detection of heater circuit failure Windows® configuration software
-
Supplier: Red Lion Controls, Inc.
Description: signals On demand auto-tuning of PID settings DC analog output (optional, CSPID1 only) Heater current input (optional) ensures detection of heater circuit failure Windows® configuration software
-
Supplier: ValueTronics International, Inc.
Description: The 2005 is a 1 W, 20 V, 500 mA DC power supply from Power Designs. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output: 0
- DC Output Power: 1 watts
- Features: DC Power Supply
-
Supplier: SFCable.com
Description: IR Distance up to 395ft / 120m. 11 Super Power IR LED, 6pc x 25º / 5pc x 45º IR Distance up to 395ft / 120m. IP66 Rating. User Adjustable IR LED Intensity (VR), Factory Default 80%. Fully-Cable Managed Mounting Bracket. Uses professional rust-proof stainless steel screws. Heater and Blower.
- Horizontal Resolution: 550 lines
- Features: Other
- Physical: Outdoor Rated
- Application / Industry: Security / Law Enforcement
-
Supplier: Lumina Power, Inc.
Description: heater, filament and magnet supplies along with test and burn-in applications. All models can be paralleled for increased power and custom configurations are available. Features Constant Current or Voltage 1000 to 13,500 watts output Power factor Correction (single phase versions) Universal
- DC Output Voltage: 5 to 1,000 volts
- DC Output Current: 200 amps
- DC Output Power: 1,000.0000000000001 to 1,199.999999999997 watts
- AC Input Voltage: 200 to 240 volts
-
Supplier: Allied Electronics, Inc.
Description: 3-Phase, -30 °C to +80 °C Operating Temperature, Solid State Relays Industrials Three phase zero switching solid state relays for resistive loads (heater bands) and inductive loads. Optional pilot duty switch. Optional temperature protection and alarm output. UL recognized, CSA certified and
-
Supplier: Allied Electronics, Inc.
Description: 3-Phase, -30 °C to +80 °C Operating Temperature, Solid State Relays Industrials Three phase zero switching solid state relays for resistive loads (heater bands) and inductive loads. Optional pilot duty switch. Optional temperature protection and alarm output. UL recognized, CSA certified and
-
Supplier: Allied Electronics, Inc.
Description: 3-Phase, -30 °C to +80 °C Operating Temperature, Solid State Relays Industrials Three phase zero switching solid state relays for resistive loads (heater bands) and inductive loads. Optional pilot duty switch. Optional temperature protection and alarm output. UL recognized, CSA certified and
-
Supplier: Allied Electronics, Inc.
Description: “LifePlus ED series” offers output ratings of either 3 or 5 amps rms at 24 to 280 VAC, or 5 amps dc at 1 to 48 or 1 to 80 VDC, all at 40 °C ambient temperature. AC outputs incorporate Crydom’s proven Back-to-Back SCR technology while DC outputs utilize high efficiency FETs, both
-
Description: as it reasonably applies, to determine the requirements and test specifications for other thermal-storage room heaters; - for heaters incorporating direct-acting heating elements, IEC 60335-2-30 is also applicable; - for heaters intended to be used in vehicles or on board ships
-
Description: such as appliances for heating liquids (IEC 60335-2-15), storage water heaters (IEC 60335-2-21) and instantaneous water heaters (IEC 60335-2-35); - aquarium heaters (IEC 60335-2-55); - portable immersion heaters (IEC 60335-2-74); - engine preheaters such as those for cars
-
Description: heater units intended to be retrofitted in a heat exchange closed water heater having provision for retrofitting. Additional requirements are given in Annex AA. As far as is practicable, this standard deals with the common hazards presented by appliances that are encountered by all
-
Supplier: Powell Electronics, Inc.
Description: HEATER 150W AC/DC 110-250 V
- Type: Terminal and Junction Boxes
-
Supplier: Analytic Systems
Description: This COTS DC Charger is designed for recharging the SAFT Lithium Ion Battery (LBB) used by the US Armed forces from a 24V DC source such as a HmmWV, and is controlled using industry standard interface circuitry. It can also be used in Bypass Mode as a Stand-Alone DC-DC
- Input Voltage: 24 volts
- Charging Current: 22 amps
- Output Voltage: 28 to 32 volts
- Operating Temperature: -40 to 50 C
-
Supplier: Campbell Scientific, Inc.
Description: The SDM-CD16S is a 16-channel, solid-state relay driver that was originally developed for our trace-gas analysis (TGA) systems. It can control devices that have a relatively high-powered load, such as solenoids, solenoid valves, DC motors, stepper motors, lights, horns, heaters, and
- Digital I/O Channels: 16 #
- Operating Temperature: -40 to 158 F
- Application: General Lab and Industrial
- User Interface: None
-
Supplier: ebm-papst Inc.
Description: Stable performance to meet all requirements Stove jacket cooling, storage heaters, wood-burning stoves, underfloor convectors, air doors, air conditioners and heaters – all of these applications need a ventilation system offering low installation height and high air flow rates. The
- Air Flow Rate: 44.12475 SCFM
- Media Temperature: -4 to 140 F
- Applications / Use: Air Handling Units / HVAC
- Material of Construction: Aluminum
-
Supplier: Infineon Technologies AG
Description: DC motors, incandescent bulbs and LEDs, ensuring seamless integration and optimized power delivery. Summary of Features Range 5.5 V – 20 V (ext. 40 V) 6 half-bridges 6 internal PWM Configurable slew rate 25 kHz PWM capable 6 high-side switches Voltage regulator for off-board sensor MOSFET
- Supply Voltage (DC): 5.5 to 20 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushed Motor
-
Supplier: Radwell International
Description: ULTRASONIC SENSOR, ANALOG, 0-50 M/S RANGE, 4-20 MA, 20-30 V DC (24 V DC NOMINAL), 30 MA (HEATER OFF) SUPPLY CURRENT, 6 A MAX (HEATER ON) SUPPLY CURRENT, 8-WAY I/O CONNECTOR, SELF ALIGNING, SINGLE SCREW FIXING. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Ultrasonic Linear Position Sensor/Switch
Find Suppliers by Category Top
Featured Products Top
-
Type 7H.51 Panel heaters, with 25W heating power, supply voltage (110… 230) V AC/DC and Safe Touch. Features include: Supply voltage (110… 230) V AC/DC Heating system with self-regulating PTC 35 mm rail (EN 60715) mounting (read more)
Browse Industrial Heaters Datasheets for Finder S.p.A. con unico socio -
charging, adding 60-200 miles of range in 15-30 minutes. It uses higher voltage and current (400-800V, up to 350kW). There are two main connector types: CHAdeMO and CCS (Combined Charging System), though not all EVs can use DC fast charging. Innovations like wireless charging, solar (read more)
Browse Industrial Heaters Datasheets for STEGO -
engineered for demanding environments across multiple industries: Automotive: EV, HEV, PHEV, FCV pre-charge circuits, quick charge stations, and PTC heaters. Energy: Photovoltaic power generation systems, V2H (vehicle-to-home) systems, and (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
, including electric vehicle pre-charge (HEV, PHEV, FCV, EV), PTC heaters, quick charge stations, photovoltaic power generation systems, hybrid construction machinery, battery systems, and V2H systems. (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
Rated AC Voltage 0~380V AC Rated DC Voltage 0~540V DC Structural Design Partition wiring, multi-layer shielded (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Valves CAFE Actuated Ball Valves offer automatic voltage sensing from 24-240V AC/DC, with standard manual override, position indicator, LED status lights, over-torque protection, condensation heater and thermal overload protection. Standard actuation time is 5 (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
voltage sensing from 24-240V AC/DC, with standard manual override, position indicator, LED status lights, over-torque protection, condensation heater and thermal overload protection. Fail-Safe battery pack optional. Standard actuation time is 5 seconds; torque configurations to 20 Nm. CAFE (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
CAFE & CAFE NITRO Electric Actuators Superior CAFE Actuators provides automatic voltage sensing from 24-240V AC/DC, with standard manual override, position indicator, LED status lights (read more)
Browse Electric Valve Actuators Datasheets for Plast-O-Matic Valves, Inc. -
overvoltage protection, and a wider range of up to 125amps and 660V. Crouzet’s SSR product families include AC Single-phase, AC 3-Phase, AC Multichannel, DC Output, and Smart SSRs. The panel mount AC Single-phase product family includes the Essential GNA series, the Classic GN (read more)
Browse Solid State Relays Datasheets for Heilind Electronics, Inc. -
voltage potentials up to 1414VAC (4000V peak-to-peak). These high potential voltages are typically found in – but are not limited to – industrial applications such as battery measurement and monitoring applications, induction heaters, electric-motor drive controllers, and other high voltage (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation
More Information Top
-
In Situ Synchrotron Characterization of Melting, Dissolution, and Resolidification in Lead-Free Solders
The package was placed chip side down with the silicon chip sitting on a copper block containing a cartridge heater connected to a controlled 48 - V direct current ( DC ) power supply.
-
Integrated cockpit display system
… Resolution: 125 pixels/in Dimensions: 132 × 178 × 101.6 mm (H × W × D) Weight: 1.36 kg Power: 10-35 V DC ; 18 W (normal operation); 48 W (maximum in cold conditions with all heaters operating) Operating temperature: -20ºC …
-
Design and operation of FACT – the first G-APD Cherenkov telescope
The camera uses three Agilent AC- DC supplies, one for the G-APD bias supply (NS 5769A) providing 85 V , another one for the interlock system and the heaters providing 24 V, and … … all camera systems providing 48 V at about 12 …
-
DV-60 AB-F Digital Airborne Video Tape Recorder (DAVTR{TM})
Video: Signal standard: NTSC Resolution: 500 lines Audio: PCM 16 One stereo 48 kHz Max record time: 60 min; 80 min (using AY … … × 161.1 mm Weight: 2.5 kg Power: 28 V DC , 10 W (40 W with heater .
-
AFD-3000/5000 adaptive flight display
… × W × L) (DCP-3000): 215 × 48 × 155 mm (H × W × L) (DCP-5020): 48 × 215 × 154 … … Power: (AFD-3010): 28 V DC , 125 W (max), 391 W (max) with heaters (AFD-5220): 28 V …
-
DD-9620 vehicle-mounted data terminal
… FLASH, 128 Mbytes SDRAM Storage: FLASH disk (256 Mbytes - 1 Gbyte); PCMCIA cards Display: TFT 6.4 in, 640 × 480 pixel; optional touchscreen; built-in heater Keyboard: dedicated 25 keys … … optional) Power supply: 18- 48 V DC Environmental: high mechanical and …
-
IEEE Standard Requirements for Overhead, Pad-Mounted, Dry-Vault, and Submersible Automatic Line Sectionalizers for AC Systems
d) 24 V or 48 V tripping, closing, and auxiliary functions are recommended only when the device is … … of conductors between battery and control terminals. e) Sectionalizers having self-contained dc control sources shall operate … … not apply. f) Includes heater circuits.
-
The BART Car Systems and Maintenance Philosophies
… kW static converter from 120/208 V ac Ni Cd type: 160 Ah A car, 80 Ah B car 48 overhead fluorescent, operated at … … ballast from 37.5- V dc system (a) public address … … 30 kW two-stage heaters and air con- ditioner …
-
Final report on the use of the modular-logic-nomenclature approach for the N-reactor probabilistic risk assessment
A41 A 48 AH R BLC* BSS* CAE CFV* CFW CH&l CNF CPA CRH* CRW csv* DC * DCN * DCW* DHP DLB* DMW … … volt Onsite AC Power 480 v o l t Onsite … … Water Deaerat o r Heater Pressure Control Diesel L …
-
NotePAC/NotePAC Duo
… HDD: shock mounted removable hard disk 120 GB SATA 2.5 in drive heater for -20°C operation (low … … Line-Out Mic-In, DC power input 1 × … … auto sensing, 100-240 V , 50-60 Hz, 40 … … 284 × 221 × 48 mm .
Indicates content that may require registration and/or purchase.