-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: controlled by an available analog 0-5 volt DC input as well as a PWM digital signal input. Additionally, a tachometer option is available to measure pump speed. For advanced and high-tech applications requiring customized control, CAN-bus is also available. GRI collaborates with
- Maximum Discharge Flow: 37 to 140 GPM
- Maximum Discharge Pressure: 26 psi
- Discharge Size: 1.25 inch
- Media Temperature: 149 to 225 F
-
Supplier: Clark Solutions
Description: pump can be easily fitted with a filter and silencer, which are offered as economical semi-disposable accessories. Specifications: Pump Types: Boxer 3300P Internal quad head pump with two pump heads plumbed in parallel and two in series Boxer 3300S Internal quad head
- Maximum Discharge Flow: 5.28 GPM
- Maximum Discharge Pressure: 17.7 psi
- Power Source: DC Powered
- Pump Type: Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: Caterpillar Oil & Gas
Description: Well stimulation operations in the oilfield are complex and demanding. The 3500 engine family for well stimulation operations was specifically developed to meet the highest standards in performance, durability, and reliability. Cat engines are backed by the worldwide network of Cat
- Horse Power: 2,000 to 2,250 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
-
-
Supplier: Clark Solutions
Description: Series UP2 Gear Pumps for Water & Engine Oil Water to 2.6 GPM, Oil to 52.9 GPH Description: Model UP2/Oil and UP2/P are self-priming, compact, powerful, 12 or 24 VDC electric gear pumps. UP2/Oil is constructed of helical bronze gears, nickel-plated brass body and stainless steel shaft.
- Discharge Size: 0.375 inch
- Media Temperature: 185 F
- Power Source: DC Powered
- Pump Type: Gear Pumps, Positive Displacement Pumps
-
Supplier: Clark Solutions
Description: Series UP3/4 Gear Pumps for Water & Engine Oil Water to 3.7 GPM, Oil to 1.5 GPM, Pressure to 29 PSI Description: Model UP(3,4)/Oil, and UP(3,4)/P are self-priming, compact, powerful, 12 or 24 VDC electric gear pumps. UP3/Oil is constructed of helical bronze gears, nickel-plated brass
- Maximum Discharge Flow: 1.6 to 2 GPM
- Discharge Size: 0.375 inch
- Media Temperature: 185 F
- Pump Type: Circulation Pumps, Gear Pumps, Positive Displacement Pumps
-
Supplier: Schmalz Inc.
Description: Electric vacuum generator for handling suction-tight workpieces Flexible application in lightweight robotics, human-robot collaboration (MRK environment) as well as in mobile robotics Simple and fast commissioning on lightweight robots thanks to intelligent software support Small dimensions
- Ultimate Operating Vacuum: 450.170294683844 torr
-
Supplier: Caterpillar Oil & Gas
Description: injector fuel system (10 amp DC power required to drive electronic engine control module) Cooling System Separate Circuit SCAC system Torque converter connections Thermostats and housing, jacket and separate circuit water pump, gear-driven centrifugal Exhaust System Land well
- Horse Power: 2,250 to 2,500 HP
- Displacement: 0.9651972957012854 liters
- Length: 113.8 inch
- Width: 64.2 inch
-
Supplier: Time Mark Corporation
Description: be activated with the SPDT power loss relay. This relay is held open when power is applied. Pump outputs include duplex alternation as well as hand-off-auto switches. Pump run-time can be displayed for each pump with tenth of an hour resolution, up to 99,999. 9 hours. The
- Number of Inputs: 1 inputs
- Number of Control Outputs: 2 outputs
- Type: DC Voltage Input
- Interface: Knobs / Switches / Meter
-
Supplier: Caterpillar Oil & Gas
Description: LH With electronic fuel injector fuel system (10 amp DC power required to drive electronic engine control module) Cooling System ATAAC (512DW04, 512DW05, 512DW06, 512DW07) Torque converter connections Thermostats and housing, jacket water pump, gear-driven centrifugal (gear-driven
- Horse Power: 2,150 to 2,500 HP
- Displacement: 58.56731977650924 liters
- Length: 110.4 inch
- Width: 59.2 inch
-
Supplier: Caterpillar Oil & Gas
Description: Well stimulation operations in the oilfield are complex and demanding. The 3516C (HD) engine for well stimulation operations was specifically developed to reach the highest power nodes while meeting the highest standards in durability, reliability, and emissions. Cat engines are backed
- Horse Power: 3,000 to 3,300 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: multiple pump booster systems to wet well lift stations and many others. iQpump605 - Overview Three (3) Pump Control Modes Simplex Control Single Drive with Constant Speed Lag Pump Multiplexing (Up to 5 Lag Pumps) Drive to Drive Multiplexing (Up to 8 Lag
- Rated Power: 29,845.8376328162 watts
- Continuous Output Current: 114 amps
- Supply Voltage (AC): 240 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: multiple pump booster systems to wet well lift stations and many others. iQpump605 - Overview Three (3) Pump Control Modes Simplex Control Single Drive with Constant Speed Lag Pump Multiplexing (Up to 5 Lag Pumps) Drive to Drive Multiplexing (Up to 8 Lag
- Rated Power: 111,921.89112306076 watts
- Continuous Output Current: 180 amps
- Supply Voltage (AC): 480 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: multiple pump booster systems to wet well lift stations and many others. iQpump605 - Overview Three (3) Pump Control Modes Simplex Control Single Drive with Constant Speed Lag Pump Multiplexing (Up to 5 Lag Pumps) Drive to Drive Multiplexing (Up to 8 Lag
- Rated Power: 3,730.729704102025 watts
- Continuous Output Current: 16.7 amps
- Supply Voltage (AC): 240 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: multiple pump booster systems to wet well lift stations and many others. iQpump605 - Overview Three (3) Pump Control Modes Simplex Control Single Drive with Constant Speed Lag Pump Multiplexing (Up to 5 Lag Pumps) Drive to Drive Multiplexing (Up to 8 Lag
- Rated Power: 3,730.729704102025 watts
- Continuous Output Current: 7.6 amps
- Supply Voltage (AC): 480 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Cirrus Logic, Inc.
Description: The WM8523 is a stereo digital/analog converter (DAC) with integral charge pump and software control interface to provide 2 VRMS line driver outputs using a single 3.3 V power supply rail. This IC features ground referenced outputs and the use of a DC servo to eliminate the use of line
- Pin Count: 20
- Resolution: 24 bits
- Interface Type: I2C, SPI
- Features: Other
-
Supplier: Cirrus Logic, Inc.
Description: The WM8533 is a stereo digital/analog (DAC) with integral charge pump and software control interface to provide 2 VRMS line driver outputs using a 3.3 V power supply rail. The device features ground-referenced outputs and the use of a DC servo to eliminate the use of line driving
- Pin Count: 20
- Resolution: 24 bits
- Interface Type: I2C, SPI
- Features: Other
-
Supplier: Daburn Electronics & Cable
Description: suitable for patient contact isn’t easy—they have to meet strict safety requirements. Our new series of linear medical AC-DC converters for medical applications meets these requirements, making it a good choice for such a wide range of machines. These power supplies offer many technical
- AC Input Voltage: 115 volts
- Input Frequency: 50 to 400 Hz
- DC Output Voltage: -24 to 24 volts
- DC Output Current: 0.05 to 0.8 amps
-
Supplier: Allied Electronics, Inc.
Description: applications involving simple industrial machines and certain consumer machines. High Dynamic Performance on Acceleration as Well as on Braking Reduced Noise and Maintenance: No Fan on Models up to 0.75 kW Designed for Easy Fitting and Wiring of the Drive Navigation Button for Easy Menu
-
Supplier: Allied Electronics, Inc.
Description: applications involving simple industrial machines and certain consumer machines. Features: High Dynamic Performance on Acceleration as Well as on Braking Reduced Noise and Maintenance: No Fan on Models up to 0.75 kW Designed for Easy Fitting and Wiring of the Drive Navigation Button for Easy
-
Supplier: Allied Electronics, Inc.
Description: applications involving simple industrial machines and certain consumer machines. Features: High Dynamic Performance on Acceleration as Well as on Braking Reduced Noise and Maintenance: No Fan on Models up to 0.75 kW Designed for Easy Fitting and Wiring of the Drive Navigation Button for Easy
-
Description: IEC 60335-2-40:2024 deals with the safety of electric heat pumps, sanitary hot water heat pumps and air conditioners, incorporating motor-compressors as well as hydronic fan coils units, dehumidifiers (with or without motor-compressors), thermoelectric heat pumps and
-
Supplier: Infineon Technologies AG
Description: Motor Control and other 48V Auxiliary loads 48V Pumps and Fans 48V Power Distribution 48V Systems 48V to 12V DC-DC converter 48V to 24V DC-DC converter 48V Electric Power Steering (EPS) 24V Electric Power Steering
- VGS(off): 2.3 to 3.2 volts
- rDS(on): 0.004 ohms
- TJ: -55 to 175 C
- Features: Automotive, MOSFET, Other
-
Supplier: Infineon Technologies AG
Description: other 48V Auxiliary loads HV to 48V DC-DC converter in electric vehicles 48V Electric Power Steering (EPS) 48V Systems 48V to 12V DC-DC converter 48V to 24V DC-DC converter 48V Power Distribution 48V
- VGS(off): 2.3 to 3.2 volts
- rDS(on): 0.0074 ohms
- TJ: -55 to 175 C
- Features: Automotive, MOSFET, Other
-
Supplier: Infineon Technologies AG
Description: possible via a message on the buses, via the bi-level sensitive monitoring/wake-up input as well as via cyclic wake. Summary of Features Very low quiescent current consumption in Stop- and Sleep Mode Periodic Cyclic Wake in SBC Normal-, Stop- and Sleep Mode Low-Drop Buck DC/DC
- Output Voltage (Volt): 3.3 volts
- Features: Other
-
Supplier: Infineon Technologies AG
Description: bi-level sensitive monitoring/wake-up input as well as via cyclic wake. Summary of Features Very low quiescent current consumption in Stop- and Sleep Mode Periodic Cyclic Wake in SBC Normal-, Stop- and Sleep Mode Periodic Cyclic Sense in SBC Normal-, Stop- and Sleep Mode Low-Drop Buck
- Output Voltage (Volt): 3.3 volts
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: motorized AC appliances from any 12V battery or automotive DC system Converts 12V DC battery power to 120V AC power 1,250 watts continuous output power Peak output power: OverPower (up to 1 hour) - 1875 watts, Double-Boost (up to 10 seconds) - 2500 watts 2 outlets; DC input
- DC Input Voltage: 12 volts
- DC Input Current: 127 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Allied Electronics, Inc.
Description: Ideally suited to the needs of Material Handling, Packaging, Food, Beverage, Pump, Fan and other OEM machines, the Altivar 312 Variable Frequency Drive offers the highest overtorque and is the only drive in its class with a remote graphical keypad. The Altivar 312 Drive redefines the concept
-
Supplier: Brainboxes Limited
Description: takes these real world signals and turns them into data on your network. As well as the popular 0-10V and 4-20mA input devices, the inbuilt Programmable Gain Amplifier (PGA) allows full scale signals as small as ±75mV to be resolved to 12 bit accuracy across 8 analogue inputs. Each channel is
- Analog Input Channels: 8 #
- Operating Temperature: -40 to 176 F
- Features: DC Current Input, DC Voltage Input
- Form Factor: DIN Rail
-
Supplier: Brainboxes Limited
Description: applications are control and switching of AC and DC motors, Fans, relay drivers, pumps, Voltage Regulators and Battery Chargers, LEDs and Bulbs, Air Conditioning, Heaters and Solenoids.. , 4 Analogue Outputs - individually selectable as Current or Voltage Precision 0-10V and 4-20mA
- Analog Input Channels: 0 #
- Operating Temperature: -40 to 176 F
- Outputs: Current Output, Voltage Output
- Features: DC Voltage Input
-
Supplier: Xoxide
Description: control, as well as a mechanical flow indicator that adds a visual confirmation of coolant flow rates. It's the perfect combination of easy installation, attractive styling and superior materials and workmanship. Cooling System Features: Reserator (Reservoir+Radiator+Water Pump):
-
Supplier: OMEGA Engineering, Inc.
Description: The DPI610’s advanced features make it the calibrator of choice for a wide range of applications. It can source and read pressure and current as well as voltages. In addition, a 10 or 24V supply can power current loops or pressure transducers. The DPI610’s dedicated task menus are easy to
- DC Voltage Range: 0 to 24 volts
- DC Current Range: 4 to 20 amps
- Operating Temperature: 14 to 122 F
- Calibrator Style: Battery Powered, Portable
-
Supplier: Advanced Power Solutions
Description: current the values are 0.01mA DC (0.05mA DC) for all categories The 3rd Edition of UL60601 | EN60601 | IEC60601 relating to medical power supplies The primary difference for medical power supplies introduced by the 3rd edition concerns the “classification†of a device than to
- DC Output Voltage: 3.3 to 48 volts
- DC Output Power: 400 watts
- AC Input Voltage: 90 to 264 volts
- Input Frequency: 47 to 63 Hz
-
Supplier: Automation24, Inc.
Description: processes, in building management technology, timing programs for traffic control systems as well as for use in pumps or filter systems. Special applications are also possible. Take a closer look and find out here why LOGO! logic modules from Siemens are essential for automation
Find Suppliers by Category Top
Featured Products Top
-
savings—verified by decades of successful installations. S&L’s next generation EVERLAST™ Wet Well Mounted Pump Stations perfectly embody this philosophy. Featuring the top S&L innovations, new looks and enclosures, convenient package options, and leading (read more)
Browse Lift Stations Datasheets for Smith & Loveless, Inc. -
Water-Cooled Brushless DC Motor Designed for quiet and efficient condensate removal, this pump features a water-cooled brushless DC motor that operates at approximately 25 dB. The brushless (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
QPC0045 also offers multiple control options including parallel, SPI, or I2C as well as the ability to control multiple DSAs simultaneously using either addressing or daisy chaining. The QPC0045 is housed in a 3.5 x 3.5 mm on laminate-based package. This, along with the minimal DC power consumption, allows for easy system integration. (read more)
Browse RF Attenuators Datasheets for Qorvo -
Miniature DC relays to 600V for BMS and precharge circuits Inverter precharge relays don't need to be big and expensive. At less than 1.5 inches cubed, Churod Electronics offers solutions for two load (read more)
Browse High Voltage Relays Datasheets for Churod Americas, Inc. -
Product Description: The E5350 DC Motor is a high-performance, energy-efficient motor engineered specifically for coffee machines, including grinders, espresso pumps, and automatic brewing systems. Its compact design, reliable torque output (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
. High Torque and Efficiency: Offers a stall torque of 40-50 N.m and an output torque of 18-30 N.m at 12V DC (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
400 Hz / 28V DC Airport Cables | Ground Power Supply Cables (GPU & GSE) (read more)
Browse Electrical Power Wires Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
ABSOPULSE Electronics′ DIO 120 Series is a 120W, corona-free 20kV isolated DC-DC converter. The series was developed for powering electronic circuits floating on several kilovolts of operating voltage. The (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
February 10th, 2021 TDK Corporation announces the addition of the 50V, 200V, 400V and 500V models to the 5kW, 10kW and 15kW power platforms of the TDK-Lambda Programmable DC Power Supply Series which target the Automotive (Component and Subsystem (read more)
Browse AC-DC Adapters Datasheets for TDK-Lambda Americas Inc.
More Information Top
-
Power Supplies Are Class I, Div. 2 Rated For Use In Hazardous & Explosive Locations
2 rated DIN Rail-mount AC- DC power supplies available with a choice of output voltages from … The low power DPP series is an economical solution and specifically designed for use in industrial applications including hazardous environments and explosive gas atmospheres such as those found in chemical and petrochemical plants as well as pumping and distribution stations. … 15 (15V/3.4A), DPP30-24 (24V/1.3A), DPP50-24 (24V/2.1A) and DPP50-48 ( 48V /1.01A).
-
CR4 - Thread: Installation of Solar System
LCD TV, 42" with the AC/ DC box removed takes 48v 2 amps. … can use existing wire but the outlet must be marked 48v. AC heat pump replaced with 12v … Good Answers: 35 .
-
Research on the performance of induction- motor- based residential photovoltaic water pump system
If the well is deeper, the wire cable that connects motor and controller should be longer too. that, DC motors or DC brushless permanent motors above are complicated in manufacture and more expensive. … power supply (FVDPS) has been developed for the induction–motor-based residential photovoltaic water pump system (IMRPWPS) with … … shown in Fig. 1, in which DC-DC unit converts low DC voltage(< 48V ) to 350V or …
-
solar pump - offers from solar pump manufacturers, suppliers, exporters & wholesalers
Wide voltage range:24v(22~45v), 48v (38~96v) 7. DC input,no inverter,no loss reduction ... [ Related Categories : General Mechanical Components, Pumps ] Sell 1.5K-18.5KW,PV Pump Inverter,Solar Pumping Inverter, Good ...
-
Deep Sea Cabled Infrastructure Observatories Design Criteria and Philosophy for Shore-end Cable Stations
… 0.5 watt ofpower is required to run the air conditioning system to pump the heat out … In any event, it is good practice to install a robust surge suppression system on the main … The computer and telecommunications equipment supporting the cabled observatory are typically powered with alternating current (AC) at 120/208V and direct current ( DC ) at - 48V respectively.
-
Fountain Pump - Fountain Pump Manufacturers, Suppliers
DC Brushless Solar Water Pump , DC 12v/24v/ 48v , 3-20m3/Hour, Head 10-120m,Wholesale Dropshipping … water and non-aggressive chemical fluids,even with liquid mixed with gas,from well in continous work …
-
The North American Automotive Supplier Report
… a new family of Diesel Common Rail systems including diesel solenoid injectors, fuel pumps , Engine Control Units … The products include DC /DC converters for 12V-micro and 48V -mild hybrid applications and a complete portfolio of vehicle charging systems for HEVs. … at the beginning of the drive, thereby reducing energy and CO2 emissions as well as significantly increasing …
-
Insight Weekly - 22nd April 2013
The products will include DC/ DC converters for 12V-micro and 48V -mild hybrid applications and a complete portfolio of vehicle charging systems for HEVs. … inlet, vehicle sound generator, lithium-ion battery controller, on-board charger, unitary heat pump air-conditioner and … Significance: Ford already has a well -established manufacturing operation at St Petersburg, which has made the C …
-
Analysis and design of a single stage power factor corrected full-bridge converter
… be reached except when the load is large since little energy can be pumped from c b … … of N. (vi)Since a lower value of N results in a lower dc bus voltage, the … … with the following parameters: Input voltage: Vi, = 110 V f20% Output voltage: V0= 48V Output power: Po,,, … can be found that satisfies the requirements for the dc bus voltage as well as the input …
-
Delphi - Global Headquarters
… a new family of Diesel Common Rail systems including diesel solenoid injectors, fuel pumps , Engine Control Units … The products include DC /DC converters for 12V-micro and 48V -mild hybrid applications and a complete portfolio of vehicle charging systems for HEVs. … at the beginning of the drive, thereby reducing energy and CO2 emissions as well as significantly increasing …
Indicates content that may require registration and/or purchase.