-
Supplier: Cell-Con, Inc.
Description: left attached to the charger indefinately. Unlike traditional ‘taper’ chargers, Cell-Con Lead Acid battery chargers utilize a constant current level in the first mode. When the battery voltage rises to the maximum cycle voltage during charging, the
-
Supplier: Newark, An Avnet Company
Description: BATTERY CHARGER, LEAD ACID, 12V, 1A; Battery Charger Type:Switch Mode; Battery Technologies Supported:Lead Acid; Supply Voltage:264VAC; Battery Size Code:-; Battery IEC Code:-; Battery NEDA Code:-; Product Range:-;
-
Supplier: Xenotronix, Inc.
Description: The HPX150 is a two stage, temperature compensated, constant voltage battery charger with current limiting. It is designed to automatically switch to a float charge after the battery is charged. It is protected against reversing the output terminals on a battery and short
- Input Voltage: 115 to 230 volts
- Charging Current: 2 to 10 amps
- Operating Temperature: 0 to 35 C
- Power Source: AC
-
-
Supplier: Xenotronix, Inc.
Description: The HPX60 is a two stage, temperature compensated, constant voltage battery charger with current limiting. It is designed to automatically switch to a float charge after the battery is charged. It is protected against reversing the output terminals on a battery and short
- Input Voltage: 115 to 230 volts
- Charging Current: 1 to 4 amps
- Operating Temperature: 0 to 35 C
- Power Source: AC
-
Supplier: Xenotronix, Inc.
Description: The HPX10 is a two stage, temperature compensated, constant voltage battery charger with current limiting. It is designed to automatically switch to a float charge after the battery is charged. It is protected against reversing the output terminals on a battery and short
- Input Voltage: 120 volts
- Charging Current: 0.1 to 1 amps
- Operating Temperature: 0 to 40 C
- Power Source: AC
-
Supplier: Xenotronix, Inc.
Description: The HPX30 is a two stage, temperature compensated, constant voltage battery charger with current limiting. It is designed to automatically switch to a float charge after the battery is charged. It is protected against reversing the output terminals on a battery and short
- Input Voltage: 115 to 230 volts
- Charging Current: 0.1 to 2 amps
- Operating Temperature: 0 to 34 C
- Power Source: AC
-
Supplier: Newark, An Avnet Company
Description: BATTERY CHARGER, LEAD ACID BATTERY, 12V@ 4000MA
-
Supplier: H&K Equipment
Description: H&K Equipment of Pittsburgh is proud to offer Smartpack Batteries. Smartpacks are sealed, VRLA batteries with onboard chargers that can be plugged into any 15A, 120V AC line. The fully automatic, integral battery charger is matched to the battery to maintain peak
- Voltage: 12 to 24 volts
- Capacity, Amp Hours (AH): 160 to 600 ampere-hr
- Application: Electric Vehicle
- Features: Lead Acid Batteries, Rechargeable (Secondary) Batteries
-
Supplier: Texas Instruments
Description: Enhanced Product Switch-mode Lead-Acid Battery Charger with Differential Current Sense 20-SOIC -55 to 125
- Number of Cells: 2 to 4
- Supply Voltage: 40 volts
- Maximum Charge Current: 2,000 mA
- Operating Temperature: -55 to 125 C
-
Supplier: Newark, An Avnet Company
Description: 4 in 1 Battery Charger 12V 24V 36V 48V Lead Acid 120/240V
-
Supplier: Allied Electronics, Inc.
Description: Constant Voltage Charging Constant voltage (CV) charging should be within the following ranges: Fast Chargers: 12 Volts: 14.7 to 15.0 Volts @ 25°C Float Chargers: 12 Volts: 13.5 to 13.8 Volts @ 25°C
-
Supplier: DuraComm Corporation
Description: SC Series Smart Chargers Features: Highly recommended for deep cycle or gel cell batteries Extends battery life Indicator lights for battery condition 110 / 220 switch selectable Battery polarity protection UL, CUL, CE & TUV Approved Manufactured to ISO 9001 Quality
- Input Voltage: 110 to 220 volts
- Charging Current: 2.2 amps
- Output Voltage: 56 volts
- Power Source: AC
-
Supplier: RS Components, Ltd.
Description: Mascot 2241 12V Battery Charger
- Output Voltage: 12 volts
- Power Source: AC
- Battery Type / Chemistry: Lead Acid
- Features: Other
-
Supplier: Stored Energy Systems/SENS
Description: SENS TD battery charger is designed for diverse applications such as supplemental charging power for large batteries used in extended run-time UPS. TD is also used in Cable TV and industrial applications. Each TD charger can be field adjusted to many different battery
- Input Voltage: 240 volts
- Charging Current: 3 amps
- Output Voltage: 48 volts
- Operating Temperature: -20 to 50 C
-
Batteries - Battery; 12 V; Lead Acid; 13; Rechargeable; 12 V; Non-Conductive ABS Plastic -- 70157373Supplier: Allied Electronics, Inc.
Description: Battery, 12 V Voltage, 13 Ah Capacity, 6.910 " L x 3.282 " W x 5.113 " H Dimensions Constant Voltage Charging Constant voltage (CV) charging should be within the following ranges: Fast Chargers: 12 Volts: 14.7 to 15.0 Volts @ 25°C Float Chargers: 12 Volts: 13.5 to 13.8 Volts @
-
Supplier: Analytic Systems
Description: The IBC320 Intelligent Battery Charger provides up to 300 watts to charge a 12, 24, 36 or 48 volt, one or two bank battery system (batteries must share a common ground). The charger is preprogrammed for Flooded (traditional Lead Acid), AGM (Absorbed Glass
- Input Voltage: 85 to 265 volts
- Charging Current: 5 to 20 amps
- Output Voltage: 12 to 48 volts
- Operating Temperature: -25 to 40 C
-
Supplier: Radwell International
Description: BATTERY CHARGER, LEAD ACID, 12V, 1.8A; BATTERY CHARGER TYPE:DESKTOP; BATTERY TECHNOLOGIES SUPPORTED:LEAD ACID; SUPPLY VOLTAGE:240V; BATTERY SIZE CODE:-; BATTERY IEC CODE:-; BATTERY NEDA CODE:-; PRODUCT RANGE:-; PLUG
-
Supplier: Kussmaul Electronics Company, Inc.
Description: Charge ODY Charger is a compact, completely automatic battery charger designed specifically for recharging the Odyssey sealed lead acid battery. Of rugged construction, the charger is made to withstand the shock and vibration encountered in vehicle
- Input Voltage: 115 volts
-
Supplier: Newark, An Avnet Company
Description: BATTERY CHARGER, 120W, DESKTOP; Battery Charger Type:Desktop; Battery Technologies Supported:Lead Acid, Li-Ion; Supply Voltage:15V; Battery Size Code:-; Battery IEC Code:-; Battery NEDA Code:-; Product Range:ENC-120 Series; Plug
-
Supplier: Eagle Eye Power Solutions, LLC
Description: Navigation Pad Field Programmable with Security Levels Compatible with a wide variety of battery types Vented lead-acid (VLA), valve regulated lead acid (VRLA), and nickel-cadmium (Ni-Cd) AC, DC, Float and Equalize Indicator LEDs High / low DC Voltage Alarm High /
- Output Voltage: 24 to 130 volts
- Power Source: AC
- Charger Type: Electrical Utility Industry
- Features: Filtered Charger
-
Supplier: Analytic Systems
Description: The model BCD1015 DC Battery Charger charges either 12V, 24V or 48V batteries from a 24V, 48V or 72VDC power source. Other battery voltages up to 56 volts are also available by special order. The all-new Current Mode switching design offers increased power and
- Input Voltage: 24 to 72 volts
- Charging Current: 20 to 60 amps
- Output Voltage: 12 to 48 volts
- Operating Temperature: -25 to 40 C
-
Supplier: Waytek, Inc.
Description: The new standard for industrial battery chargers. The GX4820 is a high-frequency, high-efficiency industrial battery charger for electric vehicles such as golf carts, scissor lifts, pallet jacks, floor care machines, or utility vehicles. NOCO GX4820 Ultrasafe Industrial
- Input Voltage: 100 to 240 volts
- Output Voltage: 48 volts
- Charger Type: Automotive / Electrical Vehicle
- Battery Type / Chemistry: Lead Acid, Lithium / Lithium Ion
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Linear Lead-Acid Battery Charger IC, 40V, 2A, 16-PDIP Product overview: UC3906N from Texas Instruments is a Battery Charger for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers
- Input Voltage: 40 volts
- Charging Current: 2 amps
- Output Voltage: 2 volts
- Features: Other
-
Supplier: Analytic Systems
Description: The BCA1000 battery charger provides up to 1000 watts to charge a 12, 24, 32, or 48 Volt battery system (1, 2 or Optional 3 banks) from a 110 or 220VAC source. The batteries must share a common ground. This all-new single board design incorporates state of the art switch mode
- Input Voltage: 110 to 220 volts
- Charging Current: 2 to 9 amps
- Output Voltage: 12 to 72 volts
- Operating Temperature: -25 to 40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Linear Lead-Acid Battery Charger IC, 40V, 40mA, N Package Product overview: UC2906N from Texas Instruments is a Battery Charger for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for
- Charging Current: 0.04 amps
- Features: Other
- Compliances: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Linear Battery Charger IC, Lead-Acid, 2A, 20V, SOIC Product overview: UC3906DW from Texas Instruments is a Battery Charger for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers
- Charging Current: 2 amps
- Features: Other
- Compliances: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Lead-Acid Charge Controller IC, 40V Supply, 2A Output, SOIC Product overview: BQ24450DW from Texas Instruments is a Battery Charger for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and
- Charging Current: 2 amps
- Output Voltage: 2.6 volts
- Features: Other
- Compliances: RoHS Compliant
-
Supplier: Panel Components & Systems, Inc.
Description: The SMPS is a constant output voltage, current limited, battery charger specially designed for permanent connection to genset starter batteries. Open chassis, metal cased design is suitable for bolt and stud mounting in an enclosed panel. Features: 100 KHz switchmode architecture
-
Supplier: Panel Components & Systems, Inc.
Description: The SMPS is a constant output voltage, current limited, battery charger specially designed for permanent connection to genset starter batteries. Open chassis, metal cased design is suitable for bolt and stud mounting in an enclosed panel. Features: 100 KHz switchmode architecture
-
Supplier: Electromech, Inc.
Description: 1. NiCad Chargers 2. NiMH Chargers 3. Lead Acid Chargers 4. Gel Cell Chargers 5. Slow Chargers 6. Fast Chargers 7 Smart Chargers 8. Single Cell to Multi-Cells Characteristics & Attribute • Output Voltage: 1V to 48V System •
-
Supplier: Stored Energy Systems/SENS
Description: Together with a battery system, SENS F3 charger provides non-stop filtered DC power for automated control systems, communications equipment and substation switchgear. F3 operates from a three-phase source, and provides higher output power than the related DCT charger. SENS F3
- Input Voltage: 480 volts
- Charging Current: 150 amps
- Output Voltage: 48 volts
- Operating Temperature: -3.9999999999999996 to 122 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 999811-BQ25720RSNR Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Fault Protection: Over Current, Over Temperature Voltage - Supply (Max): 26V Battery Chemistry: Lead
- Number of Cells: 1 to 4
- Maximum Charge Current: 16,256 mA
- Operating Temperature: -40 to 125 C
- Cell Type: Lead Acid
-
Supplier: ZGC, Inc.
Description: Anton Bauer Battery Charger for CINE VCLX/2 Battery charger for CINE VCLX/2 batteries. Charges one battery in approximately three hours. CE approved. The CINE line of power products provide superior runtime and service life for the power demands of today's cinema
-
Supplier: Waytek, Inc.
Description: GENIUS10 is a 6V and 12V battery charger, battery maintainer, and battery desulfator rated at 5A for lead-acid automotive, marine, and deep-cycle batteries, including flooded, gel, AGM, and maintenance-free, plus lithium-ion batteries. NOCO GENIUS10 Smart
- Input Voltage: 100 to 240 volts
- Output Voltage: 12 volts
- Operating Temperature: -20 to 40 C
- Charger Type: Automotive / Electrical Vehicle, Boat and Marine
-
Supplier: Waytek, Inc.
Description: GENIUS1 is a 6V and 12V battery charger, battery maintainer, and battery desulfator rated at 1A for lead-acid automotive, marine, and deep-cycle batteries, including flooded, gel, AGM, and maintenance-free, plus lithium-ion batteries. NOCO GENIUS1 Smart
- Input Voltage: 100 to 240 volts
- Output Voltage: 12 volts
- Operating Temperature: -20 to 40 C
- Charger Type: Automotive / Electrical Vehicle, Boat and Marine
Find Suppliers by Category Top
Featured Products Top
-
optimized for both Lead-Acid and Lithium-Ion batteries and is compatible with most commonly used mains voltages. Micropower SQ Micropower SQ is a compact and robust charger designed for (read more)
Browse Battery Chargers Datasheets for Micropower LLC -
and legacy power sources such as lead-acid and internal combustion engines (ICE). Since the inception of Green Cubes Technology, our focus and direction has never wavered. The Green refers to the eco-friendly and energy-efficient nature of our rechargeable battery products. This is never more (read more)
Browse Battery Chargers Datasheets for Green Cubes Technology -
costs with easily connected cables. This high-performance charger is optimized for both Lead-Acid and Lithium-Ion batteries and supports a wide input range (120-240 VAC). Despite its compact and lightweight design, it is highly robust and classified as IP67, ensuring reliability in harsh (read more)
Browse Battery Chargers Datasheets for Micropower LLC -
60 V MLPAK33 MOSFETs, enhancing the power MOSFET portfolio with high-performance, cost-effective, devices for high-volume applications such as chargers, battery management systems (BMS), and power supplies (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V. -
is nearly empty. Stable power lets biomedical staff focus on care quality rather than troubleshooting brownouts. Fast recharge supports emergency readiness A conventional lead-acid pack may occupy a charger for eight hours before it cools enough to return to service (read more)
Browse Medical Equipment and Supplies Datasheets for Green Cubes Technology -
Green Cubes Technology Secures UL Listing with EE Rating for Lithium SAFEFlex PLUS Battery Family Green Cubes Technology (Green Cubes), the leader in producing Lithium-ion (Li-ion) power systems that facilitate the transition from lead-acid batteries and Internal Combustion (read more)
Browse Lithium Batteries Datasheets for Green Cubes Technology -
48V Industrial Swappable Battery (1000) Lithium Iron Phosphate (LFP) Technology Exceptional cycle life relative to other lithium-ion or Sealed Lead Acid batteries IP 65 Rating (read more)
Browse Datasheets for Green Cubes Technology -
48V Industrial Swappable Battery (1000) Designed for mobile industrial or medical workstations, the Industrial Swappable Battery from Green Cubes Technology exceeds the highest performance and (read more)
Browse Batteries Datasheets for Green Cubes Technology -
How lithium pallet jack batteries address cold storage energy challenges Stable output in sub-zero aisles Lead-acid packs lose voltage (read more)
Browse Lithium Batteries Datasheets for Green Cubes Technology -
to maximize your operating efficiency. The 48V 600Ah, 24-85-21 equivalent battery provides the needed power without sacrificing hours in the day. In addition to offering our standard customizable features found in the (read more)
Browse Batteries Datasheets for Green Cubes Technology
More Information Top
-
CR4 - Thread: LiFePo4 Battery Usage
There are higher amperage chargers , like 5 amp that are available, but it is believed that this .... I am assuming a minimum 2000 charge cycles with this battery and the math says, Sealed Lead Acid (SLA) @ $90 (36V12 amp hr)/300 charges= $ … Lithium Iron Phosphate (LiFePo4) @ $500 (normally $800 for 48V /20 amp hr)/2000…
-
Car Battery Charger 100A for ECU Programming Use from Master Automobile Technology Co., Ltd (Chenzhou Branch), China
• 48V Kettle Charger . .... • 48v 17-20a Lead Acid Battery .
-
Battery Material from Sunway Corporation, Korea
• 48V Kettle Charger . .... • 48v 17-20a Lead Acid Battery .
-
USB Battery Charger USB Adapter USB Adaptor 5V0.5A 5V1A from Mountpower Industry Co.,Ltd, China
• 48V Kettle Charger . .... • 48v 17-20a Lead Acid Battery .
-
CR4 - Thread: Charging Lead Acid Batteries in Series: Capacitor Effect
Re: Charging Lead Acid Batteries in Series: Capacitor Effect. .... can someone help me out with this, i constructed a 48v charger and i had two problemswith it.
-
solar batteries - offers from solar batteries manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : solar charger , Solar Energy Products, Energy ]. .... Sell 12V/24V/ 48V 40A 50A MPPT Solar Charge Controller with Timer ... .... batteries :Gel,Sealed lead acid ,vented,NiCd,etc.
-
CR4 - Thread: Need to Charge Dry Lead Acid Batteries Faster
Re: need to charge dry lead acid batteries faster. .... I guess it depends on the charger types....I have seen quick chargers for 48v golf carts up to 120amps..
-
Battery Lead Acid - Battery Lead Acid Manufacturers, Suppliers
Lead Acid Battery 1. .... DC12V/24V/ 48V battery system automatic recognition, users can use it in different... .... [ Related Keywords : LCD MPPT 25A, 25A 48V, Solar Battery Charger , Charger Controller ] .
-
Intelligent 3-stage MPPT lead acid battery auto charger
As the device is a microcontroller based, it can be easily programmed for various battery banks (12V/24V/ 48V , etc) and it only needs selecting proper Inductor, MOSFET and the parameters. .... having a PC programmability via USB/RS232 will make it ultimately versatile and highly tailor-able battery charger . .... Charging other type of battery except lead - acid is out of the scope of this document.
-
CR4 - Thread: Battery Charging
Re: Battery Charging. .... charge just one bank of 12v batterys and have effectively a switch mode charger with 3 isolated … could get pretty messy if you are drawing a large load off the 48v while trying to .... paralleling lead acids is used a great deal of the time .. so long as the cell chemistry matches and the temperatures are the same amongst the cells.
Indicates content that may require registration and/or purchase.