Products/Services for 4 - 20 MA To Frequency Converter Distributor

  • Voltage-to-Frequency Converter Chips-Image
    Voltage-to-Frequency Converter Chips - (23 companies)
    Voltage-to-frequency converter chips provide a signal frequency output as a function of an analog input voltage. A voltage-to-frequency converter chip is widely used for applications where a temperature proportional output is required...
  • Signal Converters-Image
    Signal Converters - (679 companies)
    ...produce output signal voltages that are a function of the input current. Current loop converters convert an analog or digital signal to a current loop output such as 4 - 20 mA or 0 - 20 mA. Charge converters are devices that convert the charge output...
  • Frequency-to-Current Converters-Image
    Frequency-to-Current Converters - (64 companies)
    ...frequency range from 0.5 to 700 Hz and an output frequency range from 4 to 20 mA DC. Producing the current for standard 4-20 mA loop circuit monitors. The 4-20 mA loop is widely used in process automation applications because it is reliable, inexpensive...
  • Current Loop Converters-Image
    Current Loop Converters - (83 companies)
    Current loop converters convert an analog or digital signal to a current loop output such as 4-20 mA or 0-20 mA. Current loop converters receive signal inputs from devices such as sensors and produce analog outputs in the milliamp (mA) range...
  • Sensor Transmitters-Image
    Sensor Transmitters - (476 companies)
    Sensor transmitters are measurement or signal conditioning packages that provide a standard, calibrated output from a sensor or transducer in the form of a current loop output (e.g., 4-20 mA). Sensor transmitters provide standard, calibrated outputs...
  •  
    Signal Conditioners - (1038 companies)
    ...loop output such as 4-20 mA or 0-20 mA. Charge converters convert the charge output from a piezoelectric, capacitive or other charge-producing sensor to a signal such as analog voltage or current. Digital Conversion. Data acquisition is the digitizing...
  •  
    Frequency Converters and Translators - (84 companies)
    Frequency converters and translators scale and/or filter frequency inputs to produce outputs signals with frequencies that are a function of the inputs. Differential analog inputs, bandwidth, accuracy, and signal isolation are the most important...
  •  
    Frequency-to-Voltage Converters - (81 companies)
    Frequency-to-voltage converters accept a signal and convert its frequency to a corresponding analog voltage level. Frequency-to-voltage converters are electronic devices that convert current signal inputs to proportional voltage outputs...
  •  
    Voltage-to-Frequency Converters - (44 companies)
    ...to-frequency converters send outputs to timers, counters, relays, switches, and potentiometers. Others can output voltage ranges such as 0 -10 V or current loops such as 4 -20 mA. Integral filters allow some frequencies to pass while attenuating others...
  •  
    RF Frequency Converters - (173 companies)
    RF frequency converters are integrated component assemblies required for converting microwave signals to lower (or intermediate) or higher frequency range for further processing. RF frequency converters are integrated component assemblies required...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Frequency / 26
    Product Home Contact/Sales Distributor /Reps Datasheet Company Catalog Save Saved … 5 - 26 LPM)up to 10 - 350 GPM (37 … … O-ring boss- SAE 20 to SAE 24, Code 61 4 -bolt face- SAE 20 … … Flow sensor generates analog frequency signal Optional Intelligent Frequency Converter (IFC) for 4-20 mA or 0-5 Vdc …
  • A Simulation and Experimental Study of the Hydrodynamics of a Bubbling Fluidized Bed of Linear Low Density Polyethylene Using Bubble Properties and Pressure Fl...
    As shown in Figure 1 four pressure transducers, connect- ed via plastic tubing to pressure taps located at the column wall, were used to sample the pressure oscillations at a frequency of 500 Hz. The pressure transducers (Schlum- berger Solartron, model 8000 DPD) produced a 4 – 20 mA current, which is passed through a 250 ohms resistor to pro- duce a 0–5 volts analog signal. … resistors are converted to digital format using a 12-bit analog to digital converter (PC-LPM-16 … The distributor was made up of filter paper sandwiched between two screens.
  • SAE
    Product Home Contact/Sales Distributor /Reps Company Catalog Save Saved … 5 - 26 LPM)up to 10 - 350 GPM (37 … … O-ring boss- SAE 20 to SAE 24, Code 61 4 -bolt face- SAE 20 … … Flow sensor generates analog frequency signal Optional Intelligent Frequency Converter (IFC) for 4-20 mA or 0-5 Vdc …
  • Pickup / Magnetic / Frequency
    Product Home Contact/Sales Distributor /Reps Company Catalog Save Saved 4026 - 4 - 20mA Converters Model 4026 Freq to Voltage or Freq to Current Converter accepts frequency input from any magnetic speed sensor, digital magnetic pickup or Hall effect zero speed sensors.
  • Switchs / I/O / Frequency
    AIFO-200 - Analog to Frequency Converter Features • 0-10 VDC and 4 - 20 mA inputs • 0-20 kHz output switch selectable • Inversely proportional output available • NPN open collector or driven output • 0.05% linearity • 115 VAC (50-60 Hz Product Home Contact/Sales Distributor /Reps Datasheet Manual Application Company Catalog Save Saved .
  • Boards / Analog / Current
    Modules can be mixed in any combination to measure temperature, strain, volts, current, and frequency . Up to sixteen DBK207 and/or DBK207/CJC boards can be daisy-chained supporting expansion to 256 isolated analog … … 8A is a PC104 board featuring eight independent 12-bit digital-to-analog converters (DACs) and broadly … Other convenient features include 128K SRAM for waveform data storage, eight 4 - 20mA current sinks, three 16-bit counter/timers and fused general-purpose +5V and +12V power outputs. Product Home Contact/Sales Distributor /Reps Datasheet Manual Company Catalog Save Saved .
  • Meters / Analog / Controllers
    Product Home Contact/Sales Distributor /Reps Manual Company Catalog Save Saved Programmable rate 0 to 19999 digit. Same capabilities as the Laureate pulse-input batch controller, but for 0-1 mA , 4 - 20 mA, or 0-10 V process signals, as made possible by a built-in voltage-to- frequency (V-to-F) converter .
  • Signal Conditioner
    Product Home Contact/Sales Distributor /Reps Company Catalog Save Saved 24V 38 mA output. SPECTEC's frequency to current and frequency to voltage converters for passive and active magnetic speed sensors and all digital speed sensors fit in a variety of explosion-proof elbow enclosures or can be DIN rail mounted via special adapters. The 4 - 20 mA and 10-50 mA signal converter has many applications in the flow industry.
  • Electromanetic Flow Meter from Fhc Ind. Ltd, China
    Conductivity >= 5μS/cm Fluid temperature -40℃ ~+180℃ ( PTFE lining ), -25℃ ~+65℃ ( Rubber lining ) Protection class IP67,IP68 Converters Supply Power 24VDC or 220VAC Signal output Electric current 4 - 20mA , frequency output,pulse output Power consumption <=10W (AC … We know that the competition is harsh, so we sincerely would like provide our distributors the powerful supports, including reasonable price, stable quality, and rapid delivery etc, also supply the best competitive advantage and create the greatest value to our agents!
  • Controllers / 18
    INPUT SENSITIVITY: Settable from 8 to 1000 mv/g, both channels 20 vp-p max input.CURRENT SOURCES: Switchable 4 ma each input 18 vdc compliance on each channel … 26 is a high performance antenna measurement system based on the NSI Panther Receiver, High Speed Beam Controller, dual Panther 7020 20 GHz sources (RF & LO), 18 - 26.5 GHz Frequency doubler and the NSI Distributed Frequency Converter with remote mixers. Product Home Contact/Sales Distributor /Reps Datasheet Company Catalog Save Saved .