-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1212713-ABC2-4.9152MHZ-4-T Category: Crystals, Oscillators, Resonators>Crystals Series: ABC2 Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.079" (2.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency:
- Oscillation Frequency: 4.9152 MHz
- Total Frequency Stability: 50 ppm
- Frequency Tolerance: 30 %
- Operating Temperature: -10 to 60 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 16MHz 贴片晶振 18pF ±30ppm ±50ppm HC-49S-SMD Crystals ROHS
- Oscillation Frequency: 16 MHz
- Total Frequency Stability: 30 ppm
- Load Capacitance: 18 pF
- Max ESR: 40 ohms
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1352274-ASEMB-4.000MHZ-LY-T Category: Crystals, Oscillators, Resonators - Oscillators Series: ASEMB, Pure Silicon™ Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.035"
- Oscillation Frequency: 4 MHz
- Total Frequency Stability: 10 ppm
- Operating Temperature: -40 to 85 C
- Features: Other
-
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 3.3V 20mA ±25ppm 50MHz SMD7050-4P Oscillators ROHS
- Oscillation Frequency: 50 MHz
- Operating Temperature: -40 to 85 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL OSCILLATOR, 4MHZ, SMD; Frequency:4MHz; Load Capacitance:15pF; Mounting Type:Surface Mount; No. of Pins:4; Operating Temperature Max:85°C; Operating Temperature Min:-40°C; Operating Temperature Range:-40°C to +85°C RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL OSCILLATOR, SMD, 4MHZ; Product Range:SG-615 Series; Frequency Nom:4MHz; Frequency Stability + / -:-; Supply Voltage Nom:5V; Oscillator Case:SMD, 14mm x 9.8mm; Oscillator Output Compatibility:CMOS / TTL; Operating Temperature RoHS Compliant: Yes
-
Supplier: ODG (Origin Data Global)
Description: 4.9152MHz Through-Hole Crystal Oscillator 20pF ±20ppm ±20ppm HC-49S Crystals ROHS
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL OSCILLATOR, 33MHZ, SMD; Crystal Terminals:Surface Mount (SMD, SMT); Frequency:33MHz; Leaded Process Compatible:Yes; Load Capacitance:15pF; Load Capacitance:50pF; Mounting Type:Surface Mount; No. of Pins:4; Oscillator Type:XO RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: OSCILLATOR, 4MHZ, SMD; Crystal Terminals:Surface Mount (SMD, SMT); Frequency:4MHz; Leaded Process Compatible:Yes; Load Capacitance:15pF; Mounting Type:Surface Mount; No. of Pins:4; Operating Temperature Max:70°C; Oscillator Type:XO RoHS Compliant: Yes
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, OSCILLATORS, CRYSTAL, 4.9152MHZ, 4 PIN THROUGH HOLE, FULL SIZE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Acme Chip Technology Co., Limited
Description: CRYSTAL 4.0960MHZ 18PF SMD
- Oscillation Frequency: 4.096 MHz
- Load Capacitance: 18 pF
- Max ESR: 180 ohms
- Operating Temperature: -40 to 125 C
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 4.2 mm Operating Temperature: -20°C ~ 70°C Frequency: 4.194304 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 30
- Oscillation Frequency: 4.194304 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 18 pF
- Max ESR: 180 ohms
-
Description: CRYSTAL 4.0000MHZ 18PF SMD
- Oscillation Frequency: 4 MHz
- Load Capacitance: 18 pF
- Max ESR: 180 ohms
- Operating Temperature: -20 to 70 C
-
Supplier: RS Components, Ltd.
Description: Abracon ASE-4.000MHZ-LC-T
- Oscillation Frequency: 4 MHz
- Total Frequency Stability: 50 ppm
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: Crystal Oscillator 30MHz 3.3V 15pF 4-Pin SMD T/R
- Oscillation Frequency: 30 MHz
- Total Frequency Stability: 100 ppm
- Operating Temperature: -20 to 70 C
- Load Capacitance: 15 pF
-
Supplier: Integrated Device Technology
Description: The XUH is an HCMOS Crystal Oscillator with 300fs typical phase jitter over 12kHz to 20 MHz bandwidth. Available in a wide frequency range from 0.016MHz to 167MHz, the IDT XUH Series Crystal Oscillator utilizes a family of proprietary ASICs, with a key focus on
- Oscillation Frequency: 0.016 to 670 MHz
- Total Frequency Stability: 50 ppm
- Operating Temperature: -20 to 70 C
- Supply Voltage: 2.5 V
-
Supplier: DigiKey
Description: 4.096MHz ±30ppm Crystal 18pF 120 Ohms 4-SMD, No Lead
- Total Frequency Stability: 50 ppm
- Load Capacitance: 18 pF
- Operating Temperature: -10 to 60 C
- Features / Standards: Lead Free
-
Supplier: Silicon Labs
Description: Features Wide range of operation: 10 MHz to 1.4 GHz High frequency stability Superior initial accuracy Best-in-class control voltage linearity Dual, quad and any-rate frequency configurations Operates with 3.3 V, 2.5 V or 1.8 V supplies Available CMOS, LVPECL,LVDS, and CML outputs
- Oscillation Frequency: 10 to 525 MHz
- Total Frequency Stability: 370 ppm
- Phase Noise (@ 10kHz): -121 to -119 dBc/Hz
- Operating Temperature: -40 to 85 C
-
Supplier: Wenzel Associates, Inc.
Description: The typical Multiplied Crystal Oscillator (MXO) is comprised of Wenzel’s industry leading VHF Ultra Low Noise OCXO integrated with several low noise multiplier stages. The MXO is easily customized to any fixed frequency between 200 MHz and 12 GHz. Options such as phase locking
- Oscillator Type: OCXO
-
Supplier: ECS Inc. International
Description: chipset, a crystal with a built-in temperature sensor can offer very tight frequency stabilities. This makes them ideal for a wide variety of precise applications and designs and suitable replacements for temperature compensated crystal oscillators (TXCOs).
- Oscillation Frequency: 38.4 MHz
- Total Frequency Stability: 12 ppm
- Operating Temperature: -30 to 85 C
- Features / Standards: RoHS Compliant
-
Supplier: Wenzel Associates, Inc.
Description: The typical Multiplied Crystal Oscillator (MXO) is comprised of Wenzel’s industry leading VHF Ultra Low Noise OCXO integrated with several low noise multiplier stages. The MXO is easily customized to any fixed frequency between 200 MHz and 12 GHz. Options such as phase locking
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: CRYSTAL 18.4320MHZ 18PF SMD
- Oscillation Frequency: 18.432 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 18 pF
- Max ESR: 40 ohms
-
Supplier: Utmel Electronic Limited
Description: CRYSTAL 10.0000MHZ 18PF SMD
- Oscillation Frequency: 10 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 18 pF
- Max ESR: 50 ohms
-
Supplier: Silicon Labs
Description: Features Wide range of operation: 10 MHz to 1.4 GHz Superior jitter performance: <0.3 ps rms Higher frequency stability and superior initial accuracy Dual, quad and any-rate frequency configurations available Available with LVPECL, LVDS, CML or CMOS outputs Operates with 1.8, 2.5, or
- Oscillation Frequency: 0.1 to 250 MHz
- Total Frequency Stability: 30 to 100 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.8 V, 2.5 V, 3.3 V
-
Supplier: Accuris
Description: OSCILLATOR, CRYSTAL, CLASS 4, (OVEN TEMPERATURE CONTROLLED (OCXO)), 1 MHZ, DUST-COVER SEAL, SINE WAVE
-
Supplier: Accuris
Description: OSCILLATOR, CRYSTAL CONTROLLED, TYPE 3 (TEMPERATURE COMPENSATED (TCXO)), 750 KHZ THROUGH 10 MHZ, SOLDER SEAL, SQUARE WAVE, CMOS
-
Supplier: SiTime Corporation
Description: 1 to 26 MHz, Ultra-Small µPower Oscillator
- Oscillation Frequency: 24 MHz
- Total Frequency Stability: 100 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.8 V
-
Supplier: Accuris
Description: Detail specification for glass-encapsulated quartz crystal units for oscillator applications. DA, CY and CZ enclosures, 1.4 to 30 MHz and 3.0 to 30 MHz frequency ranges. Fundamental thickness-shear mode, AT-cut, for operation over wide temperature ranges (non-temp
-
Supplier: Allied Electronics, Inc.
Description: The crystals are in low profile resistance welded hermetically sealed cases. Frequency Tolerance: ±50 PPM @ 25°C ±3°C. Temperature Stability: ±50 PPM. Operating Temperature: –20°C to +70°C. Shunt Capacitance: 7 pF maximum. Insulating spacer and/or tape and reel available as special order
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Parallel - Fundamental Quartz Crystal, 4.9152MHz Nom, ROHS COMPLIANT, SMD, 2 PIN Product overview: ABLS-4.9152MHZ-T from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is
- Operating Temperature: 0 C
- Features / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CRYSTAL 4.0960MHZ 18PF SMD Product overview: ABC2-4.096MHZ-4-T from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing
- Frequency: 4.096 MHz
- Operating Temperature: -10 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: These hybrid crystal clock oscillators are HCMOS compatible and are provided in hermetically sealed packaging. Operating Temperature: 0°C to +70°C. Frequency Stability: ±0.01%. Input Current: 5 to 50 mA typical. Output Load: 50 pF. Enable Input Voltage: 3.5 V. Disable Voltage: 0.5 V.
-
Supplier: RS Components, Ltd.
Description: Abracon ABLS2-4.000MHZ-D4Y-T Crystal
- Total Frequency Stability: 30 ppm
- Features: Other
- Features / Standards: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
performance of underlying timing components has become a critical bottleneck. At the heart of this timing revolution lies the 312.5MHz ultra-low phase noise crystal oscillator—a device increasingly recognized as the "precision heartbeat" of AI infrastructure. The Frequency (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
625MHz high frequency ultra-low phase jitter LVDS/LVPECL differential output Crystal Oscillators, the 165E/F SERIES with a 2.5 x 2.0 mm package and Phase Jitter (12KHz~20MHz): 15fs @ 625MHz. Specifications: Frequency: 625MHz (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
625MHz high frequency ultra-low phase jitter LVDS/LVPECL differential output Crystal Oscillators, the 165E/F SERIES with a 2.5 x 2.0 mm package and Phase Jitter (12KHz~20MHz): 15fs @ 625MHz (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Key Features and Benefits: Wide Frequency Range:Programmable from 1?MHz to 200?MHz to meet diverse design requirements. Excellent Stability:AT-cut resonator ensures temperature stability (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
250 MHz), Real-Time Clock (RTC) Modules, Oscillators and OCXOs for the world’s leading manufacturers of IoT, wearable, automotive, industrial and medical applications. (read more)
Browse Crystals Datasheets for Micro Crystal AG -
Epson's SG-210STF series is an ultra-compact, high performance, and cost competitive crystal oscillator ideal for portable and space constrained applications in the consumer, industrial, and communications areas. With Epson’s high-precision QMEMS quartz crystal as its (read more)
Browse Oscillators Datasheets for DigiKey -
Interquip SPXO-2520 AEC-Q200 qualified sub-miniature SMD crystal oscillator in a 2.5X2.0mm 4-pad ceramic package is ideal for automotive, industrial, communication and IoT applications. The oscillator offers a frequency range of 32.768KHz, 1MHz~80MHz, or 80MHz~160MHz with output waveform CMOS (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Interquip SPXO-2520 AEC-Q200 qualified sub-miniature SMD crystal oscillator in a 2.5X2.0mm 4-pad ceramic package is ideal for automotive, industrial, communication and IoT applications. The oscillator offers a frequency range of 32.768KHz, 1MHz~80MHz, or 80MHz~160MHz with output waveform CMOS (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Voltage controlled crystal oscillator (VCXO) is a voltage controlled crystal oscillator that belongs to active devices. Through voltage control (VC), the frequency output of the voltage controlled crystal oscillator can be adjusted within a specific range called the traction range (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
in graphics cards and other video-related devices. It is recommended to use Interquip's 5YAA14318 (14.318MHz) surface-mount crystal oscillator. 24MHz, 25MHz, 26MHz: Mainly used for clock signals in motherboard chipsets, CPUs, and other devices. It is recommended to use Interquip's SMCE-2016 (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd.
More Information Top
-
http://www.nxp.com/documents/data_sheet/TDA9897_TDA9898.pdf
with 4 MHz crystal oscillator reference; fsynth = 31 MHz; fIF = 36 MHz at 1 kHz .
-
http://www.nxp.com/documents/data_sheet/TDA8260TW.pdf
4 MHz crystal oscillator input 1 XT2 .
-
An integrated signal conditioner for high-frequency inductive position sensors
Output of the oscillator driver using a 4 MHz crystal oscillator . .
-
Technological Developments in Networking, Education and Automation
The 4 MHz crystal oscillator provides fast execution time for the microcontroller and the software optimizations were performed based on it.
-
Simplified portable 4 MHz RF plasma demonstration unit
The system diagram can be broken down into the following functional blocks: power supply, 4 MHz crystal oscillator , high current MOSFET driver, MOSFET power stage and the Tesla resonator, tuned at 4 MHz.
-
Instruments, Measurement, Electronics and Information Engineering
Fig.1 Relationship curves between working current and oscillation frequency MK6A12P’s working current is 300µA under the circumstance of 2.5V voltage and internal 4MHz crystal oscillator .
-
Applied Mechanics and Mechanical Engineering III
C1 and C2 are capacitors while X1 is 4MHz crystal oscillator used as a clock generator to U2.
-
A low cost fast data acquisition system for capturing electric motor starting and dynamic load transients
The main component of the data acquisition system is the PIC16F877 microcontroller that is driven by a 4 MHz crystal oscillator .
-
Frequency Synthesis Custom LSI: The Inside Story
In the frequency synthesizer IC, the timing chain starts with a 4 MHz crystal oscillator and eventually ends up being used to generate a 5 1/4 second delay.
-
An AM-FM Digital Tuning System
A 4MHz crystal oscillator which serves as the frequency reference for the PLL is divided by 160 to also produce the 25kHz reference to the other input of the phase detector.
Indicates content that may require registration and/or purchase.