-
Supplier: Mixer Direct
Description: The 3 bladed stainless square pitch impeller is the staple impeller for many mixing processes due to its efficiency and durability. Mixer Direct's propellers are solid 316L for maximum corrosion resistance in most environments. Being left handed, they will pump in a downward direction when
- Number Of Blades / Vanes: 3
- Outside Diameter: 4 inch
- Bore Size: 0.75 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Multistage, Other
-
Supplier: Mixer Direct
Description: The 3 bladed stainless square pitch impeller is the staple impeller for many mixing processes due to its efficiency and durability. Mixer Direct's propellers are solid 316L for maximum corrosion resistance in most environments. Being left handed, they will pump in a downward direction when
- Number Of Blades / Vanes: 3
- Outside Diameter: 4 inch
- Bore Size: 1 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Multistage, Other
-
Supplier: Mixer Direct
Description: The 3 bladed stainless square pitch impeller is the staple impeller for many mixing processes due to its efficiency and durability. Mixer Direct's propellers are solid 316L for maximum corrosion resistance in most environments. Being left handed, they will pump in a downward direction when
- Number Of Blades / Vanes: 3
- Outside Diameter: 4 inch
- Bore Size: 0.625 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Multistage, Other
-
-
Supplier: Mixer Direct
Description: The 3 bladed stainless square pitch impeller is the staple impeller for many mixing processes due to its efficiency and durability. Mixer Direct's propellers are solid 316L for maximum corrosion resistance in most environments. Being left handed, they will pump in a downward direction when
- Number Of Blades / Vanes: 3
- Outside Diameter: 13 inch
- Bore Size: 0.75 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Multistage, Other
-
Supplier: Cole-Parmer
Description: Mixer
- Motor Speed: 100 to 2,000 rpm
- Motor Power: 0.5 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.00 Length 22.00 Bulb Type: NA Finish: Natural Palm Weight: 0.45 Product Name: 22`` Blade UPC: 840506005570 Category: Blades Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Lifetime Designer: 3
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.00 Length 22.00 Bulb Finish: Natural Weight: 4.75 Product Name: 22`` Blade UPC: 840506055308 Category: Blades Safety Listing: Wet Manufacturer's Warranty: Lifetime Designer: 7
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.00 Length 22.00 Bulb Type: NA Finish: Palm Green Weight: 4.75 Product Name: 22`` Blade UPC: 840506045156 Category: Blades Safety Listing: Wet Manufacturer's Warranty: Lifetime Designer: 7
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.00 Length 22.00 Bulb Finish: Natural Weight: 2.15 Product Name: 22`` Blade UPC: 840506005358 Category: Blades Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Lifetime Designer: 4
-
Supplier: HVACQuick.com
Description: Fantech FADE Propeller Fans. 1/8 Hp 115/1/60 - 1208 cfm. 9.4 sones at 0.1 inches SP. A series of sidewall propeller fans designed for structural stability with a slim profile for conservation of space and safety. All FADE Series fans have aerodynamically designed
-
Supplier: Cincinnati Fan
Description: Industrial Fan Blades, Axial Fan Blades, or Propellers There are typically four criteria used in the design of propeller blades or fan blades. The material it is made from. The number of blades. The blade shape. The blade pitch angle.
-
Supplier: Greenheck
Description: Propeller Tube Axial Fans For low to medium pressure applications, tube axial fans include both direct and belt driven fans with cast aluminum or fabricated steel blades. Propeller tube axial inline fans have a straight through airflow, compact size and the flexibility to be
- Air Flow Rate: 2,400 to 74,000 SCFM
- Static Pressure: 1 to 1.25 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Material of Construction: Aluminum, Steel
-
Supplier: KSB AG
Description: Design Wet-installed, horizontal propeller pump with submersible motor, equipped with spur gear or direct drive, ECB propeller with 3 rigid, fibre-repellent blades, bolt-free connection to the discharge pipe, explosion protection to ATEX II G2 T3 or T4. Applications
- Horsepower: 21.44352615844512 HP
- Media Temperature: 104 F
- Water Temperature: 104 F
- Power Source: AC Powered
-
Supplier: Cincinnati Fan
Description: Industrial Fan Blades, Axial Fan Blades, or Propellers There are typically four criteria used in the design of propeller blades or fan blades. The material it is made from. The number of blades. The blade shape. The blade pitch angle.
-
Supplier: Loren Cook Company
Description: The REBEL direct drive propeller roof fans are available in 4 fan sizes with propeller diameters ranging from 12 inches to 24 inches. The REBEL provides maximum performance, durability, economy, and flexibility in a wide range of supply (REBS) and exhaust (REBE) air moving
- Air Flow Rate: 200 to 5,800 SCFM
- Material of Construction: Aluminum
- Design: Axial
- Environment: Clean Air / Gas
-
Supplier: Galco Industrial Electronics
Description: 1627-4CW 4 WING COND FAN BLADE
-
Supplier: Twin City Fan & Blower
Description: manually adjustable blades allow for custom-set blade positions without loosening or removing of any the hardware. The patented method (U.S. Patent #4,934,904) for blade adjustment allows for quick and easy performance change without the necessity of special tools.
- Air Flow Rate: 1,300 to 233,000 SCFM
- Static Pressure: 412.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 18 to 84 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: ebm-papst Inc.
Description: conveying air through heat exchangers. With axial fans, which function similarly to a propeller, the air is conveyed in axial direction in parallel with the rotating motor shaft. The ebm-papst external rotor motor is integrated directly into the axial impeller, forming a compact axial fan
- Air Flow Rate: 6,165.6984 SCFM
- Static Pressure: 0 in H2O
- Applications / Use: Air Handling Units / HVAC
- Design: Axial
-
Supplier: ebm-papst Inc.
Description: conveying air through heat exchangers. With axial fans, which function similarly to a propeller, the air is conveyed in axial direction in parallel with the rotating motor shaft. The ebm-papst external rotor motor is integrated directly into the axial impeller, forming a compact axial fan
- Air Flow Rate: 9,236.781 SCFM
- Static Pressure: 0 in H2O
- Media Temperature: -40 F
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Radwell International
Description: PROPELLER FAN BLADE, 30" DIAMETER, 4 BLADE, 22 PITCH CW ROTATION, 5/8" BORE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: FAN, WHITE, 5 BLADES, 8 INCH PROPELLER DIA, BORE DIA 1/4 INCH. FREE 2 YEAR RADWELL WARRANTY
- Applications / Use: Air Handling Units / HVAC
-
Supplier: MXD Process
Description: one-step dispersion blade change-out empowers operators to swiftly fine-tune the process using different size dispersion blades or blade geometries, perfectly accommodating the required shear level for each application. Safety and durability are paramount - our DP4 Series boasts
- Media Viscosity: 15,000 cps
- Capacity: 13.368054627218427 to 40.10416388165528 cubic feet
- Motor Speed: 190 to 1,900 rpm
- Motor Power: 10 HP
-
Supplier: Lewmar Limited
Description: No reservoir to install, no leaks and no maintenance High performance 5 blade propellers give equal thrust in both directions High integrity seal Spline driven propeller, no drive pin required Black box electronics prevents misuse and protects motor Hardened and ground spiral
-
Supplier: Lewmar Limited
Description: No reservoir to install, no leaks and no maintenance High performance 5 blade propellers give equal thrust in both directions High integrity seal Spline driven propeller, no drive pin required Black box electronics prevents misuse and protects motor Hardened and ground spiral
-
Supplier: Lewmar Limited
Description: No reservoir to install, no leaks and no maintenance High performance 5 blade propellers give equal thrust in both directions High integrity seal Spline driven propeller, no drive pin required Black box electronics prevents misuse and protects motor Hardened and ground spiral
-
Supplier: Lewmar Limited
Description: No reservoir to install, no leaks and no maintenance High performance 5 blade propellers give equal thrust in both directions High integrity seal Spline driven propeller, no drive pin required Black box electronics prevents misuse and protects motor Hardened and ground spiral
-
Supplier: MXD Process
Description: one-step dispersion blade change-out empowers operators to swiftly fine-tune the process using different size dispersion blades or blade geometries, perfectly accommodating the required shear level for each application. Safety is our top priority - our explosion-proof mixer
- Media Viscosity: 15,000 cps
- Capacity: 13.368054627218427 to 40.10416388165528 cubic feet
- Motor Speed: 120 to 1,200 rpm
- Motor Power: 30 HP
-
Supplier: Pump Solutions Group
Description: standard 2-in. Bung on 55-gallon drums. Features • Shaft and folding propeller are 316SS. Propeller folds for entry; opens to 3 3/4-in. diameter when operating. • All mixers are in stock for off-the-shelf delivery. • Motors are available in TEFC or explosion-proof enclosures
-
Supplier: TPI Corporation
Description: MID SIZE TYPE WHITE COLOR ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING WALL MOUNTING 8.33 AMPERE CURRENT RATING 1000 W POWER RATING 70 CFM AIR FLOW RATE 3413 BTU/HR HEATING CAPACITY FINNED TUBULAR STEEL HEATING ELEMENT 9-1/4 INCH W X 3-5/8 INCH D X 12-1/8 INCH H HOUSING SIZE
- Heating Capacity: 1 kW
- AC Voltage Required: 120 volts
- Maximum Air Flow: 70 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: Diamond Aircraft
Description: Lycoming IO-360-M1A Horsepower 180 hp Propeller Hartzell 2-blade scimitar structural composite propeller Airworthiness category Normal and utility Length 26 ft 5 in Height 6 ft 6 in Wing Span 39 ft 6 in Maximum takeoff weight 2,645 lbs Useful load 860 lbs (standard equipped
-
Supplier: ASTM International
Description: not adjustable in flight, 1.4.2 Single engine with fixed or ground adjustable pitch propeller, 1.4.3 No more than two occupant seats, and 1.4.4 A maximum gross weight (MGW) of 725 kg (1600 lb) or less. 1.5 Where it can be shown that a particular feature is similar
-
Supplier: Cirrus Aircraft
Description: m) Airframe & Powerplant Continental IO-360-ES 200 HP Engine Black Engine Baffling 3-Blade Propeller Cirrus Airframe Parachute System™ (CAPS) Airbag Seatbelts (Front Seats) Single Movement Power Lever Dual Side Yoke Advanced Wheel Fairings High Performance Brakes Tubeless Tires Surface
-
Supplier: Mahindra Aerospace
Description: Propeller Hartzell 2-Blade or 3 blade (optional) Hartzell 3-Blade
-
Supplier: Hartzell Air Movement
Description: Drive, Adjustable Pitch Vane Axial Fan Series 65 vaneaxial fans feature adjustable pitch blades in direct drive units. Standard sizes are 35 to 79″, with flow rates from 5,900 to 232,500 CFM at free air. Individual blades are secured to the hub with a lock washer and nut. The
- Static Pressure: 0 to 8 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 60 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Axial
-
Supplier: Cessna Aircraft Company
Description: Pratt & Whitney Canada Model: (1) PT6A-114A Power Output: 675 shp Propeller Manufacturer: McCauley Description: 3 blade metal, constant speed, full feathering
Find Suppliers by Category Top
More Information Top
-
ESDU SPE-M3-1 - Stirred vessel fouling tests.
Average actual speed/ stated speed as a function of Reynolds number for different viscosity fluids ( 4 BLADE PROPELLER ) .
-
Ice Impact Simulation for Propulsion Machinery
Ice impact torque – 4 blade propeller .
-
Cavitation - Cavitation Manufacturers, Suppliers (Page 13)
[ Related Keywords : Marine propeller, marine blade, marine 4blade propeller , fixed pitch propeller ] .
-
Optimizing Sensor and Actuator Arrays for ASAC Noise Control
The 1900D has a 4 blade propeller with a blade passage frequency (bpf) of ~103 Hz.
-
Active Torsional Vibration Control for Large Two Stroke Marine Diesel Engines
THE VIBRATING MECHANICAL SYSTEM CONFIGURATION The Sulzer two stroke 6RTA62 marine Diesel engine, with 620 × 2150 mm, bore x stroke, MCR: 12200 kW at 109 rpm, coupled to a fixed pitch 4 blade propeller through an intermediate and propeller shaft was…
-
Mass transfer from an oxygen jet to liquid silver
In other cases, adequate mixing was obtained by the introduc- tion of a mechanically operated 4 blade propeller type stirrer 4 cm in diameter.
-
Amerigo Vespucci: Retrofitting of propulsion and generation systems on the italian training's tall ship
Old Propulsion System 26 Sails, 2800 square metres (14,600 sq ft) Engine, FIAT B 308 ESS, 1 fixed pitch 4 blades propeller .
-
The design of the 1940 United Kingdom Air Defence System analysed by means of the Caple Generic Unified Systems Engineering Metamodel (GUSEM)
Wing section lift / drag ratio, CG, CLAYtail configuration, 2 / 3 / 4 blade propeller , fixed or variable pitch, hydraulic requirements, cockpit layout, instrument panel arrangement, engine requirements (in-line, radial cooling, envelope dimensions,torque, power), gunsight requirements, armament arrangement, undercarriage…
-
Performance analysis of axial fans in unitary air-conditioning systems
2 to 4 blade propellers , and a pitch range of 25 to 35 degree.
Indicates content that may require registration and/or purchase.