Products/Services for 4 Channel DVR PCI Cards
-
PCI Products - (251 companies)PCI (Peripheral Component Interconnect) products cover a wide range of devices that interact with the PCI bus standard. PCI is a local bus standard developed by Intel Corporation in 1993. Most modern PCs include a PCI bus in addition...Product TypeTechnologyForm Factor -
Network Cards and Network Controllers - (562 companies)Channel, Fieldbus, INTERBUS, parallel, PROFIBUS, serial, and Token Ring. Wireless network cards and network controllers can be used in wireless systems. The data rate, the speed at which data is transferred, is also an important specification... -
PCMCIA Cards and Accessories - (127 companies)PCMCIA cards and accessories follow standards developed by the Personal Computer Memory Card International Association (PCMCIA), an international standards body and trade organization. PCMCIA cards, or PC cards as they are commonly known, were... -
Computer Motherboards - (295 companies)...slots for active backplanes and ISA slots for ISA cards. Computer motherboards may also be equipped with PCI slots for PCI cards, or slots for Mini PCI or PCI Express cards. Some suppliers of computer motherboards offer products with slots for Compact... -
Device Drivers - (88 companies)...such as video cards, keyboards, and mice. In this way, software drivers are small but important software programs that explain to an operating system how a piece of hardware works. Applications. There are many applications for device drivers. Some products... -
Sound Cards - (47 companies)...reproduction may require multi-channel DACs to apply real-time effects such as filtering and distortion. Sound cards with a line-in connector for signals from an external device such as microphone are also available. These sound cards digitize...
-
PCI Express Products - (100 companies)PCI Express products (PCIe products) use a computer protocol and interface format which communicates more quickly than peripheral component interconnect (PCI), a standard which PCIe is designed to replace. PCI Express products (PCIe products) cover...
-
IC PCI Bridges - (53 companies)...and increases bandwidth and scalability. PCIe offers 4 Gbps of peak bandwidth per direction and 8 Gbps of concurrent bandwidth. PCIe is referred to as a third-generation input/output (3GIO). Specifications. Protocol: such as PCI, PCI-X, or PCIe. Data...
-
Fibre Channel Products - (42 companies)Fibre Channel products include hubs, directors, servers, adapters, etc. Fibre channel products include hubs, directors, servers, and adapters that use fibre channel technology, a high-speed, serial data transfer architecture that uses links...
-
Video Cards - (186 companies)Video cards are used to regulate the data displayed on computer monitors. They can also display information on liquid crystal displays (LCDs), high definition television (HDTV), and projectors. Video cards are differentiated by how they use...
Product News
-
Rego Electronics Inc.
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors M.2, Mini PCI Express and Mini PCI are the specifications for internally mounted computer expansion cards and associated connectors developed by the PCI-SIG. M.2 is the newest interface, intended to replace mSATA. It uses the Mini PCI Express physical layout. The Mini PCI Express is a replacement for the Mini PCI form factor. Rego offers both Mini PCI 124 position connectors and Mini PCI Express 52 position connectors with mated heights from 4.0mm to 9.9mm. M.2 connectors includes 3.2H and 4... (read more)Browse Edge Connectors Datasheets for Rego Electronics Inc. -
AMETEK Programmable Power
EMX-70xx Programmable Resistance Cards values, with programmable settings ranging from 163 k O to 16.383 Mohms, while the EMX-7014, 7015 and 7016 are ideal for general purpose applications not requiring ultra high accuracies. FEATURES. (4) Independent Channels. 1 O Resistance Increments. Precision Sensor Simulation Capability. Low Thermal Offset. Independent Sense Feedback. Parallel and Series Operation. Dynamic Soft Front Panel. IVI-COM, IVI-C, LabVIEW TM Drivers. Monitoring the Set Values Without Disconnecting Channels Connections... (read more)Browse Automated Test Equipment Datasheets for AMETEK Programmable Power -
JiuJiang Ingiant Technology Co., Ltd.
4 Channel RF Rotary Joint . 0.1 dB. 0.1 dB. Shared electrical, mechanical and environmental parameters: Parameter. Value. RF channels. 4 (CH1 to CH4), SMA-F, 50 O. Power circuit. 2 A rated current, 440 VAC/DC working voltage (max). Contact resistance variation. 10 m O (max). Channel isolation. 50 dB. Protection grade. IP51 (dust protected, protected against dripping water). Operating temperature. -30 C to +80 C. Operating humidity. 85 % RH or less. Rotation speed (max). 100 rpm. Service life (min). 5 million revolutions... (read more)Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
S.I. Tech, Inc.
Time Division Multiplexer - 4 channel system Model 2017 is a four channel communications system providing four Bit-Driver links using one optical cable interface. Each of the four channels provides full duplex data up to 19.2 Kbps. The interface is RS232 via one DB37 connector for all four channels. Note: 2 units can be rack mounted side by side in a 1U high X 19" case. Learn More (read more)Browse Time Division Multiplexers (TDM) Datasheets for S.I. Tech, Inc. -
JiuJiang Ingiant Technology Co., Ltd.
4-Channel RF Rotary Joint, 4GHz High-Performance 4-Channel RF Rotary Joint for Seamless High-Frequency Signal Transmission This 4-channel radio frequency (RF) rotary joint is engineered for reliable, high-fidelity signal transfer between stationary and rotating components in demanding industrial and communication systems. Designed for 0 -4GHz operation, it delivers exceptional electrical performance and mechanical durability, making it a preferred solution for professionals in radar, satellite communications, test equipment... (read more)Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
DigiKey
ADAQ4381-4 Quad-Channel Precision DAQ Module Analog Devices ADAQ4381-4 quad-channel precision DAQ uModule reduces the development cycle of a precision measurement system by transferring the signal chain design challenges of component selection, optimization, and layout from the designer to the device. Using system-in-package (SiP) technology, the ADAQ4381-4 reduces end-system component count by combining multiple common signal processing and conditioning blocks into a single device. These blocks include: Quad-channel, high-resolution... (read more) -
DigiKey
AD4854: Buffered, 4-Channel Simultaneous Sampling The Analog Devices AD4854 is a fully buffered, 4-channel simultaneous sampling, 20-bit, 1 Msps DAS with differential, wide common-mode range inputs. Operating from a 5 V low-voltage supply, flexible input buffer supplies, and using the precision low-drift internal reference and reference buffer, the AD4854 allows the SoftSpan range of each channel to be independently configured to match the application signal swing, thereby minimizing additional external signal conditioning. To further maximize... (read more)Browse Analog-to-Digital Converter (ADC) Chips Datasheets for DigiKey -
Advanced Linear Devices, Inc.
SABMB16 4-CHANNEL SUPERCAP AUTO BALANCING PCB Advanced Linear Devices Inc. (ALD), a design innovation leader in analog semiconductors, announced the immediate availability of universal printed circuit boards (PCB) designed to automatically balance leakage currents and manage over-voltage, enabling ultra-low power usage in supercapacitors used in a series stack. The board uses ALD 's SAB MOSFETs to balance the leakage current in each individual supercapacitor cell, even for cells of 3000 Farad (F) or more. The PCB is designed to allow system... (read more)Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
SiTime Corporation
PCI Express Timing Solutions in Automotive Introduction - The growing demand for AD (automated driving) and ADAS (advanced driver assistance system) features in modern vehicles is driving an increase in the number and complexity of automotive electronic systems. These systems feature numerous sensors that generate a large amount of data and require increased computing power. Coprocessors are often used since a single SoC may not be sufficient to handle the computing requirements. PCI Express (R) (PCIe) is one of the interfaces commonly... (read more) -
Uni-Trend US
UNI-T UDP4303S 4-Channel Linear DC Power Supply UNI-T UDP4303S. Introducing the all-new UNI-T UDP4303S 4-Channel Precision Programmable Linear DC Power Supply! This sleek 3U instrument offers a range of outputs, ultra-high resolution, and user-friendly features. This power supply also features its high precision current read-back, high speed sampling and display, transient changes, and capture accuracy. Want to learn more about this power supply? Be in the know and get notified when this product becomes available by signing up... (read more)Browse DC Power Supplies Datasheets for Uni-Trend US
-
High‐fat diet acutely affects circadian organisation and eating behavior
An infrared video camera (PYLE PLCM22IR Flush Mount Rear View Camera with 0.5-lux Night Vision, Pyle Audio Inc., Brooklyn, NY, USA) was connected to a computer with the VideoSecu 4 Channel PCI DVR Card for CCTV Home Security Surveillance System…
-
DRIVER NEEDED: Conexant conexant fusion 878A PCI card with four channels input (Windows Vista) [PCI / ISA] - Free Drivers Download | Request and Support Forums
4 - Channel DVR Sureillance PCI Card .
-
Driver and Software for TW6800 PCI Cards - Free Drivers Download | Request and Support Forums
Chipset: TechWell TW6800 4 - Channel DVR PCI Video Capture Card (TD3004 Super DVR (4 channels) .
-
Vga Card - Vga Card Manufacturers, Suppliers
type (20 x 2) 2nd LCD 12.1" LCD : 1024 x 768 resolution DVR DVR Card : 4channel support WiFi Mini PCI for wireless LAN VGA Mini PCI for VGA card Qualification CE, FCC, KCC CE, FCC, KCC, CCC Power Supply AC…
-
Pc Cameras - Pc Cameras Manufacturers, Suppliers
4 Channel Video Capture Card PCI -E X4 1080P60hz HDMI for PC H.264 Realtime Support CCTV Camera DVR .
-
Pc Camera - Pc Camera Manufacturers, Suppliers
4 Channel Video Capture Card PCI -E X4 1080P60hz HDMI for PC H.264 Realtime Support CCTV Camera DVR .
-
Dvr Cctv - Dvr Cctv Manufacturers, Suppliers
4 Channel Video Capture Card PCI -E X4 1080P60hz HDMI for PC H.264 Realtime Support CCTV Camera DVR .
-
pc based dvr card - offers from pc based dvr card manufacturers, suppliers, exporters & wholesalers
4 Channel Video Capture Card PCI -E X4 1080P60hz HDMI for PC H.264 Realtime Support CCTV Camera DVR The real HDMI ...
-
4 channels dvr - offers from 4 channels dvr manufacturers, suppliers, exporters & wholesalers
4 Channel Video Capture Card PCI -E X4 1080P60hz HDMI for PC H.264 Realtime Support CCTV Camera DVR The real HDMI ...
-
dvr cctv camera - offers from dvr cctv camera manufacturers, suppliers, exporters & wholesalers
4 Channel Video Capture Card PCI -E X4 1080P60hz HDMI for PC H.264 Realtime Support CCTV Camera DVR The real HDMI ...
Indicates content that may require registration and/or purchase.