-
Description: Wireless handheld remote control pendant features 4 discrete function keys. When actuated, each sends a unique, coded telegram to one or more compatible, easily-programmed Receivers. Features Rugged ABS thermoplastic housing with surrounding shock protection Equipped with
- Number of Transmitters: 4
- Operating Frequency: 915,000,000 Hz
- Operating Distance: 1,476.3787499999999 ft
- Operating Temperature: 149 F
-
Supplier: Larson Electronics LLC
Description: at distance and is approximately 35 seconds for full rotation and 20 seconds for one full range tilt. Golight remote controls can be programmed to work with one Golight light or control several Golights simultaneously. Replacement remote controls are readily
-
Supplier: ECO Light LED
Description: An RGB LED Controller with 4 button RF Remote is a simple to use RGB controller. It can be used to control RGB LED Ribbon, RGB LED Modules or RGB LED Lights. This controller is for use with 4 pin, 3 loop, common anode style RGB LED Lighting. You need a 12VDC
- Lamp Power (Watts): 143.99999999999994 watts
- Lamp Type: LED Lamps
- Controller Features: Remote Control (RF or IR)
-
-
Supplier: Larson Electronics LLC
Description: Remotes powered from internal 12-volt batteries (included) that last approximately 1 year. Small red LED light indicates active remote button. Golight remote controls effective to 150 feet through all manner of wall buildings and vehicles. Individual remotes can be
-
Supplier: Larson Electronics LLC
Description: button. Golight remote controls effective to 150 feet through all manner of wall buildings and vehicles. Individual remotes can be programmed to work with individual lights or the same light based on positioning of dip switches inside each remote. Golight Remote
-
Supplier: Larson Electronics LLC
Description: GOLIGHT REMOTE CONTROLLED LIGHT REMOTES: Golight Remote Control Type(s): Wireless. Radio based, 433 MHz (not infrared). No wiring required. Remotes powered from internal 12-volt batteries (included) that last approximately 1 year. Small red LED light indicates
-
Supplier: ECO Light LED
Description: RGB LED Controller, RF Color Wheel Remote, Waterproof - 12-24VDC NEW! This IP65 water-resistant RGB Controller with RF color wheel remote is specially paired by the user to its controllers in order to avoid interference from other RF remotes. Each
- Lamp Power (Watts): 431.99999999999983 watts
- Voltage: 24 VDC
- Lamp Type: LED Lamps
- Controller Features: Remote Control (RF or IR)
-
Supplier: ECO Light LED
Description: This RGB LED Controller is loaded with features and comes with an 8 button RF Remote. It can be used to control color effects for RGB LED ribbon, RGB LED modules and RGB LED lights. This RGB Control is for use with 4 pin, 3 loop cable, common anode style RGB LED
- Lamp Power (Watts): 143.99999999999994 watts
- Voltage: 24 VDC
- Lamp Type: LED Lamps
- Controller Features: Remote Control (RF or IR)
-
Supplier: ECO Light LED
Description: This IP65 water-resistant RGB Controller with RF remote is suitable for all 4-pin common anode 12 or 24VDC Constant Voltage LED products. 6A per channel for a maximum load of 216W at 12VDC and 432W at 24VDC. Each 8 button remote is specially paired by the user to
- Lamp Power (Watts): 431.99999999999983 watts
- Voltage: 24 VDC
- Lamp Type: LED Lamps
- Controller Features: Remote Control (RF or IR)
-
Slip Rings - Ingiant RF Slip Ring out diameter 110mm with 2 channels RF signal and 22 channels powerSupplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Standard product outline drawing: RF Slip Rings :2 channels RF rotary joint + electric combination slip ring Highly customized requirements, frequency DC-4.5, DC-18, 14-14.5GHz DHS110-22-2S RF slip ring is also called RF rotary joint, high frequency slip
- Number of Circuits: 22
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: DigiKey
Description: RF Remote Control System 868MHz Handheld, 4 Channel
- Operating Frequency: 868 MHz
- Supply Voltage: 12 to 30 volts
- Features: Other
- Device Type: Transceiver
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Standard product outline drawing: RF Slip Ring – Three-channel coaxial rotary joint Highly customized requirements, Frequency Range: 2.2-6GHz, 1.7-4GHz DHS090-72-3S RF slip ring combination three-channel coaxial rotary joint and 72 electrical channels,out diameter
- Number of Circuits: 72
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: frequency rotary joint + electric combination slip ring RF slip ring supports the independent transmission of single-channel RF signals, and can also support the mixed transmission of RF signals and 24V control signals, communication signals, power supplies, and
- Number of Circuits: 84
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Infineon Technologies AG
Description: criterion reduces receiver’s active time, when no data available Potential Applications Remote keyless entry systems Remote start applications Tire pressure monitoring Remote control units Cordless alarm systems Remote metering Applications Automotive body
-
Supplier: Infineon Technologies AG
Description: criterion reduces receiver’s active time, when no data available Potential Applications Remote keyless entry systems Remote start applications Tire pressure monitoring Remote control units Cordless alarm systems Remote metering Applications Automotive body
-
Supplier: Infineon Technologies AG
Description: criterion reduces receiver’s active time, when no data available Potential Applications Remote keyless entry systems Remote start applications Tire pressure monitoring Remote control units Cordless alarm systems Remote metering Applications Automotive body
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Standard product outline drawing: RF slip ring –5 channels RF rotary joint + electric combination slip ring Available for Custom, DC-4.5, DC-18, 14-14.5 Frequency Rate(GHz) DHS120-120-5S RF slip ring, 5-channel RF rotary joint combined power, signal
- Number of Circuits: 120
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: TMP Pro Distribution
Description: rear-to-front air flow Connectors, each channel Input: 3-pin XLR & 3-pin detachable terminal blocks (1 each per channel) Output: Safety-shrouded barrier strip Amplifier Protection Full short circuit, open circuit, thermal, ultrasonic, and RF protection. Stable into reactive or
- Type: Amplifier
-
Supplier: TMP Pro Distribution
Description: Clipping: 10 Vrms (+22 dB) Cooling: Variable-speed fan, rear-to-front air flow Connectors, each channel Input: 3-pin XLR & 3-pin detachable terminal blocks (1 each per channel) Output: Safety-shrouded barrier strip Amplifier Protection Full short circuit, open circuit, thermal,
- Type: Amplifier
-
Supplier: Qorvo
Description: The Qorvo GP712 System-on-Chip is an IEEE 802.15.4 multi-stack multi-channel communications controller for integration into a Zigbee® node. It is compliant with the IEEE Standard 802.15.4, providing robust spread spectrum data communication with a secure encrypted data flow, and
-
Supplier: DigiKey
Description: Remote Control 4 Channel Rolling UHF RF
-
Supplier: Leviton Manufacturing
Description: Remote Memory Control Panel with 4 Manual Slide Controls. Mounts in Standard 2-Gang Box. Easy Connections with 4 Wire Digital Interface. Controls 100 Dimmer Channels. (OPT 203 Required for Programming)
- Number of Lamps Controlled: 1 to 100
- Application: Commercial, Interior
- Controller Features: LAN, Programmable (Theatrical), Remote Control (RF or IR)
- Controller Type: Manual On/Off, Slide Dimmer
-
Supplier: Visual Sound, Inc.
Description: Sennheiser Electronic Corp. The EM 1046-RX multi-channel receiver system represents the pinnacle of radio frequency (RF) wireless microphone technology, allowing each receiver module to be tuned to any of the 4,800 different frequencies available. Employing a modular design, up
- Features: Wireless Microphone
-
Supplier: TMP Pro Distribution
Description: Designed for permanently installed sound systems where rackspace is at a premium, QSC's CX168 provides an unprecedented level of channel density for a multi-channel amplifier. Each pair of channels may be bridged to configure as a 4, 5, 6, or 7 channel unit. Like
- Type: Amplifier
-
Supplier: LED Cool Lights
Description: Controller can control RGB and Single Colors. Ideal for use with the LED Cool Lights RGB Tape Light, Single Color Tape Light, RGB Light Panels and other LED Cool Lights Products. RF Controller Remote Control Distance is 50M with obstacles and 100m without obstacles. Model
- Lamp Type: LED Lamps
-
Supplier: TMP Pro Distribution
Description: Designed for permanently installed sound systems where rackspace is at a premium, QSC's CX168 provides an unprecedented level of channel density for a multi-channel amplifier. Each pair of channels may be bridged to configure as a 4, 5, 6, or 7 channel unit. Like
- Type: Amplifier
-
Supplier: Columbus McKinnon Corporation
Description: Our sophisticated XLTX bellybox incorporates the latest wireless control technology in a lightweight, comfortably contoured, yet durable case. It’s available with several options to meet the needs of a variety of applications and industries; including Crane and Hoist, Fluid Power, and Surface
- Operating Frequency: 400,000,000 to 2,400,000,000 Hz
- Number of Channels: 32
- Features: Approval Ratings, Battery Powered, Computer Programmable, Extreme Environment, Other, Weatherproof
- Application: Automation / PLC, Crane / Materials Handling
-
Supplier: ValueTronics International, Inc.
Description: The E4419B is a used RF Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure
-
Supplier: Qorvo
Description: through Deep Packet Inspection when the host is asleep and has an extremely low standby power consumption enabling total system power consumption of less than 1 mW while allowing reception of remote-control commands. The integrated PA, RF switch, matching and filters reduce the
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Kussmaul Electronics Company, Inc.
Description: Exhaust Fan Controller Garage Door Opener Traffic Light Operator Vehicle Bay Lighting Control The Transmitter/Receiver is a remote control system between a vehicle and a building. It is designed to activate various electrical systems in the building when signaled from the
- Operating Frequency: 418 MHz
- Maximum Transmission Distance: 36.575980248970666 m
-
Supplier: ValueTronics International, Inc.
Description: The SGD3 is a 3 GHz rf generator from IFR. Features: Wide band cover: 100 kHz to 3 GHz Digital RF signal generator +13 dBm output (+20 dBm option) 3GPP ACLR -70 dBc IQ modulator with 300 MHz RF bandwidth, 200 MHz with internal AWG Up to 250 MS/s dual channel arbitrary
- Minimum Frequency Range: 3,000 MHz
- Maximum Frequency Range: 3,000 MHz
- Device Type: Generator
-
Supplier: Rohde & Schwarz USA, Inc.
Description: system environment by FIMS, MOS and VDCP Vast selection of broadcast and production codecs out of the box R&S®VENICE Remote User Interface for control of up to 12 resolution independent channels Dual-destination recording to MXF & QuickTime wrappers
- Transmitter Inputs: 2
- Applications: Mobile / Wireless Systems
- Package Type: Rack Mount
- Device Type: Transmitter Only
-
Supplier: TE Connectivity
Description: Configuration Features Remote Interface : 1 - 5 Buttons Dimensions Product Length : 56.7 MM [2.23 INCH ] Product Width : 34.4 MM [1.35 INCH ] Electrical Characteristics Operating Voltage (VDC) : 3.6 Power Down Current (Max) (MICA) : 1.5 TX Current (MAMP) : 12.6 Industry Standards
- Operating Frequency: 418 MHz
- Operating Temperature: 0 to 70 C
-
Supplier: ValueTronics International, Inc.
Description: any situation Test report in just a few steps using the R&S FSH wizard Setting of frequency via channel tables Operation in different languages R&S FSH4View software for documenting measurement results Remote control via LAN or USB The R&S FSH4 spectrum analyzer is rugged, handy
- Frequency Range: 3,600,000 kHz
-
Supplier: Visual Sound, Inc.
Description: 5-segment transmitted audio signal strength meter 5-segment RF meter 3-segment transmitter battery fuel gauge Advanced multi-function LCD displays group and channel Mic/Line switch Remotable 1/2-wave antenna Frequency and volume lockout XLR and 1/4-inch output Rugged metal
- Features: Wireless Microphone
Find Suppliers by Category Top
Featured Products Top
-
High-Performance 4-Channel RF Rotary Joint for Seamless High-Frequency Signal Transmission This 4-channel radio frequency (RF) rotary joint is engineered for reliable, high-fidelity signal transfer between stationary and rotating components in demanding industrial (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
High-Performance Dual-Channel RF Rotary Joint (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
-in-one structural design, organically combining multi-channel power conductive loops, industrial precision control signal circuits, high-speed gigabit network transmission channels and high-frequency RF rotary transmission structures. Compared with traditional split-type transmission components, the highly (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
1. Product Overview The product is a single-channel, high-frequency rotary joint designed for reliable RF signal transmission between stationary and rotating parts. It operates from DC to 18GHz, making it suitable for radar systems (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
The Anritsu MS27101A Remote Spectrum Monitor, combined with the IQ Signal Master and In-Building Coverage Mapper, is a powerful solution for comprehensive spectrum analysis and signal monitoring. Designed for detailed RF environment assessment, this system covers frequencies from 9 kHz to 6 GHz (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Anritsu Company -
development. These precision instruments produce controlled RF signals with specific characteristics that are vital for testing, troubleshooting, and calibrating RF systems and components. This guide will help you understand the key considerations when selecting an RF signal generator to ensure you (read more)
Browse RF Generators Datasheets for Uni-Trend US -
High-Performance WR187 Waveguide Rotary Joint for 5.4–5.9GHz High-Power Applications Precision RF PerformanceEngineered for the 5.4–5.9GHz C-band, this rotary joint delivers industry-leading electrical specifications. The (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
, research, defense, SATCOM, education, and field services. Available in frequency ranges from 4 kHz to 75 GHz, LadyBug sensors deliver unparalleled value and versatility. The LB5900 series of patented no-zero no-cal before use USB RF Power Sensors offers coverage from 4 kHz to 75 GHz (read more)
Browse RF Power Meters Datasheets for LadyBug Technologies LLC -
High-end robots and remote control systems – Rotating sensor and communication payloads. Rotating turrets on combat and security vehicles – EO/IR and RF signal (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
The ACME CEL-4 QuadSet series is a microprocessor-based up to 4 channels multigas detection and control system that can be used with GasPost sensors. The communication between the Control Panel and the remote Sensor-Transmitters is accomplished through a true RS485 daisy chain communication (read more)
Browse Gas Sensors Datasheets for Acme Engineering Products
More Information Top
-
Control Circuits Page 5
4 Channel RF remote control - This is a very simple Wireless RF transmitter circuit that consists of the Holtek HT-12E encoder chip and AM 418MHZ-transmitter module (WZ-X01, other similar device can be used).
-
Ghost Clean System
It is, in principle, a TV tuner with the following additional upgraded functions; (I) PLL synchronous detector (2) Baseband ghost canceller "GHOST CLEAN SYSTEM" (3) Video AGC ( 4 ) RF modulator (5) Multiplexed-sound demodulator (6) Remote control channel selector .
-
New products
Model LD-V2200 provides a wire- less remote control with an enlarged keypad, an RF modulator for easy connection to any TV set tuned to channel 3 or 4 , and the RS-232C port for computer control interface to vir- tually any …
-
Cattron, A Unit Of Laird Technologies, Releases Enhanced MMCU-4 Modular Radio Remote Control Receiver
The enhanced MMCU- 4 features the addition of a high selectivity RF module which can operate in a TDMA channel access method, allowing for several radio remote control systems to share a single RF channel with several other systems.
-
http://www.ntia.doc.gov/legacy/otiahome/dtv/comments/dtvcoupon_comment0045.pdf
… display on an NTSC television receiver/monitor; (c) tune to all RF television channels 2-69; (d) deliver NTSC composite video and stereo audio; (e) deliver Channel 3 or 4 switchable (NTSC) RF output for television receivers … … by, and include, a remote control .
-
http://www.ntia.doc.gov/legacy/otiahome/dtv/comments/dtvcoupon_comment0059.pdf
… on an NTSC television receiver/monitor; (2) deliver NTSC composite video and stereo audio to drive NTSC monitors; (3) deliver Channel 3 or 4 switchable RF output; (4) comply with … … Alert System, and parental control requirements; (5) include remote controls; and (6) tune …
-
Popular Products In Networking - Big Bruin
… for Arduino/AR?M/MCU WL10PCS WTV020-SD-?16P MP3 Voice module U-disk audio player SD card voice module10pcs IC2262/227?2 4 key wireless control 4 channel wireless remote control kits 10PCS RS232 / … … Network Module10 sets 315Mhz RF transmitter and receiver link …
-
http://www.ntia.doc.gov/legacy/otiahome/dtv/comments/dtvcoupon_comment0079.pdf
… receiver/monitor; (b) delivers NTSC composite video and stereo audio to drive NTSC monitors; (c) delivers Channel 3 or 4 switchable (NTSC) RF output for television receivers … … and the required parental controls ; (e) operable by and includes a remote control; and (f) tunes …
-
http://www.ntia.doc.gov/legacy/otiahome/dtv/comments/dtvcoupon_comment0053.pdf
… deliver NTSC composite video and stereo audio to drive NTSC monitors; (c) deliver Channel 3 or 4 switchable (NTSC) RF output for television receivers … … and V- Chip parental controls ;4 (e) operate through … … of a(n included) remote control; and (f) tune …
-
http://www.ntia.doc.gov/legacy/otiahome/dtv/comments/dtvcoupon_comment0075.pdf
… b) deliver analog composite video and stereo audio to drive analog monitors; (c) deliver channel 3 or 4 switchable RF output for television receivers … … Systems and required parental controls ; (e) be capable of being operated by a remote control; (f) tune to …
Indicates content that may require registration and/or purchase.