Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Renesas Electronics Corporation
Description: The ICM7211AM device is a non-multiplexed four-digit seven-segment CMOS LCD display decoder-driver.brbr This device is configured to drive conventional LCD displays by providing a complete RC oscillator, divider chain, backplane driver, and 28 segment outputs.brbr
- Features: Other
- Package Type: PDIP
-
Supplier: Allied Electronics, Inc.
Description: 4-Digit LCD Display Driver; microprocessor I'face, -40 to 85 C, PDIP40
-
Supplier: Newark, An Avnet Company
Description: LCD DRIVER, 7 SEGMENT, 6V, DIP-40; No. of Digits:4; No. of Segments:7; Driver Case Style:DIP; No. of Pins:40Pins; Supply Voltage Min:3V; Supply Voltage Max:6V; Interface Type:Non Multiplexed; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: DISPLAY DRIVER, LCD, SQFP-48; No. of Digits:-; No. of Segments:140; Driver Case Style:SQFP; No. of Pins:48Pins; Supply Voltage Min:4.5V; Supply Voltage Max:6V; Interface Type:Serial; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: IC, DRIVER, LCD 32-SEGMENT, SMD; No. of Digits:4; No. of Segments:32; Driver Case Style:LCC; No. of Pins:44Pins; Supply Voltage Min:3V; Supply Voltage Max:8.5V; Interface Type:Serial; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DECODER DRIVER, 4 DIGIT, 7211, DIP40; No. of Digits:4; No. of Segments:7; Driver Case Style:DIP; No. of Pins:40Pins; Supply Voltage Min:3V; Supply Voltage Max:6V; Interface Type:Non Multiplexed; Operating Temperature Min:-40°C; RoHS Compliant: Yes
-
Supplier: Renesas Electronics Corporation
Description: and high current digit and segment drivers for either common cathode or common anode displays. The lCM7218A and 1CM7218B feature two control lines (WRITE and MODE) which write either 4 bits of control information (DATA COMING, SHUTDOWN, DECODE and HEXA/CODE B) or 8 bits of
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: 4 1/2-DIGIT LCD DISPLAY COUNTER
- Features: LCD Driver, Other
-
Description: LCD DRIVERS DISPLAY 4 DIGIT LCD
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 1269184-TLC7135CDWRG4 Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 28-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4 V ~ 6 V Interface: BCD Display Type: LED, LCD Digits or
- TJ: 0 to 70 C
- Features: Other
- Package Type: SOIC
- Device Type: Sensor Interface
-
Supplier: DigiKey
Description: IC DECODR/DVR LCD 4DIGIT 40-DIP
- TJ: -20 to 85 C
- Supply Voltage: 3 V, 3.3 V, 3.6V
- Package Type: DIP
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 202378-CD4543BPWRG4 Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 7 Segment Display Type: LCD Digits or Characters: 1 Digit Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to
- TJ: -55 to 125 C
- Features: Other
- Package Type: SOP, SSOP, TSSOP
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 134595-CD4055BEE4 Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Display Type: LCD Digits or Characters: 1 Digit Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to
- TJ: -55 to 125 C
- Package Type: DIP, PDIP
- Features: Other
-
Supplier: Rochester Electronics
Description: 4 1/2 Digit, ADC with Multiplexed LCD Drivers
- Features: Other
- Package Type: QFP
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 134694-MM5483N/NOPB Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment + DP, Alphanumeric and Bar Graph Display Type: LCD Digits or Characters: 4.5 Digits Categories: Integrated Circuits Status:
- TJ: -40 to 85 C
- Package Type: DIP
- Features: Other
-
Supplier: Transcat, Inc.
Description: flexible PC software: EasyDDM Standard interface: USB Device, USB Host, LAN User-friendly Design 4.3” TFT-LCD, 480*272 Support dual display, Chinese and English Menu Built-in front panel accessible help system File management (support for USB Driver and local storage) USB & LAN
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: LCD Drivers 4 1/2 Digit, LCD, High-Speed Counter Dec Product overview: ICM7224IQH+D from Analog Devices / Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It
- Operating Temperature: 0 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: LCD Driver IC, 4.5 Digit, 33 Seg, Serial, 1MHz, 3-10V, PLCC Product overview: MM145453V/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for
- Operating Temperature: -40 C
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: meter is designed specifically for single-phase (1P/2W) AC power supply’s power measurements. Powerful features, including 4” TFT LCD, five-digit measurement display, 19 power measurement parameters, integral measurement function, high-accuracy voltage/current/power measurement
-
Supplier: OMEGA Engineering, Inc.
Description: Icons: RUN, PROGRAM, RELAY1, RELAY2 Flow Rate Indication: 8-digit positive, 7-digit negative maximum; auto decimal, lead zero blanking Flow Totalizer: 8-digit positive, 7-digit negative maximum (re-set via keypad press, software, network command or momentary contact
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Operating Temperature: -40 to 185 F
- Outputs: Analog Current, Analog Voltage
-
Supplier: Bluetools
Description: in.lb., kgm Audible (tone) Torque Accuracy: ±0.5% CW and CCW from 5.6 to 100% of full scale at 25° C LCD Touch Screen: 4.7 in. color graphics display Screen resolution: 480 X 272 pixels 110 Volt AC/DC power supply included Display Accuracy: 4 digits, 9999 cycle counts Six
-
Supplier: ValueTronics International, Inc.
Description: Operating: 41 ºF to 104 ºF (5 °C to 40 °C); Storage: -4 ºF to 122 ºF (-20 °C to 50 °C) Humidity: 20% RH to 80% RH (non-condensing) Electromagnetic compatibility: IEC 61326 Safety: IEC 61010-1, EN 61010-1, Measurement 600 V CAT II General Display: 4.3” TFT-LCD display, 480 x 272
- Electrical Parameters: AC Voltage
- Phase: Single-Phase
-
Supplier: ValueTronics International, Inc.
Description: ±0.01 % [±100 PPM] Resolution: 5 digits Phase Measurement Related Measurement Ranges: ±180, +90/–270, or –90/+270 deg Accuracy 20 Hz–20 kHz: ±2.0 deg Resolution: 0.1 deg Level Meter Related (both channels) Measurement Range: 10 mV to 140 V for specified accuracy and flatness, useable to <100
Find Suppliers by Category Top
Featured Products Top
-
Fargo Controls Inc. is proud to announce its latest addition, the TC series. This series is a powerful 6-digit multifunction programmable preset Timer/Counter with a communication interface. It has RS-232, RS-485, RS-422 Serial Communications and (read more)
Browse Digital Timers Datasheets for Fargo Controls, Inc. -
for three of the most common solution types, as well as a unique pH/ORP sensor. With displayed values of up to 9999, the full four-digit LCD ensures resolution levels never before possible in such affordable instruments. For accuracy in diverse applications, Ultrameter III allows you to select from (read more)
Browse Oxidation Reduction Potential (ORP) Instruments Datasheets for Myron L Company -
Clock frequency up to 133MHz Continuous data transfer rate up to 66MB/s in Quad I/O operation Supports execute-in-place and code shadowing applications 65,536 programmable pages with 256 bytes per page Flexible 4KB sector, 32KB block, 64KB block, and (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
TC7135 Microprocessor Interface (TC7135)
Many data acquisition systems require both a visual display and a computer interface. The TC7135 from Microchip Technology is a 4-1/2 digit Analog-to-Digital converter (ADC) which can easily provide both of these functions. The TC7135s multiplexed BCD outputs interface easily to low cost LED or LCD
More Information Top
-
LCD Drivers | Mouser
LCD Drivers DISPLAY 4 DIGIT LCD DRIVER 44PQFP IND .
-
Using the MCS-51 Microcontroller
16-segment nonmuxed LCD driver 4 - digit LCD driver nonmuxed .
-
LCD Drivers | Mouser
LCD Drivers 4 1/2 Digit LCD High Speed Cntr/Dcdr/Drvr .
-
ICL7129ACPL+2 Maxim Integrated | Mouser
LCD Drivers 4 1/2 Digit ADC w/ MUXd LCD Drivers .
-
Driver ICs | Mouser
LCD Drivers 4 1/2 Digit ADC w/ MUXd LCD Drivers .
-
ICL7129ACPL+ Maxim Integrated | Mouser
Description: LCD Drivers 4 1/2 Digit ADC w/ MUXd LCD Drivers .
-
Mill-Max - 310-93-120-41-001000 - Rectangular/PCB Connectors - Connectors - Allied Electronics
4 - Digit LCD Display Driver ; microprocessor I'face, -40 to 85 C, PDIP40 .
-
AND / Purdy Electronics - FE0206W-EU - LCD Displays - TFT Displays - Allied Electronics
4 - Digit LCD Display Driver ; microprocessor I'face, -40 to 85 C, PDIP40 .
-
Similar Products - 70017135 | IR2110PBF - Allied Electronics
4 - Digit LCD Display Driver ; microprocessor I'face, -40 to 85 C, PDIP40 .
-
Page 4. Semiconductor parts with 721 in root number
4 - Digit , LCD Display Driver .
Indicates content that may require registration and/or purchase.